Products/Services for High Angle CV Joints
-
Constant Velocity Joints (CV Joints) - (18 companies)By operating in pairs, larger angles are possible. The effective life of a CV joint will generally be shortened as joint angle increases. CV joints are effective for high velocity power transmission where operating angles are acute. CV joints tend...
-
Universal Joints - (158 companies)...only one bending aspect and is capable of operating at up to a 45-degree angle. Double joint: utilizes two bending joints, the double u-joint can operate at angles up to 90 degrees. Additionally, it also accommodate parallel offset between 2 shafts... -
Ball Joints - (34 companies)Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
-
Ball Valves - (2119 companies)...are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability... -
Swivel Joints - (121 companies)...for better load distribution and spring-loaded seals to reduce torque drag. There are three basic types of swivel joints: straight-through, right-angle, and offset. Straight-through swivel joints are designed for applications in which the flow paths... -
Pliers - (280 companies)...categories, solid joint pliers or slip joint pliers. Solid joint pliers are fixed with a solid pin or rivet and are therefore not adjustable. Slip joint pliers are adjustable and can be either multiple-hole pliers, or tongue and groove. The slip...
-
Angle Cutters - (42 companies)...metric diameters. The 45 lead angle cutter is the first choice for roughing operations because of its high strength while the 30 lead angle roughing cutter offers an alternative for reducing breakout and also accepts wiper inserts. Angle iron cutters...
-
Protractors and Angle Gages - (90 companies)How to Select Protractors and Angle Gages. Protractors and angle gages measure the angle between two surfaces of a part or assembly. Types of Protractors and Angle Gages. A wide variety of protractors and angle gages are available that vary...
-
Caulk, Grout, and Joint Compounds - (392 companies)...the spread of flames or resist ignition when exposed to high temperatures. Thermal compounds and thermal interface materials absorb heat from electronic devices or electrical components. Applications. Caulk, grout and joint compounds are used in many...
-
Flexible Expansion Joints - (444 companies)Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load...
Product News
-
JiuJiang Ingiant Technology Co., Ltd.
High Power RF Rotary Joint High-Performance WR187 Waveguide Rotary Joint for 5.4 -5.9GHz High-Power Applications. Precision RF PerformanceEngineered for the 5.4 -5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The ultra-low VSWR ( <=1.2) minimizes signal reflections, while the low insertion loss ( <=0.2dB) preserves signal strength and integrity --critical for maintaining system performance in high-power radar and communication links. High Power HandlingCapable of 1.1 megawatt peak... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Stainless Steel Rotary Joint Product Overview. This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360 unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Dual-Channel High-Power RF Rotary Joint High-Performance Dual-Channel RF Rotary Joint This dual-channel RF rotary joint is precision-engineered to enable seamless, high-fidelity RF signal transmission between stationary and rotating components. Designed for demanding professional applications, it delivers stable performance, minimal signal loss, and long-term reliability, eliminating common pain points like cross-talk and premature wear. Its dual-channel design allows simultaneous transmission of two independent RF signals... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
High-Speed Fiber Optic Rotary Joint Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint. The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for seamless optical signal transmission between rotating and stationary platforms, it empowers engineers and system integrators to build next-generation machinery with unmatched performance and durability. Core Technical... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
High Speed RF Rotary Joint Slip Ring Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360 uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas... (read more)Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
KOFON Motion Group
Planetary Joint Module for Robotics for closed-loop control using dual encoders, the module enables more precise positioning and smoother motion. At the same time, its planetary gearbox design provides high torque output within a compact footprint, making it suitable for space-constrained robotic joints. The system also supports EtherCAT and CAN communication, allowing flexible integration into modern automation and robotics platforms. Additional options such as brake configuration and drive integration further enhance adaptability... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
Integrated Joint Modules for Robotics Modern robotic systems demand high torque output, precise motion control, and compact system integration to improve performance while reducing mechanical complexity. Traditional multi-component motion systems often increase assembly time, wiring requirements, and transmission errors. The KR090-25 Integrated Joint Module combines a servo motor, precision gearbox, dual encoders, and integrated drive into a single compact unit. Supporting EtherCAT communication, closed-loop motion control... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joints for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available. Product Overview. Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission components designed to solve the challenge of continuous signal transmission between rotating and stationary parts in dynamic systems. With a fully enclosed structure, these FORJs eliminate optical signal leakage and electromagnetic interference, enabling stable, long-distance... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Novotechnik U.S., Inc.
Rugged Angle Sensors Rugged Angle Sensors. Designed for automotive, off-highway and marine applications, this non-contact sensor series provides high reliability in demanding environments with sealing, -40 to + 125 C operating range and highest EMC standards certification. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
-
CR4 - Thread: Drive Shaft Issues
My recomendation is use a cv joint. take a look at www.thompsoncouplings.com for high angle cv joints such as you are trying to do.
-
Finite-element analysis of quasistatic fracture in CV joints under full-turn and full-throttle conditions
Therefore, an understanding of the mechanics of the ball joint and its components is very important in the analysis of high - angle CV - joint fracture.
-
Multi-channel electromyography during maximal isometric and dynamic contractions.
Furthermore, eccentric MVC showed lower sEMG amplitude at the largest elbow joint angles (120-170°) and higher CV at the smallest (70-150°) elbow joint angles ( p < 0.05-0.001) than concentric MVC.
-
Diagnosis and Elimination of Vehicle Shudder in a Sports Utility Vehicle
…force at tire - road interaction The combined vehicle lift and engine roll (excessive roll despite having roll restrictor mounts) is increasing the operating angle at the LH and RH inner CV joints which in turn lead to higher magnitudes of Generated Axial…
-
ASTM MNL62 - Automotive Lubricants and Testing
High -speed and sport utility vehicles with large joint articulation angles demand lower plunging friction inside of their CV joints to meet noise and vibration requirements, thus requiring a more thorough understand- ing of their internal friction characteristics and mechanisms.
-
Dynamic Friction Characterization and Modeling of Tripod Constant Velocity Joints
High -speed and sport utility vehicles with large joint articulation angles demand lower plunging friction inside of their CV joints to meet noise and vibration requirements, thus requiring a more thorough understand- ing of their internal friction characteristics and mechanisms.
-
Multichannel surface electromyography in ergonomics: Potentialities and limits
• CV initial value increases with increasing joint angle (p < 0.05, F = 2.87), • CV initial value increases with increasing load (p < 0.05, F … 21), and • CV slope and normalized slope show a higher decrementforhigheranglesandahigherdecre- ment for higher…
-
Axial Forming with Frequency Modulation Application in Splining for Automotive Components
CHASSIS COMPONENTS – CV JOINTS QUALITY IMPROVEMENTS AND SHORT CYCLE TIME Material: forged and machined blank … 1 Spline Data: Number of teeth: 23 Module 1,0583 Pressure angle 45° Length: 35mm Major … 12 Seconds In specific high torque transmission formed splines…
-
Experimental Investigation of Tripod Constant Velocity (CV) Joint Friction
Thus, it is reasonable to assume that the friction properties at higher plunging velocities (estimated to be .... Figure 12 Dependency of the friction coefficient on plunging velocity: (a) β = 0 °, (b) β = 15 ° As in an actual vehicle the CV joint is rotating, next we evaluate the effect of rotational phase angle φ on the friction coefficient.
-
Multi-Roller Balls for Constant Velocity Joints: Innovative Solution for Better Mechanical Efficiency and Durability
Another benefit is to have a higher operating speed and larger torque capacity. .... In addition, the reduced friction of the multi-roller ball allows CV joint design with smaller funnel angle (Rzeppa joint, double-offset joint) or groove skew angle (cross-groove joint), yielding increased articulation or plunge capability.
Indicates content that may require registration and/or purchase.