-
Supplier: Sussman Electric Boilers
Description: The Sussman HU Series Steam humidification line of generators has been designed to provide atmospheric, low pressure (under 15 psig) and high pressure (over 15 psig) steam for a multitude of humidification and HVAC requirements. High quality steam is efficiently and quietly generated
- Output Capacity: 36 to 542 Pounds / Hour
- Steam Pressure: 0 to 12 psi
- General Technology: Electric Steam
- Placement: Free Standing
-
Supplier: Smart Fog
Description: suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 20,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h)
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Ceiling Mount, Free Standing, Portable, Wall Mount
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: Smart Fog
Description: partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Portable Capacity: Coverage Capacity: 10,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical Requirements: Primary Voltage: 120 V Power Demand: 8A
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
-
-
Supplier: Smart Fog
Description: no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts ES100-1 Standard Capacity:1.5GPH ( 14 lb ) Minimum Temperature:50°F Compressed Air requirement: 2 CFM @ 90 psi Energy consumption:0.2 kW @ maximum capacity Advantages Maintenance free, no
- Power Demand: 200 watts
- Steam Pressure: 90 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Wall Mount
-
Supplier: Smart Fog
Description: following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts TS100-1 Capacity: 0 to 1.5GPH Minimum
- Steam Pressure: 100 to 150 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling
- Water: Deionized / Demineralized
-
Supplier: Caron Products and Services, Inc.
Description: cu. ft. These units come standard on heavy-duty swivel casters for easy relocation and are designed for applications demanding large capacity. They boast 33 cu. ft. of high volume testing capacity, giving you 30% more interior space than the 25 cu. ft. units in the same small
-
Supplier: Haida International Equipment Co., Ltd.
Description: the volume of space by artificial methods, resulting in salt spray environment to the product of salt spray corrosion quality of aging Design standard: CNS: 3627,3385,4159,7669,8886; JIS: D0201,H8502,H8610,K5400,Z2371; ISO: 3768,3769,3770; ASTM: 8117,B268. Control System High precision
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Nortec
Description: Multifunction alphanumeric graphic backlit display with keypad programming, P+I(Proportional and Integral) Auto-Adaptive control system, Modulationor On/off control capability, IndependentOn/Off control 'Security Loop', Limited Capacity manually adjustable 20 - 100%, Disposable cylinder has
- Primary Voltage: 208 to 600 volts
- Power Demand: 34,000.000000000015 watts
- Output Capacity: 20 to 100 Pounds / Hour
- Features: Diagnostics, Integral Control Panel, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: Nortec
Description: Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C)
- Primary Voltage: 110 to 240 volts
- Output Capacity: 25 to 525 Pounds / Hour
- Rated Input (Gas): 699,999.9999999999 BTU/hr
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: Huawei Technologies Co., Ltd.
Description: electric heaters, and electrode humidifiers. Cooling capacity ranges from 20 kW to 35 kW; supports piping and cabling from top to bottom and is accessible from front and rear. Enhance green data centers by installing Huawei’s next-generation air conditioners — simple, efficient, and
- Cooling Capacity: 68,236.0968952576 to 119,413.16956670077 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Thermtrol
Description: load capacity High operating speed Current insensitive Moisture resistant Applications Hydronic fan coils Humidifier Dehumidifier HVAC Major appliances Medical/lab equipment Vending machines Electric space heaters Hair care appliances Audio speakers Copiers Refrigeration
- High Temperature Set Point: 176 F
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 12 to 240 volts
- Maximum Diameter or Width: 0.5 inch
-
Supplier: RH Systems
Description: as %RH, dew point, frost point, ppm, or vapor pressure. By accurately measuring the temperature and pressure at the point where the humidified gas is utilized, the G2 automatically adjusts for changes in dynamic conditions such as heat load or ambient pressure variation. High Flow Capability
- Output Flow Rate: 4.999999999999995 to 99.99999999999989 SLM
- Outlet Pressure: 14.50377 to 174.04524 psi
- Generator Type: Humidity / Water Vapor
-
Supplier: Reznor
Description: stream to be returned into the entering air. Ideal applications are areas that have cold or hot temperatures with high occupancy loads or high ventilation requirements. Areas that have high humidity or very low humidity (recover exhaust humidity air from buildings that have
- System: Air to Air Heat Exchanger, Heat Recovery Ventilator (ERV)
- Application: Commercial
-
Supplier: Brooks Instrument
Description: "vapor-on-demand" system because increasing, decreasing or stopping the incompressible liquid flow quickly results in the desired change in vapor flow. Features High flow, high power 3,5,6,11” heat exchangers Heaters: 200-5000 watts Great for high flow, high vapor
-
Supplier: Haida International Equipment Co., Ltd.
Description: Light source: Air cooled long arc xenon lamp 11. Xenon lamp power: 1.8KW * 3pcs = 5.4KW 12. Irradiance strength: 0.51W/m2@340nm 13. Control system: LCD programmable controller 14. Auto display irradiance, capacity: 100 groups program, 99 cycles. 15. Illumination time: 1~999 hours, adjustable
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Hydrofarm, Inc.
Description: receptacles. No hard wiring is required for basic operations. Low and high voltage relays are available to operate auxiliary equipment. Every aspect of the growing environment may be addressed by the Micro Climate Controller (MCC-1). Operates on 110VAC with 15 Amp switching capacity.
-
Supplier: Caron Products and Services, Inc.
Description: technology. Caron's entire line of large capacity incubators are the only Reach-In CO2 incubators on the market to provide modern customer driven technology to aid in maximizing your research volume by adding user conveniences. Our large capacity units come standard with unique
-
Supplier: Caron Products and Services, Inc.
Description: and asphalt testing, coating and adhesive testing, outdoor weathering tests, stress testing and more! Our product offering includes two sizes of large capacity, reach-in units. Our products are not only consistently reliable, but offer best in class customer friendly features and unique
-
Description: capacity not exceeding 10 l; – milk heaters; – pressure cookers having a rated cooking pressure not exceeding 140 kPa and a rated capacity not exceeding 10 l; – rice cookers; – slow cookers; – steam cookers; – soy milk makers; – tea maker; – wash boilers; – yoghurt makers. Appliances
Find Suppliers by Category Top
Featured Products Top
-
The DTV drain tempering valve is used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The thermostatic valve automatically operates to keep drain water within appropriate plumbing code limits and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
More Information Top
-
The effect of ambient humidity on the foraging behavior of the hawkmoth Manduca sexta
During an experiment, each room was maintained at one of four humidity levels (20, 40, 60 or 80 % RH) using high - capacity humidifiers (Essick Moi- stAIR Whole House Humidifier HD1407; Little Rock, AR, USA).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1108.pdf
For complete wiring instructions, refer to the manual “Wiring Instructions for High - Capacity Steam Humidifiers ” packaged with your HE420A humidifier.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0192.pdf
For complete wiring instructions, refer to the manual “Wiring Instructions for High - Capacity Steam Humidifiers ” packaged with your HE420A humidifier.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2035EFS.pdf
Your TrueSTEAM humidifier provides the highest capacity and most efficient steam humidifica- tion for whole-house residential applications.
-
Effects of external humidification on the performance of a polymer electrolyte fuel cell
The capacities of the humidifiers were high enough that the gas was fully saturated at humidifying temperature for the range of the flow rate tested in this study.
-
Melted delivery hose — a complication of a heated humidifier
Having used the same polyvinylchloride tubing for more than two years, it was the change to a different humidifier model, with a higher heater capacity designed for anaesthesia use, that brought out the hidden problem.
-
Control and electrical equipment for temperature-controlled chambers
The increased heat capacity of the heater and humidifier operating at high temperatures increases cooler size.
-
Humidifier for a proof box.
A fast warm-up, high capacity , no splash, self-cleaning humidifier is described for a proof box; the box is for proofing dough before baking.
-
Final Technical Report, Oct 2004 - Nov. 2006, High Performance Flexible Reversible Solid Oxide Fuel Cell
The high steam flow coupled with limited heating capacity of the humidifier , resulted in fluctuation in steam generation rate and thus the Nernst potentials.
Indicates content that may require registration and/or purchase.