Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tele-Lite, Inc.
Description: Honda Overhead Valve Engine High Output, High Pressure Pump 71psi max 2" Ports Maximum Capacity of 132 Gallons per Minute 2 Year Residential Warranty 2 Year Commercial Engine & 3 Month Pump Component Warranty
- Maximum Discharge Flow: 132 GPM
- Maximum Discharge Pressure: 71 psi
- Features: Self-Priming Pump, Water Pumps
-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial filling with water.
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Features: AC Powered, Cast Iron, Plastic, Water Pumps
- Pump Type: Centrifugal Pumps
-
Supplier: Taco Comfort Solutions
Description: Taco 2400 Series High Capacity Circulators are specifically designed for quiet, efficient, dependable operation in a wide range of medium to high flow/head hydronic heating, chilled water cooling and hot water recirculation applications. The space saving,
- Pump Type: Circulation Pumps
-
-
Supplier: Hartell Pumps
Description: The LTS is a heavy duty pump designed for moving large quantities of water. Used in commercial and industrial air-conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Features: Suds proof reservoir
- Maximum Discharge Flow: 4.7 to 48 GPM
- Horsepower: 0.33 HP
- Features: AC Powered
-
Supplier: SynSysCo
Description: needs. These pumps are ideal for the demanding high volume, high water vapor applications. With pumping speeds from 150 M³/Hr to 10,000 M³/hr, the SDS and GHD Series Oil Free Dry Screw Pumps will provide years of trouble free service.
- Ultimate Operating Vacuum: 0.3 torr
- Pumping Speed: 88 CFM
- Motor Power: 7.37121211696551 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: WD Bearing Group
Description: load-carrying capability than conventional single bearings. Water pump bearings can support both large axial and radial loads. The high load carrying capacity and high rotation speed enable the large flow of the water pump.
- Application: Pump
-
Supplier: WD Bearing Group
Description: load-carrying capability than conventional single bearings. Water pump bearings can support both large axial and radial loads. The high load carrying capacity and high rotation speed enable the large flow of the water pump.
- Application: Pump
-
Supplier: WD Bearing Group
Description: load-carrying capability than conventional single bearings. Water pump bearings can support both large axial and radial loads. The high load carrying capacity and high rotation speed enable the large flow of the water pump.
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Pump
-
Supplier: WD Bearing Group
Description: load-carrying capability than conventional single bearings. Water pump bearings can support both large axial and radial loads. The high load carrying capacity and high rotation speed enable the large flow of the water pump.
- Application: Pump
-
Supplier: Boyd
Description: High Capacity Recirculating Chillers are designed to cool high heat loads while still maintaining tightly controlled output temperatures. Boyd’s High Capacity Chillers can be designed with either centrifugal pumps for temperature control within 0.5°C or
- Cooling Capacity: 21 to 50 kW
- Pump Rating: 5 to 15 HP
- Operating Temperature: 41 to 104 F
- Power Source: 380 / 50 / 3, 460 / 60 / 3
-
Supplier: Trebor International
Description: A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA),
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1.25 inch
- Media Temperature: 212 F
-
Supplier: General Pump
Description: oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: General Pump
Description: Pressure: 45 PSI Max Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT Discharge Port Thread: 1"; NPT Shaft Diameter: 1.574";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil General
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 2,900 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: - HIGH FLOW CAPACITY - DOUBLE ACTING, DOUBLE AIR MOTOR - COMPATIBLE WITH MOST FLUIDS - STAINLESS STEEL WETTED PARTS - AIR OPERATED - NO ELECTRICITY NEEDED - PRESSURE UP TO 12,800 PSI The SC L7 Series pump has a 7" diameter air drive section and stainless steel wetted parts in
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 7 inch
- Features: Air / Pneumatic, Hydraulic, Hydraulic Pumps, Other, Stainless Steel
- Pump Type: Booster Pumps
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell and tube type with water connections. • Air side heat
-
Supplier: Trebor International
Description: The new air-operated Trebor® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same
- Maximum Discharge Flow: 11 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1 inch
- Media Temperature: 230 F
-
Supplier: General Pump
Description: oz./1.2 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 7.6 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: Trebor International
Description: The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest
- Maximum Discharge Flow: 5.5 GPM
- Maximum Discharge Pressure: 60 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a high pumping
- Mechanical: Rotary Piston
-
Supplier: General Pump
Description: New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation Patented “high tech” low and high pressure seals ASTM F51 SS manifold, 17/4 PH SS valves HFN Series
- Maximum Discharge Flow: 19.44 GPM
- Maximum Discharge Pressure: 4,060 psi
- Discharge Size: 0.75 inch
- Media Temperature: 140 F
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Pumps up to 40 gallons per minute Pump will lift water up to 25' of vertical height Large 1 -1/4" discharge for high capacity pumping Garden hose adapter included 10' power
- Pump Type: Sump Pumps, Utility Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′. Xylem
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 60 gallons per minute Cast aluminum, non-clogging Vortex impeller Handles 5/8" solids Pump will lift water up to 25' of vertical height 1 -1/2" discharge for high
- Pump Type: Sump Pumps
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 80 gallons per minute Cast aluminum, non-clogging Vortex impeller Will easily handle 2" solids Pump will lift water up to 25' of vertical height Large 2" discharge for
- Pump Type: Sump Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be taken apart for service by removal of four bolts. Pipes do
- Pump Type: Centrifugal Pumps, Jet Pumps, Well Pumps
- Features: Water Pumps
-
Supplier: SANDPIPER Pump
Description: SludgeMaster™ Submersible, Air-Powered Trash Pump handles mud, leaves, twigs, sand, sludge, trash-laden water and soft solids to 1½" (3.8cm). High capacity, low head. The pump weighs only 59 pounds (26kg), and can fit through an opening as small as 14" (35cm).
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water Circulation Filtration
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and
- Features: Hydraulic Pumps, Injection Pumps, Water Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Milton Roy
Description: Simple. Economical. Rugged Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to
- Maximum Discharge Flow: 5.166666666666667 GPM
- Maximum Discharge Pressure: 175 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal pressure
- Features: Self-Priming Pump, Water Pumps
-
Supplier: Milton Roy
Description: Modular design for high-pressure applications Customized performance when it matters most The MILROYAL® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing,
- Maximum Discharge Flow: 0.00055 to 34.666666666666664 GPM
- Maximum Discharge Pressure: 100 to 20,000 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
VOONER ENGINEERS PULP WASHER SHOWERS The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
Ultimate pressure: 15 - 150 Torr Pressure: 31 psig Pumping speed 60 Hz: 23.5 - 677 ACFM Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
?They are designed to suit the various conditions required by new construction, conversion jobs, stand-by Hot water Generators, etc. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
side-channel pump with its high differential head - also at low speed - has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are able to solve many pumping problems in the chemical and (read more)
Browse Self Priming Pumps Datasheets for Dickow Pump Company, Inc. -
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Selected models deliver up to 3,060 GPH with lift capacity up to 30 ft for efficient water removal. Solid-Handling Capability: Selected configurations can handle solids up to 3/8", helping reduce clogging when pumping water containing dirt, leaves (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
capacity. These temperatures can reach as high as 125 ºF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 ºF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc.
Conduct Research Top
-
The Case for Vacuum Boosters, and the Case for Tuthill
it is placed in series with another vacuum pump. The booster then provides higher pumping capacity and lower pressures typically at lower cost and power consumption. The backing pump can be an oil-sealed piston or vane pump, a liquid ring pump sealed with a variety of different sealants from water
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
is standard for gas-fired compressors, offering a high efficiency over a wide range of loads. Heat can be recovered from the engine jacket and exhaust system. However gas compressors need more maintenance, have a shorter useful life and have a greater likelihood of downtime. Pumping systems account
-
Putting WFI to Work in Juncos
products, including Epogen, Neupogen and Enbrel. Expanding facilities require expanding water capabilities. The most recent $400 million, 500,000-square-foot expansion included the design and implementation of a new Water-for-Injection (WFI) system, with USP-grade water processed by a high-capacity
More Information Top
-
Impacts of mussel (Mytilus galloprovincialis ) farming on oxygen consumption and nutrient recycling in a eutrophic coastal lagoon
During this stabilisation period the water within each tube was continuously exchanged with the lagoon water using two high capacity water pumps , which respectively added water to or removed water from the tube.
-
LAND FORCES
Increasing the engine performance to 350 hp would mean a change of injectors, turbocharger, oil cooler, a higher capacity water pump and the installation of an aftercooler.
-
Federal Register > Wednesday, May 29, 2013 > [78 FR 32296] Second Allocation of Public Transportation Emergency Relief Funds in Response to Hurricane Sandy: Re...
Examples of resiliency projects may include: The relocation of critical infrastructure above projected flood levels; waterproofing sensitive equipment and facilities; installing additional or higher capacity water pumps ; implementing infrastructure improvements to reduce the intrusion of water into the transit system; improving communications …
-
Chinese Cylinder Head 6 5 Diesel, Chinese Cylinder Head 6 5 Diesel Manufacturers
[ Related Keywords : high capacity water pump , diesel engine water pump ] .
-
On the Availability of Commercial Off-the-Shelf (COTS) Heavy-Duty Diesel Engines for Military Ground Vehicle Use
The additional heat rejection associated with such cooled EGR systems is a vehicle level issue that has been addressed with approaches such as higher capacity water pumps , more efficient fans, additional heat exchanger surface area, etc.
-
Report on the engineering test of the LBL 30 second neutral beam source for the MFTF-B project
Near the end of H 30 second shot, the high capacity water pump for the target dropped out, but a fault in the control system allowed beam to continue.
-
European Commission - PRESS RELEASES - Press release - Rapid relief to floods in Romania through co-ordination mechanism of European Commission
• An Austrian convoy consisting of 15 trucks and 70 personnel arrived on Saterday with several high capacity water pumps , power generators and cable traction devices.
-
European Commission - PRESS RELEASES - Press release - Midday Express of 2009-06-04
Successful projects from previous calls include high capacity water pumping equipment, an advanced medical post with surgical equipment, and a technical assistance and support team.
-
European Commission - PRESS RELEASES - Press release - Midday Express of 2010-01-11
More assistance is expected today, with two transport helicopters and medicines from Italy, additional mobile generators and high capacity water pumps from Austria and water pumps from France on their way.
-
Reasoning Robots
The controllers of pumps 1 and 2 are paired together, as are those of pumps 3 and 4, to automatically change to high capacity one water pump when the other pump is turned off.
Indicates content that may require registration and/or purchase.