Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: The TC962 is an advanced version of the industry-standard 7662 high-voltage DC-to-DC converter. Using improved design techniques and CMOS construction, the TC962 can source as much as 80mA versus the 7662 ’s 20mA capability. As an inverter,the TC962 can put out voltages as high as 18V
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Semtech Corp.
Description: Semtech charge pump regulator ICs feature optimal high efficiency in the smallest footprint with accurate current regulation, low noise, and a wide dimming range. Our high-current charge pump ICs are designed specifically for use with white
- Regulated Output Voltage (Volt): 3.3 to 5.3 volts
- Output Current (IOUT): 0.12 to 0.4 amps
- Input Voltage (VIN): 2.5 to 6.5 volts
- Switching Frequency (fsw): 8 to 1,000 kHz
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3171 is a high output current, high efficiency, low noise, low profile charge pump DC/DC converter. The device is ideal for multi-functional LED photo-flash applications
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
-
Supplier: Semtech Corp.
Description: include charge pump and current sink LED drivers for display and/or keypad backlighting, charge pumps for high-brightness LED camera flash, and light management units (LMUs) that integrate LED drivers with other functions to simplify system-level designs.
- Input Voltage: 2.7 to 5 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3170 is a high output current, high efficiency, low noise, low profile charge pump DC/DC converter, ideal for multi-function LED photo-flash applications where solution
- Output Voltage (Volt): 4.9 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: the charge pumps switch at a fixed 650 kHz, avoiding sensitive IF bands, and the output voltage ripple is below 20 mVP-P at load currents up to 100 mA. The MCP1256 and MCP1258 feature a power-good output that can be used to detect out-of-regulation conditions. The MCP1257 and
- Operating Temperature: -40 to 125 C
- Configuration / Function: Charge Pump
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: 60 µA supply current in no load conditions High 2.5% voltage accuracy (on fixed voltage outputs) High 650 kHz operation to aoivd interference with IF bands Logic level shutdown control reduces current consumption to 0.1 µA during standby operation Power-good output
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The TC1240 is a doubling CMOS charge-pump voltage converter in a small 6-Pin SOT-23A package. TC1240 doubles an input voltage which can range from +2.5V to +4.0V. Conversion efficiency is typically >99%. Internal oscillator frequency is 160kHz for the TC1240. The TC1240 has an active
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, CHARGE PUMP, HIGH FREQ, 8DIP; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: scales. The AAT3132 has a thermal management system to protect the device in the event of a short circuit condition at the output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: AAT3134 has a thermal management system to protect the device in the event of a short circuit condition at the output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency enables the use of very small
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: ams
Description: The AS3675 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3675 incorporates one Step Up DC/DC Converter for white backlight LEDs, one high-power Charge Pump, one Analog-to-Digital Converter and 13 current sinks. The RGB and white
- Output Current (IOUT): 0.3 amps
- Features: Other
-
Supplier: ams
Description: The AS3688 is a highly-integrated CMOS Power and Lighting Management Unit to supply power to LCD and camera modules in mobile phones. The device incorporates one low-power, lowdropout regulator (LDO), one Step Up DC/DC Converter for white backlight LEDs, one high-power Charge
- Output Current (IOUT): 0.9 amps
- Features: Other
-
Supplier: ams
Description: backlight LEDs, one high-power Charge Pump for camera flash LEDs, support for up to 11 current sinks, a two wire serial interface, and control logic all onto a single device.
- Output Current (IOUT): 0.4 amps
- Features: Other
-
Supplier: ams
Description: The AS3676 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3676 incorporates one Step Up DC-DC Converter for white backlight LEDs, one high-power Charge Pump, 13 current sinks, LED in-circuit function test, a two wire serial
- Output Current (IOUT): 0.3 amps
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The HIP4080A is a high frequency, medium voltage Full Bridge N-Channel FET driver IC, available in 20 lead plastic SOIC and DIP packages. The HIP4080A includes an input comparator, used to facilitate the "hysteresis" and PWM modes of operation. Its HEN (high enable) lead can force
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Littelfuse, Inc.
Description: The IX4351NE is designed specifically to drive SiC MOSFETs and high power IGBTs. Separate 9A source and sink outputs allow for tailored turn-on and turn-off timing while minimizing switching losses. An internal negative charge regulator provides a selectable negative gate drive bias
- Features: IGBT
-
Supplier: ROHM Semiconductor USA, LLC
Description: The multi-level brightness control white LED driver not only ensures efficient boost by automatically changing the boost rate but also works as a constant current driver in 64 steps, so that the driving current can be adjusted finely. BD2606MVV is best suited to turn on white LEDs that
- TJ: -30 to 85 C
- Supply Voltage: 2.7 V
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: The multi-level brightness control white LED driver not only ensures efficient boost by automatically changing the boost rate but also works as a constant current driver in 64 steps, so that the driving current can be adjusted finely. BD2606MVV is best suited to turn on white LEDs that
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 4.7 volts
- Output Current: 120 milliamps
- Efficiency: 92 %
-
Supplier: Lumina Power, Inc.
Description: The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A soft switching power
- DC Output Voltage: 500 to 4,000 volts
- AC Input Voltage: 90 to 264 volts
- AC Input Current: 15 amps
- Type: DC Power Supply, Laser Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer Device Package: 36-QFN (5x6) Standard Package: 1 Catalog: Charge Pump Current - Output: 4.5A Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 115kHz Number of Outputs: 1 Output Configuration: Positive Voltage -
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 115 kHz
- Configuration / Function: Charge Pump
- Features: Fixed, Multiple Outputs, Other
-
Supplier: Allegro MicroSystems Inc.
Description: driver Brushless DC motor control Features & Benefits 3-phase bridge MOSFET driver with bootstrap gate drive for N-channel MOSFET bridge Cross-conduction protection with adjustable dead time Strong charge pump regulator terminal voltage (VREG) charge pump supports up to
- Continuous Output Current: 10 to 25 amps
- Supply Voltage (DC): 50 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 303275-LTC3216EDE Packaging: Tube/Rail Applications: Converter, High Current LEDs Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.4 V Number of Outputs: 1 Output Voltage: Multiple Categories: Integrated Circuits Status: Active
- Operating Temperature: -40 to 85 C
- Configuration / Function: Charge Pump
- Life Cycle Stage: Maturity
- Features: Multiple Outputs, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 303276-LTC3216EDE#TRPBF Packaging: Reel - TR Applications: Converter, High Current LEDs Mounting: SMD (SMT) Voltage - Input: 2.9 V to 4.4 V Number of Outputs: 1 Output Voltage: Multiple Categories: Integrated Circuits Status:
- Operating Temperature: -40 to 85 C
- Configuration / Function: Charge Pump
- Life Cycle Stage: Maturity
- Features: Multiple Outputs, Other
-
Supplier: ValueTronics International, Inc.
Description: The NORMA 32A SHUNT is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1197682-LM2665M6 Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Output Current: 40mA Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range -
- Regulated Output Voltage (Volt): 2 volts
- Output Current (IOUT): 0.04 amps
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 80 kHz
-
Supplier: Rochester Electronics
Description: MAX1570 White LED Current Regulator With 1X/1.5X High-Efficiency Charge Pump
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Current controlled input pin Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at under-voltage Green Product (RoHS compliant) AEC Qualified Benefits High load current capability High inrush current capability
- tON: 500,000 ns
- tOFF: 500,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Tiny Package, High Performance, Regulated Charge Pump, SOT-26 Product overview: RT9361AGE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for
- Output Voltage: 5 volts
- Number of Channels: 1 #
-
Supplier: Infineon Technologies AG
Description: protection Internal charge pump Benefits Adjustable current trip threshold Adjustable time delay Adjustable start-up blanking High-side protection from inrush current Applications Battery management systems (BMS) Cordless power tools and outdoor power equipment
- Supply Voltage: 8 to 125 volts
- Driver Type: High-side Gate Driver
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: Current controlled input pin Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at under-voltage Green Product (RoHS compliant) AEC qualified Benefits High load current capability High inrush current capability
- tON: 550,000 ns
- tOFF: 600,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by an N-channel MOSFET with charge pump. It is specially designed to drive high current nominal loads up to 24 A, for application like
- tON: 250,000 ns
- tOFF: 450,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Tiny Package, High Performance, Regulated Charge Pump, SOT23-6 Product overview: RT9361BGE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for
- Output Voltage: 4.5 volts
- Number of Channels: 1 #
-
Supplier: Renesas Electronics Corporation
Description: The ISL6144 ORing MOSFET Controller and a suitably sized N-Channel power MOSFET(s) increases power distribution efficiency and availability when replacing a power ORing diode in high current applications.brbr In a multiple supply, fault tolerant, redundant power distribution system,
- Features: Other
- Package Type: SSOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL98607 is a high efficiency power supply for small size displays, like smart phones, requiring ±supply rails. It integrates boost regulator, LDO, and inverting charge pump that are used to generate two output rails: +5V (default) and -5V (default). The ±5V output voltages
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
More than customization, you would be highly impressed by how we make it more efficient for you by one-stop service:
(read more)
[Market & Application]
- BESS
- Power System
- Charing Pile
- UPS system
Browse Power Connectors Datasheets for Rego Electronics Inc. -
demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Shunt measurement technology allows for a compact design and an SML-based communication protocol supports features like billing systems allocation for (read more)
Browse Power Meters Datasheets for Isabellenhutte USA -
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Open design for (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
CHEV-P500E 500A High Voltage Direct Current Relay Features: Ceramic brazing sealed technology guarantees no risk of arc leaking and ensures no (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
applications where high switching power is required. Finder 68 Series includes devices for use in electric charging stations up to 55 kW, in the design and manufacture of inverters, battery chargers, current generators and renewable energy installations. The 68 Series relays boast low power consumption and a holding power of only 0.7 W. (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
500A High Voltage DC contactor for charging piles The Churod (read more)
Browse Motor Starters and Contactors Datasheets for Churod Americas, Inc. -
Schaltbau, a global leader in direct current (DC) technology, today announced the expansion of its Eddicy lineup with a series of compact, high-performance contactors designed to meet the requirements of stationary and mobile megawatt charging level 2 and level 3. (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
about the various modern charging-technology requirements and why bidirectional charging can bring electromobility to a new level. The transition to climate-neutral mobility is making great strides. Government funding programmes support the development of high-performance overall systems (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
lunches. DPL is perfect for fast and opportunity charging, but also 2-shift operations where all electrical vehicles are charged simultaneously during the night. This can also cause power peaks if they are charging with high current. The DLP function makes power allocation possible, eliminating the risk of expensive electric bills. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
nominated for the “smarter E AWARD” Schaltbau, a global leader in direct current (DC) technology, today announced the expansion of its Eddicy lineup with a series of compact, high-performance contactors designed to meet the requirements of stationary and mobile megawatt charging (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part II: HVAC, Boilers and Cogeneration
]. Another recent study [7] estimated the following energy distribution for cleanroom operation: 56% for cooling, 36% for heating, 5% for fans, and 3% for pumps. The following measures can improve energy efficiency in cleanrooms: Reduce recirculation air charge rates. Improve air filtration quality
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
and isolation. The. potential of DEP as a biological tool for sample isolation and. enrichment for drug screening, disease detection and. treatment, as well as on-chip applications lies in its inherent. advantages over current concentration and detection techniques. These techniques typically maintain
More Information Top
-
Page 21. Semiconductor parts with 962 in root number
HIGH CURRENT CHARGE PUMP DC-TO-DC CONVERTER .
-
TelCom Semiconductor Inc. TC962 Series Datasheets. TC962COE, TC962MJA, TC962IJA, TC962CPA, TC962, TC962EPA Datasheet.
High current charge pump DC-to-DC converter.
-
Page 1. Semiconductor parts with 284 in root number
High Current Charge Pump with Dual LDO for Backlight and Flash Applications .
-
DATA SHEET
In AM mode dead zone high current charge pump switched off, current of low current charge pump set to 1 mA.
-
DATA SHEET
In AM mode dead zone high current charge pump switched off, current of low current charge pump set to 1 mA.
-
Fastest Charge Pump Inverter / Doubler Delivers Highest Current In The Industry
Sipex Corporation, designer and manufacturer of high-performance analog semiconductors for the distributed power management market, today announced the immediate availability of its new SP6661 high speed, high current charge pump inverter / doubler.
-
Page 1. Semiconductor parts with 846 in root number
High Current Charge Pump with Dual LDO for Backlight and Flash Applications .
-
TEA 6840H A NICE RADIO APPLICATION NOTE
for New In Car Entertainment
The phase detector outputs of the Loop-2 are low-pass filtered before the high current charge pump CP2; CP2 is active only during tuning.
-
APPLICATION NOTE
The phase detector outputs of the Loop-2 are low-pass filtered before the high current charge pump CP2; CP2 is active only during tuning.
-
600mA charge pump with dual low dropout linear regulators from AnalogicTech
By combining a high current charge pump , backlight/keypad drivers, a high output flash driver, and two general purpose LDOs in a single 4x4mm package, and by retaining independent control of the backlight/keypad and flash functions, AnalogicTechâs AAT2842 offers portable system product developers…
Indicates content that may require registration and/or purchase.