Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The Single High Current Feedthrough features a single copper conductor intended for high amperage applications.
- Mounting Diameter: 0.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Rated Voltage: 3,000 volts
-
Description: Single Water Cooled High Current Feedthrough features a single hollow copper conductor intended for high amperage applications. These feedthroughs should be used in closed loop, grounded systems with deionized water.
- Mounting Diameter: 0.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Rated Voltage: 3,000 volts
-
Supplier: MPF Products, INC.
Description: E-Beam High Current Feedthrough, 12KV, 150 Amps, 1″ Baseplate Assembly
- Rated Current: 750 amps
- Feedthrough Type: Electrical
- Features: Other
-
-
Supplier: MPF Products, INC.
Description: E-Beam High Current Feedthrough, 20KV, 750 Amps, 2.75″ CF Flange
- Rated Current: 750 amps
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
- Features: Other
-
Description: Medium current copper feedthroughs transmit either high voltage, high current or a combination of both. They are used for sample heating, in-vacuum coating, electron beam evaporation, sputtering, etc. High-purity, high strength, low-loss alumina
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Rated Voltage: 5,000 volts
- Rated Current: 150 amps
-
Supplier: Conax Technologies
Description: This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses Kapton® insulation on the wires, allowing the Conax compression seal fitting to be torqued to a high value should higher-than-normal pressure sealing be required. The
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Conax Technologies
Description: This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses PTFE insulation on the wires which stands up to steam and flexing better than Kapton® insulated wires. The feedthrough is rebuildable. After aging, the wires and sealant may be
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Conax Technologies
Description: This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Feedthrough 3X Ceramic parts company helped customer developed high voltage high vacuum feedthrough with low leak rate less than 1x10E-10 MBAR LIT / SEC ( checked with helium leak detector ) , vacuum capability of 1x10E-10 MBAR under
- Material Type: Alumina / Aluminum Oxide
-
Supplier: MPF Products, INC.
Description: MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 15 Amps per Pin, 0.094″ Nickel Conductors, 2.75″ Conflat Flange Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side
- Rated Voltage: 700 volts
- Rated Current: 15 amps
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: MS High Current Series, Multipin Feedthrough, 2 Pins, 700 Volts, 16 Amps per Pin, 0.094″ Nickel Conductors, 2.75″ Conflat Flange Threaded Circular Connectors, Designed for High Current Applications, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air-side
- Rated Voltage: 700 volts
- Rated Current: 16 amps
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: feedthrough. Can StudSeal hermetic power feedthroughs withstand extremely high and low temperatures? Yes, hermetic power feedthroughs can withstand extremely high and low temperatures from cryogenic to 200°C and pressures of 10,000 PSI.
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: thermocouples, push-pull connectors, high voltage connectors, and high current/amperage connectors. Additionally, Douglas Electrical can integrate a variety of optical fiber connectors including ST, LC, and MTP. Watch the video to learn more about how the PTR assembly can work
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Feedthrough Type: Electrical
- Feedthrough Mount: Nut Mount
-
Description: repair and replacement – High-current electrical feedthrough in laser equipment Key Features Rated current up to 100 A Reliable electrical insulation using alumina ceramic Copper conductor for low resistance and efficient current transfer Compact flanged design for
- Features: Alumina / Aluminum Oxide, Other, Specialty / Other, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Electrical / HV Parts
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
Supplier: Conax Technologies
Description: sealing of various solid bare wire transducers - ie: thermocouples, strain gauges, thermistors and RTD leads. Sealing of bare solid conductors through a pressure vessel supplying current at low voltage (millivolts) to instrumentation within the vessel. Bare wire may be replaced with insulated
- Mounting Diameter: 1.05 inch
- Temperature Range: -185 to 870 C
- Feedthrough Type: Electrical
- Features: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. The universal mounting feed through terminal blocks for wires with a large cross section and high current application. Versatile screw clamp system used in the terminal providing gas tight connection, ensures reliable electrical connection
-
Supplier: Allied Electronics, Inc.
Description: Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. The universal mounting feed through terminal blocks for wires with a large cross section and high current application. Versatile screw clamp system used in the terminal providing gas tight connection, ensures reliable electrical connection
-
Supplier: DigiKey
Description: HIGH-CURRENT FEEDTHROUGH FILTER,
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Agilent Technologies - Vacuum Products
Description: Customizable with different high-voltage feedthroughs, body geometries, additional ports, and pumping cell arrangements and available with optically shielded baffles, external heaters, and magnetic shielding to meet your needs SEM versions are available with ultralow leakage
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 84.7552001315728 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: APITech
Description: Power Surface Mount EMI filters feature high-temperature construction and have current ratings up to 20 amps. This filter series is non-polar and surface mountable with excellent performance characteristics. Designs come in either feedthrough or Pi circuit configuration.
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased pumping speed in the same compact size as other VacIon Plus medium ion pumps, ideal for large chamber
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 158.916000246699 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent VacIon Plus 20 pump is a medium-sized 20 L/s ion pump. It is ideal for a wide range of ultrahigh and extreme high vacuum applications for academic and high-energy physics (HEP) research, and medical equipment use for imaging and radiation therapy. This pump is available
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 57.20976008881164 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The VacIon Plus 150 L/s pump provides high pumping speed in a moderate footprint for mounting with a 6² Conflat flange, and is typically used in laboratories where ultra- and extreme high vacuum conditions are crucial. It is available with three types of elements. Diode elements are
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 317.832000493398 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: APITech
Description: Discoidal feedthrough ceramic capacitors are the building blocks of the EMI filter industry. These discoidal capacitors provide great versatility in meeting varied voltage, capacitance, and dimensional requirements. The non-polar, multi-layer capacitors are small, reliable and high in
-
Supplier: PTB Sales, Inc.
Description: Ask for current price; this one is on consignment. Balzers BAK 1350 C vacuum chamber is made of stainless steel with inside dimensions of approximately a 52 inch cube. A cryopump assures an oil free vacuum and high pumping speed for water. The base plate and top plate have
-
Supplier: ValueTronics International, Inc.
Description: low dielectric absorbtion. The dielectric is specially prepared of purified high-molecular-weight polystyrene, having very high resistance and freedom from interfacial polarization. Moisture sealing with Teflon® feed-through insulators assures high performance under adverse
-
Supplier: Renesas Electronics Corporation
Description: The HA-2556 is a monolithic, high speed, four quadrant, analog multiplier constructed in the Intersil Dielectrically Isolated High Frequency Process. The voltage output simplifies many designs by eliminating the current-to-voltage conversion stage required for current
-
Supplier: Knowles
Description: superior filtering performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 33nF, utilising ultra-stable C0G or stable X7R dielectric material. Working voltages are from 100Vdc to 500Vdc, current
-
Supplier: Knowles
Description: superior filtering performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10pF to 33nF, utilising ultra-stable C0G or stable X7R dielectric material. Working voltages are from 100Vdc to 500Vdc, current
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: convinces with its high versatility and reliability. Above all, the throughput of the light signals is guaranteed by this slip ring with consistent precision. With its robust housing, it is adequately protected against most expected adversities. Inside, gold-gold contacts ensure consistent
- Number of Circuits: 56
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor
- Voltage Rating: 1,000 volts
- Current Rating: 500 amps
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Barantech, Inc.
Description: Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 19mm Mtg. dia.
- Maximum Current: 1 amps
- Maximum AC Voltage: 0 to 24 volts
- Maximum DC Voltage: 0 to 24 volts
- Features: CE Certified, CSA Certified, Dustproof, High Inrush Current Compatible (>100A), Illuminated Switch, Imprinted Markings, Other, RoHS, UL listed, Vandal Proof, WEEE Compliant, Weather Resistant / Waterproof
-
Supplier: Tripp Lite by Eaton
Description: or exceeds current standards. Push/pull tab connectors are easily accessible in high-density data center applications and make the cable easy to install and remove with one hand. Backward compatible with existing 50/125 fiber, the aqua-colored N842-10M-12-MF has 50/125 duplex (zipcord)
- Connector Type: MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: Tripp Lite by Eaton
Description: or exceeds current standards. Push/pull tab connectors are easily accessible in high-density data center applications and make the cable easy to install and remove with one hand. Backward compatible with existing 50/125 fiber, the aqua-colored N842-05M-12-MF has 50/125 duplex (zipcord)
- Connector Type: MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
Find Suppliers by Category Top
Featured Products Top
-
shielding and interconnects, hermetically sealed high voltage connector assemblies rated up to 5kV, and StudSeal or PortPlate terminal seal designs for high-current and high-voltage power transmission. Feedthroughs are available for vacuum, positive pressure, cryogenic, hazardous location, and (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
PEEK™, which is recognized as one of the highest performing engineered thermoplastic materials currently available. HEGPK feedthroughs have higher pressure ratings at room temperature and improved sealing performance at elevated temperatures than Conax Technologies’ (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Delivering 750 amps of power while maintaining clean, reliable data signals is a complex engineering challenge, especially in advanced magnetic bearing systems where high current, sensitive communications, tight packaging constraints, and demanding operating conditions must coexist. In this (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
SAE (Society of Automotive Engineers) threaded feedthroughs are commonly used in industrial, automotive, and high-pressure applications where reliable sealing and mechanical strength are critical. Unlike tapered NPT threads that rely on thread interference and sealants, SAE feedthroughs use (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
feedthroughs engineered specifically for semiconductor equipment operating in ultra-high vacuum (UHV) and controlled environments. Our solutions are designed to maintain stable vacuum integrity down to 10?? Torr, ensuring moisture, gas, and particulate contamination are fully isolated from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Electrical Feedthroughs for Your UHV Electrical feedthroughs (or high-powered feedthroughs) transmit voltage or current into your high or ultra high vacuum environment. They are necessary for a number of scientific—we’re looking at you SpaceX!— and industrial (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Typical Applications – CO? laser power supplies – Industrial laser systems – Laser system repair and replacement – High-current electrical feedthrough in laser equipment Key Features (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Looking for a shielded high voltage vacuum feedthrough? Tell us your voltage, current,mounting method and vacuum level.Innovacera can help review the feedthrough structure and provide a ceramic to metal sealed design for your vacuum chamber. (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Compact Filtering for High Current & High Frequency Applications (Part 2)
Understanding shunt current levels, dissipation, and the associated temperature rise of High Current Feedthrough Filters
-
Why Consider Ceramic Feedthroughs
Ceramic feedthroughs are ceramic-to-metal fabrications that are utilized to transmit electrical signals, high currents/gases/fluids, or high voltages from between external sources to a hermetically-sealed chamber.
More Information Top
-
Compact Filtering for High Current & High Frequency Applications (Part 2)
NexTek high current feedthroughs (Fig. 2) are amongst the most compact filters capable of high-frequency performance in this type of appli- cation.
-
RF current drive antenna. Final report, August 15, 1993--August 14, 1995
High Current Feedthrough ln Fig. 1, we show a rough sketch of the RF antemm geometry in Phaedrus-'r.
-
Design and initial tests of a low voltage stacked stripline fast wave launcher in the Phaedrus-T tokamak
HIGH CURRENT FEEDTHROUGH .
-
Development of 1.8 K HTS current feedthrough using large-sized YBCO bulk conductors
Since the disk-shaped YBCO bulk of 65 mm in di- ameter and 15 mm in thickness was the largest available mate- rial for the conductor of the high current feedthrough , Nippon Steel Co. developed a fabrication process of large-sized YBCO…
-
Compact Filtering for High Current & High Frequency Applications (.pdf)
High current feedthrough filters have characteristics different from lower current feedthroughs.
-
PROCEEDINGS [OF] THIRD INTERNATIONAL SYMPOSIUM ON RESEARCH MATERIALS FOR NUCLEAR MEASUREMENTS, GATLINBURG, TENNESSEE, OCTOBER 5--8, 1971.
A - Water-cooled, high current feedthrough ; B - Baseplate; C - Copper bush recessed into copper block; D - Hose clamp; E - Electrode; E - Carbon rod 9.
-
Interferometry with Interacting Bose-Einstein Condensates in a Double-Well Potential
The copper mounting is connected to the top vacuum flange which is equipped with electrical high current feedthroughs (up to 60A) for the macroscopic copper wires, as well as pins for the Kapton wires connected to the atom chip ( I ≤ 1…
-
A Compact 3H(p,gamma)4He 19.8-MeV Gamma-Ray Source for Energy
Calibration at the Sudbury Neutrino Observatory
After bakeout, the deposition assembly (i.e. the high current feedthrough - evaporation basket assembly) was delivered into the evaporation chamber by winding in the linear translation stage to which the deposition assembly flange was connected.
-
Ion Polishing As A Surface Preparation For Dielectric Coating Of Diamond-Turned Optics
When about 4000A of Ge had been deposited, one of the high current feedthroughs used for the Ge evaporation shorted out and the deposition was stopped.
-
Large-area IAD with a new plasma source
The heater power is fed by two water cooled high current feedthroughs and two molybdenum rods.
Indicates content that may require registration and/or purchase.