Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094600) features a 12V dc coil and negative
- Current Rating: 250 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Ohmite Manufacturing Co.
Description: Four Terminal High Precision Current Sense Current sense resistors enable the measurement of current flow in a circuit by monitoring a voltage drop across a precisely calibrated resistance. The LVK chip features four terminals, also known as a “Kelvin” configuration. This
- Resistance Range: 0.001 to 0.05 ohms
- Tolerance: 0.5 to 1 +/- %
- Temperature Coefficient (TCR): 50 to 300 ±ppm/°C
- Power Rating: 0.5 to 2 watts
-
Supplier: RS Components, Ltd.
Description: High voltage isolator digital output
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
-
Supplier: Ohmite Manufacturing Co.
Description: High Current Oval Edgewound The choice when conditions demand top-notch performance, these resistors are commonly used for dynamic braking on Transit applications. Choose from five sizes with up to thirty-one current ratings. The units listed below are direct replacements for
- Resistance Range: 0.0426 to 6.13 ohms
- Tolerance: 10 +/- %
- Power Rating: 525.0000000000005 to 1,750.0000000000039 watts
- Operating DC Voltage: 550 volts
-
Supplier: Ohmite Manufacturing Co.
Description: The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a package.
- Operating DC Voltage: 1,000 volts
- Resistance Range: 0.099 to 24,000,000 ohms
- Power Rating: 8,000.00000000003 to 24,000.000000000015 watts
- Category / Application: Dynamic Braking Resistor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Isolators Isolators - Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: Magnetic Coupling Voltage - Isolation: 5700Vrms Common
-
Supplier: PR electronics
Description: Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and protects
- Operating Temperature: -13 to 158 F
- Features: DC Current Input
- Form Factor: DIN Rail
- Signal Conditioning: Signal Isolator
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1206449-FOD8342 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage -
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 212 F
-
Supplier: Sitron
Description: The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4…20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in signal insulation.
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 159.8 F
- Inputs / Channels: 2 #
- Features: DC Current Input, Isolated Analog Voltage Input, Isolated Analog Voltage Output
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Status Instruments, Inc.
Description: The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There is also a loop 'splitter' which produces two completely isolated
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 158 F
- Features: Current Loop Converter, DC Current Input, Isolated Analog Voltage Output
- Outputs: Current Output
-
Supplier: Infineon Technologies AG
Description: Quad-channel digital isolator 4DIR0401H in DSO-16 wide-body package The 4DIR0401H (with 4 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency
- Signal Conditioning: Signal Isolator
-
Supplier: PR electronics
Description: Application 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects control
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Features: DC Current Input
- Form Factor: DIN Rail
-
Supplier: Infineon Technologies AG
Description: Dual-channel digital isolator 2DIB0411F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0411F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage range, TTL input thresholds and default
- Signal Conditioning: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: Quad-channel digital isolator 4DIR2401H in DSO-16 wide-body package The 4DIR2401H (with 2 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency
- Signal Conditioning: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: Quad-channel digital isolator 4DIR2400H in DSO-16 wide-body package The 4DIR2400H (with 2 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency
- Signal Conditioning: Signal Isolator
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be conveniently connected
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Newport MKS
Description: transmission as compared to other available isolators. High Transmission Polarizing Beamsplitter Cube Our compact isolators contain optically contacted polarizing beamsplitter cubes that provide high transmission. With more photons available for your application, diodes
- Center Wavelength: 785 nm
- Aperture: 4 mm
- Operating Temperature: 10 C
-
Supplier: Newport MKS
Description: transmission as compared to other available isolators. High Transmission Polarizing Beamsplitter Cube Our compact isolators contain optically contacted polarizing beamsplitter cubes that provide high transmission. With more photons available for your application, diodes
- Center Wavelength: 638 nm
- Aperture: 4 mm
- Operating Temperature: 10 C
-
Supplier: Richardson RFPD
Description: 5 KV LED EMULATOR INPUT, OPEN COLLECTOR OUTPUT ISOLATORS The Si87xx isolators are pin-compatible, one-channel, drop-in replacements forpopular optocouplers with data rates up to 15 Mbps. These devices isolate high-speed digital signals and offer performance, reliability, and
- Data Rate: 1,000 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Silicon Labs
Description: The Si86xx family is the industry’s highest performing, widest channel count series of unidirectional and bidirectional isolators supporting up to 5 kV and reinforced isolation ratings. Based on Silicon Labs’ patented isolation technology, Si86xx isolators enable robust operation in
- TJ: -40 to 125 C
- Pin Count: 8 to 16 #
- Number of Devices in Package: 1 #
- Supply Voltage: 3 V, 3.3 V, 3.6V, 5 V
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a
- Analog Input Channels: 3 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Define Instruments
Description: What it does: This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal. This auxiliary powered isolator receives 4–20mA process current inputs, and provides active 4–20mA output signals. It is ideal for measuring
- Analog Input Channels: 2 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a
- Analog Input Channels: 1 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1600VI is a “smart” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The
- Analog Input Channels: 2 #
- Operating Temperature: -22 to 158 F
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
-
Supplier: ODG (Origin Data Global)
Description: ISOLATED HIGH CURRENT GATE DRIVE
- Operating Temperature: -40 to 125 C
-
Supplier: Silicon Labs
Description: The Si86xx family is the industry’s highest performing, widest channel count series of unidirectional and bidirectional isolators supporting up to 5 kV and reinforced isolation ratings. Based on Silicon Labs’ patented isolation technology, Si86xx isolators enable robust operation in
- Operating Temperature: -40 to 257 F
- Features: Channel-to-Channel Isolation, DC Voltage Input, Other
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Newport MKS
Description: transmission as compared to other available isolators. This -W version has an added 1/2 wave plate at the output stage. High Transmission Polarizing Beamsplitter Cube Our compact isolators contain optically contacted polarizing beamsplitter cubes that provide high
- Center Wavelength: 638 nm
- Aperture: 4 mm
- Operating Temperature: 10 C
-
Supplier: Knick Interface LLC
Description: High-Voltage Temperature Transmitter Input: 0...150 °C (RTD) Output: 4 ... 20 mA Continuous isolation (working voltage): 2000 V AC/DC Test voltage: 7.5 kV AC Power supply: 20 ... 253 V AC/DC
- Outputs: Current Output
- Features: Other Output
- Signal Conditioning: Signal Isolator
-
Supplier: Newport MKS
Description: transmission as compared to other available isolators. This -W version has an added 1/2 wave plate at the output stage. High Transmission Polarizing Beamsplitter Cube Our compact isolators contain optically contacted polarizing beamsplitter cubes that provide high
- Center Wavelength: 785 nm
- Aperture: 4 mm
- Operating Temperature: 10 C
-
Supplier: Knick Interface LLC
Description: High voltage isolator VariTrans Fixed settings type Input: ± 5 A Output: ± 20 mA Working voltage (basic isolation): 3.6 kV AC/DC Test voltage: 15 kV AC Power supply: 20 ... 253 V AC/DC
-
Supplier: Isobaud, Inc.
Description: Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps
- Digital I/O Channels: 2 #
- Operating Temperature: -67 to 257 F
- Features: DC Current Input, DC Voltage Input, Isolated Digital Input, Isolated Digital Output, Other
- Application: General Lab and Industrial, Medical / Biomedical, Vehicular
-
Supplier: Isobaud, Inc.
Description: Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps
- Digital I/O Channels: 4 #
- Operating Temperature: -67 to 257 F
- Features: DC Current Input, DC Voltage Input, Isolated Digital Input, Isolated Digital Output, Other
- Application: General Lab and Industrial, Medical / Biomedical, Vehicular
-
Description: SINGLE-CHANNEL LOW CURRENT HIGH
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
The P51000 offers safe, overload-protected, current measurement via shunt resistor from amps to kiloamps with up to 10 switchable calibrated ranges. It adds another strong point to the entire lineup of High Voltage Transducers from Knick (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
Knick Interface highlights a staple in the product catalogue for voltage and current measurements by way of the P40000 series transducers. These devices ensure reliable performance in demanding high voltage environments and uphold Knick's quality, defined as: Accuracy, Safety, Speed, and Ease of (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
Knick Interface - Electrical Measurements for the Railway Industry From rolling stock to DC traction power supplies, Knick Interface provides high precision electrical measurement solutions designed to meet the demanding requirements of the railway industry. With a (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-43000/ P43000 has been specially constructed to target the direct measurement of currents up to ±5A AC/DC, while reliably isolating high potentials between the input and output circuits. The P43000 maintains the tried and true signal clarity and high voltage isolation attributed to the Knick Interface lineup of transducers. (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
considered; because some sensors and long wire runs present a moderate to high impedance to a data collection point. Even active or smart sensors that present higher voltages and low output impedances need some consideration of possible crosstalk. Twisted wire pairs and shielding are the best practice (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
analog voltage or current signals from all types of field sensors and sources, then filter, isolate, amplify, linearize, and convert them to high-level analog outputs for use in data acquisition, test and measurement, and control system applications. Output modules accept high-level analog (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
advanced test systems, ensuring electrical safety by reliably isolating all non-active components during high-voltage and insulation testing. Compact, cost-efficient, and easy to integrate, it offers a dependable solution where a contactor would be oversized.” The R300 is designed for (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
-level analog voltage outputs Output modules accept high-level analog voltage signals from a host system, then buffer, isolate, and amplify them before providing process current or voltage output to field devices More than 250 different 5B modules are available encompassing a (read more)
Browse Datasheets for Dataforth Corporation
Conduct Research Top
-
Ensure Safe System Operation with Certified Isolator Devices
Isolation components such as optocouplers that are used in applications that have user safety issues as a key aspect. must not fail under continuous high-working-voltage bias conditions. Safety hazards exist and human life is at risk when. such insulation fails and the high voltages come in contact
-
Reduce IGBT Gate Drive Design Costs and Space
The ACPL-337J is an advanced highly integrated gate drive optocoupler, designed to ISOLATE, DRIVE, PROTECT and FEEDBACK the IGBT's operational status. It has a rail-to-rail output that can deliver 4A of maximum current capable of driving high power IGBT directly.
-
Optocoupler Performance Comparison: NEC PS9552 vs. Avago HCPL-3120
Both the PS9552 and HCPL-3120 are optically-coupled isolators that employ a GaAlAs LED on the input side and a photo diode, a signal processing circuit, and a power output transistor on the output side. They feature large peak output current, fast switching speeds, undervoltage lockout protection
-
Application: Airplane TVS - Reed Relay
the high current test, switching devices within the testers are needed that can carry high pulsed currents that do not distort the pulsed current, and at the same time, isolate other circuits that are also used to do a battery of other tests to the device under test. Using reed relays achieves
-
Tangential Flow Filtration Explores New Niches
the product, and relies upon two filtration skids. Product slurry in the harvest tank passes through the first TFF skid, isolating the product fragments. This isolation step can use either a microfiltration membrane or ultrafiltration membrane with a high-molecular-weight cutoff to filter out
-
Flexible Solutions for Isolated AC Line Monitoring
of power supplies. While standalone ADCs are available, they require external galvanic isolators to connect to the mains or other high-voltage systems. AC line monitors come in many shapes, sizes and feature sets. Learn more about how to select the most flexible ac line monitor that best complements
-
Design and Development of Medical Electronic Instrumentation
will walk you through the various practical aspects of implementing. medical devices. The projects presented in the book are truly unique. College-level books in the field of. biomedical instrumentation present block-diagram views of equipment, and high-level. hobby books restrict their scope
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
polarization in a non-uniform electric field [6, 7], is. dependent upon physical and electrical properties of a. particle, it presents an advantage over the current techniques. in the ability to be highly specific with minimal sample. preparation. Several applications to isolate target cells based
More Information Top
-
Safety Up Manufacturers in Other Electrical Equipment, Safety Up Suppliers & Exporters in Other Electrical Equipment Directory
High Current Isolators .
-
Ultrasonic Tissue Characterization for Diagnosis and Monitoring
For applications involving large electrodes and heavy shunt currents, the A385 High Current Stimulus Isolator made by World Precision Instruments is a "photon-coupled" isolator which can generate up to 1 00 milliamperes of positive, negative, or bipolar current pulses or DC.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6980/Sharif_Razavian_Reza.pdf?sequence=1
CAN optical isolator High - current .
-
Aircraft Systems Design: Lessons Learned from SFAR 88
2 The Galvanic isolator keeps high energy current and voltages on one side of the barrier from propagating through the switch inside the tank.
-
Characteristics of spaceborne cooler passive vibration isolator by using a compressed shape memory alloy mesh washer
This is 4.4 times lower than the value of 0.174 obtained from the current isolator at the high vibration level.
-
Research on key influence factors of current-transfer process based on paralleled breaking
Vacuum isolator carries high rated current and vacuum interrupter breaks short-circuit current [6].
-
Humanizing the Interface: Voice Activated Devices
The opto- isolator has high direct current transfer ratio and its output is given to the driver.
-
Low-energy high-current electron beam generation and guiding
- input isolator of high - current diode; 2 - cathode stem; 3 - cathode of high-current diode; 4 - thermocathode of low-current beam; 5 - vacuum . chamber with solenoid .
Indicates content that may require registration and/or purchase.