Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GAF
Description: Advantages Strong and rigid. Increases strength of entire roof. Excellent dimensional stability. Withstands normal deck traffic during and after construction. Excellent bonding to BUR felts. Good insulating properties. Resists damage due to rough handling in shipment. Excellent recover board.
-
Supplier: Accuris
Description: FIBERBOARD (HOMOGENOUS), HIGH DENSITY
-
Supplier: Spax International
Description: SPAX® MDF Screws are specifically designed to prevent splitting in Medium Density Fiberboard (MDF) and hardwoods without pre-drilling. Also very effective for attaching lightweight, high-density polyurethane trim."
- Inch: # 9
- Head Type: Flat Head
- Features: Other
- Standard Drives: Torx®
-
-
Supplier: BNZ Materials, Inc.
Description: Corrosion resistance, high density durability, electrical insulation
- Thickness / Wall Thickness: 0.50000027 to 3.00000162 inch
- Length: 96.6142254 inch
- Diameter: 48.6220735 inch
- Density: 1.5697988082270775 g/cc
-
Description: resistance, silicon carbide is a great material to utilize when physical wear is a key issue, making it suitable in a range of applications. Typical Features Exceptionally high hardness Abrasion resistant resistant to corrosion Low Density Very high thermal conductivity
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Description: Exceptional hardness High melting point High neutron absorption cross-section Excellent chemical inertness High elastic modulus Applications Sandblasting nozzle Shielding for neutron absorption Focus ring for semiconductor Body armor Wear resistant lining Wintrustek Advanced
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
Supplier: Accuratus Corporation
Description: IR has optimal reflectance in the .76 micron to 2 micron NIR wavelengths characteristic of high energy and high watt density emitters operating above 1000°C Accuflect™ IR is an electrical insulator Accuflect™ has a fine particle size. Its microstructure results in a short mean
- Thickness / Wall Thickness: 2.9527575 inch
- Length: 17.716545 inch
- Diameter: 2.9527575 inch
- Density: 2.3 g/cc
-
Supplier: Georgia-Pacific Corporation
Description: UltraStock® Premium MDF combines super-refined fiber resources and proven production processes to produce virtually defect-free panels with the machinability and finishing characteristics needed for high-volume performance. Details High-quality fiber finish and consistent
- Application: Building & Construction
- Core Type: Fiberboard / Particle Board
- Skin Type: Solid Wood / Wood Veneer
-
Supplier: Georgia-Pacific Corporation
Description: Melamine-formaldehyde resins are used in the production of composite panels such as medium density fiberboard (MDF) and particleboard (PB). There are several applications where melamine-formaldehyde resins are currently used to meet specific customer requirements such as moisture
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Thickness / Wall Thickness: 0.125 inch
- Length: 24 inch
- Diameter: 48 inch
- Density: 2.1 g/cc
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Thickness / Wall Thickness: 0.125 inch
- Length: 24 inch
- Diameter: 24 inch
- Density: 2.1 g/cc
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: They exhibit superior hot strength and dimensional stability to 1650°C (3000°F). RS-99-60 has a density of 60 lbs/ft³ (1 gm/cc) and RS-99-45 has a density of 45 lbs/ft³ (.72 gm/cc). ZRCI Refractory Sheet low density fiber reinforced ceramic composites are available as boards,
- Length: 12 inch
- Width / O.D.: 12 inch
- Max Use / Curie Temperature: 1,650 C
- Coeff. of Thermal Expansion (CTE): 0.000007 µm/m-C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: They exhibit superior hot strength and dimensional stability to 1650°C (3000°F). RS-99-60 has a density of 60 lbs/ft³ (1 gm/cc) and RS-99-45 has a density of 45 lbs/ft³ (.72 gm/cc). ZRCI Refractory Sheet low density fiber reinforced ceramic composites are available as boards,
- Length: 12 inch
- Width / O.D.: 12 inch
- Thickness / Wall Thickness: 1 inch
- Max Use / Curie Temperature: 1,650 C
-
Description: Some extreme environments require the high electrical resistivity in additional to exceptional thermal conductivity, high abrasive and high-temperature thermal cycling. To solve this kind problem, Innovacera provides Hot-pressed aluminum nitride ceramic material as solutions.
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Visual Sound, Inc.
Description: crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency waveguide provides superior coverage control, reduced distortion, and smoother
-
Supplier: Visual Sound, Inc.
Description: crossover design shapes frequency response and delivers coherent summation in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency
-
Supplier: Visual Sound, Inc.
Description: crossover design shapes the frequency response to deliver coherent summation in the crossover region High-voltage capacitors and inductors with massive cores and heavy gauge wire enable the crossover network to handle high power without saturating Progressive Transition™ highfrequency
Find Suppliers by Category Top
Featured Products Top
-
used on MDF (medium density fiberboard) and other heat sensitive substrates. ESD Coatings: These coatings dissipate static charge, reducing the chance of static buildup and accidental discharge in (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
. It’s also an alternative to medium-density fiberboard (MDF) due to its strength, lighter weight, and higher insulation values. For example, the LAST-A-FOAM® FR-4600, our microcellular foam with the finest cell (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
alternative to medium-density fiberboard (MDF) due to its strength, lighter weight, and higher insulation values. For example, the LAST-A-FOAM® FR-4600, our microcellular foam with the finest cell surface, can support (read more)
Browse Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Massive Plant Upgrade Puts Flooring Manufacturer on Solid Growth Course
a diversified range of high-quality raw particleboard, medium-density fiberboard (MDF), high-density fiberboard (HDF), and thermofused melamine panels and laminate flooring products.
More Information Top
-
http://usitc.gov/publications/701_731/pub4278.pdf
The core may be composed of hardwood or softwood veneer, particleboard, medium-density fiberboard, high density fiberboard , stone and/or plastic composite, or strips of lumber placed edge- to-edge.
-
Phenolic Resins: A Century of Progress
One such example, the AsWoodTM technology by Dynea, significantly reduces formaldehyde emissions to the near-background levels of wood itself by using a protein-modified PF resin as a binder component for the production of thin high density fiberboard (HDF) panels [8].
-
Frontiers of Manufacturing Science and Measuring Technology II
In this paper, the new bamboo-based consolidated composite floors were fabricated with thin bamboo veneers which used as decoration layers, wear resistant layers, high density fiberboards and equilibrium layers through assembling and scuffing.
-
Bamboo
10.2.3.6.2 High Density Fiberboard .
-
Specific features of electrical properties of porous biocarbons prepared from beech wood and wood artificial fiberboards
It has been dem onstrated using X ray diffraction analysis that biocarbons prepared from medium density and high density fiberboards at all temperatures Tcarb contain a nanocrystalline graphite component, namely, three dimen sional crystallites 11–14 Å in size.
-
The reaction in water of UF resins with isocyanates at short curing times: A 13 C NMR investigation
Aimed hardboard ( high density fiberboard ) density was 875 kg/m3 .
-
Federal Register > Tuesday, October 18, 2011 > [76 FR 64318] Multilayered Wood Flooring From the People's Republic of China: Final Determination of Sales at Le...
The Department changed the SV for high density fiberboard inputs from Philippine HTS 4411.19 to a simple average of Philippine HTS 4411.11 and Philippine HTS 4411.21.8 .
-
Bending moment resistance of corner joints constructed with spline under diagonal tension and compression
Spline materials were high density fiberboard (HDF).
-
Energy, Environment and Sustainable Development
This study, by means of GC-MS and HPLC, investiagted the characteristics of volatile organic compounds (VOCs) released from fiber dryer in a high density fiberboard (HDF) production line with a production capacity of 100,000 m3/a.
Indicates content that may require registration and/or purchase.