Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 416 LAM is a paper designed for use in electrical flexible laminate insulation. It is produced in three thicknesses: 0.05 mm (2 mil), 0.08 mm (3 mil) and 0.13 mm (5 mil). Nomex® based laminates are used to create high-integrity electrical insulation for motors, generators and
- Thickness: 1.9685050000000002 to 5.118112999999999 mil
- Maximum Use Temperature: 392 F
- Regulatory Compliance: ASTM
- Performance Features: Chemical Resistance, Hydrophilic / Absorbent
-
Supplier: Georgia-Pacific Corporation
Description: High-density polyethylene interfolded all purpose deli sheets Features & Benefits: » HDPE film » Provides barrier to contain wetness » Ideal freezer interleaved » Compliant with FDA regulations for food contact » Frozen foods separate without thawing » Interfolded in attractive
- Paper and Paperboard: Packaging / Barrier Papers
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 410 is the original form of Nomex® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent
- Basis Weight: 41 to 839 gsm
- Thickness: 2 to 30 mil
- Tensile Strength (dry): 10.849279585 to 465.94800744 lbs/in
- Dielectric Strength: 18,110,236.2204724 to 26,771,653.543307 V/m
-
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 411, a lower density version of Nomex® paper, it is available in thicknesses from 0.13 to 0.58 mm (5 to 23 mil), with a specific gravity of 0.3 and correspondingly lower electrical and mechanical properties. It is used in application such as motor phase insulation and transformer
- Basis Weight: 42 to 205 gsm
- Thickness: 2 to 23 mil
- Tensile Strength (dry): 5.139132435 to 40.542044765 lbs/in
- Dielectric Strength: 8,661,417.32283463 to 17,716,535.4330708 V/m
-
Supplier: DuPont Protection Technologies
Description: Type 410 is the original form of Nomex® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to 30 mil) with specific gravities from 0.7 to 1.2. As a high-density product, it offers high inherent
- Basis Weight: 41 to 839 gsm
- Thickness: 2 to 30 mil
- Tensile Strength (dry): 10.849279585 to 465.94800744 lbs/in
- Dielectric Strength: 18,110,236.2204724 to 26,771,653.543307 V/m
-
Supplier: DuPont Protection Technologies
Description: 3 mil Type 410 is a high density paper with excellent mechanical and electrical strength greater than that of 2 mil Type 410. The 3 mil product is well-suited when a higher dielectric resistance in high-voltage applications is required or preferred.
- Thickness: 3.1496079999999997 to 33.7008056 mil
- Tensile Strength (dry): 28.55073575 to 37.115956475 lbs/in
- Maximum Use Temperature: 384.8 to 572 F
- Markets: Automotive, Electrical / Electronics
-
Supplier: Rehrig Pacific Company
Description: 4 Gallon Office Paper Recycler Most companies are looking for ways to promote or facilitate more recycling in the work place. It's quick and easy to start an office paper recycling program, or collect more materials, with the right containers from Rehrig Pacific. The open-diamond
- Container Type: Bin
- Application: Shipping
-
Supplier: SAE International
Description: The paper describes the challenges and results achieved in developing a new high-speed Diesel combustion system capable of exceeding the imaginative threshold of 100 kW/l. High-performance, state-of-art prototype components from automotive diesel technology were provided in
-
Supplier: LexJet Corporation
Description: For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000
- Width: 24 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000
- Width: 60 inch
- Length: 1.6666666666666667 yd
-
Supplier: LexJet Corporation
Description: For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000
- Width: 54 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: For low-cost, long-term applications such as signs and posters. The bright, matte ink jet paper makes brilliant, colorful, medium ink-density images look crisp and smooth. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000
- Width: 36 inch
- Length: 33.333333333333336 yd
-
Supplier: TMP Pro Distribution
Description: Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm)
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm)
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: SAE International
Description: ], [ 6 ], High Cell Density is an effective way to increase catalyst surface area and NOx conversion at high temperatures due to the mass transfer effect. A High Porosity, High Cell Density Substrate has been developed which offers a notable improvement in
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the thickness of paper and paperboard except electrical insulating papers (see Methods D 202). 1.1.1 Because of the relatively high pressure 50 kPa [7.3 psi] used in this test method, it may not be suitable for measurement of
-
Supplier: Visual Sound, Inc.
Description: Eighteen Sound - A Division of AEB SRL The 12MB1000 is a very high performance 12" midbass driver. It offers high power handling capability with exceptional sensitivity over the midbass frequency range. It can be used with either direct radiating or horn loaded applications, as well as
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the thickness of paper and paperboard except electrical insulating papers (see Test Methods D 202). 1.1.1 Because of the relatively high pressure 50 kPa [7.3 psi] used in this test method, it may not be suitable for measurement of
-
Supplier: SAE International
Description: by the 2-Stroke cycle is the possibility to achieve high power density at low crankshaft speed, allowing the propeller to be directly coupled to the engine, without a reduction drive. Furthermore, Diesel combustion is a good match for supercharging and it is expected to provide a
-
Supplier: Kett US
Description: High frequency measurements allow the wood to be tested without the standard penetrations made by existing capacitance/conductance methods. Surfaces can be quickly tested in multiple locations without product degradation. Precious woods, finished furniture, paper reels, and musical
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Field
- Test Media: Pulp / Paper
-
Supplier: Edmund Optics Inc.
Description: 15 Density Steps Logarithmic Grayscale This 8.5" x 11" white photographic paper variable density target offers a convenient means of testing the gray level performance of optical systems. There are 15 density steps from a density of 0.09 to 1.5 on two progressions
-
Supplier: SAE International
Description: electronically excited states, is thought to be a key species in promoting low-temperature ignition. In this paper, high-voltage (17-24 kV peak) PND are examined in oxygen/nitrogen/carbon dioxide/water mixtures at engine-relevant densities (up to 9.1 kg/m 2x) through pressure-rise
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The tape is made of BOPP and coated with acrylic pressure sensitive adhesive. It has high Tensile Strength, high adhesion, smooth sealing and low density. Biodegradable sealing tape is made from recycled fibre paper and coated with an environmental pressure sensitive
- Thickness: 0.0017716535433070866 inches
- Temperature Resistance: 50 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
-
Supplier: Infinity Tapes, LLC
Description: PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 4.4375 to 5.75 lbs/in
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Kett US
Description: provide high-quality, long-term performance on an easily affordable budget. 4-20mA output, high/low alarms, automatic measurement smoothing and integrated input for temperature and density compensation are just a few of the primary features
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Pulp / Paper
-
Supplier: Ellsworth Adhesives
Description: HB Fuller HL2081 is a one component, pressure sensitive hot melt adhesive with high heat resistance, excellent cohesive strength, and aggressive adhesion. Typical substrates include high & low density polyethylene, polypropylene, olefins, and most paper label stock. Ideal
- Viscosity: 13,750 to 117,500 cP
- Industry: Automotive
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: SEE
Description: polyethylene Wide range of thicknesses available - from 1/48 inch to 1/4 inch Cell-Aire® Laminates combine soft, resilient polyethylene foam with either kraft paper or high density film backing. Custom laminates available upon request.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Material Type: Foam, Plastic
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 2150 is a 0,5 mm white, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling displays, emblems, decorative profiles, nameplates, etc. Ideal
- Thickness: 0.023622047244094488 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Supplier: Birk Manufacturing, Inc.
Description: material. This mica paper consists of the mica mineral (phlogopite) infused with a high-temperature heat-resisting polymer, thus creating a thin high-temperature insulator. These high-temperature mica heaters can be shaped into 2D geometric designs and more intricate
- Features: Electric, Other
-
Adhesive Tapes - 3M 4508 Single Coated Foam Tape Black 0.5 in x 36 yd Roll -- 4508 BLK 1/2IN X 36YDSSupplier: Ellsworth Adhesives
Description: 3M Vinyl Foam Tape 4508 is a flexible, black, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20 minutes and
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 3,937,007.87401574 V/m
- Adhesive: Acrylic
- Backing: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M Vinyl Foam Tape 4504 is a flexible, black, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20 minutes and
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 1,968,503.93700787 V/m
- Adhesive: Acrylic
- Backing: Foam
-
Supplier: Oerlikon Metco
Description: The Diamond Jet series supports a wide range of fuel gasses and water or air cooling options. The coatings produced feature: High density Low oxide content High adhesion to substrate Excellent machinability Industries that typically use these models include: Oil and Gas Pulp and
-
Supplier: IHS BRE Press
Description: This Information Paper shares the knowledge gained from devising a commercially viable, climate change adaptation strategy for a high-density office building. It will help building designers and commercial tenants to understand the likely impacts of climate change and how to
-
Supplier: Infinity Tapes, LLC
Description: Permanent unsupported adhesive transfer tape with tinted blue polyester release Hot melt adhesive provides quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP)
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 0.4375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber, Transfer
- Features: Other
-
Supplier: Ensinger, Inc.
Description: and exhibits a high level of ductility and toughness. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,13 Main Features excellent slip-stick properties excellent wear resistance good machinability resistant to many oils, greases and fuels high toughness
- Tensile Strength (Break): 9,200 to 12,000 psi
- Tensile Modulus: 435 to 520 ksi
- Elongation: 10 to 17 %
- Use Temperature: 212 to 300 F
Find Suppliers by Category Top
Featured Products Top
-
Boosting Battery Density with Flexible Solutions - a white paper by Churod Electronics Churod is pleased to introduce our white paper (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
more. Borated Polyethylene Borated high-density polyethylene is lightweight, cost effective solution to attenuate and absorb Neutron Radiation. It contains consistent density and homogeneity and very durable over a wide temperature range. Stocked in sheets or Mar (read more)
Browse Cabinets and Casework Datasheets for MarShield -
carbon paper. MATERIAL PROPERTIES Material: 347 Stainless Steel, Hastelloy-X, FeCrAlY (please contact us for other material options) Density: Any density between 18% and 75 (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group -
color gamut, longevity, and high pixel density. However, challenges associated with fabricating high-quality microLED panels must be addressed before viable mass production and commercialization can be achieved. As individual emissive elements, microLEDs commonly exhibit luminance and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Pulse Forming (EMP) • Flash Lamps • Strobe Lights • Particle Accelerators • Fusion Research • High Energy Dynodes • Electromagnetic Propulsion Systems (EMPS) EXTENSIVE CAPACITOR DESIGN AND MANUFACTURING CAPABILITIES (read more)
Browse Power Capacitors Datasheets for Knowles -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
important. There has been a great need for measuring field intensity and/or power density as accurately and conveniently as possible. Classically in RFI/EMI measurements, the use of antenna factors is very common. These antenna factors were, by definition, the conversion of two-terminal receiver (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
shows high conformability to contact surfaces, making it ideal for applications in food and medical fields that come into contact with human skin. The contact angle when a water droplet is dropped on the surface ranges from 130° to 140°. Materials within this range exhibit strong (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD.
Conduct Research Top
-
WP #42: Ten Cooling Solutions to Support High-density Server Deployment
of no more than 2 kW per rack, innovative strategies must be used for proper cooling of high-density equipment. This paper provides ten approaches for increasing cooling efficiency, cooling capacity, and power density in existing data centers.
-
WP #42: Ten Cooling Solutions to Support High-density Server Deployment
of no more than 2 kW per rack, innovative strategies must be used for proper cooling of high-density equipment. This paper provides ten approaches for increasing cooling efficiency, cooling capacity, and power density in existing data centers.
-
The Impact of Metallized Electrodes on High Energy Density Pulse Power Capacitors
Over the past few years, Aerovox has been replacing foil electrode construction with metallized electrode construction in a variety of high energy density pulsed power capacitors. These capacitors are used in defibrillators, copy machines, nuclear fusion experiments, electric armament, and similar
-
Isomandrel Heat Pipe Technical Paper
uniformly with all volatile gases venting to atmosphere rather than being captured within the wall of the matrix potentially causing porosity and delamination. This method of heat curing uses high watt density energy applied directly to the winding/resin matrix. This results in very rapid cure times
-
WP #120: Guidelines for Specification of Data Center Power Density
Conventional methods for specifying data center density are ambiguous and misleading. Describing data center density using Watts / ft2 or Watts / m2 is not sufficient to determine power or cooling compatibility with high density computing loads like blade servers. Historically there is no clear
-
WP #120: Guidelines for Specification of Data Center Power Density
Conventional methods for specifying data center density are ambiguous and misleading. Describing data center density using Watts / ft2 or Watts / m2 is not sufficient to determine power or cooling compatibility with high density computing loads like blade servers. Historically there is no clear
-
WP #126: An Improved Architecture for High-Efficiency, High-Density Data Centers
Data center power and cooling infrastructure worldwide wastes more than 60, 000, 000 megawatt-hours per year of electricity that does no useful work powering IT equipment. This represents an enormous financial burden on industry, and is a significant public policy environmental issue. This paper
-
WP #126: An Improved Architecture for High-Efficiency, High-Density Data Centers
Data center power and cooling infrastructure worldwide wastes more than 60, 000, 000 megawatt-hours per year of electricity that does no useful work powering IT equipment. This represents an enormous financial burden on industry, and is a significant public policy environmental issue. This paper
More Information Top
-
Development of a high-density energy-storage capacitor for Nova
A high-density, energy-storage capacitor, utiliz ing high density paper and caster oil as the dielec tric, has been developed by Maxwell to meet this requirement.
-
Design of an Optimized ± 600 KV DC Cable System
Promising sample sheets of medium and high density papers were ultimately obtained from four reputable manufacturers of electrical grade papers designed for DC cable applications.
-
Efficient approach to high barrier packaging using microfibrillar cellulose and shellac
The decision to use the multilayer approach in combination with curing at room temperature for 24 h for the experiments on the higher density papers was based on the results achieved for paperboard experiments.
-
Primary Wood Processing
• Light beating may be required for some products (filler for boxboard, tissue and towelling), moderate beating for others (bag and sack, fine papers, the top liner for boxboard) and very heavy beating for some high density papers (greaseproof).
-
Development of ±400 KV/±High and Medium-Pressure Oil-Filled Paper Insulated DC Power Cable System
ly if made with high density paper .
-
Partial discharge behavior in switching-surge-aged oil-paper capacitor bushing insulation
Comparative accelerated electrical aging studies were carried out under voltage switching surge conditions on two model mineral oil-impregnated- high density paper in- sulated capacitor bushings, rated for 3.6 and 7.2 kV ac operation; the respective bushings had an overall …
-
An Annotated Summary Of Analysis And Design Techniques For Pipe-Type Cable Systems
- Density of paper and viscosity of impregnant: the impulse strength is improved by the use of higher density paper and higher viscosity impreg- nant [12,13].
-
A Study of Application of Cable Lapping Theory to EHV Cables
The high density paper would give a higher value of E and also a higher stiffness.
Indicates content that may require registration and/or purchase.