-
Supplier: SCHURTER Inc
Description: Description Prismatic ultra-thin supercapacitors Single or double cell version Ultra-compact design High pulse power Unique Selling Proposition World thinnest supercapacitors High power density Low ESR with high current handling Very low self discharge Applications
- Capacitance Range: 200,000.00000000003 to 1,000,000 microF
- DC Rated Voltage Range (WVDC): 4.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Rated Current: 10 to 30 amps
-
Supplier: Illinois Capacitor
Description: Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now
-
Supplier: Advantech
Description: High-Performance All-in-One Gateway for Battery Energy Storage Systems Quad-core Cortex-A55 processor, 1.8GHz Connectivity: 4 GbE, 8 RS-232/485, 2 CAN, 1 mPCle and 1 M.2 I/O: 20 DI, 6 DO, 8 Relay, 2 AI Battery-powered RTC, Watchdog, and optional TPM support Wide operating temperature
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Gateway
-
-
Supplier: Richardson RFPD
Description: energy Threaded terminals or laser-weldable posts Customer Benefits Exceptional shock and vibration resistance for transportation and extreme condition applications Proven reliability in the field 50 – 60% weight savings compared to lead-acid batteries Instant availability of high
- Capacitance Range: 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: Features High Voltage Very Fast Charge/Discharge High Power Density RoHS Compliant Applications Solar/Wind Energy Storage Pulse Power Energy Harvesting UPS Systems Smart Electric Meters
- Capacitance Range: 120,000,000 microF
- DC Rated Voltage Range (WVDC): 3.8 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: Electro Standards Laboratories
Description: applications requiring high power, high energy LiC energy storage. LiC Supercapacitor systems are ideal for applications that require bidirectional high power pulses, very low leakage, very high cycle life, and exceptional energy density. Model
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 238 to 410 volts
- Rated Current: 200 amps
- Features: Fixed, Heavy Duty / Electric Power Capacitors, High Current, Other, Power Supply, Ultracapacitor
-
Supplier: e-peas SA
Description: Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Vibration Sources with Optional Primary Battery E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy management circuit that extracts DC power from
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Type: QFN
-
Supervisory Circuits and Battery Monitor Chips - RF Energy Harvesting Management Circuit -- AEM30330Supplier: e-peas SA
Description: Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for RF Sources with Optional Primary Battery E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy management circuit that extracts DC power from an
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Type: QFN
-
Supplier: e-peas SA
Description: Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Up to 7-cell Solar Panels with Optional Primary E-peas’ solar energy harvesting IC solution – The AEM10330 is an integrated energy management circuit that extracts DC power from an ambient
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Features: Other
- Type: QFN
-
Supplier: Electro Standards Laboratories
Description: the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS®. The use of the SuperCapacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the
- Watt Rating: 24.000000000000014 kwatts
- UPS Type: DC Power
- Features: Other
-
Supplier: PowerFilm, Inc.
Description: The Solar Development Kit with e-peas PMIC and CAP-XX Supercapacitors (DEV-EPEAS-CAPXX) makes integrating solar into electronics simple. It includes an e-peas AEM10941 high-performance energy harvesting PMIC, PowerFilm’s thin-film indoor and outdoor solar panels, and CAP-XX thin
- Category: Development Suite / Kit
-
Supplier: Lingto Electronic Limited
Description: 9000 FARAD HIGH ENERGY SUPERCAPA
- Capacitance Range: 9,000,000,000 microF
- Capacitance Type: Fixed
- Technology: Multilayer
- Features: Other
-
Supplier: SAE International
Description: Power management of a hybrid energy storage system (HESS) with battery and supercapacitor(SC) is of critical importance for electric vehicles to achieve good driving performance, long traveling range and high energy efficiency. Due to the great differences in dynamic
-
Supplier: Nexperia B.V.
Description: The NEH7110 is a high-performance power management IC (PMIC) for energy harvesting solutions in low-power applications. It has a rich set of auxiliary features, such as storage element protection, USB charging and LDO / load switch. The NEH7110 is optimized to harvest energy
-
Supplier: Maxwell Technologies, Inc.
Description: weldable terminals. The K2 Series ultracapacitors are a third generation design that provides 2.7 volt operating voltage while improving Maxwell's high performance and high reliability on a high volume manufacturing platform. These cells are ideal for automotive subsystems,
- Capacitance Range: 650,000,000 to 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 54 to 210 amps
- Leakage Current: 1,500 to 5,200 microamps
-
Supplier: Nexperia B.V.
Description: The NEH7100 is a high-performance power management IC (PMIC) for energy harvesting solutions in low-power applications. It has a rich set of auxiliary features, such as storage element protection, USB charging and LDO / load switch. The NEH7100 is optimized to harvest energy
-
Supplier: LS Mtron Ltd.
Description: LS Ultracapacitor (Supercapacitor) is promising energy storage device that positioned between conventional electrolytic capacitor and rechargeable batteries. High power, high energy and long-term reliability feature of LS Ultracapacitor (Supercapacitor)
- Features: Ultracapacitor
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR KIT, SUPER DESIGN; Kit Contents:High energy, higher value, 2.5V B Series supercapacitors, 2 each; Product Range:- RoHS Compliant: No
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Supercapacitor, 5.5V, 2200F Product overview: FT0H225ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 2,200,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Supercapacitor, 5F, 2.7V, Radial, Through Hole Product overview: HV1020-2R7505-R from Eaton is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 5,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: Electro Standards Laboratories
Description: the SOC signals to gauge the level of energy in the super capacitor. Once Primary power is restored, the unit’s super capacitor is recharged and becomes ready for the next power interruption event. The use of the SuperCapacitor for energy storage provides a very low maintenance
- DC Rated Voltage Range (WVDC): 23 to 24 volts
- Operating Temperature: -25 to 65 C
- Features: Fixed, Heavy Duty / Electric Power Capacitors, High Current, Other, Power Supply, Ultracapacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Supercapacitor 60mF 2.5V Radial Through Hole Product overview: HB1840-2R5606-R from Eaton is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 60,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -25 to 70 C
- Applications: High Voltage Capacitor
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Electro Standards Laboratories
Description: cycled up to 1 million times. High accurate inter-cell voltage balance control. All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm Enables fast charge/discharge at high current. Excellent durability/reliability. High
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 2.2 volts
- Operating Temperature: -30 to 70 C
- Specific Power: 7,000 W/kg
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage EDLC 2.7VDC 25F 85C Product overview: MAL222091004E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Capacitance Range: 25,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: Maxwell Technologies, Inc.
Description: heavy machinery. Used as the sole energy storage or in conjunction with batteries, Maxwell ultracapacitor modules provide the high efficiency recharge and high power required for acceleration. The HTM module now comes with e-mark certification for public transportation according
- Capacitance Range: 63,000,000 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Rated Current: 140 to 240 amps
- ESR: 18 milliohms
-
Supplier: Maxwell Technologies, Inc.
Description: telecommunications and other lighter duty industrial electronics applications. The 16V module is based upon the high reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of
- Capacitance Range: 58,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Rated Current: 12 to 19 amps
- Leakage Current: 25,000.000000000004 microamps
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 16V ultracapacitor module product line gives customers a broad range of choices to meet their energy storage and power delivery requirements in a rugged package that can be configured for higher voltages and energy that may be needed. The broad selection of
- Capacitance Range: 500,000,000 microF
- DC Rated Voltage Range (WVDC): 16 to 17 volts
- Rated Current: 100 to 160 amps
- Leakage Current: 5,200 microamps
-
Supplier: Neousys Technology Inc.
Description: 370F/ 3.0V supercapacitors, which offers much longer lifespan than its 2.7V counterpart, and stores 9250 watt-second energy to offer extra extended operation time to backup your system. Thanks to Neousys' patented CAP energy management technology, It can reliably supply 180W
- Watt Rating: 0.1800000000000003 kwatts
- UPS Type: DC Power
- Features: Other
- Protection: Power Failure
-
Supplier: Mersen
Description: 700VDC, L/R ?1ms High inrush current capability Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC relay / disconnector /
- Voltage Rating: 700 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: 700VDC, L/R ?1ms High inrush current capability Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC relay / disconnector /
- Voltage Rating: 700 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 50 to 200A Interrupting Rating: 20kA @ 100VDC, L/R <1.5ms Applications Battery modules protection EV/HEV Electrical Energy Storage Supercapacitor module protection
- Voltage Rating: 100 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Eaton supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing electric double layer capacitor (EDLC) construction combined with proprietary materials and processes. This combination of advanced technologies allows Richardson RFPD to offer a wide (read more)
Browse Supercapacitors Datasheets for Richardson RFPD -
. Features & Advantages: - Rack Mount Installation - One Million Cycles Lifetime - High Power Density - 10-15 Year Life - Temperature Monitor - Overvoltage Monitor Applications: - Grid Energy Storage - UPS Systems - Voltage Sag Protection - Industrial Equipment - Wayside Energy Storage (read more)
Browse Supercapacitors Datasheets for Richardson RFPD -
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
challenging of application environments. Industries of focus include: Railway – Rolling Stock and Substation Traction Power Energy Storage – Production, Monitoring and Testing of Batteries, Fuel Cells and Supercapacitors Power Generation - Traditional and (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Supercapacitors Power Generation - Traditional and Renewables Energy Conversion – Motors, Generators, Drives and Inverters Heavy Industrial – Metals Processing, Chemical Production and Related Predictive Maintenance (read more)
Browse Datasheets for Knick Interface LLC -
Energy Storage – Production, Monitoring and Testing of Batteries, Fuel Cells and Supercapacitors Power Generation - Traditional and Renewables Energy Conversion – Motors, Generators, Drives and Inverters Heavy Industrial – Metals Processing, Chemical Production and Related Predictive Maintenance (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
as high-current energy storage devices for industrial systems,” said Robert Chao, president and CEO of Advanced Linear Devices. “These boards are designed to give developers a superior way of balancing supercapacitors, protecting them from over-voltage and over-current situations (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD810030SCLI from Advanced Linear Devices stabilizes supercapacitors for a wide variety of uses. Balanced supercapacitors are ideal for high-power, high-energy applications such as actuators, telematics, solar panels, emergency lighting, security (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Solar Energy Harvesting Project to Power a Remote MSP430 with 2.4GHz Notification
At its simplest, energy harvesting is the ability to take one form of energy and transform it into electricity that can be stored in a battery or supercapacitor (also referred to as a 'supercap' or 'ultracap'). Solar applications range from high voltage roof-top photovoltaics to small solar
-
Ultra-Capacitor DC UPS: Your Best Choice to Ensure that Critical Information and Functions Remain Available When Supply Voltage Drops Out
Ultra-capacitors are best suited to these and other mission-critical applications that require seamless transition to backup power (UPS) over relatively short periods of time. In the event of a main power supply interruption, the energy stored in the ultra-capacitors is released. High energy
-
Determining Ripple Current Capability in Tantalum Hybrid Capacitors
to electrochemical. supercapacitors and high specific energy compared to electrolytic capacitors. A capacitor has internal resistance and its temperature rises when current is present at its terminals The. temperature rise is proportional to the square of the current and is directly related to the power