Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor
- Features: Hall Effect Position Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Field Sensors 0 to >1000 A Sensor ICs
- Measuring Range: 0 to 1,000 amps
- Technology: Hall-Effect
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation
- Operating Temperature: -22 to 176 F
- Power Requirements: DC Powered
- Output: Voltage
-
-
Description: 1.Description Hall-effect proximity switch is the position sensor made of Hall-effect element. It can also be used as speed sensor. It can be widely applied in many fields, such as light industry, textile, printing industry, metallurgy industrial for
- Operating Distance: 0.1968505 inch
- Operating Temperature: 50 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Field Sensors 0 to >1000 A Sensor ICs
- Measuring Range: 0 to 1,000 amps
- Technology: Hall-Effect
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Hall voltage, Hall coefficient, Hall mobility, and resistivity. With options added, the system allows you to measure down to 0.5 µΩ and as high as 200 GΩ in DC fields. You can also determine carrier density and carrier mobility versus temperature.
- Form Factor: Desktop / Module
- Output: Digital
- Measurement: Direction Measurement
- Technology: Hall Effect
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation
- Operating Temperature: -4 to 302 F
- Power Requirements: DC Powered
-
Supplier: Lake Shore Cryotronics, Inc.
Description: InAs and GaAs Hall Sensor Features Multiple packages available Options for high stability or sensitivity Compatible with Lake Shore 400 Series gaussmeters Hall effect sensors provide a convenient method for measuring or detecting magnetic fields
- Number of Axes: 1
- Operating Temperature: -40 to 100 C
- Technology: Hall Effect
- Form Factor: Handheld
-
Supplier: Allegro MicroSystems Inc.
Description: The A1366 offers precise and stable magnetic field sensing with factory-programmed sensitivity and offset, advanced temperature compensation, and high bandwidth (120kHz) for simplified design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies
- Measuring Range: 0 to 1,000 amps
- Input Voltage: 5 volts
- Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 302 F
-
Supplier: Allied Electronics, Inc.
Description: SS490 Series sensors have a ratio metric output voltage, set by the supply voltage. It varies in proportion to the strength of the magnetic field. Laser trimmed thin film resistors on the chip provide high accuracy and temperature compensation to reduce null and gain shift over
-
Supplier: Honeywell Sensing & IoT
Description: The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are
- Input (Supply) Voltage: 3.8 to 30 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS361CT/SS461C latches are small, sensitive and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles. These bipolar sensor ICs have
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS360NT, SS360ST, SS360ST-10K, SS460S, SS460S-T2, and SS460S-LP High Sensitivity Latching Digital Hall-Effect Sensor ICs are small, sensitive and versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS360NT, SS360ST, SS360ST-10K, SS460S, SS460S-T2, and SS460S-LP High Sensitivity Latching Digital Hall-Effect Sensor ICs are small, sensitive and versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: ROHM Semiconductor USA, LLC
Description: Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management. High accuracy sensitivity type with low dispersion.
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Description: Non-contact, intrinsically linear contact angle position sensors with two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 15 g
-
Current Sensors - Sensor technology - Current sensors - TLE4973-RE35D5-S0010 -- TLE4973-RE35D5-S0010Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4973-RE35D5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package TLE4973-RE35D5-S0010 provides analog output proportional to the magnetic field measured and over current detection output. Digital
- Input Voltage: 4.5 volts
- Accuracy: 2 %FS
- Technology: Hall-Effect
- Approvals / Certifications: RoHS
-
Current Sensors - Sensor technology - Current sensors - TLE4973-RE35D5-S0001 -- TLE4973-RE35D5-S0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4973-RE35D5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leaded TDSO-16 package TLE4973-RE35D5-S0001 provides analog output proportional to the magnetic field measured and over current detection output. Digital
- Input Voltage: 4.5 volts
- Accuracy: 2 %FS
- Technology: Hall-Effect
- Approvals / Certifications: RoHS
-
Supplier: HARTING Inc. of North America
Description: and welding plant. The new current sensors from HARTING have been designed with these specific environments in mind in close consultation with customers. They offer high levels of measurement accuracy and interference immunity. The current sensor product family is based on the
- Measuring Range: 0 to 3,600 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 100,000 Hz
- Response Time: 1 µs
-
Supplier: Lake Shore Cryotronics, Inc.
Description: teslameter for closed-loop field control MeasureLINK™-MCS control software license and script library Measurement options Fully-integrated measurement modules, e.g., Hall effect Measurement instrumentation Variable temperature Sample holders Ferromagnetic resonance (FMR)*
- Form Factor: Desktop / Module
- Output: Digital
- Measurement: Direction Measurement
- Technology: Hall Effect
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4966-2G high precision Hall switch with two outputs Infineon´s XENSIVTM TLE4966-2G is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature
- Input (Supply) Voltage: 2.7 to 24 volts
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Current Sensors - Sensor technology - Current sensors - TLE4973-RE35S5-S0001 -- TLE4973-RE35S5-S0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4973-RE35S5-S0001 high accuracy coreless current sensor with digital control and diagnostic interface in a leadless VSON-6 package Infineon´s XENSIV TLE4973-RE35S5-S0001 works at 5V and provides an analog output proportional to the magnetic field measured as well as
- Input Voltage: 4.5 volts
- Accuracy: 2 %FS
- Technology: Hall-Effect
- Approvals / Certifications: RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 030854-SS49E Packaging: Bulk Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 10mA Current - Output (Max): 10mA Axis: Single Categories: Sensors,
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 110411-EQ-431L Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 90kHz Current - Supply (Max): 12mA Current - Output (Max): 1.2mA Axis: Single Categories: Sensors,
- Operating Temperature: -40 to 100 C
- Applications: Industrial
- Features: Magnetic Sensor, Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: be a partner and magnet supplier for a wide range of Austria microsystem sensor products. With the rapid development of GMR in the past decade, a new family of magnetic sensors has emerged - magneto resistive sensors. Similar to Hall Effect sensors, the
- Industrial Magnets: Magnetic Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1102174-SS496A Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 8.7mA Current - Output (Max): 10mA Axis: Single
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Compensated: Compensated
- Features: Magnetic Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 109787-SS411A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 20mA
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Compensated: Compensated
- Applications: Industrial, Medical
-
Supplier: MultiDimension Technology Co., Ltd.
Description: frequency response ≥ 100 kHz Bipolar latching operation Z-axis sensing direction compatible with hall effect Low switching points for high sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Lake Shore Cryotronics, Inc.
Description: shielded superinsulated Dewar. Standard configuration While the standard systems offer a vertical magnetic field and split pair coils, double or triple coil configurations are also offered in various field strengths for horizontal field directions or rotating vector
- Form Factor: Desktop / Module
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: SS490 Series sensors have a ratio metric output voltage, set by the supply voltage. It varies in proportion to the strength of the magnetic field. Laser trimmed thin film resistors on the chip provide high accuracy and temperature compensation to reduce null and gain shift over
-
Supplier: MultiDimension Technology Co., Ltd.
Description: frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Open drain output High supply voltage of 40 V and 30 V reverse voltage Excellent temperature stability High tolerance to external magnetic field interference
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: AGI - American Grippers Inc.
Description: type for long service life. Hall effect sensors are available to monitor open and closed position of the jaws. AGP is fully field repairable for cost savings and minimum down time. Optional Stripper plate ensures part preload in location upon release.
- Gripping Force: 889.67971530249 N
- Stroke: 0 to 15.748 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 3
-
Supplier: AGI - American Grippers Inc.
Description: compliance with OSHA regulations.Pison seals are quad ring type for long service life.Hall effect sensors are available to monitor open and closed positions of the jaws.AGLP is fully field repairable for cost savings and minimum down time. Gripper can be ordered with 2
- Gripping Force: 44.4839857651245 N
- Stroke: 0 to 12.7 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
Find Suppliers by Category Top
Featured Products Top
-
system is capable of DC field measurements and has a resistance range from 0.5 mΩ to 10 MΩ. Measure Hall voltage, Hall coefficient, Hall mobility, and resistivity. With options added, the system allows you to measure down to 0.5 µΩ and as high as 200 GΩ in DC fields. You can (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
measure angle in any plane (XY, XZ, or YZ) while providing independent sine and cosine outputs. “With the ability to sense fields in X, Y and Z planes, Hall-effect sine/cosine sensors are reliable, proven options for many applications,” said (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
patented* new FastHall measurement technique, the M91 fundamentally changes the way the Hall effect is generated and measured by eliminating the need to switch the polarity of the applied magnetic field during the measurement. This breakthrough results in faster and more accurate measurements (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
equipped with a sensor that measures axially, meaning the magnetic field is recorded perpendicular to the sensor direction. The other is equipped with a transverse Hall sensor that records direct and alternating fields from 0 to 3500 mT. With an impressive resolution of 0.001 mT, both sensors provide extremely precise analysis. (read more)
Browse Dimensional Gages and Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
system efficiency and extending battery life, Allegro has developed the ACS37601 programmable linear Hall-effect current sensor IC with overcurrent, overtemperature, and self-test capabilities. Designed to achieve high accuracy and resolution without compromising bandwidth, the ACS37601 is (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
between the sensor and a user system. In addition they are designed to withstand connection to power line voltages without damage to themselves. Crosstalk Careless wiring and cabling can obviously cause problems. With good practices in the field, crosstalk still must be (read more)
Browse Sensor Transmitters Datasheets for Dataforth Corporation -
inductive technology sensors are magnetic field resistant, wear-free and robust. • Resolution up to 1 μm • Reproducibility up to 2 μm • 10 kHz update rate Special features (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
between the sensor and a user system. In addition they are designed to withstand connection to power line voltages without damage to themselves. Crosstalk Careless wiring and cabling can obviously cause problems. With good practices in the field, crosstalk still must be (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation
Conduct Research Top
-
Common Mode Field Rejection in Coreless Hall-Effect Current Sensor ICs
Allegro current sensor ICs use the Hall-effect to measure the magnetic field produced by an integrated, current carrying loop, translating the magnetic field to a voltage which is proportional to the current flow. This technology has many advantages, including galvanic isolation, low power loss
-
Ten Easy Things to Do with Magnetic Sensors
the past 20 years, inexpensive, high-quality integrated Hall effect and magnetoresistive sensors have been making many applications both technically and economically feasible. This article presents a small sampling of what these sensors can do and how to make them do it.
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. channels are separated from the mixing chamber by only a. 20-mm-thick PDMS barrier, and in other locations they are. far from the mixing chambers to prevent their electric effect. on the working fluid, thereby creating an electric field. similar to that given by the three isolated electrodes in [20]. 3.2
More Information Top
-
ZMALT1983pg515
Characterization of two commercially available Hall effect sensors for high magnetic fields and low temperatures.
-
ZMALT1983pg203
Characterizations of two commercially available Hall effect sensors for high magnetic fields and low temperatures.
-
The generation of 25.05 T using a 5.11 T
Bi2Sr2CaCu2Ox
superconducting insert magnet
Eng. 28 179–89 [22] Rubin L G 1975 Characterization of two commercially available Hall effect sensors for high magnetic fields and low temperatures Rev. Sci.
-
Planar Hall Effect Ring Sensors for High Field-Sensitivity
• Planar Hall Effect Ring Sensors for High Field -Sensitivity p.1136 .
-
Characterization of three commercially available Hall effect sensors for low temperatures and magnetic fields to 23 T
Sample, "Characterization of two commercially available Hall effect sensors for high magnetic fields and lowtem.peratures,Rev.Sci.Instrum.
-
A simple, stable Hall effect magnetic field monitor
The availability of high-performance Hall effect magnetic field sensors possessing high linearity (i0.17;)together with good temperature stability - 50 ppm "C-l- (Rubin et a1 1975) permits an accurate, inexpensive, stable field monitor to be constructed.
-
Measurement of inductance and capacitance over nine decades
The availability of high-performance Hall effect magnetic field sensors possessing high linearity (i0.17;)together with good temperature stability - 50 ppm "C-l- (Rubin et a1 1975) permits an accurate, inexpensive, stable field monitor to be constructed.
-
Scientific.Net: Materials Science
Planar Hall Effect Ring Sensors for High Field -Sensitivity .
-
Scientific.Net: Materials Science
Planar Hall Effect Ring Sensors for High Field -Sensitivity .
-
Scientific.Net: Materials Science
Planar Hall Effect Ring Sensors for High Field -Sensitivity .
Indicates content that may require registration and/or purchase.