Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description AGV-TMR25LC is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes
- Flux Density Measurement: 5,000,000 to 25,000,000 microgauss
- Operating Temperature: -25 to 80 C
- Device Type: Magnetic Field Sensor
- Technology: Magnetoresistive
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR3004. These sine and cosine signals are provided by two
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AGV-TMR15XN is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole magnetic operating modes including corresponding LED indicators. The AGV-TMR15XN is adaptive to
- Flux Density Measurement: 5,000,000 to 25,000,000 microgauss
- Operating Temperature: -25 to 80 C
- Device Type: Magnetic Field Sensor
- Technology: Magnetoresistive
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR8112N features single-axis, low-noise, high transient response magnetic sensors that utilize the miniaturized, ultra-low noise TMR sensor. These sensors employ phase-sensitive detection and weak magnetic signal modulation technology to
- Input (Supply) Voltage: 12 volts
- Applications: Industrial
- Features: Magnetic Sensor
-
Supplier: BOGEN Magnetics GmbH
Description: at the highest speeds, low modulation rates, and superb signal output clarity. The sensor head is as small as a five-cent EURO coin. It provides liberal mounting tolerances and allows for unparalleled ease of installation, while still maintaining reliable operation and high performance
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: BOGEN Magnetics GmbH
Description: IKS15 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure according to customer-specific requirements. In combination with BOGEN
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: Infineon Technologies AG
Description: sensor provides a speed output at Q2 with the status (high or low) corresponding to the magnetic field value. For positive magnetic fields (south pole) exceeding the threshold B OP the output is low, whereas for negative magnetic fields (north
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: protocol • Hall based principle • Integrated magnetic field sensor for wheel speed measurement • Detection of rotation direction • Additional air-gap information • Single chip solution • High sensitivity • Large operating air-gaps • Magnetic pre-induction possible
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: (BOP1 = BOP2 and BRP1 = BRP2). For positive magnetic fields (south pole) exceeding the threshold BOP1 and/or BOP2 the corresponding output Q1 and/or Q2 is low, whereas for negative magnetic fields (north pole) lower than BRP the output switches to high. Due to the
- Input (Supply) Voltage: 2.7 to 24 volts
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Sensors / Encoders Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most
- Industrial Magnets: Magnetic Assembly
-
Supplier: BOGEN Magnetics GmbH
Description: IKS15.1 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure according to customer-specific requirements. In combination with
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: Win Source Electronics
Description: Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Imaging, Video & Vision, Portable Devices, Power Management
- Applications: Industrial
- Features: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Microelectronics & Precision Sensors Win Source Part Number: 46823-HMC1021S Packaging: Reel - TR Type: Compass/Magnetometer Technology: Magnetoresistive Output Type: Wheatstone Bridge Bandwidth: 5MHz Axis: Single Sensing Range: ±0.6mT Categories: Sensors,
- Operating Temperature: -55 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Win Source Part Number: 1250876-SM351LT Manufacturer Homepage: www.inertialsensor.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Sensing &
- Applications: Consumer, Industrial, Medical
- Features: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Microelectronics & Precision Sensors Win Source Part Number: 017005-HMC5983-TR Packaging: Reel - TR Type: Compass/Magnetometer Technology: Magnetoresistive Output Type: I2C, SPI Current - Supply (Max): 100μA (Typ) Axis: X, Y, Z Sensing Range: ±0.8mT Categories:
- Operating Temperature: -30 to 85 C
- Applications: Automotive, Industrial
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Description: proportional to the rate of turn at its magnetic path centre axis. It is analogue sensor. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the AGV magnetic guide path is
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1. Description The Magnetic guiding sensor MGS-H08 developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magneic path is installed in the floor), and to keep the AGV heading direction continuously under
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: ams
Description: The AS5047P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360-degree range. This new position sensor is equipped with revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency and
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a
- Measurement Range: 0.0393701 inch
- Operating Temperature: -452.2 to 392 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSH/SE or CSH/FL/SE sensors are designed for challenging environments characterized by, e.g., extremely low temperatures or strong magnetic fields. They are also ideal for cleanrooms and ultra-high vacuum applications. The sensors are available both in a
- Measurement Range: 0.0787402 inch
- Operating Temperature: -452.2 to 392 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: ams
Description: The AS5147P is a high-resolution rotary position sensor for high speed (up to 28krpm) angle measurement over a full 360 degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Lake Shore Cryotronics, Inc.
Description: InAs and GaAs Hall Sensor Features Multiple packages available Options for high stability or sensitivity Compatible with Lake Shore 400 Series gaussmeters Hall effect sensors provide a convenient method for measuring or detecting magnetic fields electronically by
- Number of Axes: 1
- Operating Temperature: -40 to 100 C
- Technology: Hall Effect
- Form Factor: Handheld
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V. *
- Measuring Range: 0 to 50 amps
- Input Voltage: 5 volts
- Frequency Range: 120,000 Hz
- Technology: Hall-Effect
-
Supplier: ams
Description: The AS5147 is a high-resolution rotary position sensor for fast absolute angle measurement over a full 360-degree range. This new position sensor is equipped with a revolutionary integrated dynamic angle error compensation (DAEC™) with almost 0 latency. The robust design of the
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Cosmic Equipment SpA
Description: The Hatina 4S by Cosmic is a compact, highly versatile ATE (Automatic Test Equipment) platform specifically designed for final test and WS of MEMS devices in high-volume production. Thanks to its modular architecture, it supports stimulus systems for humidity, pressure, and temperature
- Component / Product Tested: MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s Nanopower Series anisotropic magnetoresistive (AMR) sensor ICs are ultra-sensitive devices designed to accommodate a wide range of applications with large air gaps, small magnetic fields and low power requirements. The sensor ICs respond to either a North or
- Input (Supply) Voltage: 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Honeywell Sensing & IoT
Description: reed switches and other magnetic sensors, Honeywell’s solid state design offers ultra-high sensitivity of 11 G max., making it the highest sensitivity sensor in its class for standard powered applications. The Magnetoresistive Sensor ICs, Standard Power Series,
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Description: Specification of Speed Seneor The MEVS series gear tooth speed sensor is industrial-grade gear tooth speed senor, also named magnetic pick-up or passive speed sensor. As a ferrous object approaches the tip of the pole piece, the magnetic field increases and
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: NVE Corporation
Description: AAL002-02 Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius.
- Features: Magnetic Sensor
-
Supplier: Lake Shore Cryotronics, Inc.
Description: magnetic field and optical access both along and perpendicular to the field. This allows investigation of the angular dependence of the magnetic interaction of a sample relative to the magnetic field. The SOM Series are supplied with cylindrical vacuum
- Form Factor: Desktop / Module
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: NVE Corporation
Description: AAH004-00 Normalized Output GMR Field Sensors use a unique high-sensitivity GMR material, making them ideal for low-field applications. They also tolerate extremely high temperatures--up to 150 degrees Celsius.
- Features: Magnetic Sensor
Find Suppliers by Category Top
Featured Products Top
-
equipped with a sensor that measures axially, meaning the magnetic field is recorded perpendicular to the sensor direction. The other is equipped with a transverse Hall sensor that records direct and alternating fields from 0 to 3500 mT. With an impressive resolution of 0.001 mT, both sensors provide extremely precise analysis. (read more)
Browse Dimensional Gages and Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
H-Field Rod Antenna HFR-4 For applications where high sensitivity is required, A.H. Systems set of H-Field Rods provides an accurate standard for magnetic field testing (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. With a measuring range of 0 (read more)
Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
ACS37601, an ASIL C safety rated, high-precision, field current sensor with best-in-class accuracy for traction and auxiliary inverter systems as well as (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
. Canned bearing technology is also applied to pumps, steam turbines and other applications where the bearings are continuously or intermittently immersed in high-pressure, corrosive liquid environments. The canned magnetic bearing system includes canned stators and sensors, as well as (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
sensors promises an exceptionally long service life compared to conventional systems. While mechanical systems lose precision over time due to wear, the Hall sensors in the HR100 handwheel remain precise and reliable throughout their entire service life. The newly designed magnetic detent is also not (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
The MZM100 from Schmersal consists of a magnetic-latching interlock and actuator unit. An electromagnet is utilized to generate a 500 N holding force. An integrated pulse-echo based sensor detects and monitors the position of the safety guard. This sensor technology permits an offset between the (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
data will be retained. Extended life pH/ORP sensor is user replaceable in the field. High Performance at a Low Cost Beyond their affordable purchase price, Ultra-Fast, Ultra-Easy, Ultra- Powerful Ultrameter IIs save both time and money. Measure for measure (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Magnetic Field Sensors as Speed Monitors
Magnetic field sensors are generally based on the magneto-resistive or Hall-principle. Compared to optical speed sensors, resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings. An aspect allowing them
-
Operating Principles for Magnetic Sensors
Magnetic proximity sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed con-tacts, whose thin plates are hermetically sealed in a glass bulb with inert gas. The presences of a magnetic field makes the thin plates flex and touch each other
-
Ten Easy Things to Do with Magnetic Sensors
The measurement of magnetic fields for their own sake is a relatively uncommon goal outside the laboratory. It is more typical (in industrial, consumer, and automotive applications, for example) to see a magnetic field used as an indicator of some other phenomenon such as position or speed. Over
-
Common Mode Field Rejection in Coreless Hall-Effect Current Sensor ICs
, and high accuracy over temperature. This technology also has near zero magnetic hysteresis, as there is no core used for concentrating the field. However, the disadvantage of not using a core is that the sensor IC is susceptible to stray magnetic fields. With a core, stray magnetic fields are shunted
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
" for a complete list of related the best solution. The term "sensorless" does not documentation available from Microchip. represent the lack of sensors entirely, but the fact that in comparison with other drives from the same category Control Strategy of field oriented control, it denotes
-
Design and Development of Medical Electronic Instrumentation
stabilization. network, electrostatic discharge simulators, conducted-disturbance generator,. magnetic field generator, and wideband transmitter for susceptibility testing. In Chapter 5 we present the new breed of "smart " sensors that can be used to detect. physiological signals with minimal design
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
can install the insertion vortex flow meter in large steam pipes with no process shutdown. Watch video to get additional hot tap installation tips for the InnovaMass 241i insertion vortex flow meter. 3. Tips for ultrasonic flow meter installation. Use Clamp-On Sensors for Field flexibility Fieldwork
More Information Top
-
MRS Online Proceedings Library - Nanomagnetic Ni-Array in Porous Silicon as a Possible Magnetic Field Sensor in the High Field Range up to 7 T - Cambridge Jour...
This feature with its extremely high sensitivity for changes of the external magnetic field gives rise to high magnetic field sensor applications based on a silicon technology.
-
Far-Infrared Ferromagnetic Resonance of Magnetic Garnet for High Frequency Electromagnetic Sensor
As far as the large and sharp res- onances less than 100 GHz are concerned, the garnet material is considered to be attractive material for high field magnetic sensor device.
-
Highly Local Measurements of Strong Transient Magnetic Fields During Railgun Experiments Using CMR-Based Sensors
This paper deals with the use of another type of high magnetic field sensor based on thin ( 1 m) manganite films, which exhibit the colossal magnetoresistance (CMR) effect.
-
Nanodevices and Nanomaterials for Ecological Security
Devices that detect magnetic fields <1 mG are known as low field sensors, those with a detection range of 1 mG–10 G are Earth’s field sensors and detectors that sense fields >10 G are referred to as high magnetic field sensors .
-
Silicon/metal hybrid material with two magnetic terms dependent on the field region
Thus this nanocomposite material is a possible candidate for magnetic high field sensor applications especially because of the silicon substrate which makes this system applicable in today’s microtechnology.
-
Effect of A-site ionic size variation on TCR and electrical transport properties of (Nd0.7-xLax)0.7Sr0.3MnO3 with x = 0, 0.1 and 0.2
These manganites have earned momentous attention from many researchers in order to seek their potential for spacious technological applications, e.g. read heads, magnetic information storage, low and high field magnetic sensors , infrared (IR) detectors and numerous other recent spintronic applications [3 …
-
NPG Asia Materials - Zero-gap materials for future spintronics, electronics and optics
The linear magnetoresistance under both low and high fields makes such disorder-induced zero-gap materials with linear energy dispersion very useful for low and high magnetic field sensor applications.
-
http://eprints.iisc.ernet.in/43248/1/A_Review.pdf
chalcogenides (As12 Ge33 Se55 ) are promising host media for rare-earth photonic devices.78,79 The recently observed linear magneto resistance in silver doped chalcogenides makes it an attractive candidate for high field magnetic sensors .80 Also, .
-
The European Physical Journal B (EPJ B)
A high magnetic field sensor based on magnetic tunnel junctions .
Indicates content that may require registration and/or purchase.