Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: TESCOM™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in
- Valve Size: 1 to 1.5 inch
- Flow (Cv): 10
- Pressure Rating: 300 psi
- Media Temperature: -10 to 165 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application • 4 ports flexible
- Pressure Rating: 507.63195 psi
- Features: Control Valves, Stainless Steel
- Media: Gas
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ 26-2700 Series is a high flow, low pressure backpressure regulator with spring, dome and air loading options. Suitable for pump and compressor control, process pressure control and high flow, low pressure chemical
- Flow (Cv): 2
- Pressure Rating: 150 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords
- Pressure Rating: 1 to 50 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords
-
Description: TESCOM™ 44-1100 Series high pressure, low flow self-venting regulator offers a piston sensed design, control pressures of 6000-10000 PSIG [413-690 bar], a low torque setting and large hand knob. Multiple pressure range kits are available. Ideal
- Valve Size: 0.25 inch
- Flow (Cv): 0.06
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Description: TESCOM™ SG1 Series is a compact, lightweight high purity single-stage regulator for specialty and industrial gas flows of less than 10 SCFM / 283 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables the specifier
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 5
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords
- Pressure Rating: 1.5 to 100 psi
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1000 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ The import pressure
- Pressure Rating: 3,500 psi
- Media: Gas
- Features: Stainless Steel
-
Supplier: Equilibar, LLC.
Description: High Precision Low Pressure Regulator Manually adjustable Sensitive and stable over long periods For Inert Gas and Compressed Air Ultra Low Flow Applications Ultra Low Pressure Control 0.5 to 7, 1 to 10, and 1 to 28 inch of water There are
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords
- Pressure Rating: 1 to 30 psi
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JR1300 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ■ The internal volume is small. ■ Maximum import
- Pressure Rating: 600 psi
- Media: Gas
- Features: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDHF is a single stage regulator that allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet
- Pressure Rating: 500 psi
- Features: Aluminum, Other, Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the design of our popular PRD3HP high pressure
- Pressure Rating: 500 psi
- Features: Other, Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s PR3HP is a compact , piston based, two stage regulator, ideal for applications requiring accurate regulation of high-pressure fluids down to lower pressures. NOTE: Please review the Low Flow Oscillation Graph below for data on recommended
- Pressure Rating: 500 psi
- Features: Other, Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDHF8 is a single stage regulator that features performance similar to the PRDHF series regulator, but in a convenient manifold mount configuration. It allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet
- Pressure Rating: 500 psi
- Features: Other, Stainless Steel
-
Supplier: ControlAir LLC
Description: The Type 7000 regulator provides high flow capacity while maintaining high accuracy, low droop and precise adjustment during variable high flow conditions. Multiple port size options and rugged construction make the Type 7000 regulator suitable
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 200 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line regulator when used in
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control.
- Pressure Rating: 250 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Sames North American Corporation
Description: High precision Low pressure loss Multiple plates available ► For configurations and part numbers, please refer to the Documents tab. Performance Large operating pressure range 5-200 bar at high flowrates Very high precision even at low
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 5,801.508 psi
- Media Temperature: 140 F
-
Supplier: ControlAir LLC
Description: The Type-800 is a compact air regulator that supplies precise air pressure control for applications where space is limited. This high quality unit, available in five pressure ranges up to 100 psig (7 BAR), offers the same dependable performance as ControlAir's larger
- Valve Size: 0.0625 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.0625 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Introduction Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Features *Maximum Inlet
- Pressure Rating: 3,000 psi
- Media: Gas
-
Supplier: Sames North American Corporation
Description: Easy to maintain Low shear fluid passages Wide operating pressure range ► For configurations and part numbers, please refer to the Documents tab. Performance Large operating pressure range at high flow rate for high performance Compact design so pump fits in
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 5,801.508 psi
- Media Temperature: 140 F
-
Supplier: Cole-Parmer
Description: • Designed for applications that require high flow and accurate pressure control • Rolling diaphragm provides low-friction, long life service With a maximum supply pressure of up to 400 psi (27.6 bar) and output ranges up to 125 psi (8.6 bar), these pressure
- Features: Other
-
Supplier: Cole-Parmer
Description: • Designed for applications that require high flow and accurate pressure control • Rolling diaphragm provides low-friction, long life service With a maximum supply pressure of up to 400 psi (27.6 bar) and output ranges up to 125 psi (8.6 bar), these pressure
- Features: Other
-
Supplier: ControlAir LLC
Description: electrical power is supplied the regulator maintains a precise set point despite variable supply pressure conditions and flow rates. When power is applied to the motor the regulator pressure output changes intermittently.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 0 to 140 F
- Media: Air
-
Supplier: Western Analytical Products
Description: often have higher back pressure than the waste flow path, making it hard to achieve any split flow at all. There are two possible solutions. Place a back pressure regulator on the waste flow path that is equal to or slightly greater than the pressure
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Burger & Brown Engineering, Inc.
Description: rate essential for consistent molded part quality. The flowmeter employs reliable vortex shedding sensor technology to monitor liquid flow rate and temperature. The control circuit provides programmable switch set points for high or low flow or temperature and turbulent
- Features: Liquid
-
Supplier: Western Analytical Products
Description: often have higher back pressure than the waste flow path, making it hard to achieve any split flow at all. There are two possible solutions. Place a back pressure regulator on the waste flow path that is equal to or slightly greater than the pressure
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Restek
Description: Single-stage, stainless steel. Two pressure gauges and CGA-180 fitting. 3,000 psig maximum inlet pressure. Stainless steel diaphragm and Kel-F® seat. 1/8-inch tube compression outlet. Low internal volume: 3.03 cc. Accurate pressure control even at low flow
- Regulator Size: 0.125 inch
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 100 psi
- Port Size: 0.125 inch
-
Supplier: Western Analytical Products
Description: often have higher back pressure than the waste flow path, making it hard to achieve any split flow at all. There are two possible solutions. Place a back pressure regulator on the waste flow path that is equal to or slightly greater than the pressure
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
Find Suppliers by Category Top
Featured Products Top
-
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
? The internal volume is small. ? Maximum import pressure: 600psig. ? Flow coefficient Cv: 1.1 ? Maximum flow rate: 1000 SLPM. ? High cleanliness assembly and packaging are suitable for the ? Every product undergoes helium testing before leaving the factory. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
in the cylinder becoming less as the gas is released. The second stage of the regulator controls the pressure reduction from the intermediate pressure to low pressure. The final flow rate may be adjusted at the torch. The regulator assembly usually has two pressure gauges, one indicating cylinder (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
. Zero Leak PRI This 0.281” diameter valve is ideal for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Available cracking pressures range from 800 to 4700 (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
• Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
More Information Top
-
CR4 - Thread: Gas Supply at High Flow and Low Pressure Design
I just want technical idea for tunbing ID & regulator sizing (as most of pressure regulators are high pressure / low flow regulators & we require low presure/ high flow regulator) .
-
Development of a Novel Uniflow-Scavenged Two-Stroke GDI Engine
Air flow is provided by either a Siemens centrifugal blower with high air flow at 8 to10 kPa gauge pressure or via the plant positive displacement piston type compressor providing 600 kPa air fed through a low - pressure high - flow regulator .
-
3.6.07 -- Strategies For Choosing An Outsourcing Provider: Special Report
DH Series Regulators : Low Pressure , High Flow .
-
Musical Robots and Interactive Multimodal Systems
Moreover, a high flow -rate, low pres- sure regulator drops the tank pressure of about 35 kPa (5 psi) down to a suitable bagpipe pressure.
-
Solving Delays, Inefficiencies And Increased Safety Risks In Facilities: A Breathing Air Case Study
Each manifold is equipped with gauges showing stored air pressure and regulated end user pressure, a high flow custom regulator , local low pressure alarm, an ASME Code stamped manifold and a connection point allowing units to be run in sequence.
-
Steady State - Is The Solution Realistic For The Piping Network?
Also, some simulators allow back flow through regulators from high pressure to low pressure.
-
The Open and Blocked Distributed Air Transmission Lines by the Fast Fourier Transform Method
The input pressure amplitude is set by a low - pressure / high - flow regulator , and the D-C pressure level can be adjusted by a gate valve con- nected to the exhaust solenoid valve.
-
BALLISTICS 2016
It was hoped that for this system, selection of an appropriate chamber volume and potentially using a high - low pressure system with a flow regulator would address the problem.
-
An Apparatus for Controlled Artificial Positive-Pressure Pulmonary Ventilation
Compressed air from the cylinder (1) flows through the high - and low - pressure regulators [(2) and (3), respectively] where its pressure drops initially to 10 kg/cm2 followed by a controlled decrease to 2−9 kg/cm2.
-
Autonomic Nervous System Evaluation of Patients With Vasomotor Rhinitis
Nitrogen gas flows through high - pressure and low -pressure regulators , through the sweat cell, and back through the sudorometer.
Indicates content that may require registration and/or purchase.