Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QAI Instrumentation amplifiers are fully packaged high performance amplifiers for test and instrumentation applications. These amplifiers are packaged in rugged equipment enclosure with all power supplies and control circuits
- Frequency Range: 2,000 to 110,000 MHz
- Nominal Operating Current: 0.08 to 0.3 amps
- Features: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: These ICs are part of a family of temperature-compensated voltage references for precision data conversion and instrumentation applications.
- Operating Temperature: -55 to 125 C
- Supply Voltage (VS): 4.5 to 40 volts
- Pin Count: 8 to 14
- Number of Devices in Package: 1
-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and Piezoelectric Detectors Tuning Fork Quartz Crystals Length Extension Resonators
- Maximum Output: 10 volts
- Bandwidth: 15,000 kHz
- Input Impedance: 1,000 Mohms
- Output Impedance: 50 ohms
-
-
Supplier: Marki Microwave LLC
Description: The AMM-11059CH is a wideband GaAs distributed amplifier covering 0.01 to 50 GHz, delivering 12 dB small-signal gain with high output power and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +35 dBm. Operating from a 12 V supply at 220 mA typical
- Frequency Range: 0 to 50,000 MHz
- Features: Other
- Amplifier Type: Power Amplifier
-
Supplier: Electro Optical Components, Inc.
Description: decisive characteristics for the quality of a DC voltage amplifier. FEMTO Voltage Amplifiers have the DC performance of precision amplifiers. Therefore, even the 100 dB gain is well suited for DC-coupling without the need for permanent offset voltage adjustments. Bandwidth The
- Maximum Output: 10 volts
- Bandwidth: 100 kHz
- Input Impedance: 1,000,000 Mohms
- Output Impedance: 1,000,000 ohms
-
Supplier: Electro Optical Components, Inc.
Description: poor ground shielding, nonlinearities, gain peaking and bandwidth reduction caused by poorly designed amplifiers. FEMTO High Frequency Amplifiers have been designed to eliminate such unwanted problems. Insensitive to signal source parameters and input wiring, FEMTO
- Bandwidth: 400,000 kHz
- Features: Instrumentation Amplifier, None, Voltage Output
-
Supplier: Marki Microwave LLC
Description: The AMM-11078CH is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.5 dB small-signal gain with high output power and linearity. It provides up to +24 dBm saturated output power, with output IP3 up to +30.5 dBm. Operating from a +7V supply at 220 mA typical
- Frequency Range: 10 to 40,000 MHz
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: Marki Microwave LLC
Description: The AMM-11561CH is a wideband GaAs distributed amplifier covering 0.01 to 30 GHz, delivering 15.7 dB of small-signal gain, high output power, and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +33 dBm. Operating from a +12V supply at 220 mA typical
- Frequency Range: 10 to 30,000 MHz
- Features: Other
-
Supplier: Mad City Labs, Inc.
Description: The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped
- Analog Input Channels: 1 #
- Gain Range: 15 to 150 #
- Maximum Output: 150 volts
- Bandwidth: 32 kHz
-
Supplier: Mad City Labs, Inc.
Description: The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes
- Analog Input Channels: 3 #
- Gain Range: 15 to 150 #
- Maximum Output: 150 volts
- Input Impedance: 0.01 Mohms
-
Supplier: Mini-Circuits
Description: from damage in case of unexpected spikes in voltage during operation. The high gain, low noise, medium power, and wideband frequency operation combined with digital control makes this amplifier an ideal choice for testing and instrumentation applications
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 47 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: Microchip Technology, Inc.
Description: amplifier module when you may find our line-up of high performance MMIC amplifier modules are an ideal selection for laboratory and instrumentation systems where a high performance broadband RF power amplifier is required. Examples use cases include a post
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Frequency Voltage-to-Frequency Converter 14-CDIP SB Product overview: VFC110SG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers
- Features: Operational Amplifiers, Other
-
Supplier: Richardson RFPD
Description: The MAAP-011199 is a balanced 3 stage GaAs pHEMT MMIC power amplifier. The device operates from 80 to 100 GHz and provides typically 24 dBm of output power. The power amplifier’s balanced architecture results in excellent input and output match to 50 Ω across the entire 80 - 100 GHz
- Frequency Range: 80,000 to 100,000 MHz
- Maximum Gain: 12 dB
- Output Power( P1dB): 22 dBm
- Features: Other
-
Supplier: Encore Electronics, Inc.
Description: The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed to 60Hz. Two outputs are provided per accelerometer–a buffered copy
- Bandwidth: 15 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, None, Voltage Output
- Form Factor: Rack Mount
-
Supplier: Zurich Instruments
Description: The Zurich Instruments UHFLI is a digital lock-in amplifier covering the frequency range from DC to 600 MHz. In addition of providing the highest operation frequency amongst all commercial lock-in amplifiers, the UHFLI also offers the lowest time constant of 30 ns for
- Frequency Range: 0 to 600 MHz
- Minimum Operating Voltage: 110 to 120 volts
- Maximum Operating Voltage: 220 to 240 volts
- Operating Temperature: 5 to 40 C
-
Supplier: Krohn-Hite Corporation
Description: source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifier • DC to 1MHz • Output Power: 75 Watts • Maximum Voltage: 140Vrms, O.C. • Frequency Range: DC to 1MHz • Variable DC Offset: 0V to 200V Peak • Frequency Response:
- Maximum Output: 125 volts
- Input Impedance: 1 Mohms
- Operating Temperature: 32 to 113 F
- Features: AC Voltage Input, DC Voltage Input, None, Programmable Gain
-
Supplier: ValueTronics International, Inc.
Description: dBm Output Power Leveling Range(>= 300 kHz): +2 to +20 dBm The Agilent HP 8347A is a general-purpose broadband instrumentation amplifier capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The
- Frequency Range: 3,000 MHz
-
Supplier: Richardson RFPD
Description: 2-50GHz High Gain Power Amplifier. The UA2V50HM Amplifier is a broadband, high power, high gain instrumentation grade amplifier. The amplifier was designed to provide exceptional gain flatness per octave over greater than 5 octaves of
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or batch
- Operating Temperature: 14 to 140 F
- Features: Frequency Input, Frequency Output, General Lab and Industrial, I/O Module, Instrumentation Amplifier, None, Other
-
Supplier: Stellar Technology
Description: The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT’s. The AP5104 provides regulated AC excitation with remote sensing for applications
- Low Pass Cutoff Frequency: 10 to 1,000 kHz
- Input Impedance: 0.2 Mohms
- Operating Temperature: 14 to 158 F
- Features: Analog (RC), Butterworth, Current Output, Front Panel and Display, General Lab and Industrial, Instrumentation Amplifier, Integral Filter, Low Pass, Other, Voltage Excitation Supply, Voltage Output
-
Supplier: Renesas Electronics Corporation
Description: The HFA1130 is a high speed wideband current feedback amplifier featuring programmable output limits. Built with Intersil’s proprietary complementary bipolar UHF-1 process, it is the fastest monolithic amplifier available from any semiconductor manufacturer. This
- Supply Voltage (VS): 9 to 11 volts
- Supply Current (IS): 21 milliamps
- Input Offset Voltage (VOS): 6 millivolts
- Input Bias Current (IBIAS): 25 to 40 µA
-
Supplier: Richardson RFPD
Description: The AD8421 is a low cost, low power, extremely low noise, ultralow bias current, high speed instrumentation amplifier that is ideally suited for a broad spectrum of signal conditioning and data acquisition applications. This product features extremely high CMRR, allowing
-
Supplier: Dataforth Corporation
Description: Each SCM5B45 frequency input module provides a single channel of frequency input which is isolated and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 100 kHz
-
Supplier: Stellar Technology
Description: terminal connections for power, analog output, shunt, and sensor signals. The AP5103 provides exceptional signal stability and accuracy over a wide range of sensor inputs. A powerful low-pass active filter, selectable by the user, removes unwanted high-frequency measurement-signal
- Operating Temperature: 14 to 158 F
- Features: Bridge Conditioner, Current Output, DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, None, Voltage Output
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
-
Supplier: Stellar Technology
Description: The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is
- Maximum Output: 10 volts
- Bandwidth: 0.25 kHz
- Operating Temperature: 14 to 140 F
- Features: Bridge Conditioner, Current Output, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Isolated Analog Voltage Output, None, Voltage Output
-
Supplier: Microchip Technology, Inc.
Description: MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The EL5166 and EL5167 amplifiers are of the current feedback variety and exhibit a very high bandwidth of 1.4GHz at AsubV/sub = +1 and 800MHz at AsubV/sub = +2. This makes these amplifiers ideal for today's high speed video and monitor applications, as well as a number of
- Operating Range: Industrial
-
Supplier: ValueTronics International, Inc.
Description: The 8010H01 is a 4 GHz TWT Amplifier from Hughes Electronics. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 2-4 GHz Power: 10 W 30 dB Gain
-
Supplier: Mini-Circuits
Description: from damage in case of unexpected spikes in voltage during operation. The high gain, low noise, medium power, and wideband frequency operation combined with digital control makes this amplifier an ideal choice for testing and instrumentation applications
- Frequency Range: 20,000 to 54,000 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 50 dB
- Output Power( P1dB): 24 to 31 dBm
-
Supplier: Mini-Circuits
Description: integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current protection protect the amplifier from damage in case of unexpected spikes in voltage during
- Frequency Range: 20,000 to 54,000 MHz
- Minimum Gain: 48 dB
- Maximum Gain: 48 dB
- Output Power( P1dB): 24 to 31 dBm
-
Supplier: Mini-Circuits
Description: integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current protection protect the amplifier from damage in case of unexpected spikes in voltage during
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 45 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 7600 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications. Available with up to a 200g range, the Dytran
- Acceleration: 100 g
- Frequency Range: 0 to 1,400 Hz
- Operating Temperature: -40 to 248 F
- Features: Linear Accelerometer, Other
-
Supplier: AR RF/Microwave Instrumentation
Description: ATH2G18 is ideally suited for use with the AR RF/Microwave Instrumentation Models 20T4G18A and 15T4G18A and other high power amplifiers in this frequency range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with
- Operating Frequency Range: 2 to 18 GHz
- Gain: 6 dB
- Component Type: Gain Horn Antennas
Find Suppliers by Category Top
Featured Products Top
-
Do you need to characterize high-power, high-frequency DUTs to advance next-gen systems in applications spanning wireless networks, satcom, radar, and sensing? It all starts with the right GaN (read more)
Browse Instrumentation Amplifiers Datasheets for Maury Microwave -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
amplifier is determined by a series of specifications known as figures of merit. They are: Bandwidth: The frequency range in which the amplifier can operate. Noise: The (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
, or difficult to operate for small-scale dynamic testing applications. The VSA Series Mini Power Amplifiers are engineered specifically for compact precision vibration test systems, providing high (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
B. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Package At Reference: 6 V / 70 mA / 5 GHz: - Gain: 13.5 dB - OIP3: 30 dBm - OP1dB: 16.5 dBm - Evaluation Board Noise Figure: 4.2 dB APPLICATIONS - Microwave Backhaul - C-Band Amplifiers - X-Band Amplifiers - Instrumentation (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high frequency operation combined with high gain and high output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and wireless backhaul testing in E-Band frequency ranges. (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
S7MZ 115/230V ac powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense
Conduct Research Top
-
High-Power Solid-State Pulsed Amplifiers
/Microwave Instrumentation is now offering high-power solid-state pulsed amplifiers. These SP-series amplifiers include various frequency ranges and output power levels to meet several standards. Additionally, designs can be tailored to suit your specific application. This application note
-
Design and Development of Medical Electronic Instrumentation
for this chapter include chloriding silver. electrodes, high-impedance electrode buffer array, pasteless bioelectrode, single-ended. electrocardiographic (ECG) amplifier array, body potential driver, differential biopotential. amplifier, instrumentation-amplifier biopotential amplifier
More Information Top
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
Figure 2 below is the block diagram of the Cole-Cole impedance meter The analyzer is built with a DDS frequency generator, a voltage controlled current source (VCCS), two high frequency instrumentation amplifiers (IA1 and IA2), a phase-gain detector (PGD) and…
-
Wireless nanosensors for monitoring concussion of football players
1st Stage High frequency Rejection Instrumentation Amplifier 2nd Stage High Pass Filter Non-inverting Amplifier 3rd Stage High Pass Filter 2nd order Low Pass Active Filter .
-
Wireless health monitoring helmet for football players to diagnose concussion and track fatigue
1st Stage High frequency Rejection Instrumentation Amplifier 2nd Stage High Pass Filter Non-inverting Amplifier 3rd Stage High Pass Filter 2nd order Low Pass Active Filter .
-
A current mode CMOS IC for biological signals measurement in noisy environment
For this reason, chopping the CCII based instrumentation amplifier at high frequencies is possible.
-
Signal conditioning circuitry design for instrumentation systems.
By placing this passive filter before the instrumentation amplifier , high frequency signals are attenuated — thereby pre- venting nonlinearities being introduced due to slew rate limitations in the instrumentation amplifier [2, 3].
-
A Circuit for Energy Harvesting Using On-Chip Solar Cells
The glitches observed in the inductor current waveform are due, in part, to the lower common-mode rejection ratio of the instrumentation amplifier at high frequencies .
-
Development of a biological detection platform utilizing a modular microfluidic stack
Since the resulting potential change is typically very small and noisy, a high frequency fast settling instrumentation amplifier circuitry was designed and fabricated on a printed circuit board.
-
Magnetic induction spectroscopy: non-contact measurement of the electrical conductivity spectra of biological samples
The signal detected at the detector coil was passed to a highly-phase-stable, high - frequency , instrumentation amplifier of gain 21, described in [31].
-
Extension of the IEN traceability for AC voltages below 200 mV
This system, which is the basic setup for the extension of traceability, consists of an instrumentation ampli- fier , a high frequency choke, and a T connector.
-
Design, Implementation and Testing of the MAP Radiometers
The gain- bandwidth product of the instrumentation amplifier provides sufficient high frequency roll-off for out-of-band signals, so that no additional filtering is required.
Indicates content that may require registration and/or purchase.