Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or
- Oscillation Frequency: 10 to 1,400 MHz
- Total Frequency Stability: 61.5 ppm
- Phase Noise (@ 10kHz): -132 to -116 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: suppression. Features: Frequency Range: 45 MHz to 5.55 GHz Temperature Range: –40°C to 85°C Package: 12.7 × 12.7 mm SMD Applications: Digital Radio Fixed Wireless Access Satellite Communication System Base Stations
-
Supplier: Allied Electronics, Inc.
Description: suppression. Features: Frequency Range: 45 MHz to 5.55 GHz Temperature Range: –40°C to 85°C Package: 12.7 × 12.7 mm SMD Applications: Digital Radio Fixed Wireless Access Satellite Communication System Base Stations
-
-
Supplier: Allied Electronics, Inc.
Description: The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic
-
Supplier: Allied Electronics, Inc.
Description: The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic
-
Supplier: SiTime Corporation
Description: Standard Frequency, High Temperature Oscillator
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3.3 V
-
Supplier: kTB Solutions
Description: kTB Frequency Synthesizers kTB Frequency Synthesizer is a compact, surface-mount (SMD) RF signal source designed for high-frequency precision and rapid frequency agility. Operating across a broad range of 50 MHz to 40 GHz with a minimum frequency step of 10
- Frequency Range: 200 to 15,000 MHz
- Step Size: 0.0001 kHz
- Phase Noise (@ 10kHz): -143 dBc/Hz
-
Supplier: Integrated Device Technology
Description: The 8N3S270 is a Frequency-Programmable Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT 's fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device
- Oscillation Frequency: 15.476 to 1,300 MHz
- Total Frequency Stability: 33 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Frequency Range: 500 to 2,800 MHz
-
Supplier: Nexperia B.V.
Description: combination with A1 as an RC oscillator. The crystal oscillator operates in Low-power mode when pins VSS1 and VDD1 are supplied via external resistors. Each flip-flop divides the frequency of the previous flip-flop by two, consequently the HEF4521B counts up to 224 = 16777216.
- Operating Temperature: -40 to 85 C
- Features: ESD Protection, Other
- Logic Family: Standard CMOS / CMOS (4000)
-
Supplier: Integrated Device Technology
Description: The 8442I is a general purpose, dual output Crystal-to- Differential LVDS High Frequency Synthesizer. The 8442I has a selectable TEST_CLK or crystal input. The TEST_CLK input accepts LVCMOS or LVTTL input levels and translates them to LVDS levels. The VCO operates at a frequency
- Supply Voltage: 3.3 volts
- Output Frequency: 31.25 to 700 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Kernco, Inc.
Description: essentially eliminates, in the first order, the mechanisms that have impacted the long-term stability of conventional rubidium based frequency standards, i.e. cavity pulling, light shift, optical spectral sensitivity and microwave spectral sensitivity. CPT technology offers a significant
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Time Accuracy: 0.007 ns
- Outputs: 10MHz, 5MHz
-
Supplier: Lingto Electronic Limited
Description: HIGH FREQUENCY OSCILLATOR IC FOR
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH FREQUENCY OSCILLATOR IC FOR
-
Supplier: QuinStar Technology, Inc.
Description: Series QFH High-Pass Filters provide sharp skirt selectivity and high rejection levels for frequencies below their cutoff frequency and have minimum insertion loss in the pass band. Figure 1 shows the characteristics of this type of filter. These filters are offered in seven
- Operating Frequency Range: 18 to 110 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOJ-HIGH FREQUENCY CRYSTAL OSCILLATOR, CMOS/TTL, OUTPUT CLOCK, 7.3728 MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 75 to 150 MHz
- Connectors: SMA
- Oscillator Type: VCO
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 100 to 200 MHz
- Connectors: SMA
- Oscillator Type: VCO
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 50 to 100 MHz
- Connectors: SMA
- Oscillator Type: VCO
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 200 to 400 MHz
- Connectors: SMA
- Oscillator Type: VCO
-
Supplier: Richardson RFPD
Description: The Crystek CEVAL-0914 was designed to test 9x14mm VCXOs, VCSOs, and CLOCK oscillators. It can test Sinewave or CMOS waveform output based oscillators without soldering the Unit Under Test (UUT). It uses a high-performance test socket capable of up to 3 GHz operation with
- Category: Development Board
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 40.000 (MHz) Mount: SMA NIC's Crystal Oscillator product line is designed for a variety of military, space and commercial applications that need high performance in both environmentally benign and rugged conditions.
-
Supplier: Littelfuse, Inc.
Description: low-frequency digital PWM signal to the PWMD pin. 8V to 450 V Input Voltage Range >90 % Efficiency Drives Multiple LEDs in Series and Parallel Configurations Regulated LED Drive Current Linear or PWM Brightness Control Resistor-Programmable Oscillator Frequency SOIC-8 and SOIC-8
- Input Voltage: 8 to 450 volts
- Efficiency: 90 %
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: APITech
Description: API's Line of Dielectric Resonator Oscillators (DROs) and Coaxial Resonator Oscillators (CROs) are designed and built with both small size and low phase noise in mind. Packed full of standard features, our complete line of free running DRO designs operate from 500 MHz to 21.5 GHz, with
-
Supplier: Integrated Device Technology
Description: The 8430B-71 is a general purpose, dual output Crystal/ LVCMOS / LVTTL -to-3.3V Differential LVPECL High Frequency Synthesizer. The 8430B-71 has a selectable crystal oscillator interface or LVCMOS TEST_CLK. The VCO operates at a frequency range of 250MHz to 700MHz. With
- Supply Voltage: 3.3 volts
- Output Frequency: 15.625 to 700 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: Richardson RFPD
Description: Surface mount temperature compensated voltage controlled oscillator (TCVCXO) providing a high degree of frequency stability over a wide temperature range in a hermetically sealed ceramic package.
- Oscillation Frequency: 19.44 MHz
- Total Frequency Stability: 0.9 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The MIC9131 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9131 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects
- Input Voltage (VIN): 9 to 180 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Richardson RFPD
Description: Surface mount temperature compensated voltage controlled oscillator (TCVCXO) providing a high degree of frequency stability over a wide temperature range in a hermetically sealed ceramic package.
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 0.9 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: APITech
Description: API Technologies designs and manufactures hi-rel SAW oscillators for today’s space and defense market. API utilizes a low jitter planar SAW which translates to extremely low phase noise performance. These high performance SAW oscillators, in frequencies from 100 MHz to 4000 MHz,
-
Supplier: Richardson RFPD
Description: HSO 14, High Stability Oscillator Series Rakon's “Ground USO” is ideally suited for the high stability frequency requirements of calibration and metrology laboratories, as well as other applications requiring high performance reference oscillators. Features
- Oscillation Frequency: 5 MHz
- Oscillator Type: OCXO
-
Supplier: Kyocera Corporation
Description: The K-series utilizes a common platform design covering case sizes 2016 through 7050. High frequency options and a variety of output types support customer needs.
- Oscillation Frequency: 1.5 to 900 MHz
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V, 5.0 V
- Oscillator Type: SPXO
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: The AG-203A is an oscillator from Kenwood. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a
-
Supplier: NDK
Description: 2725T Frequency stability of x/-30x10-6. High-precision type (Frequency stability of x/-30x10-6.) Supports a frequency range of 2.5 to 75 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions
- Oscillation Frequency: 2.5 to 75 MHz
- Total Frequency Stability: 30 ppm
- Operating Temperature: -10 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: Integrated Device Technology
Description: range of 81MHz to 2592MHz. The internal crystal oscillator uses the external quartz crystal as the basis of its frequency reference. Alternatively, a LVCMOS compatible clock signal can be used as PLL reference signal. The devices uses an integer-N synthesizer architecture and is
- Supply Voltage: 3.3 volts
- Output Frequency: 81 to 2,592 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
Find Suppliers by Category Top
Featured Products Top
-
Environmental Protection Drone flight control, navigation, and communication links heavily rely on stable timing references. High precision, high stability, and low power consumption are critical characteristics for selecting the right crystal or crystal oscillator in these (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
212.5 MHz frequency for LVDS (Low Voltage Differential Signaling) oscillators are crucial for specific high-speed, high-precision applications. Learn how Aker’s LVDS oscillators perform at a faster rate and exhibit low jitter to maintain efficient system performance. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
High-Precision TCXO Crystal Oscillator for Smart Meters Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Phase noise and jitter are indicators of signal stability and quality, especially in high-frequency and high-performance applications. Learn how Aker’s products maintain superior RMS jitter performance for faster and smoother data transmission. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
engineers to achieve higher system reliability and performance. Using high-quality crystal materials, precision circuit design, and rigorous calibration processes, advanced oscillators maintain consistent frequency output under demanding operating conditions. These components play a (read more)
Browse Oscillators Datasheets for Win Source Electronics -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
parts per billion (ppb). The required frequency stability depends on the specific application. For example, in telecommunications or wireless systems, where precise timing is crucial, a high-frequency stability oscillator with low ppm or ppb is essential. On the other hand, in less critical (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Oscillators (TCXOs) contain built-in temperature compensation circuitry to adjust frequency and maintain stability. Learn how Aker’s TCXOs meet high specification standards and deliver precision during temperature shifts in real world applications. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
operating at low voltage High reliability: Low voltage use ensures frequency stability while preventing communication interruptions in data transmission Strong temperature adaptability: Built-in temperature compensation mechanism ensures stable (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation
Conduct Research Top
-
Oscillator Circuits For RTD Temperature Sensors
of the frequency measurement is directly related to the quality of the microcontroller's clock signal and high-frequency oscillators are available with accuracies of better than 10 ppm.
-
What Is A VCXO? Voltage Controlled Crystal Oscillator
in the calculation. A VCXO consists of a crystal and an oscillator circuit with a varactor diode and supporting circuitry. The high Q (Quality) factor of quartz allows a small range of frequency pulling. They also offer high performance with low jitter and low phase noise.
-
Reducing Development Risk in Communications Applications with High-Performance Oscillators
As communications and data center applications transition to higher data rates to support rapidly increasing Internet traffic demands, SerDes reference clock performance is becoming increasingly important. If reference clock jitter is too high, it results in unacceptably high system bit-error rate
-
Quartz Crystal Basics: From Raw Materials to Oscillators (.pdf)
Here is an overview of the history, manufacture and current technology of quartz crystals, one of the most common components. in high frequency, high speed electronics.
-
Schottky Mixer Feature High Dynamic Range
The voltage controlled oscillator (VCO) and the mixer represent two key components in a wireless communications system. For many applications, the local oscillator (LO) drive of a mixer is provided by a VCO. Often, the VCO output is amplified and then filtered before being presented to the LO
-
Spectral phase shaping for high resolution CARS spectroscopy around 3000 cm-1
By spectral phase shaping of both the pump and probe pulses in coherent anti-Stokes Raman scattering (CARS) spectroscopy, we demonstrate the extraction of the frequencies of vibrational lines using an unamplified oscillator.
-
16HV785: Programmable Lead Acid Battery Charger
The 16HV785 provides an unprecedented level of configurability for charging lead battery packs. Its precise, 10-bit Analog-to-Digital converter and high-frequency Pulse-Width Modulator enable the 16HV785 to provide optimum control of charging algorithms for lead battery chemistries. Special
-
Interfacing a Micro Crystal MS1V-T1K 32.768 kHz Tuning Fork Crystal to a PIC16F690/SS
kHz (R) tuning fork (watch) crystal with the PIC16F690 PIC To determine the total effective load capacitance, the microcontroller Timer1 low-power oscillator. This infor- board layout stray (parasitic) capacitance has to be mation can be used to assist the designer in interfacing taken into account
More Information Top
-
Sinusoidal Oscillators and Waveform Generators using Modern Electronic Circuit Building Blocks
(2011) High frequency oscillator design using a single 45nm CMOS current controlled current conveyor (CCCII+) with minimum passive components.
-
Colpitts-type oscillator for high frequency application
Therefore, PLL VCXO (Voltage Controlled Crystal Oscillator) or Delay line type VCSO (Voltage controlled SAW Oscillator) is used to design the high frequency oscillator generally.
-
A Colpitts-Type Crystal Oscillator for Gigahertz Frequency
A high frequency oscillator has been required for the development of radio communications, measurement equipment, etc.
-
Complete Wireless Design > Oscillator Design
The output power of most such oscillators will be around 0 dB to 10 dBm, and will be biased at Class A or AB in common-emitter configuration (some higher frequency oscillators are common-base, however), though a few may be biased …
-
Ultradian Rhythms from Molecules to Mind
There is a strong evolutionary argument too for expecting that the circadian clock started out as a high frequency oscillator .
-
Microwave Devices Circuits and Subsystems for Communications Engineering
Other alternatives have been adopted in the design of the resonator circuits for high frequency oscillators .
-
Phase Noise in Signal Sources
… power generated, resonator Q and offset frequency/ m , Nop/P oc/o- Thus, except in so far as the circuit Q$ differ in the two cases, a low frequency oscillator will have a superior phase noise performance to that of a higher frequency oscillator .
-
A review of MEMS oscillators for frequency reference and timing applications
… two oscillators have a different oscillation frequency but identical phase noise, the oscillator with the highest frequency fs1 will perform better than the oscillator at the lower frequency fs2 when the output frequency of the high frequency oscillator is divided down to …
Indicates content that may require registration and/or purchase.