-
Supplier: Accuris
Description: High frequency proximity switches
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE SENSOR, RECTANGULAR HOUSING, HIGH SWITCHING FREQUENCY, WIDE OPERATING TEMPERATURE RANGE, VISIBLE INDICATION SWITCHING STATUS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement,
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
-
Supplier: Baumer Ltd.
Description: maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 212 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical
-
Description: Specifications An inductive proximity switch consists of 4 main components: coil, oscillator, detection circuit and solid state switching device. The oscillator creates a high frequency field that is emitted from the sensing face. When a metal target enters that field, eddy
- Sensor Technology: Inductive Proximity Sensor
-
Description: capacity High anti-interference capability, high reliability and long service life, can work in harsh environment Able to work in various working condition (such as axial proximity, radial proximity, rotation type proximity). Applications: HPS series
- Operating Distance: 0.1968505 inch
- Operating Temperature: 50 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: field signals, avoiding sampling errors from the traditional time-sharing power supply mode. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Unipolar operation Wide range supply voltages: 1.8 V to
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 5 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: LGA3L (2mm × 1.5mm × 0.63mm) package. LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V Open-drain push-pull output Low power consumption:
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Description: current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; >
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22 volts
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Description: distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection,
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Eaton Corporation
Description: SHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY APPLICATION FOOD PROCESSING LINES, HIGH WASHDOWN ENVIRONMENT WITH TWO LED INDICATOR SENSOR HEAD FEATURES FIVE SENSING POSITIONS E55 MODEL
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Electro-Sensors, Inc.
Description: sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the
- Operating Distance: 0.71 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the
- Operating Distance: 0.2 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the
- Operating Distance: 0.08 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: steel housings with an operating distance of 0.8 to 1.3 mm. High speed detection. IBS04 and ICS05 inductive proximity sensors can reach an operating frequency of up to 6 kHz. Easy to install. The active face can be installed flush with the surrounding area. The user can choose
- Operating Distance: 0.03149608 to 0.05118113 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Eaton Corporation - Sensors
Description: The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to
- Operating Distance: 0 to 0.0787402 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: The new generation of CA30CA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of TRIPLESHIELDTM
- Operating Distance: 0.0787402 to 1.181103 inch
- Operating Temperature: -22 to 185 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. High output performance microphone, the e845S offers power, clarity and projection and also includes a switch. Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels.
- Directivity: Directional, Supercardioid
-
Supplier: TE Connectivity
Description: Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 1 Switching Frequency (Max) (HZ) : 1500 Housing Features Housing Material : Stainless Steel Industry Standards IP Rating : IP68, IP66, IP67, IP69K Mechanical Attachment Mounting
- Operating Distance: 0.078 inch
- Operating Temperature: -13 to 248 F
- Switch Type: Normally Open
-
Supplier: Locon Sensor Systems, Inc.
Description: KEY ADVANTAGES Classics, Extra Distance and Full Inox High quality ASIC sensors with interface Smallest self-contained inductive sensors on the market Outstanding temperature stability from -25°C (-13°F) to +70°C (+158°F) or +85°C (+185°F) for Full Inox types High switching
- Operating Temperature: -13 to 185 F
- Electrical Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Rectangular
- Output Load: DC Load
-
Supplier: SensoPart
Description: Scanning distance dependant on fibre-optic cable High switching frequency, 1 kHz, 5 kHz Fibre-optic cable adaptable Universal PNP/NPN output N.O./N.C. selectable M30 metal threaded sleeve
- Operating Distance: 39.3701 inch
- Operating Temperature: -4 to 140 F
- Features: Infrared
- Sensor Technology: Photoelectric Sensors
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring
- Number of Switch Points: 1 (#)
- Measuring Range: 0.787402 to 7.87402 inch
- Maximum Current: 0.045 amps
- Maximum DC Voltage: 30 volts
-
Supplier: BERNSTEIN AG
Description: Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad temperature range and
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: 1.5 mm flush Comfort series Extremely high switching frequency
-
Supplier: Banner Engineering Corp.
Description: Frequency Modulated Continuous Wave (FMCW) radar detects moving and stationary objects Retro-wave sensor - reference signal (retroreflective target) enables reliable detection of weak targets in the foreground Retro-wave detection - output activates for objects detected in the foreground OR
- Operating Distance: 472.4412 inch
- Operating Temperature: 104 to 149 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Pepperl+Fuchs SE
Description: Reliable detection of transparent materials High switching frequency Adjustable sensitivity Adjustable switch-on delay Small angle of divergence Protective functions Emitter and receiver included in the delivery package
-
Supplier: Acromag, Inc.
Description: variety of switches (high/low-side transistor, dry contact, open drain, open collector). Inputs may also function as event counters with separate microcontrollers for each channel. The module counts pulses on the positive or negative edge. The discrete outputs can operate as
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Features: Application Software Included, Frequency Input, Networkable System, Other
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight glass and other
-
Supplier: Laurel Electronics LLC
Description: Features Two independently field-scalable channels A & B for frequency, rate or total Inputs from NPN or PNP proximity switches, contact closures, digital logic, magnetic pickups down to 12 mV, or AC inputs up to 250 Vac Frequencies from 0.005 Hz to 1 MHz Line frequency
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: SensoPart
Description: Fast switching output for precise switching behavior and parallel IO-Link communication for quick format changes and diagnostic data Reliable small-part detection over the entire operating range from a size of 0.2 mm Precise front-edge detection even in fastest automation processes thanks to a
- Operating Distance: 0 to 157.4804 inch
- Operating Temperature: -4 to 140 F
- Sensor Technology: Photoelectric Sensors
- Features: Retroreflective
-
Supplier: SensoPart
Description: Robust metal housings Small part detection from 0.5 mm High switching frequency up to 1500 Hz Precise sensitivity adjustment via potentiometer N.O. N.C. switchable
- Operating Distance: 0 to 4.724412 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Photoelectric Sensors
- Electrical Output: Switched / Alarm
Find Suppliers by Category Top
Featured Products Top
-
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
. Their operating principle is based on a coil and high frequency oscillator that creates a field in the close surroundings of the sensing surface. The presence of metal in the operating area causes a change in the oscillation amplitude. This change is identified by a threshold circuit, which changes (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
insertion loss, and excellent environmental stability without deliquescence. Designed for demanding laser applications, RTP Q-switches support high repetition frequencies up to 100 kHz while eliminating piezoelectric ringing effects. Their low operating (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
RTP Q-Switches for High-Speed Electro-Optic Switching RTP Q-switches are electro-optic devices designed for fast laser modulation and optical switching in high (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
High-repetition pulsed laser systems require electro-optic Q-switches that withstand high optical intensity while maintaining fast, stable switching performance. Crystech RTP Q-Switches use RTP crystals with a large electro-optic coefficient, high damage threshold, broad transparency (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
More Information Top
-
The real time verification when replacing DH PLUS with DeviceNet for tire conveyor system
At this time, four high frequency oscillating proximity switches (PR 18-5DN : 200 Hz (5 ms)) for input was used and every two of four sensors had same transmission cycle.
-
DC-DC converter for gate power supplies with an optimal air transformer
Due to the high switching frequency the proximity effect and the skin effect in the windings are considerable.
-
Analysis of hysteresis phenomena of a proximity switch with an output circuit
In the high - frequency oscillator proximity switch , the impedance of a detecting coil varies so widely that the oscillation ceases when the de- tected body approaches within a prespecified dis- tance.
-
Comparative study of electronic transformers using resonant and nonresonant switching converters
Moreover large current ripple causes large loss in the inductor due to the proximity effect at high switching frequency .
-
Enhanced Design of an Integrated Transmission-Line Bus Filter
However, with higher switching frequencies and closer proximities of the power stage, components are more vulnerable to electro-magnetic interference (EMI).
-
Impedance Interaction and EMI Attenuation in Converters with an Integrated Transmission-Line Filter
performances [1]; however, with higher switching frequencies and closer proximity of power stage components, these have become increasingly more vulnerable to electro-magnetic interference (EMI).
-
High Frequency Modeling of a Converter with an RF-EMI Filter
However, converters with higher switching frequencies and closer proximities of the power stage components are more vulnerable to electro-magnetic interference (EMI).
-
Sensors Handbook, Second Edition > FUNDAMENTALS OF SOLID-STATE PRESENCE-SENSING TECHNOLOGIES
Capacitive proximity switches contain a high - frequency oscillator having one of its capacitor plates built into the end of the sensor (Fig. 21.8).
-
Determination of EMI emission in power factor preregulators by design
Unfortunately this solution is not effective for switching frequencies in the proximity and higher than 150 kHz.
-
Analysis and Design of a Bidirectional Isolated DC–DC Converter for Fuel Cells and Supercapacitors Hybrid System
Winding losses in transformers increase dramatically with the high switching frequency due to eddy and proximity current effects [32].
Indicates content that may require registration and/or purchase.