Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: standard" units available in all frequencies from HF to Ku band. Our ceramic based resonators are very low loss and dependably stable, even during extreme temperature changes. To reduce Modulation Side-bands and Microphonics during high vibration & shock, our designs insure that the
-
Supplier: Knowles
Description: DLI’s Cavity Resonators provide an ideal solution for high performance, low-cost microwave, or millimeter wave oscillators. The patented high-Q cavity resonator devices are fully shielded and designed on our temperature stable, high dielectric constant ceramics. An
- Oscillation Frequency: 67,000 MHz
- Frequency Tolerance: 0.1 %
- Features / Standards: Built-in Capacitor, Military Standard
- Resonator Type: Ceramic
-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and Piezoelectric Detectors Tuning Fork Quartz Crystals Length Extension
- Maximum Output: 10 volts
- Bandwidth: 15,000 kHz
- Input Impedance: 1,000 Mohms
- Output Impedance: 50 ohms
-
-
Supplier: Knowles
Description: Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained in the UHF, VHF, L, S, C bands and microwave
-
Supplier: Knowles
Description: Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained in the UHF, VHF, L, S, C bands and microwave
-
Supplier: Richardson RFPD
Description: A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 4MHz. (8.0 × 4.5 × 1.8 mm typ.).
- Oscillation Frequency: 12 MHz
- Operating Temperature: -10 to 70 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: kTB Solutions
Description: PLDRO, the abbreviation of Phase Locked Dielectric Resonator Oscillators, is a high stable and reliable frequency source. kTB Solutions supplies very low phase noise PLDRO at frequencies up to 40GHz. Our PLDROs are widely used in many areas.
- Bandwidth: 32,000 MHz
-
Supplier: AVX Corporation
Description: High Voltage High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics and are designed for applications such as snubbers in high
- DC Rated Voltage Range (WVDC): 3,000 to 100,000 volts
- Applications: Automotive, High Voltage Capacitor, Power Capacitors, Power Supply
- Lead Style: Axial Leads, Radial Leads
- Electrostatic Capacitors: Ceramic
-
Description: IEC 61788-7:2020 describes measurement of the surface resistance (Rs) of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the resonant frequency. The applicable measurement range of Rs for
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 801592-AWSCR-10.00CV-T Packaging: Reel Type: Ceramic Mounting Style: SMD Features: Built in Capacitor Capacitance: 22pF Impedance: 30 Ohms Frequency: 10MHz Height: 0.039" (1.00mm) Frequency Stability: ±0.4% Frequency Tolerance:
- Oscillation Frequency: 10 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -25 to 85 C
- Resonator Type: Ceramic
-
Supplier: Mini-Circuits
Description: loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator
- Insertion Loss: 1,773 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator
- Insertion Loss: 1,842.5 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator
- Insertion Loss: 1,475 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator
- Insertion Loss: 1,905 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 801603-CSTLS8M00G53-B0 Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Features: Built in Capacitor Capacitance: 15pF Impedance: 25 Ohms Frequency: 8MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2%
- Oscillation Frequency: 8 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
-
Supplier: CSA Group
Description: IEC 61019-2:2005 gives practical guidance to the use of surface acoustic wave (SAW) resonators which are used in telecommunications, radio equipments and consumer products. It is to be used in conjunction with IEC 61019-1. The features of SAW resonators are small size, light weight,
-
Supplier: SiTime Corporation
Description: SiTime Symphonic™ SiT30100 is an advanced, low-power, high-performance mobile clock generator with four clock outputs. The device integrates a MEMS resonator, temperature sensor and a temperature-to-digital converter (TDC), which eliminates the need for external crystal and
-
Supplier: SAE International
Description: The one-dimensional (1-D) time-domain approach and the three-dimensional finite element method (FEM) are used to predict and analyze the acoustic attenuation performance of three-pass perforated tube mufflers with and without end-resonator. For the given muffler configurations, the
-
Supplier: SAE International
Description: are related to the turbocharger operation, and which may radiate from the high-pressure side from the compressor outlet to the charge air cooler. Medium frequencies may be controlled with the use of different typologies of resonators, but these are not so effective for relatively
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080099-CY25811SXCT Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output:
- Supply Voltage: 2.97 to 3.63 volts
- Output Frequency: 32 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050574-CY25812SXCT Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output:
- Supply Voltage: 2.97 to 3.63 volts
- Output Frequency: 64 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Smiths Interconnect, a Molex company
Description: High “Q” coaxial ceramic resonators yield low insertion loss, high out-of-band rejection, and excellent amplitude and group delay stability over temperature. This makes them highly suitable for use in micro-doppler radar as used for drone/UAV detection, GNSS, IFF, and other
- Filter Design: Ceramic Filter
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good
-
Supplier: PUI - Projections Unlimited, Inc.
Description: The CC1A-T1A is a high frequency SMT Quartz Crystal Unit that incorporates an AT-cut Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid.
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV1129-079LF silicon hyperabrupt junction varactor diodes are designed for use in VCOs requiring low resistance. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to frequencies beyond 2.5 GHz.
- VR: 12 volts
- CT: 19 pF
- Features: Other, Varactor Diodes
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 3300.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT NIC's ceramic resonator filter product line is designed for applications needing superior performance in small packages in both environmentally benign and rugged conditions. Features include Low
- Filter Type: Bandpass
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV1405–SMV1413 series of bare die, epoxy and hermetic packaged silicon abrupt junction varactor diodes is designed for use in VCOs requiring tight capacitance tolerances. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to
- VR: 30 volts
- Features: Varactor Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV1405–SMV1413 series of bare die, epoxy and hermetic packaged silicon abrupt junction varactor diodes is designed for use in VCOs requiring tight capacitance tolerances. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to
- VR: 30 volts
- Features: Varactor Diodes
-
Supplier: ECS Inc. International
Description: it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond
- Oscillation Frequency: 6 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
Supplier: Richardson RFPD
Description: The MAOC-110820 is a voltage controlled oscillator for frequency generation. No external matching components are required. This VCO is easily integrated into a phase lock loop using the divide-by-two output. The extremely low phase noise makes this part ideal for many radio applications
- Oscillation Frequency: 10,550 to 11,050 MHz
- Phase Noise (@ 10kHz): -113 dBc/Hz
- Output Power: 11 dBm
- Tuning Voltage: 1.5 to 12.5 volts
-
Supplier: Broadcom Inc.
Description: (WLAN, Bluetooth). The ACPF-8040 uses Avago Technologies' innovative Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
- Frequency (Fc): 2,300 to 2,400 MHz
- Operating Temperature: -25 to 85 C
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Micro Crystal AG
Description: DS15 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications Frequency: 32.768 kHz Load Capacitance: 7.0 / 8.2 / 9.0
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 7 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Supplier: Micro Crystal AG
Description: MS1V-T1K is a low frequency surface mount technology Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed square-bodied metal can package. Key Specifications Frequency: 30 to 200 kHz Load Capacitance: 6.0
- Oscillation Frequency: 0.03 to 0.2 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 6 to 12.5 pF
- Drive Level: 0.001 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
. High Frequency Stability: ±10ppm or ±20ppm tolerance at 25°C ± 3°C for reliable signal processing. Customizable Load (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
precision, reliability, and compactness, ensuring they excel in challenging environments. Key benefits include: Wide Frequency Range: Operates from 24MHz to 96MHz, covering diverse application needs. High Stability: (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
milestone marks a significant breakthrough for Interquip in the field of high-end automotive-grade frequency components, indicating that its products have entered the international mainstream automotive electronics supply chain system. The certified 76.8MHz automotive-grade Crystal (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
-leading Epoch Platform SiTime's new Epoch Platform stands out as the industry’s smallest and lowest power oven-controlled oscillator (OCXO) family, capable of ±1 ppb stability over temperature, a key milestone for high performance timing. With a formfactor of just 9.0 x 7 (read more)
Browse Resonators Datasheets for SiTime Corporation -
High-Reliability Quartz Resonators for Automotive Applications Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
. Ceramic resonator filters are available in the UHF to C-Band frequency spectra as a low cost, high performance solution for many markets and applications. Learn More from Smiths Interconnect (read more)
Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
High-Precision Crystal Resonators for Wireless Charging & Wearables Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Automotive-Grade Quartz Crystal Resonator SMCE-1612 The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Compensating delay-induced phase shifts for high-frequency resonators
Phase-Locked Loop (PLL) or other PID controllers on nano-mechanical resonators rely on clean phase signals that exhibit large slope, or significant phase shift, around the resonance frequency
-
Specifying Crystals for Use in VCXOx and TCXOs for Wireless Designs
Quartz crystals can be an excellent choice for the frequency-determining component in wireless communication systems. Designers appreciate the high Q value (quality factor), reasonable cost, and temperature performance of quartz crystals relative to other options, such as inductor-capacitor
-
Using the PIC16F639 MCU for Smart Wireless Applications
via SPI TM interface pads. The analog front-end section is optimized to detect 125 kHz low frequency (LF) signal. For the LF signal detection, it needs external LC resonant circuits. The device can detect amplitude-modulated 125 kHz input signals with a typical input sensitivity of 3 mVPP. This high
-
Laser Marking Guide (.pdf)
When the laser medium is a solid crystal, the laser is known as a solid state laser. One of the differences between welding and marking solid state lasers, is the use of a Q-switch in marking lasers. This is a high speed switching element with in the resonator that can produce laser pulses down
-
Interfacing a Micro Crystal MS1V-T1K 32.768 kHz Tuning Fork Crystal to a PIC16F690/SS
CAPACITORS operation for their particular application. CD * CG C = --------------------- + C MICRO CRYSTAL MS1V-T1K EffectiveLoad Stray D + CGC The Micro Crystal MS1V-T1K is a high-quality tuning fork quartz crystal resonator. It is packaged in a square- Overtone Mode Suppression bodied 2x2x6 mm metal-can
More Information Top
-
A review of MEMS oscillators for frequency reference and timing applications
However, high frequency resonators tend to have a lower Qunloaded, as will be explained in section 4.2, which can partly offset the decrease in near-carrier noise as a result the frequency division.
-
Frequency References, Power Management for SoC, and Smart Wireless Interfaces
As a result, its output amplitude is insensitive to resonator scaling, which, in turn, facilitates the use of small high frequency resonators .
-
Abstract book
Since the MSCAT has been excited up to the 81st harmonic, the MSCAT device may also be used in high frequency resonator applications.
-
The measurement of the process of the electron concentration in current layers in neon
Laufenden layers were excited with aid of a high frequency resonator according to the method described in [8] and [9] kfinstlich.
-
Ultra-Low-Power Short-Range Radios
For example, aluminum nitride (AlN) has evolved as the best suited thin film piezoelectric material for high frequency resonators .
-
Cavity Optomechanics
This will allow for operation of optomechanical high frequency resonators under ambient conditions.
-
Microelectromechanical resonators for radio frequency communication applications
Also, the Q of high frequency resonators is much less susceptible to ambient pressure than the lower frequency flexural beam resonators.
-
High-frequency thickness-shear mode resonators for sensor application in liquids
The measured Q-factors are about 5 i04, which is excellent for high frequency resonators .
-
Thermal actuation of high frequency micromechanical resonators
It is shown theoretically and experimentally that thermal actuation is a more suitable approach for higher frequency resonators with dimensions in the lower microns and nanometer range.
-
Low-Impedance VHF and UHF Capacitive Silicon Bulk Acoustic Wave Resonators—Part I: Concept and Fabrication
[12] E. P. Quévy et al., “Poly-SiGe high frequency resonators based on litho- graphic definition of nano-gap lateral transducers,” in Proc.
Indicates content that may require registration and/or purchase.