Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and Piezoelectric Detectors Tuning Fork Quartz Crystals Length Extension
- Maximum Output: 10 volts
- Bandwidth: 15,000 kHz
- Input Impedance: 1,000 Mohms
- Output Impedance: 50 ohms
-
Supplier: Marki Microwave LLC
Description: The AMM-11059CH is a wideband GaAs distributed amplifier covering 0.01 to 50 GHz, delivering 12 dB small-signal gain with high output power and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +35 dBm. Operating from a 12 V supply at 220 mA
- Frequency Range: 0 to 50,000 MHz
- Features: Other
- Amplifier Type: Power Amplifier
-
Supplier: Electro Optical Components, Inc.
Description: TΩ for our FET models allowing measurements of signals from very high impedance sources. Finally the noise is as low as 0.4 nV/√Hz for the model DLPVA-100-BUN-S. Applications Universal Low-Frequency Amplifier Automated Measurements Industrial Sensors Detector Preamplifier
- Maximum Output: 10 volts
- Bandwidth: 100 kHz
- Input Impedance: 1,000,000 Mohms
- Output Impedance: 1,000,000 ohms
-
-
Supplier: Electro Optical Components, Inc.
Description: poor ground shielding, nonlinearities, gain peaking and bandwidth reduction caused by poorly designed amplifiers. FEMTO High Frequency Amplifiers have been designed to eliminate such unwanted problems. Insensitive to signal source parameters and input wiring, FEMTO
- Bandwidth: 400,000 kHz
- Features: Instrumentation Amplifier, Voltage Output
- User Interface: None
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: Marki Microwave LLC
Description: The AMM-11078CH is a wideband GaAs distributed amplifier covering 0.01 to 40 GHz, delivering 17.5 dB small-signal gain with high output power and linearity. It provides up to +24 dBm saturated output power, with output IP3 up to +30.5 dBm. Operating from a +7V supply at 220 mA
- Frequency Range: 10 to 40,000 MHz
- Features: Other
-
Supplier: Mini-Circuits
Description: generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: Marki Microwave LLC
Description: The AMM-11561CH is a wideband GaAs distributed amplifier covering 0.01 to 30 GHz, delivering 15.7 dB of small-signal gain, high output power, and linearity. It provides up to +27 dBm saturated output power, with output IP3 up to +33 dBm. Operating from a +12V supply at 220 mA
- Frequency Range: 10 to 30,000 MHz
- Features: Other
-
Supplier: APITech
Description: The QB-617 is a Class “A” amplifier operating in a communication band of 1930 to 1990MHz to jam communication band frequencies. This addition to API’s power amplifier product line offers a minimum output power of 100 watts with a gain of 50dB, with multiple carrier inputs. Typical
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be
- Analog Input Channels: 1 #
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 55 F
- Features: Current Output, Frequency Input, General Lab and Industrial, Isolated Analog Voltage Input, Isolation Amplifier, Signal Isolator
-
Supplier: Wayne Kerr Electronics
Description: HSA series is a power amplifier which has high speed, broadband (DC to max.10MHz), and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. 6 models
-
Supplier: Microchip Technology, Inc.
Description: amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The MMA033AA is
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: DDC's Synchro Booster Amplifiers provide high-powered Synchro outputs in a single compact easy-to-use rugged module. BENEFITS High Output Power Allows for Driving Large Torque Receiver Loads or Multiple CT and CDX Load Powered from the Reference Input, No Additional Power Source
- Features: DC Voltage Input, Frequency Input, Other Input
- Form Factor: Stand Alone
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4-channel high-dynamic digital module of the SomatXR family Supports the following transducer technologies: - Digital high resolution frequency input (i.e. HBM torque flange*) - Pulse counter, encoder - Passive inductive rotational speed sensor (AC coupled) - Pulse width
- Features: Encoder Input, Other, Other Input
-
Supplier: Renesas Electronics Corporation
Description: frequency amplifier and mixer applications.brbr Both arrays are matched high frequency transistor pairs. The matching simplifies DC bias problems and it minimizes imbalances in differential amplifier configurations. Their high fT enables the design of UHF
- Noise Figure: 4.6 dB
- Polarity: NPN
- Features: Other
-
Supplier: TEGAM, Inc.
Description: output is provided for applications that require a low-level representation of the output signal such as in closed loop applications. The monitor output reduces the output signal to 20:1 for 50 Ω inputs and 10:1 for inputs exceeding 1 MΩ. The 2348 is ideally suited for
-
Supplier: Qorvo
Description: range. This amplifier is able to achieve −50 dBc ACLR at +27 dBm output power using 20 MHz LTE signal. The QPA9418 integrates two high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation.
- Frequency Range: 1,805 to 1,880 MHz
- Minimum Gain: 30.5 dB
- Maximum Gain: 30.5 dB
- Output Power( P1dB): 35.5 dBm
-
Supplier: Broadcom Inc.
Description: The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of 42dB and small signal gain of 22dB gain, ideal for use as a buffer amplifier in
- Frequency Range: 3,500 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Input VSWR: 2 :1
-
Supplier: Broadcom Inc.
Description: Avago Technologies' AMMP-6130 is a high gain, narrowband doubler and output power amplifier designed for DBS applications and other commercial communication systems. The MMIC takes an input 15 GHz signal and passes it through a harmonic frequency multiplier (x2) and then
- Frequency Range: 15,000 to 30,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 20 dBm
-
Description: mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring. Network monitoring and control models
- Power: 300 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Qorvo
Description: linear power using a 20 MHz LTE signal over the 2.5 – 2.7 GHz frequency range covering 3GPP Bands 7, 38, 41. The QPA9226 integrates three high performance amplifier stages to allow for a compact system design and requires very few external components for operation. The
- Frequency Range: 2,500 to 2,700 MHz
- Minimum Gain: 34 dB
- Maximum Gain: 34 dB
- Output Power( P1dB): 33.5 dBm
-
Supplier: Qorvo
Description: Qorvo's TQP9218 is a high-linearity two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature control circuits. The amplifier provides 31 dB gain and +24.5 dBm linear power over the 1.805 – 1.880 GHz frequency range. This
- Frequency Range: 1,805 to 1,880 MHz
- Minimum Gain: 31.5 dB
- Maximum Gain: 31.5 dB
- Output Power( P1dB): 33 dBm
-
Supplier: Qorvo
Description: linear power using a 20 MHz LTE signal over the 2.3 - 2.4 GHz frequency range covering 3GPP Bands 30, 40. The TQP9224 integrates three high performance amplifier stages to allow for a compact system design and requires very few external components for operation. The
- Frequency Range: 2,300 to 2,400 MHz
- Minimum Gain: 36.7 dB
- Maximum Gain: 36.7 dB
- Output Power( P1dB): 33.6 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: RFX240 is being discontinued and is not recommended for new designs. The RFX240 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.6 volts
- Maximum Operating Voltage: 5.5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: RFX242 is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L The RFX242 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 4.5 volts
- Maximum Operating Voltage: 5.5 volts
-
Supplier: Mini-Circuits
Description: The ZHL-10M2G0005(X)+ is a high-power broadband amplifier providing 5W of output power with a typical small signal gain of 51 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of
- Frequency Range: 10 to 2,000 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 55 dB
- Output Power( P1dB): 36 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-0G62G5030(X)+ is a high power broadband amplifier providing more than 30 W of output power with a typical small signal gain of 51 dB over the 600 to 2500 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be
- Frequency Range: 600 to 2,500 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 55 dB
- Output Power( P1dB): 43 to 45 dBm
-
Supplier: Mini-Circuits
Description: The ZHL-20M2G7025(X)+ is a high-power broadband amplifier providing more than 25 W of output power with a typical small signal gain of 50 dB over the 20 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a
- Frequency Range: 20 to 2,700 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 55 dB
- Output Power( P1dB): 36 to 40 dBm
-
Supplier: Mad City Labs, Inc.
Description: The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped
- Analog Input Channels: 1 #
- Gain Range: 15 to 150 #
- Maximum Output: 150 volts
- Bandwidth: 32 kHz
-
Supplier: Renesas Electronics Corporation
Description: ripple current. The AC signal VR enters a window comparator where the lower threshold is the error amplifier output VCOMP and the upper threshold is a programmable voltage reference VW, resulting in generation of the PWM signal. The voltage reference VW sets the steady-state PWM
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 7 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of
- Features: Audio Amplifiers, Single Supply, Thermal Shutdown Protection
- Operation Class: Class D
-
Supplier: Mad City Labs, Inc.
Description: The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes
- Analog Input Channels: 3 #
- Gain Range: 15 to 150 #
- Maximum Output: 150 volts
- Input Impedance: 0.01 Mohms
-
Supplier: Amp-Line Corp.
Description: power amplifiers are stable and easy-to-use power amplifiers designed with linear circuitry. The DC-coupled wideband constant voltage power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output voltage. The output voltage is
-
Supplier: Wayne Kerr Electronics
Description: The 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line. High withstanding voltage: AC 7000V peak,
- Device Type: Isolation Amplifiers
-
Supplier: Flow Technology, Inc.
Description: Description Economical signal conditioners by Flow Technology are designed for use with turbine flowmeters. The model CA04, when used with a modulated carrier (RF) pickoff, generates a carrier frequency that is modulated by the rotating blades of a turbine rotor. This eliminates the
- Maximum Output: 10 volts
- Input Impedance: 0.005 Mohms
- Output Impedance: 1,200 ohms
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
High-frequency Head and Torso Simulator (HF HATS) provides unprecedented realism, for electroacoustic testing of smart devices and speakers, audio conferencing devices, microphones, headphones, and hearing aids (read more)
Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S -
the signal measurement. The cable used in the CAB-LN1 series is a very high insulation type. On the output side, FEMTO recommends High Frequency (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
characteristics include low signal distortion levels, simple design, constant conduction due to amplifying element bias, no charge storage problems, stability, and linearity, though they also have low efficiency and high heat output during operation. Class B power amplifiers have similar stability (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster® Audiorouter and the complete line of AudioMaster® Speakers, these high (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Vishay’s latest VIA series isolation amplifiers — VIA0050DD, VIA0250DD, and VIA2000SD — offer exceptional precision, reliability, and compact size for demanding industrial, automotive, and medical applications. These devices feature high common-mode transient immunity up to 150 (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight, military, UAV and UGV applications. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
As laser measurement, optical sensing, and photonic research systems continue advancing toward higher precision and faster signal processing, optical frequency control has become essential for accurate measurement and signal manipulation. Acousto-optic frequency shifters (AOFS) are designed to (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
Conduct Research Top
-
Small Signal Microwave Amplifier Design
Small Signal Microwave Amplifier Design. Filled with examples to apply the knowledge you've gained, this thorough guide explains techniques for designing stable amplifiers for high-frequency applications in which the signal is small and the amplifier circuit is linear.
-
Benchtop and USB-Powered Amplifiers Serve Measurement Applications
with high gain and low noise figures along with rugged construction. The USB powered amplifiers are complemented by attenuators and switches that cover more or less the same frequency ranges. High-Performance Benchtop Amplifiers Benchtop amplifiers for measurement applications must maintain
-
Schottky Mixer Feature High Dynamic Range
of the mixer. The signal for the RF port of the mixer is typically derived from a low noise amplifier (LNA) which ultimately comes from an antenna. The resulting intermediate frequency (IF) produced from mixing the two signals is then processed or possibly down converted again.
-
Rescue Microvolts from Volts of Noise
High-frequency common-mode noise may be introduced into a data-acquisition system from a variety of sources, including fluorescent lights and switching power supplies. The excellent high-frequency common-mode rejection of Ectron's Model 778 amplifier enables it to separate much of this noise from
-
Design and Development of Medical Electronic Instrumentation
, and switched-capacitor surface. array electromyographic amplifier. In Chapter 2 we look at the frequency content of various biopotential signals and discuss. the need for filtering and the basics of selecting and designing RC filters, active filters, notch. filters, and specialized filters for biopotential
-
Balun Basics Primer
to include balanced mixers, amplifiers, and signaling lines of all types. Baluns have long been ubiquitous in low frequency audio, video, and antenna driving applications. The need for high speed, low noise data transfer has driven the advancement of the balun to higher frequencies and superior performance.
-
Oscillator Circuits For RTD Temperature Sensors
of the frequency measurement is directly related to the quality of the microcontroller's clock signal and high-frequency oscillators are available with accuracies of better than 10 ppm.
-
A Simple Circuit for Driving Microcontroller Friendly PWM Generators
for designing a switching power supply as a peripheral to a microcontroller: a set/reset flip-flop, a high-speed voltage comparator and an op amp to implement the error amplifier. The microcontroller controls the MCP1630 through its clock input. The frequency of the clock determines the pulse
More Information Top
-
Full color laser projection display using Kr-Ar laser (white laser) beam-scanning technology
separation decorder and these separated color signals are amplified by a high frequency signal amplifier , and is used in modulationg each laser beam by AOM.
-
Laser TV for home theater
Separated RGB color signals are amplified by a high frequency signal amplifier and are used in modulating each laser beam by the acousto-optic modulator.
-
Small Signal Microwave Amplifier Design
designing small signal high frequency amplifiers , with prac .
-
Enric Trillas: A Passion for Fuzzy Sets
At the same time Professor García Rosa was leading two projects: the first for the navigation of a mobile robot in the European project Esprit MARIE and a second for the adjusting of high frequency amplifiers signals for a Spanish firm Televés.
-
Acoustothermometry: Current status and prospects
High frequency amplifier Signal multiplier .
-
Fairchild Semiconductor PN918 Series Datasheets. PN3566, MPS918, FTSO3567, PN918, PE8550, FTSO3569, PN3569, FTSO3565, PE8050, FTSO918, FTSO3563, PN918_D74Z, PN...
NPN small signal high frequency amplifier & oscillator.
-
c426 datasheet : Datasheets for Electronic Components and Semiconductors
Small signal high frequency amplifier transistor .
-
sc44 datasheet : Datasheets for Electronic Components and Semiconductors
Small signal high frequency amplifier transistor .
Indicates content that may require registration and/or purchase.