Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aerotech, Inc.
Description: Design Features High-speed brushless servomotor Instrument-grade precision ABEC-7 angular contact bearings Balanced to ISO 1940 G 1.0 High acceleration capability (6000 rpm in < 1 second) Custom configurations available
- Operating Speed: 6,000 rpm
- Maximum Torque: 14.875 to 24.4375 In-lbs
- Tool / Wheel / Work Mounting Diameter: 100 inch
- Specialty Bearings: Angular Contact Bearings
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: EtherCAT interface. A uniform block configuration makes SD easier to install, and a full regen power converter reduces cabinet size, cabinet heat and energy usage. Wide power range Up to 45kW in 200VAC. Up to 22kW in 400VAC. High frequency, high bandwidth drive Advanced control
- Number of Axes / Motors: 1
- Configuration: Stand Alone
- Phase: Three Phase
-
Supplier: MultiDimension Technology Co., Ltd.
Description: movement to achieve high sensitivity, fast response, high accuracy, and high reliability. Features and Benefits Compatible: Incremental ABZ Signal Precision: High accuracy and high resolution Flexible: Customizable on demand Reliable: Designed for harsh environment
- Encoder Technology: Magnetic
-
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: spindle, high-frequency motor, gas turbine, centrifugal separator, differential pinion shaft, oil pump, roots blower, air compressor, all kinds of transmission, fuel injection pump, printing machine.
- Bore Size: 3.93701 inch
- Rated Speed (Oil): 10,000 rpm
- Dynamic Axial / Thrust Load: 11,397.36 lbs
- Application: Spindle / Super Precision
-
Supplier: Newport MKS
Description: The XPS-D4 is an extremely high-performance, easy to use, 4-axis integrated motion controller/driver. The XPS-D4 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 4
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: The XPS-D8 is an extremely high-performance, easy to use, 8-axis integrated motion controller/driver. The XPS-D8 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 8
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: The XPS-D2 is an extremely high-performance, easy to use, 2-axis integrated motion controller/driver. The XPS-D2 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 2
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Litre Meter Limited
Description: Designed for ultra high pressure applications. Stainless steel bodied meter with nitride steel spindles specially designed for pressures of 630 bar and higher.
- Media Temperature Range: -4 F
- Liquid Volumetric Flow Rate: 0 to 92.4 GPM
- Operating Pressure: 10,007.6013 to 15,011.40195 psi
- Media Temperature: -4 F
-
Supplier: United Grinding Technologies Inc.
Description: converter Standard constant cutting speed Two grinding wheels Ø 500mm (2nd grinding wheel optional) Optional high-frequency internal grinding spindle
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive35 close loop vector inverters can drive induction motors and permanent magnet synchronous motors. It is mainly used in the applications which need spindle positioning, simple servo and high performance control for accurate speed control, starting and rapid speed response.
- Maximum Output Voltage: 660 volts
- Rated Power: 1,500 to 630,000.0000000003 watts
- Supply Voltage (AC): 380 to 660 volts
- Operating Temperature: -10 to 50 C
-
Supplier: EMAG L.L.C.
Description: USC ideal for the complete-machining of all common threads to API and GOST standards, as well as all proprietary threads. The main drive of the tube machining center forms an integral part of the spindle unit and guarantees high power and torque ratings. The direct drive consists of a
- Machine Type: Machining Center
-
Supplier: SAE International
Description: This SAE Recommended Practice describes a test method for measuring the forces and moments generated at a high frequency response spindle when a rolling tire impacts a cleat. The cleat is configured either with its crest perpendicular, 90°, to the path of the tire or optionally
-
Supplier: Inductotherm Group
Description: The ScanMaster® induction scanner is a high performance induction scanning system able to accommodate heat treating for a wide variety of part weights and lengths. Ideal for mid-to-high volume and/or multi-shift operations, the ScanMaster® scanner’s dual spindle or triple
-
Supplier: Abtex Corporation
Description: Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust
- Rotary Speed: 1,200 rpm
- Surface / Linear Speed: 30 ft/min
- Power: 3 HP
- Industry Applications: Cleaning / Surface Preparation
-
Supplier: Mueller Group, Inc. (The)
Description: frequency converters as well as main spindle drives in machine tools. Optimized for continuous movement in power chains with minimum bending radius. The tinned copper braid shield provides disturbance-free transmissions of signals and impulses with added EMI protection. Available with
- Rated Voltage: 600 to 1 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: KRAL AG
Description: In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is
- Media Temperature Range: -4 to 400 F
- Liquid Volumetric Flow Rate: 5.25 to 790 GPM
- Operating Pressure: 0 to 600 psi
- Features: Digital Display, Digital Front Panel, Liquid, Other, Positive Displacement, Recorder / Totalizer Functions, Volumetric Flow Meter
-
Supplier: ValueTronics International, Inc.
Description: The 214 is vibration and sound equipment from Balmac. Features: Amplitude Range English: 0.03, 0.1, 0.3, 1, 3, 10, 30, 100 mils (peakto-peak) Displacement, in/sec (peak) Velocity Sensitivity: Displacement: 0.001 mil (0.000001 inch) Velocity: 0.001 inch/sec Accuracy: 5% of Full Scale Frequency
-
Supplier: SAE International
Description: obstacles and potholes and, more generally, over uneven roads are other examples of tire dynamic maneuvers. In the latter case, tire dynamic models are used for durability assessment of the vehicle chassis, and should be studied using high fidelity simulation models. In this study, a
-
Supplier: HydraCheck Inc.
Description: battery, a single charge can last up to a full 12 hours of operation. The DT-326B is designed for speed and frequency measurements in motion and vibration analysis applications. These features make the DT-326B perfect for speed and frequency measurements in predictive and preventive
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
. OMP40-2 - The OMP40-2 probe has been designed specifically to meet the demands of small machining centres and the growing family of high-speed machines fitted with small HSK and small taper spindles (read more)
Browse Styli and Probes Datasheets for Renishaw -
-friendly Advantech WISE Studio utility. Single-axis High-Frequency Vibration Inspection and Preventive Maintenance with ISO 10816-1 Unlike conventional piezo vibration sensors that require connection to a high-speed DAQ card and subsequent (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
high?speed continuous rotation scenarios Excellent Sealing Performance: O?ring soft seal prevents medium cross?channel leakage, multi?channel independent transmission High?Durability Materials: Wear?resistant, corrosion?resistant, suitable for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
(FEA) is used to optimize the mechanical structure for stress distribution and thermal management. The electrical path is designed to minimize inductance and capacitance, preserving signal fidelity, especially for high-frequency data. Contact pressure is meticulously calibrated to balance low (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Regenerative Power Units Save Energy
in Figure 1. But a regenerative power unit provides a significant energy cost saving opportunity, especially in applications that require frequent run and stop, deceleration with high inertia load, and overhauling torque. Such applications include spindle drives, decanter centrifuges, hoists, cranes
More Information Top
-
Advances in Mechanics Engineering
The high frequency spindle is the most frequent fault position, and is the main factor influenced the reliability of CNC grinding machine, including the high-frequency motor built-in spindle mechanical parts, the high speed motor and the transducer and so on.
-
Machine Tools for High Performance Machining
Fig. 3.9 High frequency spindle units FS45-50/1 Brushless DC and FS33-60/0.15 by SLF® (Spindle-und Lagerungstechnik Fraureuth GmbH .
-
Spindle Vertical Acceleration Control in Fixed-Reacted Road Test Simulations
Replicating higher frequency spindle vertical acceleration has only a small effect on spindle loads, which provides the opportunity to replicate spindle acceleration in a higher frequency range without significantly affecting spindle loads.
-
High-frequency-variation speed control of spindle motor for chatter vibration suppression in NC machine tools
This paper focuses on suppressing the vibration by high frequency spindle speed variation. high frequency speed vari- ation needs high response of speed control and suppression .
-
Dental Bearing - Dental Bearing Manufacturers, Suppliers
[ Related Keywords : high speed milling spindle, high frequency spindles ] .
-
The Motion Control System For The Large Optics Diamond Turning Machine (LODTM)
it can follow the high frequency spindle motion, it keeps the tool on the tangent plane, and it relaxes the slide servo positioning requirements.
-
Functional Neuroanatomy and the Rationale for Using EEG Biofeedback for Clients with Asperger’s Syndrome
EEG and LORETA findings may include very high or low amplitude delta, theta, alpha or beta (13–18 Hz) activity and/or high frequency spindling beta (a narrow frequency band within the 19–35 Hz range) in these areas.
-
Slow and fast EEG sleep spindle component extraction using Independent Component Analysis
The above morphological and spectral characteristics of the EEG recordings provide indications that there existed the possibility of division of the original spindle in two parts, the first one (A) containing a high frequency spindle component and the second one (B) a …
-
About the design of very high frequency induction motors for spindle applications
B, No.3, May 1985,pp.125-132 Data Sheet Gamfior Company, " High Frequency Spindle ", 1990.
-
Machine tools construction and calculation
The image 5.137 shows a high frequency spindle for numbers of revolutions of up to 120000 min-1.
Indicates content that may require registration and/or purchase.