-
Supplier: Goulds Water Technology, a xylem brand
Description: FOR POTABLE WATER BOOSTER AND FILTERED EFFLUENT SERVICE MULTI-STAGE, BOTTOM-INLET, HIGH HEAD SUBMERSIBLES FEATURES Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl®. Corrosion and abrasion resistant. Mechanical Seal:
- Features: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge Jacketed
- Maximum Discharge Flow: 501 to 650 GPM
- Discharge Size: 4 to 6 inch
- Media Temperature: 200 F
- Horsepower: 7.5 to 15 HP
-
Supplier: Cornell Pump Company
Description: Stainless Steel upper and intermediate guide rail brackets for high quality Non-spark operation available. Enclosed Impeller Pumps 2, 3, and 4 vane Solids handling pumps for 2” and larger spherical Solids 4" through 18" discharge size Flows to 20,000 GPM and Heads to 450
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Features: Centrifugal Pumps, Submersible Pumps, Sump Pumps, Wastewater
-
-
Supplier: SANDPIPER Pump
Description: SludgeMaster™ Submersible, Air-Powered Trash Pump handles mud, leaves, twigs, sand, sludge, trash-laden water and soft solids to 1½" (3.8cm). High capacity, low head. The pump weighs only 59 pounds (26kg), and can fit through an opening as small as 14" (35cm).
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Features: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Trash Pumps, Wastewater
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: EBARA Pumps Americas Corporation
Description: Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Explosion proof, corrosive resistant, high head, dewatering pump HIGH HEAD up to 112’ FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Cast 316 stainless steel (ASTM
- Maximum Discharge Flow: 105 to 192 GPM
- Discharge Size: 2 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be
- Maximum Discharge Flow: 1,490 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Features: Submersible Pumps, Trash Pumps, Utility Pumps, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
- Features: Centrifugal Pumps, Self-Priming Pump, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps
-
Supplier: Liberty Pumps
Description: The FL100-series by Liberty covers a wide-range of high-head pump applications. Designed with Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. The FL100-series by Liberty is a 1 hp. effluent pump designed for STEP systems, mound
- Discharge Size: 1.5 to 2 inch
- Horsepower: 1 HP
- Features: Centrifugal Pumps, Submersible Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Liberty Pumps
Description: The LEH100 by Liberty is a high head 2" solids-handling sewage pump. Built on the same platform as the LE100-Series, the LEH100 features all heavy cast iron housings, stainless steel fasteners and Liberty's quick-connect power cord design. Available in 2" or 3" discharge and a
- Discharge Size: 2 to 3 inch
- Horsepower: 1 HP
- Pump Housing Material: Cast Iron
- Features: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection Heavy duty cast iron, volute
- Features: Centrifugal Pumps, Grinder Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump HIGH TEMPERATURE up to 200°F (93°C) High head up to 140’ Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design
- Maximum Discharge Flow: 105 to 409 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 200 F
- Horsepower: 2 to 10 HP
-
Supplier: KSB AG
Description: Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: Industrial Flow Solutions
Description: High head general sump dewatering High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Cast iron construction 304 stainless steel motor housing Built in thermal protection Solids capability up to 3/8”
- Maximum Discharge Flow: 105 to 409 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 2 to 10 HP
- Power Source: AC Powered
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be
- Maximum Discharge Flow: 1,500 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Features: Submersible Pumps, Utility Pumps, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be
- Maximum Discharge Flow: 20,000 GPM
- Features: Axial Flow Pumps, Submersible Pumps, Utility Pumps, Water Pumps
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
Supplier: Liberty Pumps
Description: The FL200-series by Liberty is a 2 hp. effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. The pump features a dual-sized threaded discharge of 1-1/2" and 2" for connection to either size pipe. Built of heavy
- Discharge Size: 1.5 to 2 inch
- Horsepower: 2 HP
- Pump Housing Material: Stainless Steel
- Features: Submersible Pumps
-
Supplier: Liberty Pumps
Description: The LEH200 by Liberty is a high head 2" solids-handling sewage pump. The LEH200 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in 2" or 3" flanged discharge and a variety of voltages, the LEH200 has a maximum
- Discharge Size: 2 to 3 inch
- Horsepower: 2 HP
- Pump Housing Material: Cast Iron
- Features: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 10 HP
- Maximum Discharge Flow: 20 to 180 GPM
- Maximum Discharge Pressure: 18.4532696 to 392.131979 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: Instrumentation Northwest, Inc.
Description: This pump is a true programmable pump. The 2-wire motor lead serves as a communication cable for diagnostics and programming. Built-in protection against dry-run, over/under voltage, overload, and over temperature eliminates the need for external motor monitoring. The Redi-Flo3 is
- Pump Type: Sampling Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Pump Solutions Group
Description: Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1
- Features: Self-Priming Pump, Submersible Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: KSB AG
Description: voltage Low voltage, high voltage Explosion protection OHNE Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 0 Pump set location Wet well Casing material (EN standard) GRAUGUSS Free passage 60 mm Maximum head 21, 00 m
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Flow: 176.11466666666666 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent systems Cistern booster
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: Pressurized oil lubrication Max. permissible fluid temperature 100 °C Guaranteed to be silicon-free Yes Pump set location Dry installed Free passage 0 Maximum head 370, 00 m Minimum head 90, 00 m Installation position Vertical Shaft seal type Gland packing; Mechanical seal Main
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: U.S. Plastic Corporation
Description: This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: PMC Engineering LLC
Description: are bubbler systems, well head pressures, pump monitoring and injection well monitoring and control. Both stainless steel and titanium construction are available. The titanium option provides immunity to virtually all environments, especially including brackish or sea water, or other
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Gilson Company, Inc.
Description: (203mm) cut depth. Both include double V-belt drives, high-torque motors, and submersible water pumps to permit wet cutting. Sealed lifetime-lubricated cutting head pivot point bearings are seated in a machined saddle to give precise alignment and long blade life. Blade
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Concrete / Masonry
- Features: Diamond Saw Blade
Find Suppliers by Category Top
Featured Products Top
-
Vaughan Co., Inc. manufactures custom submersible pumps to match your specifications. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
capable of withstanding the most arduous industrial applications as well as 10 years seawater submersion at a depth of up to 7546ft. High cycle life Seawater submersible Stainless steel High resolution Voltage / 4-20mA output (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Outperform in extreme high-pressure environments Adjust to uneven surface plates Offer more stability and head strength requirements Accommodate large open diameter applications with large surface of metal-to-metal contact Decrease possibility of the O (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
Need a Countersunk Flat Head Seal Screw? Adding Undercut Critical for Protection in High-Pressure Environments When it comes to shielding equipment from harsh elements, a flat head seal screw engineered (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
applications, while high performance models are available for the most demanding applications. The LPD Series Pump can be customized for a variety of performance characteristics, feedback options and port head materials. Contact your local Lee Sales Engineer today for additional information. (read more)
Browse Dispensing Valve Systems Datasheets for Lee Co. (The)
More Information Top
-
300 Area Building Retention Evaluation Mitigation Plan
The pumps selected in the analysis are the Aquatic Eco-Systems, Inc, High Head submersible pump , model SP750, but any submersible pump providing equivalent flow and head characteristics is acceptable.
-
Temporary Structures in Construction, Third Edition > COFFERDAMS
High-volume low-head (irrigation) pumps can be used to augment the high - head submersible pumps .
-
Potable Water Treatment and Reuse of Domestic Wastewater in the CMHC Toronto ‘Healthy House’
This tank contains a high - head submersible pump in a screened pump vault and receives effluent from both the septic tank and from the WATERLOOBIOFILTER8(Jowett and McMaster, 1995), providing an anoxic mixing zone designed for nitrogen removal by denitrificationo The initial…
-
Semisubmerged floating pipeline of a suction dredge
…replaceable armored bushing for the socket; a greater allowable head in the pipe- line, namely, up to 1.2 MPa (120 m HaO), which can provide the possibility of the combined work of a high - head submersible pump and a bilge pump…
-
Hydraulic Optimization of Super-low Specific Speed Multistage Flameproof Submersible Pump with Inner Motor for Coal Mine
After that, the multistage flameproof submersible pump with internal motor was designed which is based on market demand, combined a multi-stage submersible pump with high head in pump, the maximum head can achieve almost 1000 meters.
-
LITTLE GIANT High Head Effluent Pump,1/2hp,160ft. Max - High Head Effluent Pumps - 2EHP3|WE20G05P4-21 - Grainger Industrial Supply
• 1/2 HP High Head Filtered Submersible Effluent Pump , Manual Operation Type, None Switch Type .
-
LITTLE GIANT High Head Effluent Pump,1/2hp,115ft. Max - High Head Effluent Pumps - 2EHP4|WE30G05P4-21 - Grainger Industrial Supply
• 1/2 HP High Head Filtered Submersible Effluent Pump , Manual Operation Type, None Switch Type .
-
DAYTON Pumps - Grainger Industrial Supply
High Head Filtered Submersible Effluent Pumps , Manual Operation Type, 1/2 HP, Switch Type None, Housing Stainless Steel, 115V Voltage, 4" Diameter, Cord Length 10 ft., Discharge NPT 1-1/4", Max. Temp.
-
Dewatering Pumps - Grainger Industrial Supply
High Head Filtered Submersible Effluent Pumps , Manual Operation Type, 1/2 HP, Switch Type None, Housing Stainless Steel, 115V Voltage, 4" Diameter, Cord Length 10 ft., Discharge NPT 1-1/4", Max. Temp.
-
Grainger.com
High Head Filtered Submersible Effluent Pumps , Manual Operation Type, 1/2 HP, Switch Type None, Housing Stainless Steel, 115V Voltage, 4" Diameter, Cord Length 10 ft., Discharge NPT 1-1/4", Max. Temp.
Indicates content that may require registration and/or purchase.