-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® elbows are fabricated for insulating bends in pipe work. The elbows are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation application. Application areas: Cryogenic systems Low temperature
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® T-pieces are designed to easily insulate intersections in pipe work. T-pieces are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation applications. Application areas: Cryogenic systems Low
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® insulation can be fabricated into pipe reducers to insulate and connect pipe work of which the pipe diameter varies, minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic systems
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® insulation can be fabricated into pipe end caps minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic systems Low temperature pipe, equipment, tanks and vessels Medium and high
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
Supplier: ASTM International
Description: data (see 3.2): 1.3.1 The pipe insulation lineal thermal resistance and conductance, 1.3.2 The pipe insulation lineal thermal transference, 1.3.3 The surface areal resistance and heat transfer coefficient, 1.3.4 The thermal resistivity and conductivity, 1.3.5 The
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the steady-state heat transfer properties of pipe insulations installed on a horizontal test pipe operating at temperatures above ambient. Specimens may be rigid, flexible, or loose fill, may be homogeneous or nonhomogeneous,
-
Description: ○high temperature resistant and low thermal conductivity. ○High thermal stability and chemical conductivity. ■Application ○All kinds of heat generating units, heat transmission pipelines, external insulation of flange ○High temperature exhaust manifold
-
Supplier: Milwaukee Cylinder
Description: fluid is pushed through tight clearances, such as pipes and valves, heat is generated. If this heat is not dissipated, the system will heat up. Systems heat up because the mechanical energy generated is more than the heat that is dissipated. Movement within
- Cylinder Style: Tie-rod
-
Industrial Pipe - Ultra high purity perfluoroalkoxy (UHP PFA) Pipe -- ALTAFLUOR 480® 480-0540-098-0CSupplier: Altaflo
Description: ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels.
- Temperature Range: -320 to 500 F
- Wall Thickness: 0.97 to 0.99 inch
- Diameter: 1/4"
- Schedule: 40
-
Supplier: Aspen Aerogels, Inc.
Description: Engineers require thermal insulation that can satisfy the growing complexities of a piping system’s design in offshore oil and gas production. Spaceloft® Subsea is prepackaged, high-performance aerogel insulation. Its thin and flexible format accommodates wiring of any size,
- Density: 10 lbs/ft³
- Operating Temperature: 390 F
- Thickness: 0.00787402 to 0.01574804 inch
- Form: Blanket
-
Supplier: Thermal Ceramics
Description: Glass/ceramic industrial applications: Pipe insulation: Laboratory insulation: Commercial appliances Engine and exhaust coverings for turbine and diesel engines Furnace and heat process equipment With our extensive engineering, design, fabrication, and machining
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Use Temperature: 1,832 F
- Thermal Conductivity: 0.0060575718 to 0.281244405 W/m-K
-
Supplier: Morgan Advanced Materials
Description: that TR™ and V-Lite™ could offer in your specific applications, please contact us today. Typical Applications Power generation especially HRSG duct insulation Chimney insulation Process heater linings Pipe wrap Annealing furnace linings Furnace & kiln back-up insulation
- Max Use / Curie Temperature: 1,079 C
-
Description: High temperature resistant sealing ring made of heat treated ceramic fiber cloth. ※We can make different sizes of sealing rings according to customers' requirements. ■Characters ○Excellent qualities of high temperature resistance and thermal insulation,low thermal
-
Supplier: Altaflo
Description: ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are made exclusively from the highest molecular weight resins available
- Temperature Range: -300 to 500 F
- Wall Thickness: 0.113 to 0.133 inch
- Diameter: 3/4"
- Schedule: 40
-
Supplier: Pexco
Description: conventional fittings. Altaflo® 200 FEP pipe may be joined using conventional threaded fittings. Or, it may be welded. Features and Benefits 100% virgin grade high-performance resins used to resist stress cracking Chemically inert to most industrial chemicals and solvents High
- Outside Diameter / Size: 0.06 to 2.125 inch
- Maximum Inside Diameter / Size: 0.03 to 2 inch
- Pressure Rating: 612 psi
- Temperature Range: -100 to 400 F
-
Supplier: Pexco
Description: Extreme chemical resistance and high temperature exposure for superior physical properties PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. Altaflo® 400 PFA tubing and pipe are made
- Outside Diameter / Size: 0.0625 to 2.125 inch
- Maximum Inside Diameter / Size: 0.03 to 2 inch
- Pressure Rating: 612 psi
- Temperature Range: -300 to 500 F
-
Supplier: Pexco
Description: highest purity levels. Altaflo® 480 UHP PFA tubing and pipe are made exclusively from a high molecular weight, high purity resin that provides excellent chemical resistance, (even to common fluorosurfactants), highest purity levels, low permeation levels and smoothest surface
- Outside Diameter / Size: 0.125 to 1.5 inch
- Maximum Inside Diameter / Size: 0.0625 to 1.314 inch
- Wall Thickness: 0.03 to 0.093 inch
- Temperature Range: -320 to 500 F
-
Supplier: Jiangsu Zobon Conveyor Belt Co., Ltd.
Description: PTFE Pipe Tape PTFE Pipe Tape is an ideal material for pipe fitting which is adopted imported raw materials and advanced technology , and preciselly produced according with international standard. With top quality and complete specifications,our PTFE Pipe Tape can satisfy
- Temperature Resistance: 370 C
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Electrical Insulation Protective Barrier: Ideal for use in electrical systems, protecting wires and components from heat and ensuring long-term performance without compromising safety. Applications Sealing High-Temperature Pipes and Valves: Provides leak-proof sealing in
- Type: Electrical
- Backing Material: Fluoropolymer, Plastic / Polymer
-
Supplier: Thermon, Inc
Description: monolithic co-extrusion process, HTSX is the market leading self-regulating heat tracing technology. The heat output of HTSX varies in response to the surrounding temperature. Variations in the ambient temperature or heat lost through the thermal insulation are
- Maximum Operating Temperature: -60 to 302 F
- AC Voltage Required: 110 to 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 302 F
- Features: Electric, Other
-
Description: shape are processed. ※According to the requirements of customers, different shapes and sizes of gasket can be made. ■Characters ○Excellent qualities of high temperature resistance and thermal insulation,low thermal conductivity. ○Excellent sealing performance. ○Easy to be processed.
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 1 inch
- Overall Width / OD: 36 inch
- Overall Length: 11.149999999999999 to 38.89 yd
- Use Temperature: 1,799.6 F
-
Supplier: Altaflo
Description: ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels.
- Outside Diameter / Size: 0.152 to 0.162 inch
- Maximum Inside Diameter / Size: 0.078 inch
- Wall Thickness: 0.04 inch
- Temperature Range: -320 to 500 F
-
Description: ■Characteristics ○Low biological persistence,it does not. ○High temperature resistance, low thermal conductivity. ○Excellent heat insulation and sealing performance. ○Easy to be used. ■Applications ○Thermal insulation in high temperature areas in metallurgy and
-
Supplier: Qualtek Electronics Corp.
Description: Medium Wall, Polyolefin Tubing with Black Mastic Sealant 3:1 Shrink Ratio Features/Applications QRS tubing is mastic lined heat shrinkable tubing designed specially for protecting metal pipe joints, soil nails and any other connectors requiring environmental sealing. The radiation
- Diameter: 6.299216 inch
- Length: 48 inch
- Operating Temperature: -35 to 110 C
- Shrink Temperature: 100 C
-
Supplier: Can-Do National Tape
Description: Thermally Conductive Transfer Tape 3M 8805 3M 8805 Thermally Conductive Adhesive Transfer Tape is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices (e.g., fans, heat spreaders or heat
- Features: Electrical Insulation / Dielectric, Sound Proofing / Insulation
-
Supplier: Reznor
Description: of a “G” terminal to the low voltage strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection. The secondary heat exchanger
- Heating Capacity: 35.708373 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,256 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: WATTCO
Description: heat to your application rather than experience heat loss, and slow heat-up time. Band heaters from WATTCO are the ideal solution for high watt densities and high operating temperature applications, especially for the plastics industry. The various types of band
- Watt Density: 45 W/in²
- Heater Type: Band Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
- Features: Electric, Other
-
Foams and Foam Materials - Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® FSupplier: Zotefoams, Inc.
Description: Applications Aviation Commercial, business and military aircraft and aerospace industries Insulation Construction & Electronics ● Zotefoams T-FIT® range advanced industrial tube and pipe insulation systems ● For Semiconductor & pharmaceutical clean-room environments (sealing and
- Use Temperature: 320 F
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
-
Supplier: Glas-Col, LLC
Description: for grounding. Features: Grounded for increased safety Ideal for use in high moisture areas Resistant to most laboratory environment Conditions easily pass a 1,000V test for electrical insulation Temperature Limit: 480°F Improve heat transfer
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 115 volts
- kWatts: 0.12 kW
- Length: 72 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750).
- Operating Temperature: 550 F
- Media Flow Rate: 140 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750).
- Operating Temperature: 750 F
- Media Flow Rate: 200 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
Find Suppliers by Category Top
Featured Products Top
-
lower thermal conductivity require less thickness to achieve the same level of insulation. Operating Temperatures: High temperatures may necessitate thicker insulation to prevent heat loss and ensure personnel safety. (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
waste will be produced and protecting the kit will save on unplanned downtime and the need to replace it too soon. Regulating Temperatures Insulation blankets can be fitted around pipes and other components to retain heat and maintain temperatures. Pipe insulation is (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
elements like moisture, oil, and chemicals, prevent pipe sweating, and keep external heat from affecting chilled equipment. Manufactured in a variety of colors for color-coding, matching your environment, or indicating safety hazards, ARMATEX® Coated Fabrics are (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
The Extruded Aluminum Heat Pipe Heat Sink is designed to provide efficient thermal management for demanding telecommunication equipment. Manufactured from AL6063 aluminum and Cu1020 copper, the heat sink combines the lightweight, high-thermal-conductivity properties of extruded aluminum with the (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
valuable equipment. Whether your business involves high-heat processes or precision temperature management, the right thermal insulation materials are essential. Thermal insulation materials minimize energy loss, enhance operational efficiency, and produce safer working conditions, all while (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
silicone coating form a composite that performs reliably in environments exposed to radiant heat, thermal shock, and intermittent contact with molten materials. These silicone-based insulation materials are applied to: Furnace curtains and high-heat enclosures Molten (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Insulation-Piercing Harness Board Connector The 8507 insulation-piercing harness board connector accepts wire diameters up to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
shouldn’t be. Some of the key applications include fireproofing, heat shielding, high-temperature processes, thermal conductivity, and tube or pipe insulation. Fireproofing Due to its high heat and flame resistance, thermal insulation tape is designed for use in oven (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
continuous use. It’s both strong and lightweight. Ergo this mat is a good selection for thermal insulation required for long durations in conditions that experience extensive heat. CERMEX® MT1800 Needled Silica Mat Engineered for temperatures as high as 1800°F (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Lifting of Transmission Towers Under Live Line Conditions
The conclusion was that the use of electrically insulating heat pipes for high voltage applications appears technically feasible.
-
High Voltage AC Transmission Lines: Reduction of Corona under Foul Weather
The conclusion was that the use of electrically insulating heat pipes for high voltage applications appears technically feasible.
-
1982 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-101
…Multiple variable sources of reactive power on distribution system primary feeders (82SM 389-5), T-PAS Dec 82 4674-4680 Dethlefsen, Rolf F., A Egli, and K T Feldman, Jr Feasibility of an insulating heat pipe for high voltage applications (82WM 024…
-
Bibliography of Switchgear Literature
Feasibility of an Insulating Heat Pipe for High Voltage Applications", R. Dethlefsen, A. Egli (Brown Boveri Electric Inc., Colmar, PA., USA), K. T. Feldman, Jr., IEEE Trans.
-
Feasibility of an Insulting Heat Pipe for High Voltage Applications
FEASIBILITY OF AN INSULATING HEAT PIPE FOR HIGH VOLTAGE APPLICATIONS .
-
1982 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-101
Feasibility of an insulating heat pipe for high voltage applications (82WM 024-8); T- PASSep 82 3001-3008 Detig, Diane M. Effects of special purpose hardware in scientific computation with emphasis on power system applications; T-PAS Feb 82 265-270 .
-
Particulate Composites
Insulation for high temperature heating pipes with low thermal con- ductivity up to 1000 C High porosity foamed hydrous cal- cium silicate with a density near 0.2 g/cm3 .
-
Thermal, Power and Electrical Engineering
Acquisition and Maintenance of the Vacunm Degree of High Vacuum Heat Insulation Oil Pipe [J].
-
Handbook of Mechanical Engineering Calculations, Second Edition > SELECTING HEAT INSULATION FOR HIGH-TEMPERATURE PIPING
SELECTING HEAT INSULATION FOR HIGH -TEMPERATURE PIPING .
-
Handbook of Energy Engineering Calculations > FLUID TRANSFER ENGINEERING
SELECTING HEAT INSULATION FOR HIGH -TEMPERATURE PIPING .
Indicates content that may require registration and/or purchase.