Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Evident Scientific
Description: Bright and compact The ILP-2 light source has been specifically designed for large void inspections. Incorporating the latest UHP lamp technology it is now the brightest, most powerful light source ever produced by Olympus. Note: Not available for the Small diameter
- Lamp / Output Power: 100 watts
- Features: Other
- Applications: Standard / Reference Source
-
Supplier: Accuris
Description: High Intensity Discharge Light Sources
-
Supplier: SAE International
Description: This SAE Aerospace Recommend Practice (ARP) is intended to recommend safety related best practices when using metal halides high intensity discharge (HID) lamps and power supplies in aircraft applications.
-
-
Supplier: Accuris
Description: (R) High Intensity Discharge Light Sources
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution
- Features: CCD, Other
- Monochrome / Color: Color
- Camera Function: Still
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu spot light sources employ long life, high intensity mercury-xenon lamps and optical systems specifically designed to minimize light loss. Our UV spot light sources have gained a solid reputation for long life and high power and now
-
Supplier: Solar Light Company, Inc.
Description: The 16S-150-002 is a new high quality, low cost Class "A" full spectrum solar simulator, designed for researchers who don't need the intensity of more powerful models. An optional vertical path adapter is available if required.
- Lamp / Output Power: 150 to 300 watts
- Type: Focused
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, UVC (Short Wave / UVGI), Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable, Other, Solar Simulators and Light Sources
-
Supplier: Fiberscope.net by MEDIT
Description: MEDIT’s “SPARK” LED light source is specially designed for growing demands in the NDT industry. It utilizes a newly designed LED chip which is combined with a specialized focal lens to produce 15% more light intensity then the most powerful light sources in
- Lifetime: 87,660 hours
- Color Temperature: 5,100 K
- Illuminator Output: 3 watts
- Light Source: LED
-
Supplier: Ushio America, Inc.
Description: For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: Ushio America, Inc.
Description: Hardening photoresist and coating curved lens surfaces. FEATURES & BENEFITS Our telecentric optical system and unique electrical control of our optical manufacturing enable high-intensity parallel light and individual output controls for each irradiation area. Illuminance
- Lamp Intensity: 100 mW/cm²
- Type: Chamber
- Features: Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Solar Light Company, Inc.
Description: The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a few days. The output intensity can be by changing the spot size and adjusting the power
- Lamp / Output Power: 150 to 300 watts
- Applications: Degradation / Weathering, Photostability / Color Fastness, Textile Studies
- Type: Focused
- Features: Hour Meter / Timer, NIST Traceable, Other, Solar Simulators and Light Sources
-
Supplier: Ushio America, Inc.
Description: Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation Electronic Dimming – High Dynamic Range for Intensity Control Lightweight – Exceptional Portability (1lb./0.45kgs.) External Power Supply – Utility for Both AC and DC Operation Long Life – Less
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: Fiberscope.net by MEDIT
Description: designed lens that allows to focus maximum light on the endoscopes light post, providing highly intense illumination exactly where you need it. The light intensity of the SPARK XTR can be compared to that of stand-alone light sources, which allows to use it
- Lifetime: 50,000 hours
- Light Source: LED
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. The ULB-35 series light sources conveniently accepts a 12VDC input voltage for portable battery operation. The ULB-35rvi is a single UV output
- Lifetime: 10,000 hours
- Wavelength: 365 nm
- Color Temperature: 6,500 K
- Illuminator Output: 1.85 watts
-
Supplier: Fiberscope.net by MEDIT
Description: chip and a special focal lens, it produces up to 10% more light intensity than the most POWERFUL light sources in its class. Its body is composed of high-grade aluminum with an anodized finish. Due to special design, heat given off by the LED element is evenly
- Lifetime: 80,000 hours
- Light Source: LED
-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH)
- Lamp / Output Power: 15 watts
-
Supplier: Johnson and Allen, Ltd.
Description: Producing 6000 µW/cm² at 400mm, the Mini-T is the powerful must have handheld for any NDT operator. Aerospace and European specification state that for NDT inspection, UV exposure at the inspection surface has to be 1000 µW/cm2 and 1500 µW/cm2 respectively - The Mini-T conforms to both.
- Lamp / Output Power: 5 watts
- Lamp Intensity: 6 mW/cm²
- Type: Focused, Handheld / Portable
- Applications: Identification / Location Systems
-
Supplier: Newport MKS
Description: The 6363IR is a complete infrared (IR) light source kit suitable for applications requiring intense near to far-IR light output without ultraviolet and visible light emission. The 6363 140 W IR emitter provides a high intensity, spectrally uniform output
- Lamp / Output Power: 140 watts
-
Supplier: Newport MKS
Description: The 6580IR is a complete infrared (IR) light source kit suitable for applications requiring intense near to far-IR light output without ultraviolet and visible light contributions. The 6580 9 W IR emitter provides a spectrally uniform output from a concentrated radiating
- Lamp / Output Power: 9 watts
-
Supplier: Fiberscope.net by MEDIT
Description: AL-1824 Arc Lamp assembly is a high-intensity metal-halide bulb that fits MS24 and MS48 metal halide light sources.
- Light Source: Lamp
-
Supplier: Newport MKS
Description: displaced from its mechanical axis to block stray light from the output path. All components necessary for operation of the IR light source are included and require minimal assembly before use. Three Different IR Emitters Offered Three different IR light sources
- Lamp / Output Power: 22 watts
-
Supplier: U-Reach Data Solutions Inc.
Description: ITEM Model Description UNIT PRICE (USD) 1 S04 SET Set SUPERLITE S04 / High Intensity UV-Lightsource / 110-240V (±10%), 50-60Hz / Lamp: 120W(AC) / 10 Filtersets / Lightguide Socket: Lumatec D / with battery and charger (not including lightguide) $9,290 2 S04 SUPERLITE S04 / High
- Lamp Power: 150 watts
- Features: UV Lamps
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: LED Light module for medical endoscope & endcoscopy Applications: Endoscope light source Wavelength: 5700 K (Day Light White) Key features: Ra>90, PWM control, LED up to 50000 hours Advantage: Fiber Optic, high brightness, long life and high stability Model
- Active Area Diameter or Length: 0.1968505 inch
- Active Area Width: 0.1968505 inch
- Lifetime: 10,000 hours
- Wavelength: 380 to 780 nm
-
Description: Description / Abstract This standard describes a system for the designation of high-intensity discharge lamps, including compact, enclosed-arc discharge light sources such as mercury, metal halide, high-pressure sodium, and similar types of lamps. For convenience,
-
Supplier: Baumer Ltd.
Description: application. Photoelectric sensors are characterized by: Their high resolution Their very rapid response times Their easily visible light dot A variety of different beam shapes and light sources to increase their application range Objects can be detected either dependent
- Operating Distance: 0.787402 to 11.81103 inch
- Operating Temperature: 14 to 122 F
- Output Load: DC Load
- Optical Technology Type: Diffuse
-
Supplier: Allied Electronics, Inc.
Description: The VLMW63.. is one of the most robust and light efficient LEDs in the market. The small size and wide viewing angle make these LEDs a prime choice for backlighting applications and front panel indicators, especially where space is at a premium. Its ceramic package makes it the ideal
-
Supplier: Allied Electronics, Inc.
Description: The VLMW63.. is one of the most robust and light efficient LEDs in the market. The small size and wide viewing angle make these LEDs a prime choice for backlighting applications and front panel indicators, especially where space is at a premium. Its ceramic package makes it the ideal
-
Supplier: Techsil Limited
Description: The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power control and a temperature switch which protects the unit from high processing damage. Due to its compact size and low
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: Streamlight, Inc.
Description: Uses one 3V CR123A lithium battery (included). Also accepts 1 AA lithium battery or 1 AA alkaline batteryFour individual light sources:C4 LED, white, impervious to shock with 50,000Hr lifetime5mm Blue LED, 470 nm peak wavelength, impervious to shock with 100,000Hr lifetime5mm IR LED,
- # of Batteries: 1
- Length: 3 inch
- Lumen: 1.5 to 55 lm
- Battery Size: AA
-
Supplier: SAE International
Description: each combination of material, industrial coating, DFL light source, and device focal length. The tests are intended to determine physical and optical characteristics of the materials and coatings. Performance expectations of finished assemblies, including plastic components, are to be
Find Suppliers by Category Top
Featured Products Top
-
The BlueWave® AX-550 V2.0 LED light-curing flood lamp is compact and quiet, generating fast light curing of assembled parts in seconds.
(read more)
Browse UV Curing Equipment Datasheets for Dymax -
Fast, accurate radiant intensity measurement solution for evaluation of near-infrared (NIR) light sources and distributions Near-Infrared Sensing Three-dimensional sensing technology is the foundation of multiple new applications, such as (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
enables optical system designers to fully exploit Radiant Source Model™ files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they contain full measurement (read more)
Browse Engineering Analysis Software Datasheets for Radiant Vision Systems -
applications including mobile, portable devices and various wearables, for miniaturized gas sensors and handheld spectrometers. Automated low cost SMD assembly makes these sources ideal for high volume applications. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-Curing Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Currently, Yutai Optics only manufactures light pipe prisms from optical glass. Its core function is to alter the light path through refraction, reflection, or total internal reflection (TIR), efficiently transmitting light from the source to the target area. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Generation (SFG/DFG), and Electro-Optical Q-switching. Designed to meet the needs of laser engineers and system designers, these crystals offer a unique combination of high efficiency, broad wavelength compatibility, and strong environmental durability. With a (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
just 0.6 mm—making it ideal for space-limited applications such as bezel-less center control displays and infotainment systems. The sensor integrates both an ambient light sensor (ALS) and a highly sensitive IR photodiode, enabling precise light level measurements and light source (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems
Conduct Research Top
-
Rocket Case Inspection System
Design a carriage and slide to translate and rotate rocket. case. Drives for both motions to be air-motors. for explosive prevention. Include fiber optics. illumination into both probes with high intensity light. source providing the necessary illumination.
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
-
UV Curing Adhesives and Potting Compounds
are higher energy and are generated from high intensity sources such as medium pressure mercury vapor lamps. Most photoinitiators absorb in the UVA and UVB region. For low intensity curing applications, fluorescent "black lights" are a convenient source of UVA.
-
Pixelated Phase-Mask Dynamic Interferometer
with a wide variety of interferometer front ends, and with virtually any light source including white-light. Phase-stepping interferometry is an established method for measuring a variety of physical parameters ranging from the surface figure of mirrors to the displacement of solid objects.1 Phase-shift
More Information Top
-
Effects of high power illuminators on vision through windscreens and driving behavior
The test is based on a measurement of the amount of veiling glare resulting when a high intensity light source hits a windscreen.
-
Physical Chemistry in Practice: Evaluation of DVD Modules
provides an example from the SERS module related to item 3: ‘‘Why does Raman spectroscopy require a high intensity light source ?
-
Commentary On The Nonionizing Radiations
A detailed enumeration of these sources is unnecessary other than to say that they range from UV- emitting lamps to high intensity light sources , including lasers, to a wide variety of heating and communications devices.
-
Optically driven shape memory alloy microactuators
Indirect optical methods of mechanical actuation exploit the ability of high intensity light sources to generate heat, and thereby influence the thermal properties of gases, fluids or solids.
-
Clinical Aspects of Nonionizing Radiation
[7] M. M. Zaret, "Visual and retinal effects of exposure to high intensity light sources ," presented at the AGARD Symp., Paris, France, Mar. 16-17, 1966.
-
Glare generation based on wave optics
The resulting glare image is superimposed onto a given computer-generated image containing high intensity light sources or reflections, aligning the center of the glare image to the high intensity areas.
-
High-Speed Photodiodes in Standard CMOS Technology
16 2.4 High intensity light sources . . . . . . . . . . . . . . . . . . . . .
-
Transurethral Resection
… as well with low light intensities, so if CCTV is going to be used one might as well standardize all the cables to be capable of carrying high intensity light, particularly if you plan to use only a high intensity light source .
-
Record And Analysis Of High-Speed Photomicrography On Rheology Of Red Blood Cells In Vivo
But the heat radiated by that high intensity light source would effect'the flow states of RBC, and thus would result in burning away the tissue of the experimental animal.
-
Light Sources For Special Application - Metal Halide Lamps
Glare Guard metal halide lamps provide a feature which helps to overcome one of the problems that users en- counter with high intensity lighting sources .
Indicates content that may require registration and/or purchase.