-
Supplier: Accuris
Description: Tentative Specification for High Tensile Strength Carbon-Manganese Steel Plates for Unfired Pressure Vessels
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, CARBON STEEL, HIGH STRENGTH MANGANESE
-
Supplier: Accuris
Description: Standard Specification for PRESSURE VESSEL PLATES, CARBON STEEL, HIGH STRENGTH MANGANESE
-
-
Supplier: Accuris
Description: Standard Specification for Pressure Vessel Plates, Carbon Steel, High-Strength Manganese
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast Iron (UNS F), Cast Steel (UNS J), Centrifugal Cast, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Gray Iron, Low Carbon / Low Interstitials (L, ELI),
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.), Coated / Painted, Extruded, Forged, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished, Powdered Metal (Compacted), Wrought
-
Supplier: ASTM International
Description: This specification covers high-tensile strength carbon-manganese steel plates intended for welded pressure vessels. Plates are normally supplied in the as-rolled condition. The plates may be ordered normalized or stress relieved, or both. The steel
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast Iron (UNS F), Cast Steel (UNS J), Centrifugal Cast, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.), Coated / Painted, Extruded, Forged, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished, Powdered Metal (Compacted), Wrought
-
Supplier: ASTM International
Description: This specification covers the general requirements, manufacturing practice, and corresponding test methods for austenitic high-manganese alloy steel plates produced by hot rolling and controlled cooling and intended primarily for use in welded pressure vessels. Due to the
-
Supplier: ASTM International
Description: 1.1 This specification covers manganese-molybdenum and manganese-molybdenum-nickel alloy steel plates for use in the quenched and tempered condition for the construction of welded pressure vessels. 1.2 This specification includes four types of chemical analysis and three
-
Supplier: ASTM International
Description: This specification covers high-strength carbon-manganese steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of buildings and for general structural purposes. Materials considered here are available in Grades 50 [345]
-
Supplier: Columbia Steel Casting Co., Inc.
Description: ft-lb. This toughness is reflected in the outstanding service record of Columbia Steel H79 hammers. Primary Hammermills Primary hammermills often require manganese steel hammers due to severe impact resistance requirements. Manganese steel hammers are also the
- Industry / Application: Crushers & Grinding Mills
-
Supplier: SAE International
Description: The steels covered by this SAE Recommended Practice have enhanced mechanical properties obtained by quench and temper treatment. Grade Q550 is a carbon-manganese steel, while grades Q550B, Q620B, and Q690B are carbon-manganese boron steels. Other grades (designated
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast Iron (UNS F), Cast Steel (UNS J), Centrifugal Cast, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Gray Iron, Low Carbon / Low Interstitials (L, ELI),
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.), Coated / Painted, Extruded, Forged, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished, Powdered Metal (Compacted), Wrought
-
Supplier: High Performance Alloys, Inc.
Description: N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily weldable. N40 has been used for chemical processing,
- Specifications: AMS, ASTM / ASME, UNS
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing
- Type: Alloy, Stainless Steel (UNS S)
- Processing, Temper & Finish: Annealed, Forged, Hardened / Heat Treated, Wrought
-
Supplier: Allied Electronics, Inc.
Description: Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 17.0 gm (Avg.) Weight Flat, Recessed Negative Terminal, Nickel Plated Steel Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast Iron (UNS F), Cast Steel (UNS J), Centrifugal Cast, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Fabricated Parts / Shapes, Ferrous / Iron Based - Any Type, Gray Iron, Low Carbon / Low Interstitials (L, ELI),
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.), Coated / Painted, Extruded, Forged, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished, Powdered Metal (Compacted), Wrought
-
Supplier: High Performance Alloys, Inc.
Description: N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily weldable. N40 has been used for chemical processing,
- Industry / Application: Chemical Process, Environmental (Stacks / Landfills), Food / Pharmaceutical (Sanitary)
- Features: Corrosion Resistant, Other, Thermal / Heat Resistant
- Liner Materials: Metal
- Form: Wear Plate / Strip / Part
-
Supplier: Carr Lane Manufacturing Co.
Description: Germany. SIZES: Available in the following shank diameters, most in a choice of several standard grip lengths 1/4 3/8 1/2 Available from stock only in standard grip lengths (not made to order). MATERIAL: Shank > Alloy steel, heat treated, manganese phosphate finish. Spindle > Alloy
- Diameter / Size: 0.25 to 0.5 inch
- Design Units: English
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features A low carbon, high manganese, high silicon, 1/2% molybdenum special purpose wire Recommended for seam welding of pipe and for the general welding of high strength plate Welding Positions Not applicable
- Diameter / Thickness: 0.0625 to 0.15625 inch
- Approvals / Conformance: AWS, ISO / EN
- Features: Other
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.2 Class RG60 Description USA RG60 is used to produce high tensile strength quality welds on low carbon and low alloy steels such as sheets, plates, pipes of grade A and B analysis and structural shapes. It is recommended for critical welds that must respond
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through
- Shape / Form: Fabricated / Custom Shape, Plate / Board (e.g., Fiberboard), Tile
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through
- Shape / Form: Block, Fabricated / Custom Shape, Kiln Furniture / Support, Plate / Board (e.g., Fiberboard)
- Features: Specialty Ceramic
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Overlay Electrodes Description Deposits a high chromium carbide alloy steel. Can be used to overlay surfaces subjected to high abrasion coupled with some impact. Maintains its wear resistance to a temperature of 1200 degrees F and offers some corrosion
- Diameter / Thickness: 0.1875 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through
- O.D. / Width: 3.25 to 19.25 inch
- Height: 4 to 21 inch
- Wall Thickness: 0.38 to 1.88 inch
- Furnace / Atmosphere: Air / Oxidizing
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through
- O.D. / Width: 4.44 to 8.78 inch
- Height: 8 to 13.25 inch
- Wall Thickness: 0.38 to 0.63 inch
- Furnace / Atmosphere: Air / Oxidizing
-
Supplier: ESAB Welding and Cutting Products
Description: tough and ductile. All-State Ni-Matrix® has proven to be superior in performance and less expensive than stainless steel electrodes for most applications on manganese steels. Deposits can be cut with oxygen/fuel torch. Recommended for use where the welds are subject to constant
- Tensile Strength (UTS): 116,000 psi
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: Hartchrom, Inc.
Description: diameter (OD) and inside diameter (ID) plating can be easily handled in our facility. Hartchrom Inc. offers Heavy Manganese Phosphate coating per MIL-DTL-16232 Rev. G. Manganese phosphate coatings provide excellent corrosion protection and reduce break-in wear of mating parts by
- Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, United States Only
- Functional / Performance: Heat Resistant / High Temperature, Mold Release / Nonstick, Protective
- Material / Substrate: Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Services: New / OEM Parts
-
Supplier: Waterman Industries, Inc.
Description: 18-8 stainless steel. Finish All steel surfaces shall be painted with manufacturer's standard shopcoat paint (or special paint). Structural steel hinge arms shall be galvanized. All bronze and stainless steel parts do not require further finish. Materials Frame and Cover
- Valve Type: Gate / Knife Valves
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
corrosion to 304 and 316 stainless steels, while having approximately twice the yield strength. The high mechanical strength in annealed parts permits use of reduced cross sections for weight, and cost reductions through the use of thinner stock. Several data sheets are available on the wear (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
can ensure a certain shielding effectiveness while allowing air circulation, balancing heat dissipation and EMC requirements. Some high-end computer cases use porous steel plates or aluminum plates as panel materials to improve heat dissipation efficiency while meeting FCC/CE certification (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
flexible for tight bend applications, provides high mechanical strength, and is constructed of Type 304L stainless steel, making it an ideal solution for corrosive atmospheres. The benefit of utilizing a stainless steel flexible conduit is it provides exceptional resistance to corrosive (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
for its high strength?to?weight ratio, impact resistance, and ease of fabrication, stainless steel delivers reliable performance across industries. Its long service life, low maintenance requirements, and proven versatility make it a cost?effective, long?term solution for demanding applications (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
thin corrugated plate pack under extreme refrigerant pressure while retaining compact heat-transfer channels. How It Is Built Reinforced high-pressure construction: the brazed stainless plate pack is clamped between external carbon-steel pressure frames using (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
More Information Top
-
Non‐ferrous metals/Nichteisenmetalle
The effects of carbon. manganese, chromium. nitrogen and vanadium on the SCC susceptibility 01 hot-roiled nonmag netic high manganese steel plates in NaCl solutions and the magnetic permeabihty of cold-rolled plates were studted The function of these alloying elements in…
-
Ferrous metals/Eisenmetalle
The effects of carbon. manganese, chromium. nitrogen and vanadium on the SCC susceptibility 01 hot-roiled nonmag netic high manganese steel plates in NaCl solutions and the magnetic permeabihty of cold-rolled plates were studted The function of these alloying elements in…
-
Roller Mill - Roller Mill Manufacturers, Suppliers (Page 3)
High Manganese Steel Plate Ball Mill, Roller Mill, Grinder .
-
Steel Plate - Steel Plate Manufacturers, Suppliers (Page 4)
Metso C125 Jaw Plate High Manganese Steel Casting Jaw Crusher Spare Parts .
-
Standardization of parts made of steel G13L
blast-furnace skip was lined with 30-mm thick, high - manganese steel plates ; this increased the skip life from 3-4 to 8-14 months.
-
Steel Plate - Steel Plate Manufacturers, Suppliers (Page 2)
High Manganese Steel Jaw Plate ,Fixed Jaw Crusher Spare Parts, Jaw Plate for Jaw Crusher .
-
High Manganese Austenitic Steel For Cryogenic Applications
The basic mechanical properties of an example high manganese austenitic steel plate were measured in this work, including tensile properties, Charpy impact energy, CTOD, fatigue crack growth rate of both base metal and welded joints at ambient temperature and at -163ºC.
-
SLMN400A KS
High manganese austenitic steel plates for pressure vessels for low temperature service .
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 16)
The body is welded from high - manganese steel plate , and has the advantages as anti-tensile,...
-
Sell hammer board for crusher
spare parts for ball mill (high-intensity magnetic noise lining plate, high manganese steel liner plate ,alloy steel liner plate ) .
Indicates content that may require registration and/or purchase.