-
Supplier: Allied Electronics, Inc.
Description: Plane to Help Minimize Noise and Voltage Spikes in Today's High-Speed Circuits By Jumping Across the Center Area, Full-Length Distribution Buses Can Be Created Vertically Use the 5-Way Binding Posts for Easy Connection to Ground, Power Supply and Other External Equipment
-
Supplier: Allied Electronics, Inc.
Description: Spikes in Today's High-Speed Circuits By Jumping Across the Center Area, Full-Length Distribution Buses Can Be Created Vertically Use the 5-Way Binding Posts for Easy Connection to Ground, Power Supply and Other External Equipment
-
Supplier: Allied Electronics, Inc.
Description: Spikes in Today's High-Speed Circuits By Jumping Across the Center Area, Full-Length Distribution Buses Can Be Created Vertically Use the 5-Way Binding Posts for Easy Connection to Ground, Power Supply and Other External Equipment
-
-
Supplier: Allied Electronics, Inc.
Description: Spikes in Today's High-Speed Circuits By Jumping Across the Center Area, Full-Length Distribution Buses Can Be Created Vertically Use the 5-Way Binding Posts for Easy Connection to Ground, Power Supply and Other External Equipment
-
Supplier: ValueTronics International, Inc.
Description: 6.5") The BK Precision 1660 Triple Output DC Power Supply is a high quality, general purpose dc power source. It provides two supplies with a 0-30 volt dc output and one with a 4-6.5 volt dc output. The 0-30 V supplies are adjustable with both coarse and fine voltage controls
- DC Output Power: 319.9999999999997 watts
- Type: DC Power Supply
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.275590551181102 in/sec
- Carriage Load: 8.82 lbs
- Orientation: Horizontal
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 0.275590551181102 in/sec
- Carriage Load: 8.82 lbs
- Orientation: Horizontal
-
Linear Slides and Linear Stages - 25mm Travel Motorized Stage System with Manual Control -- NT68-636Supplier: Edmund Optics Inc.
Description: High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances ranging from 25 - 200mm. The optional manual control potentiometer
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.275590551181102 in/sec
- Carriage Load: 8.82 lbs
- Orientation: Horizontal
-
Supplier: Qioptiq
Description: The compact and powerful NANO 250 RAMAN laser modules have been developed specially for scattered light activation in RAMAN spectroscopy. Distinguishing features include narrow band, stability and excellent beam quality. Excellent beam quality Wavelength locked Stable output power High
- Wavelength Range: 785 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: 10 to 45 C
- CDRH Classification: Class IIIb
-
Supplier: AMETEK Programmable Power
Description: 96 digital lines configurable as either input or output Five available power supply rails for custom designs Mix and match with standard SMIP switching and digital I/O modules to create high density configurations VXIplug&play driver simplifies software development On-board connector
- Features: Switches
- Technology: VXITM Compliant
-
Supplier: Krohn-Hite Corporation
Description: standoffs for mounting, BNC input and output connections and connections for attaching the required bipolar power supplies of +15V and -15V. The PC300 will operate any of the low-pass, high-pass or band-pass Krohn-Hite 3A, 3B, 3C and 3D series filter modules. Applications for the PC300
- Analog Input Channels: 1 #
- Architecture: Analog (RC)
- Form Factor: Stand Alone
-
Supplier: SAE International
Description: high-performance multifunctional structures has been established by Thales Alenia Space Italia (TAS-I) in cooperation with the University of Perugia (Italy). Aim of the study is the integration of thermal control, electrical and diagnostic functions into a unique high-performance
-
Supplier: Newport MKS
Description: beam and sacrificing output power. The housing comes with four adjustable mounting feet, which may be removed to allow for mounting to an optical table/breadboard. The housing is included as part of many pre-configured Light Sources providing everything needed to operate a lamp.
- Lamp / Output Power: 100 watts
- Features: Specialty / Other
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: power inside enclosed electrical or electronic devices, HVAC equipment, machine tools, circuits, and control panels. Used as machine tool wire (MTW) with its a highly stranded tinned-copper conductor. Good in low-voltage, low current applications such as control panels, meters, and electronic
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.047 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 28 AWG
-
Supplier: Zaber Technologies, Inc.
Description: Zaber Launcher (our free software), as well as third-party terminal programs. When daisy-chained with several units, the X-MCA can share a single power supply with multiple X-Series products. Controls any bipolar stepper motor or actuator with high resolution using an integrated 1.0
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: Zaber Launcher (our free software), as well as third-party terminal programs. When daisy-chained with several units, the X-MCA can share a single power supply with multiple X-Series products. Controls any bipolar stepper motor or actuator with high resolution using an integrated 1.0
- Operating Temperature: 32 to 122 F
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9514 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire spool is highly flexible 22 AWG wire coated with a PVC (Polyvinyl Chloride) insulation. Applications: Wire used to make internal connections or supply power inside
-
Supplier: Newport MKS
Description: are available off-the-shelf. CE compliant, IEC Class 3R. The power supply is included. A spare or replacement laser head and power supply can be purchased seperately off-line. The laser head model is N-LYP-373-H, and the power supply model is N6-LPL-903-065. 594 nm Output
- Lamp / Output Power: 0.001 watts
-
Supplier: 4D Systems Pty. Ltd.
Description: RS232 is a standard communication port for various industry and networking equipment. However, most of the microcontrollers do not facilitate direct RS232 communication as they do not support RS232 voltage levels. MOTG-RS232 provides a low power, high speed and low cost solution for
-
Supplier: Newport MKS
Description: 3R.The power supply is included. A spare or replacement laser head or power supply can be purchased seperately off-line. The laser head model is N-LGP-193-H, and the power supply model is N6-LPL-903-065. 543 nm Output Power from 0.5 mW to 2.0 mW We offer green HeNe lasers
- Lamp / Output Power: 0.001 watts
-
Supplier: Newport MKS
Description: 3R.The power supply is included. A spare or replacement laser head and power supply can be purchased seperately off-line. The laser head model is N-LGP-173-H, and the power supply model is N6-LPL-903-065. 543 nm Output Power from 0.5 mW to 2.0 mW We offer green HeNe
- Lamp / Output Power: 0.0005 watts
-
Supplier: Infineon Technologies AG
Description: CY7111 EZ-PD™ PMG1-S1 Prototyping Kit The CY7111 EZ-PD™ PMG1-S1 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Zaber Technologies, Inc.
Description: input allows for immediate interruption of power to the motor(s) in an unsafe situation Internal regenerative resistor dissipates excess power during hard braking which can be augmented with an external regen resistor if required Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: input allows for immediate interruption of power to the motor(s) in an unsafe situation Internal regenerative resistor dissipates excess power during hard braking which can be augmented with an external regen resistor if required Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
Find Suppliers by Category Top
Featured Products Top
-
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Analog IC Design with Low-Dropout Regulators, Second Edition > Small-Signal Response
Generally, high - power breadboard and printed-circuit-board (PCB) implementations often exhibit zESR–pB pairs within the bandwidth of the regulator because high-power loads suffer most from wide load dumps.
-
Analog IC Design with Low-Dropout Regulators (LDOs) > AC Design
In general, relatively high - power breadboards and printed-circuit-boards (PCBs) often include z ESR and p B within the bandwidth of the regulator because high-power loads are physically displaced from C O and attached to low-ESR capacitors for better …
-
Notes on a Bi-Directional 42 Volt to 24/14 Volt Converter for Truck and Bus Application
EXTENSION TO HIGHER POWER A breadboard has been built to demonstrate short term operation at 5 kW.
-
Recent Satellite Antenna Developments at MDA
Figure 10 shows the breadboard high - power and low-power coaxial diplexers.
-
Application of digital holographic microinterferometer for microelements testing
All elements are mounted on small optical breadboard except high power He-Ne laser.
-
Communications Satellites for the 70's: Technology > High Power Transmitters for Space
A 5-kw high - power UHF breadboard is now being fabricated to verify the efficiency expected at the high-power level.
-
A high-repetition-rate PPLN mid-infrared optical parametric oscillator source
We present design and performance results for a high - power engineered breadboard mid-IR source based on near-infrared pumped periodically-poled lithium niobate (PPLN) optical parametric oscillator (OPO) technology.
-
Microwave integrated circuits in phased array radars
stage, high frequency power amplifier breadboard on ceramic substrate.
-
New fuzzy reasoning-based high-performance speed/position control schemes for ultrasonic motor driven by two-phase resonant inverter
experimental results obtained by the high - power density breadboard f o r MOSFET chopper and inverter cascade-drive USM have been described and discussed from a practical point of view.
-
Chirped amplitude modulation ladar for range and Doppler measurements and 3-D imaging
A contractor is presently working to build a breadboard of a high power “long pulse” erbium amplifier for use in the advanced ladar.
Indicates content that may require registration and/or purchase.