-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) series of High Power CW products is offered with an output range from 0.5 Watts to 7.0 Watts. These devices have a standard wavelength of 805 nm with a spectral width of 2.5 nm FWHM. Product Features 0.5 - 5 Watts High Efficiency
- Wavelength Range: 805 nm
- Laser Power: 500 to 7,000 milliwatts
- Operating Temperature Range: -20 to 30 C
- CDRH Classification: Class IV
-
Supplier: OSI Optoelectronics
Description: The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector, thermoelectric cooler and an
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -30 to 70 C
- Features: Fiber Pigtailed, Other, Thermoelectric Cooling
-
Description: High power and high stability CW, 450nm blue lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as
- Wavelength Range: 450 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Type: Laser Diodes
-
-
Description: High power and high stability CW, 808nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as
- Wavelength Range: 808 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Description: High power and high stability CW, 980nm lasers, have integrated the laser diode, fiber coupling optics, laser power supply, LD current and temperature control in ONE box. Its compact dimension and convenient functions, such as
- Wavelength Range: 980 nm
- Operating Temperature Range: 10 to 40 C
- Laser Output: Continuous Wave
- Laser Wavelength: Infrared
-
Welding, Brazing, and Soldering Equipment - 8600 Series FiberStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: laser welding systems can produce both laser spot welds (single pulse) and laser seam welds (multi-pulse overlapping spots including hermetically sound laser seams), and continuous wave (CW) output. FiberStar 8600 Series Systems offer state-of-the-art laser
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Laserglow Technologies
Description: narrow spectral linewidth at <0.2 nm fiber coupling available: 100 μm included, 200 μm, 400 μm optional @ 0.22 NA output power after fiber: Up to 700 mW TTL and Analog modulation available integrated laser driver integrated thermoelectric cooling compact dimensions for
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Newport MKS
Description: The LDB-DFB-1550-50CW is a single frequency CW laser coupled with Polarization Maintaining fiber. Built with Distributed Feed-Back Grating (DFB) as cavity reflector, it provides a pure, single longitudinal mode, and extremely stable wavelength source. This laser diode is
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: World Star Tech
Description: TECRL Series Thermoelectrically Cooled Red Laser Module features red lasers from 633nm to 690nm with an integrated TEC and driver circuit in a compact self-contained rugged package. The built-in temperature controller maintains the laser diode temperature within ±0.01°C
- Wavelength Range: 635 nm
- Laser Power: 0.4 to 150 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: Newport MKS
Description: Applications Medical Laser Delivery Industrial Laser Delivery Laser Welding and Ablation High Power Illumination Other High Power CW and Pulsed Laser Delivery Systems Standard and Custom Patch Cables Available Standard patch cables are
- Wavelength: 500 to 2,100 nm
- Numerical Aperture: 0.22
- Bending Radius: 94.00000000000001 mm
- Fiber Mode: Multimode
-
Supplier: World Star Tech
Description: Overview of HL6544FM-A Laser Diode HL6544FM-A is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of approximately 660 nm. It delivers an optical output power of 50 mW in continuous wave (CW) operation and up to 130 mW in pulsed
- Wavelength Range: 660 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 70 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s
- Wavelength Range: 375 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: SPIE - Education
Description: solid state lasers in cw, pulsed, Q-switched and modelocked operation. Solid state media emphasized include Nd and Yb-doped crystals but mid-IR materials such as Tm, Ho and Er-doped fluorides and oxides will be addressed as well. The course will cover the fundamental scaling laws for
- Type: Course
- Technology / Subject Expertise: Lasers, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Newport MKS
Description: densities of about 100 kW/cm2. Applications Medical Laser Delivery Industrial Laser Delivery Laser Welding and Ablation High Power Illumination Other High Power CW and Pulsed Laser Delivery Systems Standard and Custom Patch Cables
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 94.00000000000001 mm
- Fiber Mode: Multimode
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode
- Wavelength Range: 375 nm
- Laser Power: 70 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Newport MKS
Description: The LDB-DFB-1310-150 is a single frequency CW laser coupled with Polarization Maintaining fiber. Built with Distributed Feed-Back Grating (DFB) as cavity reflector, it provides a pure, single longitudinal mode, and extremely stable wavelength source. This laser diode is
- Wavelength Range: 1,310 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: -20 to 65 C
-
Supplier: ValueTronics International, Inc.
Description: The 81553SM is a Laser Source Module from Agilent. Additional Features: Central wavelength: 1550 at ± 20 nm Fiber type: 9/125µm single-mode Output power: > 0 dBm CW stability: ± 0.003 dB It is designed to work with Agilent HP 8153A, 8163A, 8164A, and 8166A lightwave
- Test Equipment Type: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Measures LDs with high speed and high accuracy High speed measurement option: 0.5 s Small, lightweight platform Coherence measurement resolution:
Find Suppliers by Category Top
Featured Products Top
-
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
tailored to individual needs. This includes the ability to select substrate materials, coatings, and surface quality based on the laser type, wavelength, and power level. Whether it’s a CO2 laser, high-power fiber laser, solid-state laser, or laser diode, Avantier provides a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
to the Nd3+ excited state. The result is less thermal distortion and greater output laser energy than Nd:YAG under the same pumping conditions — enabling high-power lasers with good beam quality. Lasing wavelength (1064nm), damage threshold, and thermal conductivity remain the same as (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Versatile Laser Applications: • From precision frequency-doubled CW lasers to high-energy Q-switched pulse lasers, Nd:YAG adapts (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
The USUSTK Optical Fiber Coil Liquid Cooling Plate is designed for thermal management of coiled optical fibers used in high-power fiber laser pump sources and laser generator systems. Manufactured from AL6063 aluminum alloy, the cooling plate combines precision CNC machining with (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The 785, 830 and 1064 nm Raman lasers are narrow bandwidth (±0.5nm) for precision in the Raman Spectroscopy process. Output power is 600mW. One package combines the 785 and 1065 nm lasers so you can switch to the one (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and reliability you and your business needs to thrive. Maximum Throughput: (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
. This capability is particularly valuable when marking compact components where available marking space is limited. Manufacturers can place more information in a smaller area while maintaining code quality and readability. Powered by MOPA fiber laser technology, NEXGEN enables marking (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech
More Information Top
-
OSA | Thermal effects in kilowatt all-fiber MOPA
M.-A. Lapointe, S. Chatigny, M. Piché, M. Cain-Skaff, and J.-N. Maran, âThermal effects in high power CW fiber lasers ,â Proc. SPIE 7195, 719511 (2009).
-
Fiber-laser-based green-pumped continuous-wave singly-resonant optical parametric oscillator
We describe here a detailed study of SHG in MgO:sPPLT using high power CW fiber laser at 1064 nm and the successful use of the frequency dou bled fiber green source to pump CW SRO, also based on MgO:sPPLT.
-
Thermal effects in high-power CW fiber lasers
THERMAL EFFECTS IN HIGH POWER CW FIBER LASERS .
-
Novel optical materials: Basic research results
V. P. Gapontsev, “Recent Progress on High Power CW Fiber Lasers ,” SPIE Photonics West (2009).
-
Pulsed fiber laser with average output power of 133W
In addition, high power CW fiber laser with two ends pumping scheme is introduced , this technoligy is useful for fiber amplifier in the MOPA system.
-
Front Matter: Volume 7195
Simple design for singlemode high power CW fiber laser using multimode high NA fiber .
-
Laser sources based on rare earth doped glasses: Recent strategies
Sketch (a) and experimental (b) setup of the 3 kW CW high power fiber laser made by incoherently combining four 1 kW single-mode fiber lasers [12].
-
Passive coherent combination of all-fiber multichannel pulsed laser based on optical feed-back ring cavity
It is one of the most important tendency from the high power CW fiber lasers up to high power pulsed .
-
High peak-power Q-switched all-fiber laser with tunable ns-us pulse durations and Hz-MHz repetition rates
most important tendency from the high power CW fiber lasers up to high power pulsed fiber laser[7] .
-
Continuous-wave fiber laser cutting of aluminum thin sheets: effect of process parameters and optimization
To the author’s knowledge, the systematic analysis based on RSM cutting this material with CW high power fiber laser has not been investigated.
Indicates content that may require registration and/or purchase.