-
Supplier: Rhenium Alloys, Inc.
Description: Many semiconductor equipment manufacturers prefer the Quartz Halogen Lamps produced by Rhenium Alloys, because of our extreme care in manufacturing - from raw materials to finished lamps. All Rhenium Alloy Lamps are hand made beginning with the Tungsten wire, and
- Lamp Power: 4,000 watts
- Maximum Overall Length: 11.63 inch
- Color Temperature: 3,150 K
- Features: Halogen Lamps, Heat Lamps
-
Supplier: bulbs.com
Description: Philips Automotive brand X-Treme Power automotive Low and High beam headlamp. 9008/H13 delivers up to 80% more light than the standard lamp. Superior nighttime visibility. Match number 9008 with your current lamp to get an exact match
- Lamp Power: 65 to 55 watts
-
Supplier: bulbs.com
Description: Philips Automotive brand X-TREME POWER automotive Low and High beam headlamp and foglamp. 12972/H7 delivers up to 80% more light than the standard lamp. Superior nighttime visibility. Match number 12972 with your current lamp to get an exact match
-
-
Supplier: bulbs.com
Description: Bulbrite brand double-ended linear halogen capsule. 1000 Watts for more power and light. 240 volts for use with high-voltage and European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Lamp Power: 1,000 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 22,000 lm
- Filament Type: CC-8
-
Supplier: bulbs.com
Description: Ushio brand double-ended linear halogen capsule. 750 Watts for more power and light. 220 volts to work with high voltage and European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Lamp Power: 750 watts
- Rated Average Life: 1,500 hours
- Color Temperature: 3,050 K
- Mean Lumens: 16,100 lm
-
Supplier: Ecopower Inc.
Description: Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in
- Lamp Power: 6 watts
- Rated Average Life: 30,000 hours
- Maximum Overall Length: 2.37 inch
- Color Temperature: 2,700 to 5,000 K
-
Supplier: Green Lighting LED
Description: MR11 High Power LED bulb for spot, task and display lighting. Equivalent to 15 Watt Halogen. 3 Year Warranty against mfg defects RoHS compliant Indoor use only. Do not expose to water. Non-Dimmable
- Lamp Power: 2 watts
- Mean Lumens: 85 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Newport MKS
Description: Current, Power, and Intensity Control Modes The OPS Series power supplies allow the lamp to be operated in power, current, and intensity control modes. There is very little difference in the short term output stability when operating a QTH lamp in constant current
- Lamp / Output Power: 45 to 250 watts
-
Supplier: Newport MKS
Description: Constant Current, Power, and Intensity Control Modes The OPS Series power supplies allow the lamp to be operated in power, current, and intensity control modes. There is very little difference in the short term output stability when operating a QTH lamp in constant
- Lamp / Output Power: 600 to 1,000 watts
-
Supplier: UL Standards & Engagement
Description: employ various lamp technologies including, but not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes. 1.3 These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for: a) Self-contained
-
Supplier: PREMA Semiconductor GmbH
Description: with transformers, replacing halogen lamps there. The PR4101 offers a multitude of intelligent features, including convenient protection functions. An optional external temperature sensor reduces the output current at high temperatures and thus protects the LEDs from
- Input Voltage: 1.9 volts
- Features: ESD Protected
- Form Factor: Integrated Circuit (IC)
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Our lamp cable is used in the lamp and light industry for the connection of halogen lamps and lighting or rather downlights. This cable is because of design reasons equipped with a transparent PVC outer sheath. The cores have a FEP insulation which is very temperature
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: ECO Light LED
Description: LED Spotlight Lamp Module was designed with the environment in mind; containing no mercury and low CO2 emissions. This low power LED Lamp Bulb is a perfect alternative to high cost halogen lighting
- Lamp Power: 5 watts
- Rated Average Life: 30,000 to 50,000 hours
- Color Temperature: 5,800 to 6,500 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: LED Spotlight Lamp Module was designed with the environment in mind; containing no mercury and low CO2 emissions. This low power LED Lamp Bulb is a perfect alternative to high cost halogen lighting
- Lamp Power: 5 watts
- Rated Average Life: 30,000 to 50,000 hours
- Color Temperature: 2,700 to 3,500 K
- Diameter: 49.783973116654515 mm
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: HZLBi is a high-voltage silicone ignition cable that is halogen-free and heat resistant. Applications of ignition cables are at high and very unsteady ambient temperatures in lamp and illumination industries, e.g. for floodlight projectors or industrial lamps in
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: CSA Group
Description: integral with the lamp or remote from the lamp, and c) Component LED lamps, with or without control circuitry, an ANSI base other than bases mentioned in (a), for connection to LED driver having a low voltage output, such as replacement for tungsten-halogen, MR11 and MR16
-
Supplier: Edmund Optics Inc.
Description: 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is
-
Supplier: Newport MKS
Description: by particulates or vapors in the environment. High precision controls allow X-Y-Z lamp positioning. An optional rear reflector, plus the ability to adjust the lamp's position maximizes throughput. Interchangeable lamp interface kits provide a safety interlock that
- Lamp / Output Power: 100 watts
- Features: Specialty / Other
-
Supplier: Edmund Optics Inc.
Description: 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is
-
Supplier: Edmund Optics Inc.
Description: 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is
-
Supplier: Edmund Optics Inc.
Description: 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is
-
Supplier: Newport MKS
Description: QTH lamps are offered with these light sources. High Stability Power Supply The OPS-Q1000 power supply provided with these light sources is a highly regulated power supply. Much of a QTH lamp's stability in wavelength and output intensity is due to keeping
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The silicone insulated wire BiA is halogen-free and heat resistant. Moreover, it is flame retardant and self-extinguishing acc. to IEC 60332-1-2 + EN 60332-1-2. It is applied for internal wiring in lamps, appliances, switchboard plants and distributors in industries such as industrial
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Automatic
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Titan Tool Supply, Inc.
Description: Illuminator with 150W quartz halogen lamp must be used with FB-6. FB-6 Fibre Bundle to connect fibreoptic illuminator to the borescope. 90 Screw on mirror tip adapter 6 Watt High Power LED battery Handle
- Tube or Sheath Diameter: 6 mm
- Working Length: 1.0159994513602963 to 2.0319989027205927 m
- Field of View: 50 degrees
- Operating Temperature: 200 F
-
Supplier: Ushio America, Inc.
Description: The Utopia™ LED JC lamps offer a warm-white, omni-directional and long-life LED replacement for popular 20W small JC halogen lamps. These lamps feature a high-power LED light source with a remote phosphor lens that provides exceptional omni-directional light
- Lamp Power: 2.5 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 1.9 inch
- Color Temperature: 3,000 K
-
Supplier: Ushio America, Inc.
Description: comparing this lamp to high wattage halogens that are currently being used in most high ceilings. This makes Ushio America’s LED PAR38 an excellent replacement lamp solution. The Uphoria LED PAR38 lamp incorporates a state-of-the-art Cool-Blade™ heat sink
- Lamp Power: 30 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 5.04 inch
- Color Temperature: 3,000 K
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third
- Lamp Power: 6 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,400 K
- Mean Lumens: 200 lm
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third
- Lamp Power: 10 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,800 K
- Mean Lumens: 450 lm
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third
- Lamp Power: 6 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 6,500 K
- Mean Lumens: 410 lm
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third
- Features: LED Lamps
-
Supplier: Green Lighting LED
Description: UL Approved & Dimmable PAR30 High Power LED bulb for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 100 Watt Halogen. Lamp uses (7) 3 watt Cree LEDs and has a total power consumption of 10 watts. LEDs work with TRIAC
- Lamp Power: 21 watts
- Mean Lumens: 610 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Littelfuse, Inc.
Description: Thyristors Sensing and detection circuits, smoke alarm detector LCV TV power supply Miniature surface mount SOT-23 package for high package density High ITSM for small SOT-23 package High dv/dt, higher noise immunity Ground Fault Interrupter (GFCI) Relay and Lamp
- VDRM: 200 volts
- IT(RMS): 0.25 amps
- IGT: 0.2 mA
- VGT: 0.8 volts
-
Supplier: RAB Lighting
Description: 8-3/8 INCH W X 5-1/8 INCH D X 6-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, LOCKING SWIVEL MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN T3 LAMP TYPE 500 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL INTENSITY
- Light Fixture Wattage: 500.00000000000006 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
- Lamp Type: Halogen
-
Supplier: Coilcraft, Inc.
Description: Developed for Maxim MAX14521E High-Voltage EL Lamp Driver with I2C Interface Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible.
- Inductance Range: 1.9000000000000001 microH
- DCR: 1.29 ohms
- Operating Temperature: -40 to 85 C
- Core Material: Ferrite
Find Suppliers by Category Top
Featured Products Top
-
production process. The plant operator was also dissatisfied with the service life of the existing standard UV lamps (G-lamps). The lamps had to be replaced very frequently due to either the high temperatures or because after a short time they no longer provided the required UV output (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
configuration can be customized around your motion requirement and pulse sequence. Application Review Review the motion requirement and pulse sequence with Power Motor to select a drive configuration suited to the lamp or valve mechanism. Reference values apply to the (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc. -
Coilcraft’s new XGL4030 Series of high-performance, molded power inductors offer up to 40% lwer DCR than the previous best-in-class inductors as well as extremely low AC losses, resulting in the best overall efficiency over a wide range of AC ripple current. They are ideal for DC (read more)
Browse Datasheets for Coilcraft, Inc. -
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
a wide range of high voltage applications. The MLCCs will be used as input filtering, output filtering, and snubber capacitors for alternative and conventional energy generation, distribution, metering, management, and storage; industrial automation, motor drives, power tools, and welding equipment (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Vishay introduces the SiHK050N65E, an advanced Gen 4.5 650 V E Series power MOSFET delivering superior efficiency for telecom, industrial, and computing applications. This n-channel MOSFET achieves 48.2% lower on-resistance and 65.4% improved resistance times gate charge FOM compared to previous (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
, a lamp module and a power supply. These components are easy to service and their modular design offers process flexibility with lower cost of ownership. The core of the microwave-powered system is the electrodeless bulb which features (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Electri-Flex Company manufactures many varieties of flexible electrical conduits that solve design challenges providing additional features above and beyond standard liquidtight conduit, such as, corrosion-resistance, halogen-free, EMI/RFI shielding, high/low temperature, food processing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Solidification and Crystallization Processing in Metals and Alloys
Each mirror furnace consists of two high power halogen lamps placed inside two ellipsoidal mirrors with a common focus where the sample and crucible are located (Figure 7.47).
-
Tunable highly birefringent solid-core photonic liquid crystal fibers
To investigate properties of an “empty” HB PCF we used the PM-1550-01HB PCF and a high power halogen lamp as a light source.
-
Handbook of Machine Vision
• high power halogen lamps have much shorter lifetimes .
-
Metrological advantages of the light source based on optically connected integrating spheres
of high power halogen lamps can guarantee the range from 0 to 1200 W/(sr · m2 ) 4 .
-
Computer Vision Systems
Under these conditions, the best results have been obtained with two high power halogen lamps (1000 W).
-
Micro-injection moulding of polymer microfluidic devices
The use of a rapid thermal process (RTP) has been investigated, in which the surface is heated with IR radi- ation using a high power halogen lamp (Kim et al. 2002).
-
Optical Waveguide Sensing and Imaging
As a light source we used high power halogen lamp , and output signal was analyzed by HR4000 fiber optics spectrometer (Ocean Optics).
-
A Simplified Correlation for Bubble Volume Estimation
A high-speed video camera (NAC colour HSV-1000) with a capture rate of 1000 frames/s and a shutter speed of 1/2500 s, and a high power halogen lamp was used to take high quality pictures.
-
Ceramic Matrix Composites: Fiber Reinforced Ceramics and their Applications
The heat flux within the structure is induced by an external heat source, such as high power halogen lamps onto the surface of the object.
-
Quantum wells on indium gallium arsenic compositionally graded buffers realized by molecular beam epitaxy
The annealing can be done in a high temperature furnace or under the illumination of a high power halogen lamp .
Indicates content that may require registration and/or purchase.