-
Supplier: Fairview Microwave Inc.
Description: RF limiter SML1030 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for quick shipment. The Fairview Microwave RF limiter is manufactured as a pin-pin design and has a 50 Ohm impedance. Our radio frequency
- Frequency Band: 1,000 to 3,000 MHz
- Insertion Loss: 1.5 dB
- Flat Leakage: 31.6227766016838 milliwatts
- Connectors: SMA
-
Supplier: Marki Microwave LLC
Description: The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring high IP3 and medium power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 9dBm. Its medium power handling makes it
- Frequency Band: 0 to 40,000 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The HLM-20BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 30 dBm IP3 and high 4 W power handling over a broad DC-20 GHz bandwidth. It offers low 1 dB insertion loss and excellent return 15 dB loss from DC through K band and has a typical 1 dB
- Frequency Band: 0 to 20,000 MHz
- Package Type: Connectorized
- Features: Other
-
-
Supplier: Marki Microwave LLC
Description: The HLM-100001BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 27 dBm IP3 and high 4W power handling over a broad DC-10 GHz bandwidth. It offers low 1 dB insertion loss and excellent 25 dB return loss from DC through X band and has a typical 1 dB
- Frequency Band: 0 to 10,000 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The HLM-100001CH is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through X band and has a typical 1 dB compression point of 11 dBm. Its high
- Frequency Band: 0 to 10,000 MHz
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN Schottky
- Frequency Band: 500 to 18,000 MHz
- Insertion Loss: 2 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN Schottky
- Frequency Band: 20 to 4,000 MHz
- Insertion Loss: 0.8 dB
- Flat Leakage: 19.952623149688797 milliwatts
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN Schottky
- Frequency Band: 8,000 to 12,000 MHz
- Insertion Loss: 1.2 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Connectors: SMA
-
Supplier: Newark, An Avnet Company
Description: IC HIGH SIDE SWITCH, CURRENT LIMIT; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FIXED CURRENT LIMIT SINGLE HIGH-SIDE SWI; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
-
Supplier: Accuris
Description: Switchgear - Alternating-Current High-Voltage Power Vacuum Interrupters - Safety Requirements for X-Radiation Limits
-
Supplier: Texas Instruments
Description: Adjustable LDO Plus 5V Switch with Dual Current Limit for High Power USB Peripherals 14-HTSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.1 to 5.5 volts
- Features: Other
-
Supplier: Texas Instruments
Description: Adjustable LDO Plus 5V Switch with Dual Current Limit for High Power USB Peripherals 14-HTSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.1 to 5.5 volts
- Features: Other
-
Supplier: Accuris
Description: SUPPLEMENT TO SAFETY REQUIREMENTS FOR X-RADIATION LIMITS FOR AC HIGH-VOLTAGE POWER VACUUM INTERRUPTERS USED IN POWER SWITCHGEAR
-
Supplier: Texas Instruments
Description: Adjustable LDO Plus 3.3V Switch with Dual Current Limit for High Power USB Peripherals 14-HTSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Texas Instruments
Description: Adjustable LDO Plus 3.3V Switch with Dual Current Limit for High Power USB Peripherals 14-HTSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin
- Features: On/Off Switch
-
Supplier: Accuris
Description: Limits and Measurement Methods of Electromagnetic Noise from High Voltage a.c.Power Systems, 0.15 1000 MHz
-
Supplier: Microchip Technology, Inc.
Description: MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin
-
Supplier: Visual Sound, Inc.
Description: Martin Audio Limited The MA18K is one of three models extending the range of the renowned MA Series power amplifiers. The MA18K utilises the Pulse Width Modulation principal in combination with a high efficiency two stage switching power supply to deliver true class D operation
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD2266G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD2267G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.
- Features: Other
-
Description: power conversion technology and Spellman's six decades of high voltage experience, these SMT based high voltage modules provide improved performance/reliability and easier system integration at a lower cost when compared to the competition. Advanced Power Conversion
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 40,000 volts
- DC Output Current: 0.000375 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Microchip Technology, Inc.
Description: MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin
- Features: On/Off Switch
-
Supplier: Power Amp Design
Description: module is a small, high performance solution for many industrial applications. LOW COST HIGH VOLTAGE HIGH OUTPUT CURRENT - 10A 125 WATT DISSIPATION CAPABILITY 200 WATT OUTPUT CAPABILITY WIDE SUPPLY RANGE ±10V - ±100V PROGRAMMABLE CURRENT LIMIT
- Supply Voltage (VS): 15 to 100 volts
- Input Offset Voltage (VOS): 1 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 22,000 microamps
-
Supplier: Microchip Technology, Inc.
Description: The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top
- Features: On/Off Switch
-
Supplier: ROHM Semiconductor GmbH
Description: BD2244G-M is low on-resistance N-channel MOSFET high-side power switches, optimized for Universal Serial Bus (USB) applications. BD2244G-M and is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current
- Features: Other
-
Supplier: Accuris
Description: Radio Interference Characteristics of Overhead Power Lines and High-Voltage Equipment - Part 2: Methods of Measurement and Procedure for Determining Limits
-
Supplier: Newport MKS
Description: The 1919-R optical power meter is an advanced hand-held power and energy Meter capable of measuring from pW to thousands of Watts, in an ergonomically designed compact body. Just plug in one of the Newport detectors and you have a whole measurement laboratory at your fingertips. The
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: Power Amp Design
Description: The PAD196 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a footprint only 50mm square the PAD196 offers outstanding performance that rivals
- Supply Voltage (VS): 50 to 1,025 volts
- Input Offset Voltage (VOS): 0.5 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 1,000.0000000000001 to 1,200 microamps
-
Supplier: TMP Pro Distribution
Description: 120 Hz Low Pass 80 Hz High-Pass enable/disable for XLR loop thru. Signal Processing : DSP based, resident in Input Module System Management : DSP based limiters for mechanical and thermal protection AC Power Operating Range : 90-132 VAC or 216-264 VAC, 50/60Hz AC Line Voltage :
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD82007FVJ-M is the low on-resistance N-Channel MOSFET high-side power switch optimized for Universal Serial Bus (USB) applications. BD82007FVJ-M is equipped with the function of over-current protection, thermal shutdown, under-voltage lockout and soft-start.
- Features: Other
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES NON-POVVERED TURNTABLE
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Speed: 8.5 rpm
- Power: Motor
-
Supplier: Networks International Corporation
Description: NIC has introduced a new line of Filter/Limiter Assemblies designed to meet a variety of applications. Typical features are listed below.- Roofing & Narrowband filters with integrated limiter to handle high input power- SMT or connectorized (GPO, GPPO, SMA interfaces)
Find Suppliers by Category Top
Featured Products Top
-
The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring +35 dBm Input IP3 and 2W CW power handling. It offers low 0.7 dB insertion loss and 22 dB return loss from DC through Ka band with a typical 1dB compression point of 9 dBm. Its moderate power handling makes it ideal (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
The HLM-20BH is a wideband GaAs Schottky diode limiter delivering up to 4 W power handling and 30 dBm IP3 across DC to (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
workshops, outdoor sites, elevated areas, and power-limited environments. Wide-Area Capture for Higher Productivity With a scanning area of up to 2.6 m (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The HLM-8011U is a GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It delivers low insertion loss and high return loss from DC through Ka band and features a typical 1dB compression point of +10dBm. The limiter’s low +7 dBm flat leakage makes it ideal for protecting sensitive components and for applications requiring high linearity. (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
, providing reliable protection for more powerful equipment. Active Inrush Current Limiting with Bypass Relay: Features an integrated bypass relay for minimal power loss post-startup, superior to simple NTC limiters. Robust Peak Current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
interface. It should not be selected to switch a large motor or high-power load directly. The manufacturer specifies a 10 A gG cartridge fuse for short-circuit protection. The rated insulation voltage reaches 500 V under the stated IEC conditions, with a (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
We are proud of our top-class technical capabilities among manufacturers of ceramics and high-melting-point metals in terms of both dimensional and geometric accuracy. There is no limit to the precision demanded by our customers, which is becoming more and more sophisticated as time and (read more)
Browse Ceramic Fabrication Services Datasheets for Top Seiko Co., Ltd. -
EXAIR's 1" High Power Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 16 ounces (462g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets (read more)
Browse Nozzles Datasheets for EXAIR -
mechanism (fig. ). The chief advantage of FAULHABER drives in this case is their high power density, making the robot so small that it can be deployed from a pipe diameter of 200 mm upward. However, it is also suitable for pipe sizes up (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
features extremely low EVM floor while simultaneously providing ultra-high linear output power that can meet the regulatory limit, therefore improving overall range coverage. In addition, Skyworks has also released the (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Special Thermistors Limit Inrush Current
High inrush current can be produced when equipment is turned on. If steps are not taken to minimize this inrush current, it can damage power devices and reduce equipment life. A safe and cost effective way to reduce inrush current is to use an inrush current limiter (Surge Limiter), which
-
AN3010: An Examination of Recovery Time of an Integrated Limiter/LNA
noise figure, a high power and low loss limiter is required. The purpose of this application note is to document the test methodology employed and test results achieved measuring the small-signal gain recovery time of a balanced LNA with an integrated Schottky diode limiter and high power load
-
Next-Generation Miniature High Voltage Power Modules
XP EMCO next-generation, miniature high voltage power modules provide designers and end-users. ever-expanding choices for off-the-shelf, drop-in miniature solutions to meet their high voltage needs. The next-generation of high voltage power modules features more watts per cubic inch, reduced power
-
Power Solution for Rail Transit
Abstract: China has the world's largest high-speed rail network as long as 20,000 km so far, which not only comprehensively enhances the quality of China's road network but also further develops the regional economy coordinately. It constantly challenges the limits of technology and the natural
-
Protecting Switching Power Supplies from Inrush Current
Power Thermistor offers high resistance at the beginning of switching and limits the inrush current. After a short time, the NTC Power Thermistor resistance decreases to a low value due to self heating and does not affect normal operation.
-
Soft-Start Controller For Switching Power Supplies
. The large feedback error then drives the loop filter to its limit, which drives the power switching transistors in the driver section of the power supply at their maximum rating. This condition continues until the output voltage of the power supply approaches its nominal value. If the load being
-
Download The White Paper of Railway Power Supply
Every year, countries across the world are investing billions of dollars in high-speed railways. These evolving. railways require power solutions that push the limits of technological innovation while still meeting railway. standards. One example of the challenges and solutions found in railway
-
Power supplies for the next generation of CompactPCI systems
out voltage fluctuations and interference. Also important for the. system is an output current limiter for safety purposes. This prevents, for example, a. damagingly high current flow in the event of a short circuit on a board. Other technical. requirements for PSUs are overvoltage protection
-
Designing Redudancy into the Critical Data Power System
. Preventive maintenance must be performed, and the resulting scheduled downtime limits the availability of the power system. Remember: Deferred maintenance is not the same as high availability. Now the Good News: Certain UPS system configurations permit concurrent maintenance - supporting the load
-
Fiber optic temperature solutions for generator and transformer
Due to the growing demand of energy existing power plants and grids are stretched to their limits. To ensure operational safety, critical factors such as temperature has to be monitored in generators and transformers. High power generators are often filled with hydrogen in order to cool effectively
-
Fins for Cooling Success
As high-power electronics continue to push power density limits, component design engineers are facing greater challenges and trade-offs in their choice for cooling solutions. One way to meet these challenges and trade-offs is through the engineering of fin geometry and fin density of heat transfer
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
spaces, due to its high power requirements. For this reason, we opted for Profibus-DP to handle open/close valving and discrete input devices in electrically classified environments with intrinsically safe remote I/O. Either Profibus-DP or DeviceNet could address single-speed and variablespeed motors
-
Beryllia Ceramic BeO Metallization
The thermal conductivity of BeO ceramics is very high, which is comparable to that of some metal materials; it also has the advantages of high-temperature resistance, high-pressure resistance, high strength, and low dielectric loss, which meets the requirements of power devices for insulation
-
Phase Conjugate Laser Optics - Preface
be applied in LIDAR. imaging systems, for ground or space communications or for monitoring of the. atmosphere. All these applications clearly require sources delivering high-quality. optical beams whose divergence must not exceed the diffraction limit during beam. propagation. In other terms, the wavefront
-
Gate Drive Optocoupler Provides Robust Insulation in IGBT Destructive Tests
to reject high common mode noise (CMR) and prevent erroneous driving of the IGBTs. But in order not to compromise the optocoupler insulation barrier, power safety limits must not be exceeded in the event of component failure by protective circuits in application. This can be extremely difficult
-
Application Note: Transient Suppression Devices & Principles (.pdf)
it from propagating away from its source or keeping it from impinging on a sensitive load is accomplished with filters inserted in series within a circuit. The filter, generally of the low-pass type, attenuates the transient (high frequency) and allows the signal or power flow (low-frequency