-
Supplier: Greenlee Textron, Inc.
Description: PRECISION TYPE 5.5 INCH W X 4.5 INCH D X 7.25 INCH H SIZE TELECOMMUNICATION INDUSTRY APPLICATION HIGH IMPACT ABS PLASTIC HOUSING MATERIAL (1) 6 V LANTERN BATTERY VOLTAGE 577.5 HZ TONE FREQUENCY BATTERY LIFE 40 HR OUTPUT SIGNAL LEVEL 0 TO 30 DBM OUTPUT VOLTAGE RATING 0.1 TO 80 V (P-P)
- Features: Audible Continuity
- Options & Features: Battery Powered
-
Supplier: Greenlee Textron, Inc.
Description: KIT CONTENTS 77 HP/6 AMPERE HIGH POWER TONE GENERATOR, 200 FP FILTER PROBE IN A CONVENIENT CORDURA CASE (700C)
- Features: Audible Continuity
-
Supplier: Mini-Circuits
Description: power. Configure CW / single-tone outputs at any supported frequency and power level; flexible pulse sequences with pulse widths down to 0.5 µs; or automated frequency / power sweep & hop sequences. SSG-30GHP-RC uses a unique modular construction to provide a high
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 30,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-33GHP-RC is a wide-band signal generator operating from 100 MHz to 33 GHz. With up to +20 dBm typical output power at 33 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW /
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 33,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The SPG170A is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Two or three high quality RF signal generators in a space efficient format Ideal for intermodulation and receiver
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: measurement User flatness correction for leveling at remote points in the test system General purpose source for use in component test, receiver test and for frequency conversion Sweep Modes: Step, List, Ramp Maximum Power: +13 dBm Power Sweep Range: -20 dBm to maximum power
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 195 is a 16 MHz arbitrary waveform generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-44G-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +14 dBm typical output power at 44 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW /
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-44GHP-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +17 dBm typical output power at 40 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW /
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Cirrus Logic, Inc.
Description: Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD Master, DTS-HD High Resolution Audio and DTS Express any of which may be featured within high-definition DVD disc media. With its 32-bit, dual-core structure, the CS4970xx generates true parallel processing power of 1.8 giga
- Pin Count: 128
- Clock Speed: 150 MHz
- Operating Current: 350 mA
- Operating Temperature: 0 to 70 C
-
Supplier: SFCable.com
Description: display and high speed testing. Debug mode for detailed fault identification results. Auto sleep mode and power off switch to decrease power consumption. Low battery indicator. Tone generator features ( single tone or multi-tone signal ).
- Network Protocol: 10Base-T Ethernet
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: Cirrus Logic, Inc.
Description: required High stereo output power at 10% THD+N 2 x 1.00 W into 8 Ω @ 5.0 V 2 x 550 mW into 8 Ω @ 3.7 V 2 x 230 mW into 8 Ω @ 2.5 V High mono output power at 10% THD+N 1 x 1.90 W into 4 Ω @ 5.0 V 1 x 1.00 W into 4 Ω @ 3.7 V 1 x 350 mW into 4 Ω @ 2.5 V Direct battery
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: Programmable peak-detect and limiter Beep generator w/ full tone control Stereo Headphone and Line Amplifiers Step-down/inverting charge pump Class H amplifier - automatic supply adj. High efficiency Low EMI Pseudo-differential ground-centered outputs High HP power
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 209804-PEF2466HV2.2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Power (Watts): 130mW Includes: Advanced On-Chip Functions, Digital Signal Processing (DSP) Technique, Level Metering, Tone Generators
- TJ: -40 to 85 C
- Device Type: Codec
- Features: Other
- Package Type: QFP
-
Supplier: Cirrus Logic, Inc.
Description: audio clock rates Low power operation Stereo analog pass through: 10 mW @ 1.8 V Stereo playback: 14 mW @ 1.8 V Variable power supplies 1.8 V to 2.5 V digital, analog 2.5 V to 5 V Class D amplifier 1.8 V to 2.5 V headphone amplifier 1.8 V to 3.3 V interface logic Power down
- Pin Count: 40
- Resolution: 24 bits
- Interface Type: I2C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 087488-PEB2466HV2.2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Power (Watts): 130mW Includes: Advanced On-Chip Functions, Digital Signal Processing (DSP) Technique, Level Metering, Tone Generators
- TJ: 0 to 70 C
- Device Type: Codec
- Features: Other
- Package Type: QFP
-
Supplier: TelephoneStuff.com
Description: Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: - Power
-
Supplier: Microchip Technology, Inc.
Description: low-power and dense, interface design without sacrificing features or functionality. The programmable, feature rich VoicePort chipset provides a highly functional line interface which meets the requirements of short and medium loop (up to 1500 Ohms total) applications. Features include:
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: commercial sound. 180MA has 4 inputs and one 80W power amplifier for single-zone systems. 4 inputs, 1 amplifier output channel Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs;
-
Supplier: Visual Sound, Inc.
Description: commercial sound. 280MA has 8 inputs and dual 80W power amplifiers for two-zone systems. 8 inputs, 2 amplifier output channels Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs;
-
Supplier: Visual Sound, Inc.
Description: commercial sound. 1160MA has 4 inputs and one 160W power amplifier for single-zone systems. 4 inputs, 1 amplifier output channel Ideal for commercial and industrial use Expandable by adding Crown Commercial Audio Series mixers or power amplifiers Balanced Phoenix-type mic/line inputs;
-
Supplier: Microchip Technology, Inc.
Description: pins. Adapts to all ringing frequencies Disconnect, line polarity and line-in-use thresholds DTMF tone generators Dial pulse and DTMF cadence Special feature support DTMF tones Dial pulses Caller ID pass-through Numeric address signaling On hook transmission Integrated 150 mW
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: - Power
-
Supplier: TelephoneStuff.com
Description: integrity - Specially designed remote unit that enables one person to test installed cables - Built-in Portfinder function to trace ports back to switch - Easy to read fault display and high speed testing - Low battery indicator - Tone Generator Features Specifications: -
Find Suppliers by Category Top
Featured Products Top
-
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event — so your critical power systems are ready when they (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
-112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz Extended) Output Power: -120 to 17dBm Capabilities: Pulse Mod (read more)
Browse Signal Generators Datasheets for Corech Microwave -
be more suitable Premium instruments often offer models with either option to accommodate different testing needs Output Power Range The output power range determines the signal generator's ability to simulate both strong and weak signals (read more)
Browse RF Generators Datasheets for Uni-Trend US -
specifically designed for use in the construction of low, medium and high voltage electrical devices and components. Electrical insulation materials made by ELANTAS have a high quality standard and excellent insulation properties, significantly (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event — so your critical power systems are ready when they (read more)
Browse Datasheets for Isotech, Inc. -
: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A (read more)
Browse High Voltage Relays Datasheets for Finder S.p.A. con unico socio -
Reliable Connection Solutions for Portable Generator Backup Power Portable generators play an important role in emergency preparedness and backup-power installations, but a reliable (read more)
Browse Power Connectors Datasheets for Suzhou Ele Mfg Co., Ltd. -
NKK is proud to see our S822 High Capacity Toggle Switch integrated into leading hydraulic generator systems — powering the move toward greener, more efficient mobile energy solutions. With its robust design and reliable high (read more)
Browse Rocker Switches Datasheets for NKK Switches -
Tone Cooling manufactures liquid cold plates using advanced Friction Stir Welding (FSW) technology to provide efficient and reliable thermal management solutions for high-power applications. By combining optimized coolant channel designs with high (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd