Products/Services for High Power Ultrasonic Transmitter Circuits
-
Sensor Transmitters - (479 companies)The role of a transmitter in a basic control circuit. Image credit: Maxim Integrated Sensor transmitters are primarily used to produce an output with a higher transmission range than the sensor itself can provide. For example, a sensor which...OutputsDifferential ChannelsSignal Inputs -
Ultrasonic Instruments - (256 companies)Ultrasonic instruments use beams of high frequency, short wave signals to inspect, monitor, and measure materials and components. Ultrasonic energy is introduced into tested materials or components and then retrieved for subsequent analysis... -
Pressure Transmitters - (658 companies)Current. Analog current levels or transmitters such as 4 - 20 mA are suitable for sending signals over long distances. Current is imposed on the output circuit proportional to the measurement. Feedback is used to provide the appropriate current... -
Ultrasonic Proximity Sensors - (205 companies)...of the ultrasonic wave. The transmitter frequency is the range of broad-casted and received signals, measured in hertz or waves per second. Electrical Switch Performance. Depending on the power options available, power requirements may be a key... -
Power Amplifiers - (192 companies)...high power amplifiers. audio power amplifiers. power acoustic amplifiers. microwave amplifiers. MOSFET power amplifiers. An RF power amplifier is used to amplify radio frequency (RF) transmissions. A high power amplifier is used to amplify high... -
Pulser-Receivers - (29 companies)Pulser-receivers generate ultrasonic pulses, which are propagated into materials for NDT testing. Pulser-receivers (also referred to as pulser/receivers) generate ultrasonic pulses, which are propagated into materials for nondestructive testing (NDT...
-
Network and Communication Chips - (604 companies)Microwire (R) (National Instruments), PanelBus, high-speed downlink packet access (HSDPA), inter-integrated circuit (I2)C, infrared data access (IrDA), global positioning system (GPS), general packet radio service (GPRS), low-voltage CMOS (LVCMOS...
-
Signal Generators - (411 companies)Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
-
Level Sensors - (1154 companies)...frequency (RF) devices emit a high-frequency/low-power radio signal from a probe. When the material contacts the probe, the bridge becomes unbalanced and a comparing circuit realizes the change. This causes a relay output to change state. Sonic...
-
Transformers - (2124 companies)...transformers are often used to channel high voltages into a lower-voltage circuit. Conversely, if voltage is applied to the secondary coil, it will be increased to the voltage of the primary coil by induction. A transformer used to reduce 120 VAC...
Product News
-
Knick Interface LLC
Isolated Resistance Transmitter for High Voltage The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire. Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected by being galvanically isolated from the input signal and the voltage supply. Facts and Features of the P44000: - 2- or 4-wire connection. - Fixed range models for 0 to 150 C, 0 to 200 C and 0 to 300 C input ranges. - Impressed output current of 4 to 20 mA. - Compact... (read more) -
Qorvo
ActiveCiPS™ power management integrated circuit Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs. The ACT88422 PMIC is an integrated ActiveCiPS TM power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA 's, peripherals, and microcontrollers. The ACT88422 features 3-State GPIOs plus I2C communication that allow it to support multiple configurations without the need for PCB changes. The low external component count and high... (read more)Browse IC Analog Switches Datasheets for Qorvo -
Columbus McKinnon Corporation
XLTX™ Transmitter frequency bands. What does this upgrade include?. 410-420 MHz FCC Part 90 Licensed/RSS-119. 450-470 MHz FCC Part 90 Licensed/RSS-119. 430-440 MHz FCC Part 15 Unlicensed/RSS-210. 430-440 MHz CE Approved. Increased two-way feedback for the entire 400 MHz band. High-powered signal option with licensed frequency bands. LEARN ABOUT SETUP MODE FOR XLTX RADIOS. Licensed vs. Unlicensed Frequencies. Unlicensed frequency bands are low-cost and easy to install but can be utilized by any wireless device. Having... (read more)Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
Aichi Tokei Denki Co., Ltd.
Ultrasonic Hydrogen Gas Meters waves. Minimizing the operating time of the circuit. By controlling the operating time of the ultrasonic transmission circuit more precisely than before, we reduced the amount of power consumed during flow measurement. Related information. As part of the Hydrogen on-pillar Pipeline Demonstration Project to Promote the Use of Hydrogen Energy (adopted by the Ministry of Economy, Trade and Industry) underway in the town of Namie, Fukushima Prefecture, our ultrasonic hydrogen gas meters were... (read more)Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Dataforth Corporation
Dataforth's 4 20mA Transmitters the signal loop current, no additional, expensive power and wiring are required. Only low cost, twisted pair wiring is needed. The DSCT Transmitter's wide range of Loop Supply Voltage (10.8V to 60V) makes it a versatile device which can be used in most any current loop. The low Loop Supply Voltage of 10.8V allows the DSCT transmitter to be used in applications with low output power supplies and the high Loop Supply Voltage of 60V allows use in applications with long distance current loops. (read more)Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
Shaw Moisture Meters
AcuDew Dewpoint Transmitter of process lines, minimize calibration costs when checking the span of the hygrometer yourself to ensure accuracy between annual laboratory calibrations, achieve immediate verification of the dewpoint system and ensure the optimum measurement accuracy between laboratory calibrations. This high-performance dew point transmitter can cope with extreme environmental conditions, offering protection to IP66 NEMA 4X and the rugged construction of the transmitter has been tested to withstand 35,000 kilopascal... (read more)Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
Fuji Electric Corp. of America
Fuji Electric Pressure Transmitters The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters ' high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront... (read more)Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
Knick Interface LLC
Universal Transmitter for Resistance Applications with a 6mm modular enclosure - more transmitters per meter of mounting rail. Low-cost assembly: quick mounting, convenient connection of power supply via DIN rail bus connectors. (read more)Browse Sensor Transmitters Datasheets for Knick Interface LLC -
Eastern Instruments
Low DP Multivariable Transmitter 100:1 DP Range (10:1 flow). Rangeability: (0 to 0.05 in WC) up to (0 to 8) in WC. Simplicity: Ae and 4-20 mA Full Scale are set via LCD Push Buttons. Power Supply: Loop Powered. Versatility: High Accuracy and Extreme Accuracy Models Available... (read more)Browse Air Flow Sensors Datasheets for Eastern Instruments -
Aichi Tokei Denki Co., Ltd.
Ultrasonic Flow Meter for Liquid Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities and deionized water usage control of semiconductor manufacturing facilities. Feature. ?High durability with no moving parts. ?Turndown ratio 50:1. ?Ultrasonic sensor is integrated. ?Negligible pressure... (read more)Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
-
http://www.ndt.net/article/wcndt2012/papers/124_wcndtfinal00124.pdf
The power circuit provides high power energy with the special frequency to the transmitter which concludes the signal generator and the ultrasonic pulse amplifier.
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
When the circuit is activated to generate spike-impulse excitation of the ultrasonic transducer, the tone-burst transmitter on the main circuit board is deactivated by disabling its high -voltage power supply by jumper control at pins 7-8 on header TST2.
-
Subcutaneous fat tissue thickness measurement based on ultrasound
The proposed hardware consists of a microcontroller, a piezoelectric transducer, working as the transmitter and as the receiver of ultrasonic waves, power supplies for high (155 V) and low voltage (5 V), circuits for an oscillator, echoes detection, control and interfaces.
-
Optical, Electronic Materials and Applications IV
… passed through the coupling, and then the signal sent to the transmitting end, so that we can obtain a high - power AC signal is transmitted to the ultrasonic transmitter , and then converted into … … the air, the transmission circuit shown in Figure 2.
-
Index to Wireless Engineer Abstracts and References - Author Index
… Textbook of Radar, (B)3562 Bowerman, E. R., and R. F. Walton, flexible plated circuit , 695 Bowers, D. F., and J. F. Ennos, high - power h.f. broadcast transmitters , 2252 Bracewell, R. N … … Bradfield, G., improvements in ultrasonic flaw detec- tion, 3311 …
-
1979 Index IEEE Transactions on Biomedical Engineering Vol. BME-26
… measurement system using integrated circuits ; Wildi, Eric; T-BME … … totally implantable CW Doppler ultrasonic blood flowmeters; digital data … … instrumentation; assembly technology for high reliability; Gschwend, Stephen J … … 79 545 (IDO9) Implantabie power generators; cf. Cardiac pacemaker … … 535 (1C13) Implantable radio transmitters ECG telemetry; single frequency …
-
Subject Index
… effect for, 2444 Metals, ultrasonic attenuation by electrons in … … using photo- electric compensating circuits , 2354 ohmnieter, accuracy of … … 1319 voltmeter, digital, 2355 high -voltage, using electron beano … … method for broad- casting transmitter , 3872 phase, mathematical treatnient of power in, 3851 phase-shift …
-
Index to Subjects
… 3100 To Vacuum-Tube Circuits : 3100 Meacham Oscillator: 2972 … … 3153 Electromagnetic Fields: 3170 High -Frequency: 3170 Ferromagnetic Materials … … 3223 Ionosphere: 3025 High- Power : 3025 Loudness: 3016 Loudspeakers … … 3224 With Interferometer: 3224 Ultrasonic : 3224 Sound: 3047 Annual … … 3128 Time-Interval: 3128 Transmitters : 3128 Echo Signals: 3128 …
-
Advances in Mechanics Engineering
Through the central processor so that the ultrasonic transmitting circuit to generate high - power ultrasonic , after interface emission by the ultrasonic echo receiving circuit to receive and to zoom in, sent to the host computer via the serial A / D conversion … Ultrasonic transmitter and receiver circuit to complete the amplification of the pulse signal, used to drive the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/87916/880139231-MIT.pdf?sequence=2
At the circuit-level, the analog front-end (AFE) transmitter (Tx) and receiver (Rx) circuits need to be optimized for power efficiency, performance and size, in order to work optimally with the ultrasonic transducer elements [5,6]. For the transmitter, a 3-level pulse-shaping high voltage pulser is designed to drive the transducer …
Indicates content that may require registration and/or purchase.