Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop
-
-
Supplier: Flexbar Machine Corporation
Description: PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop
-
Description: The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Digital Display
- Gage Type: External Micrometer
- Graduation / Resolution: 7.00E-7 inch
-
Supplier: Micro-Epsilon Group
Description: optoCONTROL 2520 is a compact laser micrometer with integrated controller. High resolution, 46 mm of measurement range and variable distances permit a lot of applications in quality control and production control. The measurement object can be placed at any position within the light
- Gage Type: External Micrometer, Other
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 3.94E-5 inch
- Mounting / Loading: Machine Mounted, Benchtop / Floor, Automatic / Inline
-
Description: The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer, Internal Micrometer
- Gaging Technology: Mechanical
-
Supplier: RIFTEK
Description: High precision micrometers with telecentric lenses Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured
- Gage Type: External Micrometer
- Gaging Technology: Optical - Laser, Optical - LED
- Non-contact: Yes
- Range: 0.1969 to 0.9843 inch
-
Supplier: RIFTEK
Description: series includes two lines of models: RF651 - direct through beam micrometers and RF656 – high precision through beam micrometers with telecentric lens
- Gage Type: External Micrometer
- Gaging Technology: Optical - Laser, Optical - LED
- Non-contact: Yes
- Range: 0.9843 to 3.86 inch
-
Description: range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME,
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer
- Gaging Technology: Mechanical
-
Supplier: Micro-Epsilon Group
Description: The optoCONTROL 2520 is a high performance, self contained laser micrometer with integrated controller and many programmable functions. It has a maximum measurement width of 46mm and the transmitter to receiver gap can be up to 2m (further can be achieved with reduction in measurement
- Gage Type: External Micrometer
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 3.94E-5 inch
- Mounting / Loading: Machine Mounted, Benchtop / Floor, Automatic / Inline
-
Supplier: Reid Supply
Description: Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of
- Display: Dial / Analog / Direct Reading Scale
- Graduation / Resolution: 1.00E-3 inch
- Range: 18 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights 60 degree or 55 degree V-anvil and conical spindle (interchangeable) are optional,which are made of high-grade steel,hardened and precision ground. With Ratchet Stop for constant force. Range Inch 5-6in Accuracy ±.00025in Mass 620g With Anvil Set
-
Supplier: Transcat, Inc.
Description: Product Highlights 60 degree or 55 degree V-anvil and conical spindle (interchangeable) are optional,which are made of high-grade steel,hardened and precision ground. With Ratchet Stop for constant force. Range Inch 4-5in Accuracy ±.00025in Mass 530g With Anvil Set
-
Supplier: Transcat, Inc.
Description: Product Highlights 60 degree or 55 degree V-anvil and conical spindle (interchangeable) are optional,which are made of high-grade steel,hardened and precision ground. With Ratchet Stop for constant force. Range Inch 2-3in Accuracy ±.0002in Mass 390g With Anvil Set
-
Supplier: Micro-Epsilon Group
Description: The online micrometer optoCONTROL ODC 1220 is designed for measuring edges, diameters and gaps of up to 2,000mm. A high precision lens is used to project uniformly-collimated light onto a receiver unit. When the light beam is interrupted by an edge or a gap (diameter), the
- Display: Digital Display
- Gage Type: External Micrometer, Other
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 7.87E-5 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights A versatile thread measuring micrometer with interchangeable anvils Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel
-
Description: New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Digital Display
- Gaging Technology: Mechanical
- Graduation / Resolution: 1.00E-6 inch
-
Supplier: Reid Supply
Description: Outside micrometers are used for measuring the thickness or outside diameter of small parts or fittings with high accuracy. Similar in appearance to a C-clamp, the object to be measured is clamped between the anvil (the stationary end of the clamp) and the spindle (the moving part of
- Display: Digital Display
- Graduation / Resolution: 5.00E-5 inch
- Range: 1 inch
-
Supplier: Artifex Engineering
Description: * Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range 6 mm * Rail in contact with cross-roller bearing are made of polished
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Bearing Type: Crossed Roller Slide
- Drive Specifications: Handwheel/Crank, Micrometer
- Stroke or X-Axis Travel: 0.2362 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical
- Bearing Type: Crossed Roller Slide
- Carriage Length: 2.76 inch
- Carriage Load: 6.62 lbs
- Carriage Width: 2.76 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical
- Bearing Type: Crossed Roller Slide
- Carriage Length: 4.92 inch
- Carriage Load: 11.03 lbs
- Carriage Width: 4.92 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical
- Bearing Type: Crossed Roller Slide
- Carriage Length: 4.92 inch
- Carriage Load: 11.03 lbs
- Carriage Width: 4.92 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® Vertical
- Bearing Type: Crossed Roller Slide
- Carriage Length: 1.57 inch
- Carriage Load: 4.41 lbs
- Carriage Width: 1.57 inch
-
Supplier: Piezosystem Jena, Inc.
Description: motion up to 200 µm high resonant frequency high precision adjustment of linear positioner motion without mechanical play precise adjustment of heavy loads MICI 80 and MICI 200 are compatible with series 152 micrometer drives from
- Capacitance: 7200 nF
- Diameter or Height: 36.5 mm
- Electrical Connectors: LEMO™ Connector
- Length: 85 mm
-
Supplier: Piezosystem Jena, Inc.
Description: motion up to 180 µm high resonant frequency high precision adjustment of linear positioner motion without mechanical play precise adjustment of heavy loads MICI 180 compatible with series SM13 micrometer drives from "NEWPORT
- Capacitance: 2600 nF
- Diameter or Height: 35.4 mm
- Electrical Connectors: LEMO™ Connector
- Length: 64 mm
-
Supplier: Daheng New Epoch Technology, Inc.
Description: This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components.
- Axis Configuration: X Axis Only
- Drive Specifications: Handwheel/Crank, Micrometer
- Motor Specifications: None
- Orientation: Vertical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Motorized Positioning Range: 52 to 305 millimeters Maximum Load: 35 kg Maximum Velocity: 90 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional +/- 0.05 micrometers bidirectional Linear Position Feedback Encoder:
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 2.7 to 33.72 lbs
-
Supplier: Hypersen Technologies Co., Ltd.
Description: The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and
- Gaging Technology: Optical - LED
-
Supplier: Hypersen Technologies Co., Ltd.
Description: The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and
- Gaging Technology: Optical - LED
-
Supplier: Hypersen Technologies Co., Ltd.
Description: The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and
- Gaging Technology: Optical - LED
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCM-TP series products are high-precision translation stages of Daheng Optics.The stage is constructed with a full aluminum body and crossed-roller steel bearings for precision motion and high-load capacity. The thickness of the stage is 20mm and the travel is 13mm and 25mm. The
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 15.44 lbs
- Drive Specifications: Micrometer
-
Supplier: Isotech, Inc.
Description: accuracy on our high precision linear positioning stages. Versatile – Smooth, accurate travel for intermittent motion applications. Positive Locking – Side mounted lock feature prevents movement of carriage. Accurate Measurements
- Carriage Load: 278 to 331 lbs
- Stroke or X-Axis Travel: 0.0 to 1.97 inch
-
Supplier: Isotech, Inc.
Description: accuracy on our high precision linear positioning stages. Versatile – Smooth, accurate travel for intermittent motion applications. Positive Locking – Side mounted lock feature prevents movement of carriage. Accurate Measurements
- Carriage Load: 56 to 110 lbs
- Stroke or X-Axis Travel: 0.0 to 2 inch
-
Supplier: NBK America LLC
Description: 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution is 0.01 mm.
- Drive Specifications: Micrometer
- Stroke or X-Axis Travel: 0.2559 inch
Find Suppliers by Category Top
Featured Products Top
-
The optoCONTROL 2520 optical laser micrometer offers high accuracy and variable mounting distances up to 2m. The distance between the measurement object and the (read more)
Browse Micrometers Datasheets for Micro-Epsilon Group -
, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
External Supermicrometer® Model C The Supermicrometer Model C is the most popular bench micrometer in the world that can measure just about any manufactured precision part or gage such as pins, plugs, and all types of threads (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Key Features: Pulse-Free Precision: Incorporates advanced constant flow technology for uninterrupted fluid delivery. High Efficiency: Micro-meter precision machining ensures dispensing accuracy of 0.3% or better (read more)
Browse Dispensing Valve Systems Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
(NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Resolution, Repeatability, High Load When operated in micro-step mode, minimum incremental motion of 0.3 micrometers is achieved. Even higher positioning precision, higher resolution and repeatability is available with optional digital linear encoders, removing backlash and (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Precision Measuring Tapes & Rules Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Ultra High Precision Ceramic Ring Gauges
Innovacera developed a series of ceramic accessories for Inside Micrometers, Holtest and Dial Bore Gages. The ceramic material used mostly is zirconia.
-
Theory and Application of Precision Ultrasonic Thickness Gaging
permit quick and reliable measurement of thickness without requiring access to both sides of a part. Calibrated accuracies as high as ±2 micrometers or ±0.0001 inch are achievable in some applications. Most engineering materials can be measured ultrasonically, including metals, plastic, ceramics
-
Piezo Motors: Principle of Operation for Engineers
nondestructive testing. Piezoelectric Motors. Because very high voltages correspond to only tiny changes in the width of the crystal, this crystal width can be manipulated with better-than-micrometer precision, making piezo crystals an important tool for positioning objects with extreme accuracy
More Information Top
-
X-ray Microtomography with Synchrotron Radiation
High precision micrometer heads and gears were used in the .
-
Accuracy and precision of radiostereometric analysis in the measurement of three‐dimensional micromotion in a fracture model of the distal radius
The model was rigidly fixed to high precision micrometer stages allowing controlled translation in three axes and rotation about the longitudinal and transverse axes.
-
Mechanical properties of dielectric elastomer actuators with smart metallic compliant electrodes
Our dedicated mechanical test bench consists of a high precision micrometer translation stage (Physik Instrumente, Germany), a 120g universal load cell (Transducer Technics, USA) and a data acquisition card (Iotech, USA).
-
Multi-manoeuvrable UHV crystal holder (for X-ray spectrometer)
The adjustments of 8 and 4 are measured by high precision micrometers .
-
Time-Resolved Dynamic Friction Testing of a Polyurethane Foam Against a Polymer/Clay Nano-composite Under Impact Loading
The relationship between the output voltages of photoelectric sensing system and the changes in width of light beam can be calibrated by a high precision microm- eter before the experiments.
-
Tensile behaviour of 316LN stainless steel at elevated temperatures
The diameter of the initial specimens and the neck of the smallest cross-section after fracture were measured by using a high precision micrometer to obtain the initial and final cross-sectional areas of A0 and AF respectively.
-
Spermatogenesis
High precision micrometers or special knobs allow the move- ment and rotation of resin blocks and knives in all directions so that proper orientation and contact between blocks and cutting knives can be achieved.
-
Advances in Textile Engineering and Materials
High precision micrometer is applied to the new slicing instrument.
-
Precision Engineering and Non-Traditional Machining
Using standard gauge blocks as the displacement standard and high precision micrometer ’s indication as output, the probe’s tangential and radial accuracy is shown in Figure 6: .
-
A technique for investigating changes in the surface roughness of tablets during film coating
The film thicknesswas measured using r ' ~ \ a high precision micrometer (Starrett Ltd).