Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hilliard Corporation (The)
Description: HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between
- Assembly / Element Type: In-line, Duplex, Other
- Filtration Product: Hydraulic Fluid, Lubricants
- Maximum Liquid Flow: 9 GPM
- Maximum Pressure: 3000 psi
-
Supplier: ISC Sales, Inc.
Description: Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series
- Filtration Product: Hydraulic Fluid
- Trigger: Filter Element / Cartridge
-
Supplier: Hayward Flow Control
Description: High Efficiency Filtration • For use with Single (7” diameter) and Multiple (2-1/2” diameter) Cartridge CFLVs (Single and Double Length) • High Surface Area Design Provides Excellent Flow Rates and Comprehensive Service Life • Low Pressure Drop
- Assembly / Element Type: Cartridge, Other
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 1 to 30 µm
- Housing Material: Plastic, Other
-
-
Supplier: Eaton
Description: electrolytic additives can be removed. Features and Benefits Economical alternative to granular carbon cartridges Pressed and extruded under high pressure Prevent carbon particles passing into the filtrate Excellent adsorption characteristics for
- Assembly / Element Type: Cartridge
- Filter Media: Activated Carbon
- Filtration Grade (Micron Rating): 1 to 10 µm
- Maximum Pressure: 101 psi
-
Supplier: Eaton
Description: Porous titanium filters are designed for applications involving extreme operating conditions and aggressive fluids and gases. The rugged, fixed pore structure is constructed from sintered titanium powder. The result is an element that can withstand heat, high pressures and
- Assembly / Element Type: Cartridge
- Filter Media: Metal / Porous Metal
- Filtration Grade (Micron Rating): 0.5000 to 100 µm
- Maximum Pressure: 250 psi
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropyl ene blend media offers best
- Assembly / Element Type: Cartridge, Other
- Features: FDA Compliant
- Filter Medium Material: Polyester / Fiberglass, Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.3500 to 50 µm
-
Supplier: Camfil Power Systems
Description: The Cambrane is a composite media combining an extremely efficient synthetic pre-filter layer with a final membrane barrier for maximal efficiency on submicron particles The pre-filter has depth for long filter life, great humidity performance while it's final membrane layer
- Construction: Cartridge Filter
- Length: 25.98 inch
- Media Type: Other
- Operating Temperature: Up to 158 F
-
Supplier: Camfil Power Systems
Description: The Synthetic GTC offer maximal durability in high humidity environment, all with high non-discharging efficiency for life long protection Available in F9 per En779:2012 and E10 per EN1822:2009. The patented HemiPleat technology offers lower pressure drop and maximal utilization
- Construction: Cartridge Filter
- Length: 25.98 inch
- Media Type: Other
- Operating Temperature: Up to 158 F
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns 7.0 square feet of media surface area designed for maximum throughput and particle
- Assembly / Element Type: Cartridge, Other
- Features: FDA Compliant
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.2000 to 50 µm
-
Supplier: Thermon, Inc
Description: Fulflo™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene media. Fulflo™ 1401s are available in absolute
- Assembly / Element Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Grade (Micron Rating): 2.5 to 100 µm
- Industry Use: Other
-
Supplier: Hilliard Corporation (The)
Description: HILCO coreless cartridges utilize a vessel with an integral center support that eliminates the need for the cartridge to have a built-in center core to support the element against differential pressure. Initial cost of the cartridge is reduced because it is made with a
- Assembly / Element Type: Cartridge
- Configuration: In-line
- Features: Duplex
-
Supplier: Eaton
Description: The LOFTREX filter cartridges offer a wide range of retention ratings. The graded pore structure allows efficient particle retention and high dirt holding capacity with low initial pressure drop. They have no inner core. LOFTREX Filter cartridges from Eaton
- Assembly / Element Type: Cartridge
- Features: FDA Compliant
- Filter Media: Polypropylene (PP)
- Filtration Grade (Micron Rating): 1 to 90 µm
-
Supplier: Powder Systems Limited (PSL)
Description: to continually change cartridges or bags High containment Very low operating costs High levels of safety Easy cleaning cGMP Example simplefilter applications: Hydrogenation Carbon filtration Catalyst recovery Pre-filter for micro-filtration API filtration
- Pressure Filtration Equipment: All Pressure Filters
- Sedimentation Equipment: All Sedimentation Equipment
- Vacuum Filtration Equipment: All Vacuum Filters
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated filter configuration for
- Assembly / Element Type: Cartridge, Wire Mesh / Screen
- Filtration Grade (Micron Rating): 2 to 840 µm
- Industry Use: Waste Treatment, Other
- Trigger: Filter Element / Cartridge
-
Supplier: Hilliard Corporation (The)
Description: -pleated in between two layers of high performance microglass filter media. As a result the Hilco anti-static filter element dissipates static charge build up before discharge can occur. The Hilco CGJ style elements are available in every standard Hilco media grade code.
- Assembly / Element Type: In-line, Duplex
- Filtration Product: Hydraulic Fluid, Lubricants
- Trigger: Filter Element / Cartridge
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Absolute and High Efficiency Rated Melt-Blown Depth Cartridges PDA Series – 99.9% retention ratings from 0.5 to 70 microns PDH Series – 90% retention ratings from 0.5 to 75 microns 100% melt blown polypropylene microfibers are thermally bonded into a
- Assembly / Element Type: Cartridge, Other
- Features: FDA Compliant
- Filter Media: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.5000 to 75 µm
-
Supplier: Eaton
Description: BECO MEMBRAN PS Aqua membrane filter cartridges are designed specifically for water filtration. The PES membrane provides high flow rates and extended service life for water final filtration in food and beverage applications. Characteristics and Advantages The
- Assembly / Element Type: Cartridge
- Filter Media: Other
- Filtration Grade (Micron Rating): 0.4500 to 0.6500 µm
- Industry Use: Food and Beverage
-
Supplier: Mar Cor Purification
Description: process fluid applications. This most advanced of filtration technologies also provides high flows with high filter efficiency for savings in system design. Standard Features Higher flow rates at lower pressure drops Extended life—cleanable, sanitizable
- Filter Medium Material: Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.0500 to 0.4500 µm
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing, Other
- Maximum Liquid Flow: 2.5 to 5 GPM
-
Supplier: ISC Sales, Inc.
Description: With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of pleated
- Assembly / Element Type: Cartridge
- Features: FDA Compliant
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.2000 to 50 µm
-
Supplier: ISC Sales, Inc.
Description: Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are
- Assembly / Element Type: Cartridge
- Features: FDA Compliant, Reusable / Cleanable
- Filter Medium Material: Polyester / Fiberglass, Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.3500 to 50 µm
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow
- Trigger: Filter Element / Cartridge
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow
- Trigger: Filter Element / Cartridge
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow
- Trigger: Filter Element / Cartridge
-
Supplier: Watts
Description: Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow
- Trigger: Filter Element / Cartridge
-
Supplier: LTG Incorporated
Description: , contributing to operational reliability. The automatic TFB/TFC drum filter, which is pressurised from within, meets the essential requirements for operation in the extremely high air volume range from 20 000 to 270 000 m3/h: High filtration capacity High air
- Construction: Cartridge Filter, Other
- Ply: 1-ply
- Width / Ring Size: 59 to 118 inch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: production method of wrapping the filter layers tightly around the supportive core of the cartridge provides high mechanical stability and eliminates the common problem of breakthrough right from the start. The thermally bonded exterior layer and our special welding technique
- Assembly / Element Type: Cartridge
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 3 µm
- Industry Use: Biopharmaceutical
-
Supplier: LTG Incorporated
Description: -efficient No pressure fluctuations or surges in the system Scalable capacity and function Direct installation at the production process is possible High performance density Long service life of filter media Antistatic and ATEX versions available High
- Construction: Cartridge Filter, Other
- Ply: 1-ply
-
Supplier: LTG Incorporated
Description: side of the housing, contributing to operational reliability. LTG Compact Drum Filters have the following advantages: Regenerative filter unit High performance density, large filter load No pressure fluctuations in the extraction system thanks to continuous
- Construction: Cartridge Filter, Other
- Ply: 1-ply
- Width / Ring Size: 17.72 to 21.65 inch
-
Supplier: Purolator Liquid Process
Description: high surface area POLY-CLEAR filters ensure long service life and low initial pressure drops. All cartridge hardware components are high purity polypropylene materials for use in critical process applications. POLY-CLEAR cartridges are manufactured and
-
Supplier: Hilliard Corporation (The)
Description: Saflow™ (DS) and Saflow™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The
- Assembly / Element Type: In-line, Duplex
- Filtration Product: Hydraulic Fluid, Lubricants
- Trigger: Filter Element / Cartridge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: increased mechanical and thermal resistance, especially of interest in applications with high differential pressure and with repeated steam sterilization of the filters. Flexibility: Sartoclean CA filters are available as standard filter cartridges, mini
- Assembly / Element Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Grade (Micron Rating): 0.8000 to 3 µm
- Industry Use: Biopharmaceutical
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: requirements. For linear scale-up and broadest process flexibility Sartoclean CA filters are as well available as cartridges, Maxicaps, and mini cartridges. Applications: Featuring ultra low binding cellulose acetate membranes, Sartoclean CA filters are typically used for
- Assembly / Element Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Grade (Micron Rating): 0.6500 to 0.8000 µm
- Industry Use: Biopharmaceutical
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: offer the highest process security. LG stands for Liquid and Gas applications, that means Sartofluor LG suits also in gas or vent applications where no high air flow rates are required. The membrane is the same as used in the gas filter cartridge Sartofluor GA. Performance: PTFE
- Assembly / Element Type: Cartridge
- Filter Medium Material: PTFE / Teflon®
- Filtration Grade (Micron Rating): 0.1000 µm
- Industry Use: Biopharmaceutical
-
Supplier: ISC Sales, Inc.
Description: The CSF series single open end cartridge housing accepts either 222 or 226 style elements, and is made of 316L Stainless Steel with a maximum design working pressure of 300 P.S.I. (20 bar) @ 200°F (93°C). Designed with a quick locking ring closure for easy cartridge change outs.
- Filtration Product: Chemicals, Water
- Flow: Full Flow
- Housing Material: Steel - Stainless
- Industry Use: Food and Beverage, Other
-
Supplier: Purolator Liquid Process
Description: CARBONEX™ CW Series filter cartridges provide reliable removal of particulate and chemical contaminant from animal and vegetable oils, organic acids, alkalis and organic solvents. CW Series filter cartridges are very effective for the removal of chlorine and sediment from
-
Supplier: Saint-Gobain Composite Solutions
Description: Zitex G Filter Membranes Zitex® G exhibits the same unique characteristics as Zitex® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an
- Assembly / Element Type: Other
- Filter Medium Material: PTFE / Teflon®
- Filtration Grade (Micron Rating): 1 to 2 µm
- Maximum Liquid Flow: 25 GPM
Find Suppliers by Category Top
Featured Products Top
-
calibrated pressure and temperature compensated digital output makes the CPS135B-1500D solution simple to use, with a calibration range of 500 to 15,000 mbar (50 to 1500 kPa). With a high resistance to sensor media and a wide operating temperature range of -40°C to 85°C, the (read more)
Browse Datasheets for Servoflo Corporation -
Hilliard offers a full line of quality Hilco cartridges for virtually every application, with a variety of sizes, filtration efficiencies and dirt-holding capacities. All of their filter cartridges are developed to provide long service life and high quality. Hilco cartridges feature (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
manufacture the media packs of this cartridge are unique and have never been applied to a cylindrical industrial dust collection filter before. Synthetic beads hold the pleats of the cartridge open with wide pleat spacing not found in competitive cartridges, which are packed too tightly to maximize media use (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
. EXP4LL pressure blower with 7-1/2 hp 460/3/60 TEFC motor and drive, silencer, inlet filter and check plate assembly. Included are 8' of 3" high pressure flexible hose (blower to adapter) and 15' of 3" hose (adapter to silo line). Silo line not included. Automation panel is available (read more)
Browse Baghouses and Baghouse Filters Datasheets for Griffin Filters, LLC -
. Silo Filter Vents are available in two series: Natural Vented, where a low positive silo pressure is acceptable. Blower Assisted, where a negative silo pressure is desirable. A Continuous Duty Vent (72-CS) is also available to provide continuous (read more)
Browse Baghouses and Baghouse Filters Datasheets for Griffin Filters, LLC -
simulation of existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop and optimal cyclone geometry (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
-
water requirements. Rugged construction virtually eliminates maintenance problems. Wet Scrubber UW-4 TYPE UW-4 This Ducon Patented UW-4 Wet Scrubber is used for particulate control and is a maintenance free unit, complete with integral wet fan, achieving high efficiency with (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
operate on high pressure cylinders up to 7500 PSIG. Some of the features include: 0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc.
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
, taking multiple dies on a tool, a high-pressure press, and stamping out the parts. "You are able to get a high volume of parts that require minimal tolerances with not a lot of variety in terms of complexity of the part," says Luke Volpe, director of product development engineering. Metrigraphics has
More Information Top
-
Lenntech
The MCC1401 high pressure filter cartridge provides reproducible high quality injection fluids for your waterflood and enhanced oil recovery operation.
-
Pall Filters
MCC 1401 High Pressure Filter Cartridge .
-
Multi-Applications Small Light Water Reactor - NERI Final Report
PRODUCT WATER/ BACKWASH STORAGE TANKS CARTRIDGE FILTERS HIGH PRESSURE PUMPS .
-
Implementation of a Robust Deepwater Sand Monitoring Strategy
Fig. 5c- High - pressure cartridge filter setup, with filter element shown inset.
-
Fast liquid chromatography combined with mass spectrometry for the analysis of metabolites and proteins in human body fluids
Recently, ultra- high - pressure filter cartridges for online coupling with UHPLC-LC-MS/MS became commer- cially available (Optimize Technologies, Oregon City, USA).
-
Reverse osmosis - a brewery experience.
Aspects considered include: feasibility of RO compared to liming and electrodialysis; type and configuration of RO plant; pretreatment of water; the holding tank; filter feed pumps; sand filters; activated carbon filters; dosing area; cartridge filters ; high pressure pumps; membranes; post-treatment of…
-
Beneficial Reuse of San Ardo Produced Water
removal The influent water passed through a 5 micron cartridge filter prior to RO treatment The 10 gpm RO pilot unit consisted of an equipment skid with cartridge filter , high pressure pump, membrane housings and control panel The major components included the…
-
Reverse Osmosis: Design Processes and Applications for Engineers
• Particle unloading from cartridge filters due to high pressure drop leading to fouling of the membranes .
-
The comparison of ETBA and HAZOPS techniques
The HAZOP nodes of the process included entry of the raw water, the sand filters, tanks of the sand filters, cartridge filters , high - pressure pumps, reverse osmosis system, permeate tank, resin tank, resin catcher, degasser, acid discharge, and acid tank.
-
Sell Fiberglass media filters
• 185,000 GPD seawater reverse osmosis desalination system, complete skid mounted equipment consisting of FRP five micron cartridge filter , RO high pressure pump with energy recovery system, pressure vessels, seawater RO membranes, instrument panel, VF...