Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Includes the coupling dimensions and access clearance. The basic dimensions of the valve and the access clearance to be provided shall conform to the requirements of figure 1. The valves shall be provided at the coupling end with a srew thread conforming to the requirements of figure
-
Supplier: CSA Group
Description: Includes the coupling dimensions and access clearance. The basic dimensions of the valve and the access clearance to be provided shall conform to the requirements of figure 1. The valves shall be provided at the coupling end with a srew thread conforming to the requirements of figure
-
Supplier: Accuris
Description: Specification for Coupling Dimensions for High Pressure Air Charging Valves for Aircraft
-
-
Supplier: Accuris
Description: Valve, Air, High Pressure Charging, 5000 psi
-
Supplier: Accuris
Description: VALVE; AIRCRAFT, PNEUMATIC, HIGH-PRESSURE CHARGING
-
Supplier: Accuris
Description: VALVE, AIR, HIGH PRESSURE CHARGING, 5000 PSI
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Scope unavailable.
-
Description: TESCOM™ 44-1100 Series high pressure, low flow self-venting regulator offers a piston sensed design, control pressures of 6000-10000 PSIG [413-690 bar], a low torque setting and large hand knob. Multiple pressure range kits are available. Ideal for use in Ground Support
- Valve Size: 0.25 inch
- Flow (Cv): 0.06
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 165 F
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior has developed a patent pending bellows technology for use in high pressure injection valve applications. This bellows technology is capable of supporting injection pressures up to 15,000 psi. The High Pressure Bellows Seal is intended for use in gas
- Applications: Aerospace
- Materials: Inconel®
- Shape: Round
-
Description: General: Used for charging of Accumulators with gas as well as pressure checking and adjustment. When charging, the nitrogen bottles must be capable of delivering pressure higher than the desired accumulator gas pressure. Construction: Standard version comprises
- Operating Pressure: 5,801.508 psi
-
Supplier: Seetru Limited
Description: valves. (An enclosed discharge valve may be preferred where equipment is protected by a fire control system.) Shut-Off valve connection for pressure gauge A connection with shut-off valve is provided on the manifold unit for a pressure gauge, which can be
- Pressure Rating: 600 psi
- Media Temperature: 230 F
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: AVK International A/S
Description: AVK air and vacuum valves are designed to discharge air during the filling or charging of the system and to admit air into the system during system drainage, valve or pump shut-off or at water column separation. We also offer a range of air release valves and combination
- Valve Size: 4 to 12 inch
- Media Temperature: 140 F
- Media: Air
- Features: Bolt Flange
-
Supplier: SAE International
Description: The transient response of an engine with both High Pressure (HP) and Low Pressure (LP) EGR loops was compared by conducting step changes in EGR fraction at a constant engine speed and load. The HP EGR loop performance was shown to be closely linked to turbocharger performance,
-
Supplier: SAE International
Description: operation at high load range is typically limited by a trade-off between combustion noise and combustion stability. In a previous research, we showed how to improve this trade-off using spark-assisted HCCI combustion strategy, and concluded that the HCCI high load operation is limited
-
Supplier: Millennium Power Services
Description: valve stems usually can ship in 2 business days, and 4" and under cages within 5-7 business days. Among the parts we manufacture regularly are: • HRH bypass trim sets • HP feed regulator trim sets • Hydraulic cylinders and rods for high-pressure actuators. Existing parts can
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Supplier: FasTest, Inc.
Description: SnapMate Service - High Flow Service Connector The SnapMate service connectors are designed to provide quick connections to CoreMax Valve Cores as well as standard access valves. The Collets grip on the threads and are specifically designed for the Service Industry by providing
- Pressure Rating: 625 psi
- Actuation Method: Sleeve Actuation
-
Supplier: Higher Power Supplies, Inc.
Description: assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mile-X Equipment, Inc.
Description: Pressure relief valve prevents overloading Large diameter swivel wheels for easy handling Low chassis height improves access to lifting points deep under most vehicles Noise reducing nylon wheels Ideal for loading and unloading body jigs (Chassis alignment systems) Specifications:
-
Supplier: Higher Power Supplies, Inc.
Description: 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mile-X Equipment, Inc.
Description: Pressure relief valve prevents overloading Large diameter swivel wheels for easy handling Low chassis height improves access to lifting points deep under most vehicles Noise reducing nylon wheels Ideal for loading and unloading body jigs (Chassis alignment systems) Specifications:
-
Supplier: Mile-X Equipment, Inc.
Description: Per Charge: 8-10 Overload Protection: Circuit Breaker and Pressure Relief Valve Bulk Filler Valve: Yes Quick Vent- Air Purge Valve: Yes Hose Type: 30" High Pressure with Dual Spring Guards and 5852 Coupler Charger-Voltage Range: 14v-18v Charge Time: 45 Min
-
Supplier: FasTest, Inc.
Description: FasTest's new Refrigeration Quick Disconnect (RQD) takes the pressure out of connecting to refrigerant lines for charging or evacuating cooling appliances and applications. The RQD'sunique lever action minimizes the effort necessary for connecting to refrigerant lines under high
- Connection Size: 0.25 inch
- Pressure Rating: 750 psi
- Actuation Method: Lever
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for longer service life
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Bijur Delimon International
Description: up to 7 cartridges of grease per battery charge, under pressure Fill with standard 14-ounce cartridge or bulk load High pressure flexible whip hose with spring guard Ergonomic grip Heavy-duty four jaw coupler High pressure safety motor override Air bleeder
- Operating Pressure: 8,000 psi
- Features: Adjustable Volume
- Application: Automotive, Chain, Equipment / Machine tool, General Purpose
- Operation: Electric
-
Supplier: Travaini Pumps USA
Description: valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High temperature switch
- Ultimate Operating Vacuum: 379 to 10.7 torr
- Pumping Speed: 200 CFM
- Motor Power: 15 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Sierra Instruments, Inc.
Description: improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility Flow Alarms- get notified. Set
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: FasTest, Inc.
Description: tube tolerances and seal wear Opposing forces of internal seal and external grip minimize distortion or damage Pressure assisted grip and seal design improves sealing as pressure increases Safety design feature will not disconnect until pressure reaches a safe level Internal
- Connection Size: 0.5 inch
- Pressure Rating: 500 psi
- Sealing Method: External
- Actuation Method: Lever
-
Supplier: Mile-X Equipment, Inc.
Description: Check Valve Plated Steel Barrel with Exclusive Flip-Over Follower One-Hour "Smart" Charger - Up to 12 Grease Cartridges Dispensed per Charge High-Capacity NiCd 14.4 Volt Battery 30" High-Pressure Hose with Spring Guard and Coupler * In controlled lab conditions, the unit
-
Supplier: Uson, L.P.
Description: choice of one or two test channels, optional enclosures, a wide range of test types and custom pneumatics, the Optima vT takes versatility in leak testing to a new level. For the most demanding applications, choose high flow valves for fast filling larger volumes, or specify Uson's
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Flow, Pressure Differential / Decay
- Computer Interface Options: Serial Interface
- Display Type: Video Display Terminal
Find Suppliers by Category Top
Featured Products Top
-
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems (read more)
Browse Check Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High-differential pressure systems often face challenges such as cavitation, flashing, and flow instability. Standard valves may fail, causing leakage, downtime, or reduced process efficiency in demanding industrial (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valve Exceptional back?pressure capability: up to 90% of inlet pressure High flow: 160 l/min at 2 barg Robust, frictionless design for long?life, repeatable control Suitable for ventilators requiring stable flow in challenging breathing circuits (read more)
Browse Industrial Valves Datasheets for IMI Life Science -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
product that is needed as soon as possible. The company is even willing to pay rush charges to speed the delivery process. You give the company a firm delivery date and don't foresee any problem getting the job shipped out on time. The raw materials are there and the job is set up and running fine
More Information Top
-
Well Servicing by Pump-Down Techniques
A circulation control valve for a two-string dual completion is simply a high pressure charged valve that is set to open at some pressure over the normal bottom-hole pressure.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 82] Protection of Stratospheric Ozone
6.3.2 The portable refillable container shall have a SAE 3/8 inch flare male thread connection as identified in SAE J639 CFC-12 High Pressure Charging Valve Figure 2.
Indicates content that may require registration and/or purchase.