Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ashcroft Inc.
Description: Ashcroft® high-displacement diaphragm seals or isolation devices are used with low pressure or differential pressure gauges with low differential pressure and elevated static pressure. Used to ensure material compatibility, they are also applied when
- Seal Design: Capsule Diaphragm
- Process Connection Type: Threaded
-
Supplier: NOSHOK, Inc.
Description: A threaded connection, off-line seal with a replaceable diaphragm Designed for high pressure applications Rated up to 20,000 psi Displacement capability is 0.05 cubic inches Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 10,000 psi
- Diaphragm Size (Diameter): 2.4 inch
- Diaphragm Displacement: 0.049999999999999996 cubic inches
-
Supplier: NOSHOK, Inc.
Description: All welded, all metallic housing design does not utilize an o-ring or gasket Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi Pressure rating is 2,500 psi Specifications: UPPER HOUSING:
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 2,500 psi
- Diaphragm Size (Diameter): 1.9 inch
- Diaphragm Displacement: 0.034999999999999996 cubic inches
-
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® hreaded diaphragm seals or isolation devices protect pressure measuring instruments. Used when process compatibility is required, these are also applied when media exhibits high temperature or the potential to clog an instrument connection. Ideal for
- Seal Design: Capsule Diaphragm
- Process Connection Size: Female
- Process Connection Type: Threaded
-
Supplier: Ashcroft Inc.
Description: Ashcroft® flanged diaphragm seals or isolation devices protect pressure measuring instruments. Used when process compatibility is required, these are also applied when media exhibits high temperature or the potential to clog an instrument connection. Ideal for satisfying
- Seal Design: Capsule Diaphragm
- Process Connection Type: Flanged
-
Supplier: Ashcroft Inc.
Description: Ashcroft® all-welded diaphragm seals or isolation devices protect pressure measuring instruments. Used to ensure process compatibility, they are also applied when process media exhibits high temperature, pulsation or the potential to clog an instrument connection. An
- Process Connection Type: Threaded
- Seal Design: Welded Diaphragm
-
Supplier: KOBOLD Instruments, Inc.
Description: uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is the solution to your dilemma. By separating the pressure gauge from the
- Maximum Working (Static) Pressure: 580 psi
- Seal Design: Clamped Diaphragm
- Process Connection Type: Flanged, Sanitary, Threaded
- Fill Fluid: Other, Silicone, Vegetable Oil
-
Supplier: Accuris
Description: Rubber Silicone, High Strength, Cabin Pressure Seal Material, Diaphragm Type
-
Supplier: Accuris
Description: RUBBER SILICONE, HIGH STRENGTH, CABIN PRESSURE SEAL MATERIAL, DIAPHRAGM TYPE
-
Supplier: Micro Sensor Co., Ltd.
Description: by ensuring that processes run efficiently, safely, and smoothly. They provide accurate and reliable pressure measurements and are essential for maintaining the quality and productivity of various industrial processes. Features High accuracy up to 0.075%FS URL(Diaphragm
- Working Pressure Range: 5.801508 to 435.1131 psi
- Accuracy: 0.075 ±% FS
- Operating Temperature: 14 to 176 F
- Pressure Measurement: Differential
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGME Compact, high accuracy pressure or vacuum isolator with polypro connection, choice of gauges.
- Process Temperature at the Seal: 70 to 185 F
- Maximum Working (Static) Pressure: 30 to 200 psi
- Process Connection Size: 1/2", Female, Male
- Instrument Connection: 1/4" NPT
-
Supplier: Winters Instruments
Description: Description & Features:• Features a durable and flexible Teflon® diaphragm seal, which serves as a protective barrier between the process fluid and instrument• High accuracy and dependability• CRN registered• 1 year warrantyApplications: • Provides an economical solution to
- Process Temperature at the Seal: 77 to 104 F
- Maximum Working (Static) Pressure: 200 psi
- Process Connection Size: 1/2", 1/4", Female
- Instrument Connection: 1/4" NPT
-
Supplier: Dynisco
Description: Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure seal Internal 80% shunt calibration CE approved
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Construction • Food Processing or Industrial Applications • High Pressure Flush Diaphragm for Measurement of Difficult Fluids • 3 m (10 ft) Cable with Conduit Connection for Installation in Harsh Environments • Heavy Duty Cable Exit • 4-20 mA Output for Noise
- Working Pressure Range: 0 to 5,076.3195 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: SAE International
Description: This specification covers 45 durometer hardness, high strength silicone rubber.
-
Supplier: Beswick Engineering Co., Inc.
Description: compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the flow channel can be completely cleaned.
- Media: Air, Gas
- Valve Type: Control Valves, Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and
- Valve Size: 2 inch
- Primary Material: CPVC
- Valve Type: Diaphragm Valves
-
Supplier: Wanner Engineering, Inc.
Description: Exclusive Seal-less Diaphragm Design Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction -
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Gemu Valves
Description: media, particularly high purity media All medium wetted parts and the housing are made of high quality plastic materials Valve body: PFA-lnliner/PVDF-Outliner (carbon-filled) Diaphragm material: PTFE/EPDM Bonnet: PP glass fiber reinforced Assembled, tested and packaged under
- Valve Size: 2 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 to 194 F
- Number of Ports/Ways: 2
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDB series regulator features an improved valve design compared to the PRD series regulators. This allows for improved seal reliability and precision at very low outlet pressures, pressure differentials, and flows. Max Inlet Pressure Rating: This is a single stage
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge pressure These pumps
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge pressure These pumps
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Barksdale Control Products
Description: Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches provide an ideal solution for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single
- Switch Point Range: 0.5 to 150 psi
- Deadband: 0.6 to 6 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 165 F
-
Supplier: Xylem Applied Water Systems
Description: Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 150 psi
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Triplex Pumps
-
Supplier: Barksdale Control Products
Description: external adjustment. (Unit can be factory set upon request.) With pressure ranges up to 150 psi, these housed diaphragm differential pressure switches are suitable for use in either positive pressure or vacuum applications. Available in single-circuit and dual-circuit
- Switch Point Range: 0.03 to 150 psi
- Deadband: 0.09 to 8.7 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Cole-Parmer
Description: • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet and outlet pressure • Pumps with 15 psi ratings give you the same flow rate but a lower discharge pressure These pumps
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Barksdale Control Products
Description: Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure ranges to 150 psi, NEMA 4,7,& 9
- Switch Point Range: 0.03 to 150 psi
- Deadband: 0.07 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Description: TESCOM™ 74-2400 Series ultra high purity tied diaphragm pressure reducing regulator provides low internal volume and an internally springless & threadless design. The 74-2400 Series offers 5 Ra or 10 Ra surface finishes and 316 stainless steel VAR. Inlet pressures are 600
- Controlled Pressure Range: 1 to 100 psi
- Regulator Size: 0.25 to 0.5 inch
- Valve Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Barksdale Control Products
Description: durable, anodized aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches are the ideal choice. Features High reliability High accuracy NEMA 4 Ideal for pressure
- Switch Point Range: 0.018 to 150 psi
- Deadband: 0.02 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: SensorsONE, Ltd.
Description: pressures up to 600 megapascals. A choice of 3 high pressure hydraulic connections including metric and UNF female threads which rely on a internal metal to metal seal to provide a high integrity hydraulic seal. A selection of standard universal electrical
- Measurement Type: Absolute
- Device Category: Sensor
-
Description: Diaphragm Metering Valve provides precision flow control of high purity gases in point-of-use assemblies or in combination with pressure regulators. Ideal for controlling the flow of process media with high accuracy and laboratory, R & D and analyzer applications. This
- Pressure Rating: 290 psi
- Media Temperature: -4 to 158 F
- Flow (Cv): 0.024
- Number of Ports/Ways: 2
-
Supplier: OMEGA Engineering, Inc.
Description: • Internal Shunt Resistor for Easy System Checks • All Stainless Steel Construction • 5 Point NIST Traceable Calibration • Hermetically Sealed Double Diaphragm Design for Harsh Environments • Available in Gage, Absolute, Sealed Gage Models • Cable or Connector Models • Optional
- Working Pressure Range: 0 to 30,000 psi
- Operating Temperature: -50 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Gauge Guards barrier seal protects instruments from corrosion and clogging while maintaining high accuracy. Compact and ultra-pure zero dead leg designs available. Offered with or without gauges (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Solenoids Actuators Air regulators Pumps Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical (read more)
Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Provides stable, reliable quality for demanding industrial projects. DCW PTFE diaphragms enable engineers to design and maintain pumps and process systems with high chemical resistance, mechanical reliability, and operational stability for industrial and pharmaceutical projects. (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Interphex Preview, Part Deux
. The company, a certified ISO 9001 manufacturer of sanitary process equipment, will feature the newly redesigned Model C-CS, which offers longer diaphragm life and increased capacity. Mixer for Low-Shear, High-Purity Applications Booth 1119 The new Clean Sweep Mixer from . revolutionizes mixing technology
-
Industry Solutions For The Most Common Solenoid Valve Challenges
the parts is created. The leakage typically starts off small and can escalate to a high leakage rate depending on the process fluid and pressure of the fluid. Due to the liquid traveling at high velocities through the leakage path, it can erode the sealing surface. To eliminate leakage caused by foreign
More Information Top
-
ABB 266DLH - Differential Pressure Transmitters (Pressure Measurement Products)
– one direct mount flanged flush diaphragm seal is on the high pressure side .
-
Materials Processing Technology II
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger .
-
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger
• Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger p.2164 .
-
Scientific.Net: Materials Science
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger .
-
Scientific.Net: Materials Science
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger .
-
Scientific.Net: Materials Science
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger .
-
Scientific.Net: Materials Science
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger .
-
Scientific.Net: Materials Science
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger .
-
Scientific.Net: Materials Science
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger .
-
Scientific.Net: Materials Science
Design Method about Spherical Diaphragm Sealing of Tube Channel in High Pressure Heat Exchanger .
Indicates content that may require registration and/or purchase.