-
Supplier: Twin City Fan & Blower
Description: Application The TCDF Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 600 to 41,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
- Features: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFQ Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 450 to 9,600 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Features: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFX Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Features: Air Handling Units / HVAC
-
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFZ Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Features: Air Handling Units / HVAC
-
Supplier: Continental Fan Manufacturing, Inc.
Description: AXC in-line centrifugal duct fans are ideal air movers for residential, commercial and light industrial applications. The quiet and efficient backward-curved impeller is capable of developing significant pressure, and the in-line configuration simplifies installation. The unique
- Material of Construction: Aluminum, Steel
- Design: Axial
- Environment: Clean Air / Gas, Smoke
- Applications / Use: Exhaust Ventilation
-
Supplier: Hartzell Air Movement
Description: sizes are 16 through 48″. Fans are designed for mounting in any position from horizontal to vertical. Series 52 Tubeaxial Blowers are designed for systems requiring high volumes of air with static pressures to 6″. These fans fill a gap in performance between standard
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Industrial duct heaters are heavy duty, dependable and safe heating units designed for low pressure fan-forced heating systems. Bucan offers two types of industrial duct heaters. Units designed for low outlet temperatures (up to 750°F) and units designed for high
-
Supplier: Pelonis Technologies, Inc.
Description: PTI-AE series Eco-Watt Inline Duct Fans include EC motor technology with ultra-low power consumption and variable speed control. Each fan body is made of lightweight environmentally friendly double-insulation material. The innovative impeller design ensures optimal airflow and
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Pelonis Technologies, Inc.
Description: PTF-P series Mixed-Flow Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Mixed-Flow technology delivers a high flow rate in a small space against a high back pressure and provides a low power and low noise
- Static Pressure: 0.63 in H2O
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Pelonis Technologies, Inc.
Description: PTF-PE series Eco-Watt Mixed Flow Inline Duct Fans include EC motor technology with ultra-low power consumption and variable speed control. Each fan body is made of lightweight environmentally friendly double-iinsulation material. The innovative hydro mechanical design ensures
- Static Pressure: 4.26 in H2O
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Novaflex Group
Description: recommended for diesel applications). A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL420X Material:
- Outside Diameter: 2 to 24 inch
- Temperature Range: -65 to 500 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Coiled
-
Supplier: Novaflex Group
Description: ducts can be greatly extended when sized correctly according to equipment exhaust requirements. When exhaust fume leakage is of a concern a negative pressure fan system should be incorporated. Please consult a Novaflex factory salesperson for correct sizing for diesel, caustic
- Outside Diameter: 3 to 24 inch
- Temperature Range: -200 to 1,000 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Industrial duct heaters are heavy duty, dependable and safe heating units designed for low pressure fan-forced heating systems. Bucan offers two types of industrial duct heaters. Units designed for low outlet temperatures (up to 750°F) and units designed for high
-
Supplier: Enervex, Inc.
Description: The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a
- Air Flow Rate: 450 to 4,000 SCFM
- Media Temperature: 480 F
- Maximum Diameter (Fan or Blower Wheel): 22.85 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System), Pressure / Pressurization Blower
-
Supplier: Envirco
Description: provided to allow aerosol test challenge introduction or pressure drop measurement. Housing shall be supplied with a (“10”, 12”) collar that includes an integral continuous raised ridge for duct side connection to air system. Performance The filter shall be identified on a label
- Features: Air Handling Units / HVAC, Packaged (Complete System)
-
Supplier: Greenheck
Description: fume hood exhaust, or kitchen exhaust. Capacities range from 360 to 24,000 CFM and up to 4.5 in. wg. Model TCF: Ducted Inline Fan, Airfoil Wheel The TCF uses an airfoil centrifugal wheel for high efficiencies and low sound levels in high pressure ducted systems. Welded
- Air Flow Rate: 360 to 24,000 SCFM
- Static Pressure: 4.5 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Design: Centrifugal
-
Supplier: Ostberg Americas, Inc.
Description: as duct fans where high pressure is required.
- Media Temperature: 131 F
- Features: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: Espada duct fans are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air in-line with the axis of the impeller. The Espada is often used as bathroom extract and in hydroponic applications where
- Air Flow Rate: 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 13.9763855 inch
- Features: Air Handling Units / HVAC, Wall / Panel Mount
-
Supplier: Continental Fan Manufacturing, Inc.
Description: AXC in-line centrifugal duct fans are ideal air movers for residential,light commercial and industrial ventilation applications. The quiet andefficient backward-curved airfoil impeller is capable of handlingsignificant pressure, and the in-line configuration ensures
- Air Flow Rate: 1,400 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4 to 14 inch
- Features: Air Handling Units / HVAC, Dampers / Louvers, Exhaust Ventilation, Other, Packaged (Complete System), Product / Process Cooling, Wall / Panel Mount
- Design: Axial
-
Supplier: Johnson Controls, Inc.
Description: YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this
- Air Flow Rate: 1,300 to 155,000 SCFM
- Static Pressure: 6.999999999999999 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Design: Axial, Centrifugal
-
Supplier: Fläkt Woods Group SA
Description: Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline with the
- Air Flow Rate: 1,186.57392 to 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 12.4015815 inch
- Features: Air Handling Units / HVAC, Wall / Panel Mount
-
Supplier: Chicago Blower Corporation
Description: installation. In addition to a multitude of standard models, custom Chicago fans can be fabricated to meet unique requirements, including alternate plastic resin formulations and exotic metal high-pressure impellers.
- Air Flow Rate: 102,000 SCFM
- Static Pressure: 434.7871674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 9 to 70 inch
-
Supplier: Smart Fog
Description: Designed for applications that require in-duct installation. With 100% evaporation technology, there is no need for droplet screens, ducts or drains.Using our fully automated energy efficient ES100 System especially designed for simple installation & low maintenance you’ll be able to
- Steam Pressure: 100 to 150 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling
- Water: Deionized / Demineralized
-
Supplier: Loren Cook Company
Description: accessories, the TCN is an effective alternative for round duct installations requiring high flow rates at low to moderate static pressures. Integral inlet and outlet flanges are provided for easy duct connection. A large access door is standard on direct drive models.
- Air Flow Rate: 50 to 52,000 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: HVACQuick.com
Description: Ostberg CK8B inline fan. 8" round duct connection - 630 cfm. Includes mounting bracket and POWER CORD. The HEAVY DUTY FAN brand in hydroponics, Ostberg CK fans are quiet, powerful, high capacity, and compact fan systems. They are designed for high
-
Supplier: Gems Sensors & Controls
Description: For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Terra Universal, Inc.
Description: Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require negative
- Air Flow Rate: 4,117 to 5,768 SCFM
- Static Pressure: 0 to 1 in H2O
- Features: Air Handling Units / HVAC, Dampers / Louvers, Inspection / Access Doors, Packaged (Complete System), Wall / Panel Mount
- Design: Axial
-
Supplier: Novaflex Group
Description: construction. Uniform flexibility and compressibility reduces exhaust turbulence and pressure loss. Applications: High temperature air supply and removal Garage fume control Combustion by-products A negative pressure fan system with ambient air inlet is recommended to
- Outside Diameter: 2 to 12 inch
- Temperature Range: -60 to 500 F
- Media: Air, Discharge / Exhaust
- Application: Automotive, Other
-
Supplier: Chicago Blower Corporation
Description: multitude of standard models, custom Chicago fans can be fabricated to meet unique requirements, including alternate plastic resin formulations and exotic metal high-pressure impellers.
- Air Flow Rate: 68,000 SCFM
- Static Pressure: 409.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 60 inch
-
Supplier: Howden
Description: Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available. Key Benefits Specially
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
Supplier: Envirco
Description: for constant airflow. With the advancement in ECM motor technology, we are able to provide a fan filter unit that delivers low airflow and maintains airflow within 10% for up to .2” WC changes in static pressure. The ability to adjust to limited changes in static pressure gives
- Construction: Fan Filter
-
Supplier: Hartzell Air Movement
Description: The Series 40 In-Line Centrifugal Fan was developed for compatible corrosive applications where it is advantageous to use fiberglass materials and have the motor out of the airstream. Unique in the fan and blower industry, the fan offers non-overloading horsepower, high
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Centrifugal
- AMCA Class: Class I
-
Supplier: SAE International
Description: The emerging ultra high bypass ratio ADP engines, with nozzle pressure ratios significantly lower, and bypass ratios significantly higher, than those of the current turbofan engines, may present new in-flight thrust determination challenges that are not specifically covered in AIR1703.
-
Supplier: Envirco
Description: Introduction The MAC 10 IQ® is the world’s first smart fan filter unit. With its microcomputer-controlled EC motor, the MAC 10® IQ dynamically adjusts itself to maintain the set airflow, compensating for changes in static pressure, filter loading or other local conditions. Unlike
- Features: Air Handling Units / HVAC, Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
conditions, with vacuum ratings down to 1×10?¹? Torr, pressures up to 15,000 psi, operating temperatures from 4 K to 200°C, and high-voltage capabilities up to 30 kV DC. Designed for harsh and hazardous environments, DuctorSeal solutions include explosion-proof configurations with UL (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
plants, HVAC systems, industrial chimneys and more. It is crucial that exhaust ducts are highly resistant to chemicals and corrosion, can withstand high temperatures and pressures, and have a long service life to keep operations running efficiently with minimal issues. Exhaust ducts were typically (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
out-gassing and maintains excellent mechanical properties ensuring high-purity air for the most demanding environments over the life of the filter. A media configuration that is optimized through Controlled Media Spacing (CMS™) resulting in a lower pressure drop than other media pleating (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Based off of the proven single thickness backward curved wheel, the New York Blower Company has incorporated the latest state of the art design tools including finite element design, computational fluid dynamics, laboratory testing and alloy technology to create a high efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
above are at full speed, 460-V & 60 Hz. The fans employ six winglet-style blades designed to reduce noise by up to three (3) dBA and boost fan performance by decreasing turbulence at the wing tips. This improves fluid dynamics and increases fan output, providing a steep airflow/pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
.e. (fumes, dust, material, temperature, etc.). Hartzell Air Movement offers a complete selection of process ventilation fans and blowers. These include axial fans from low pressure duct fans to high pressure vaneaxial blowers, as well as centrifugal blowers for both air and material handling applications. Read the full guide (read more)
Browse Material Handling and Pneumatic Conveying Blowers Datasheets for Hartzell Air Movement
More Information Top
-
Developments In High-Speed Vehicle Propulsion Systems > Turboramjets: Theoretical And Experimental Research At Central Institute Of Aviation Motors
Any difference is connected with fan efficiency decrease and higher fan duct pressure losses.
-
Improving Fan System Performance: A Sourcebook for Industry
One of the principal operat- ing consequences of installing an oversized fan is higher duct pressure , which increases the airflow losses through leaks.
-
Seed Conditioning, Volume 2: Technology-Parts A & B
A high - pressure fan and ducting system to blow air into the cylinder.
-
Powered Flight
While a turbofan engine might use the fan duct ’s high - pressure air flow re-directed with a forward vector component to produce a reverse thrust capability, one might use a comparable approach (using cascade vents or clamshell-like blockers; [6]) downstream …
-
Aircraft Propulsion Systems Technology and Design > Inlets and Inlet/Engine Integration
In this turbofan mode, the combination of lower fan duct pressure ratio, higher bypass ratio, and lower turbine inlet temperature improves the uninstalled specific fuel consumption (SFC).
-
Journal of Guidance, Control, and Dynamics > Real-time Pegasus propulsion system model V/STOL-piloted simulation evaluation
•CORE GROSS THRUST •FAN GROSS THRUST •FAN PHYSICAL AIRFLOW • HIGH COMPRESSOR PHYSICAL AIRFLOW • FAN AVERAGE PRESSURE RATIO • HIGH COMPRESSOR PRESSURE RATIO • FAN NOZZLE DUCT TEMPERATURE • FAN NOZZLE DUCT PRESSURE • HIGH COMPRESSOR INLET TEMPERATURE • HIGH COMPRESSOR …
Indicates content that may require registration and/or purchase.