-
Supplier: Novaflex Group
Description: Novaflex 2200. Rubber Water Jetting Hose. Designed for extremely flexible, lightweight high pressure water jetting hose. Premium cover provides protection against cuts, gouging, scuffs and ozone. Construction: Tube: Black EPDM Reinforcement: Polyester
- Inside Diameter: 2 to 4 inch
- Outside Diameter: 2.48 to 4.61 inch
- Working Pressure: 300 to 500 psi
- Temperature Range: -30 to 180 F
-
Supplier: CEJN Industrial Corporation
Description: The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives
- Inside Diameter: 0.15354339 to 0.45275615 inch
- Outside Diameter: 0.45275615 inch
- Working Pressure: 43,511.0518071591 to 101,525.787550038 psi
- Temperature Range: -40 to 212 F
-
Supplier: Cole-Parmer
Description: and rugged housing provide for long service life Garden hose pressure logger lets you easily identify and record water pressure dips and spikes for advanced water distribution system modeling. Compact, water-resistant NEMA 4X housing handles harsh
- Data Acquisition: Datalogger / Recorder
-
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 1.27559124 inch
- Outside Diameter: 1.968505 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.9842525 inch
- Working Pressure: 6,019.028833323676 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 2.01968613 inch
- Outside Diameter: 2.755907 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 1.01181157 inch
- Outside Diameter: 1.52362287 inch
- Working Pressure: 5,511.399895573486 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HPL23B 3/8" x 35" Air/Water Hose Reel Metallic Blue Hose Reel Air, Water, Anti-freeze, Windshield Washer Fluid, 3/8" x 35' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HPL65B 1/2" x 50" Air/Water Hose Reel Metallic Blue Hose Reel Air, Water, Anti-freeze, Windshield Washer Fluid, 1/2" x 35' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm
- Type Of Reel: Hose Reel
-
Supplier: Kuriyama of America, Inc.
Description: A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.475 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A general service PVC air and water hose for indoor or outdoor applications requiring a lightweight hose that can operate at lower temperatures. Economical, lightweight, low temperature alternative to rubber hose. Excellent abrasion resistance. 300 PSI working
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: DME Company
Description: Go to Extremes...with NHC, this hose is perfect for extremely high and low temperatures! NHC is right at home in under-the-hood high temperatures. It remains flexible and maintains its seal in temperatures from -65 to 350ºF (-54 to 177ºC) The ultimate in low
- Outside Diameter / Size: 0.46 to 1.07 inch
- Maximum Inside Diameter / Size: 0.25 to 0.75 inch
- Pressure Rating: 250 to 150 psi
- Temperature Range: -65.2 to 350.6 F
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches and
-
Supplier: Ralston Instruments, Inc.
Description: QTQT-HOS-50ft Quick-test 6900 psi hose, brass hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-100ft Quick-test 6900 psi hose, S.S. hose ends, 100 ft (30.1 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-50ft Quick-test 6900 psi hose, S.S. hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-2ft Quick-test 6900 psi hose, S.S. hose ends, 2 ft (61 cm) long Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test Low volume
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: ContiTech AG
Description: For systems that combines compact design with resistance to increasingly high pressure and temperature levels as well as flexibility... Silicone Water Coolant Hoses: Connect the engine to the coolant system. On bus applications in particular, the coolant path can be long
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Medium pressure hose suitable for petroleum or synthetic based hydraulic fluids in forklift systems. Optimum bonding characteristics and special cover also make it the ideal hose for equipment operating in cold environments, while
- Temperature Range: -67 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines in applications where the outside cover of the hose is subjected to abrasion that may cause premature failure of standard hoses. Ideal for high pressure use that
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility
- Inside Diameter: 0.375 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: RYCO Hydraulics, Inc.
Description: For water, emulsions etc. see page 58. WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).
- Temperature Range: -76 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility
- Inside Diameter: 0.375 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: Higher Power Supplies, Inc.
Description: Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck
- Inside Diameter: 0.375 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Description: An Inlet Pressure Stabilizer (or Captive Acceleration Tube) is used to maintain consistent inlet pressure to the pump. The internal flexible tube absorbs energy from a pressurized feed which maintains a consistent pressure and flow through pump inlet. Having consistent
- Valve Size: 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 2 to 50 psi
- Port Size: 1.5 inch
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 250 bar / 3625 psi in all sizes. Small bend radius and compact dimensions are advantages in installations. Construction TUBE: Black, oil resistant synthetic
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Pressure Washers Direct
Description: terrain Ultra Flexible High Pressure Hose •Very flexible and doesn't leave black spots on your driveway Project Pro® Nozzle System •0°, 15°, 40° & low pressure soap tips handle multiple tasks
- Water Jet Pressure: 3,400 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Description: It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:Ozone resistance, low temperature flexibility and brake fluid compatibility, flexible use
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Higher Power Supplies, Inc.
Description: Goodyear 50 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, house washing, deck cleaning,
- Inside Diameter: 0.375 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: Pressure Washers Direct
Description: turn the chemical draw on and off from the gun Stainless Steel Frame •Corrosion-resistant materials extends product life Steel-Braided Hose •Flexible, durable and non-marking high pressure hose
- Water Jet Pressure: 3,700 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Campbell Scientific, Inc.
Description: and less maintenance. Because the vacuum method disturbs the water samples less, they better represent the original water solution, especially if the solution has high concentrations of suspended solids. The pump in the PVS4150C is smaller than our larger models. Its lightweight
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
pump, also known as a peristaltic pump, conveys fluids through the mechanical compression of a flexible hose. The medium comes into contact exclusively with the inside of the hose, which ensures hygienic and contamination-free operation. A disposable diaphragm is often used for pressure (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
under any circumstances (hygienic design) Precise measurement to detect even the smallest deviations (As the piece of hose to which the pressure sensor is attached must be flexible, there may be minimal changes in diameter.) High overload resistance required for the regular change (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
cover is high-quality synthetic rubber, wear-resistant and anti-aging, extending service life; double-layer steel wire braiding reinforcement enhances structural strength and pressure resistance stability, with strictly certified quality. Core Advantages: Wide (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Product Features 1.Provides superior oil resistance, heat resistance and aging resistance by using special synthetic rubber 2.Provides high pressure resistance and superior impulse resistance 3.Provides superior bonding in hose internal, soft (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Technology Assessment of Dust Suppression Techniques Applied During Structural Demolition
High pressure water jet with flexible hose attachments.
-
Japan's Ocean Test of the Nodule Mining System
A 1,500 m long high pressure flexible hose designed for under water air supply was connected to the air compressors and a flow rate and pressure regulator was installed at the end.
-
Use of a cutting and cleaning system at the West Valley Demonstration Project, March 1985-January 1986
The flexible hoses which transport the high pressure water are available in a variety of lengths making it possible to operate the working tools over a hundred meters (several hundred feet) from the power unit.
-
Hydraulic descaling at iron and steel works in the USA
Water is delivered t o the iet b~r~ by flexible hoses from a high - pressure water storage.
-
DISSOLUTION & RESUSPENSION OF STORED RADIOACTIVE WASTE & ON SITE TRANSPORT & HANDLING FOR CONDITIONING FOR WASTE RETRIEVAL
High - pressure water jets on a flexible hose by A-to-Z Environmental Services, Inc.
-
Hanford tank initiative vehicle/based waste retrieval demonstration report phase II, track 2
A small nozzle uses high pressure water to travel through a flexible hose to the clogged point.
-
Retrieval & Transfer of Stored Radioactive Waste Content of Process Vessels
High - pressure water jets on a flexible hose by A-to-2 Environmental Services, Inc.
-
The ISRM Suggested Methods for Rock Characterization, Testing and Monitoring: 2007-2014
Packer inflation and test interval pressurization are carried out hydraulically from the surface, using water conveyed in flexible hoses or high - pressure stainless steel tubings.
-
ISRM Suggested Method for Step-Rate Injection Method for Fracture In-Situ Properties (SIMFIP): Using a 3-Components Borehole Deformation Sensor
Packer inflation and test interval pressuriza- tion are carried out hydraulically from the surface, using water conveyed in flexible hoses or high - pressure stainless steel tubings.
-
Construction of Artificial Beds for Piles Using Jet Geotechnology
…jet rig (PBU- 200 drill rig); 4) NB-50 pumping rig on truck chassis; 5) PRM type of grout mixer; 6) compressor; 7) storage; 8) service tank; 9) tank for water; 10) water ; 11) flexible high - pressure hose for grout; 12) flexible…
Indicates content that may require registration and/or purchase.