Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: High Pressure Gas Cylinders - Valves Edition 1
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure limitation by handwheel • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Dimensions (mm) Technical Data Type: single-stage Inlet
- Pressure Rating: 4,351.131 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Accuris
Description: Seamless Steel Tubes for High Pressure Gas Cylinder
-
-
Supplier: Accuris
Description: Non-Transportable High Pressure Gas Cylinders Periodic Inspection, Testing and Maintenance Part 1 Onshore Shop Testing of High Pressure Gas Cylinders
-
Supplier: Accuris
Description: Non-Transportable High Pressure Gas Cylinders Periodic Inspection, Testing and Maintenance Part 2 In-Situ On-Board Testing of High Pressure Gas Cylinders
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity High Pressure Specialty Gas Bottle Gas Cylinder Storage Cabinet And Gas Pressure Regulating Cabinet For Semiconductor In the semiconductor industry, the safe storage and precise delivery of high-purity,
- Application: Gas
- Body Material: Stainless Steel
-
Description: TESCOM™ WEGA Corrosive Gases and Purging cylinder pressure regulators are designed with a captured bonnet for use with corrosive gases and gas mixtures (based on the highly reliable 44-2200 and 44-2800 Series regulator technology). Dual-stage version is available. Ideal for use
- Valve Size: 0.125 inch
- Pressure Rating: 2,900 psi
- Regulator Size: 0.125 inch
- Flow (Cv): 0.05 to 0.16
-
Supplier: Restek
Description: 304L stainless steel; DOT rating to 1,800 psig (TPED cylinders to 1,450 psig). Range of cylinder sizes, 75 cc to 2250 cc. All cylinders have 1/4″ female NPT threads on both ends. TPED compliant cylinders available for EU community. Technical Article: Stable Sulfur and
- Volume Capacity: 0.0198129075 to 0.07925163 gallons
- Pressure Rating: 1,800 psi
- Features: Gas Cylinder
- Material: Stainless Steel
-
Description: ISO 11439:2013 specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The service
-
Supplier: CSA Group
Description: ISO 11439:2013 specifies minimum requirements for light-weight refillable gas cylinders intended only for the on-board storage of high pressure compressed natural gas as a fuel for automotive vehicles to which the cylinders are to be fixed. The service
-
Supplier: Restek
Description: 316L stainless steel; DOT rating to 5,000 psig (TPED cylinders to 4,350 psig). Range of cylinder sizes, 150 cc to 500 cc. All cylinders have 1/4″ female NPT threads on both ends. TPED compliant cylinders available for EU community. Technical Article: Stable Sulfur and
- Volume Capacity: 0.039625815 to 0.13208605 gallons
- Pressure Rating: 5,000 psi
- Features: Gas Cylinder
- Material: Stainless Steel
-
Supplier: CSA Group
Description: ISO 19078:2013 specifies the requirements for the inspection, installation and requalification of high pressure cylinders, designed and manufactured in accordance with the requirements of ISO 11439, for the on-board storage of natural gas as a fuel for automotive
-
Description: ISO 19078:2013 specifies the requirements for the inspection, installation and requalification of high pressure cylinders, designed and manufactured in accordance with the requirements of ISO 11439, for the on-board storage of natural gas as a fuel for automotive
-
Supplier: Brady Corporation
Description: Designed to fit most North American high and low pressure gas cylinders, our Snap Cap™ device denies access to the main cylinder control and regulator attachment. Made of welded steel and powder coated for many years of use.
-
Description: TESCOM™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Description: High Pressure Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. The use of contact gauges allows the monitoring of the filling pressure of gas cylinders. This product is ideal for high
- Number of Ports/Ways: 2
- Flow (Cv): 0.06
- Pressure Rating: 2,900 to 4,350 psi
- Media Temperature: -4 to 158 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: valve or diaphragm valve 6)Pressure: 3000psi Typical applications 1) Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Stainless steel fully automatic gas switchover manifold system
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: workshop test, it is suitable for Laboratory, gas anysis etc high purity gas. Technical parameters Maximum Inlet Pressure 500,3000psig Outlet Pressure Ranges 0~25, 0~50, 0~50,0~250,0~500psig Safety test pressure 1.5 times maximum inlet pressure
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: Advanced Gas Technologies
Description: DOT cylinders to 6000 psig available ASME cylinders to 7000 psig available Multi-cylinder assemblies available complete with storage rack Manifolding
- Volume Capacity: 108.574692 to 699.527456 gallons
- Diameter / Width: 12.75 to 24 inch
- Pressure Rating: 974 to 9,420 psi
- Diameter: 12.75 to 24 inch
-
Supplier: ESAB Welding and Cutting Products
Description: Typical applications include cartridge filling, pressure testing of vessels, and pressurization of recoil cylinders Features For high delivery pressures – 200-4,000 psig (1,380-27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Pressure Rating: 200 to 4,000 psi
- Port Size: 0.25 inch
-
Description: ISO 21969:2009 applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: oxygen; nitrous oxide; air for breathing;
-
Supplier: SAE International
Description: The pressure of the combustion gas in a diesel engine is higher than that in a gasoline engine, so the cylinder head gasket that seals the combustion chamber is exposed to a severe environment. The sealability of the gaskets is affected not only by the gasket specifications, but
-
Supplier: HydraCheck Inc.
Description: The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and
- Controlled Pressure Range: 0 to 3,000 psi
- Pressure Rating: 3,000 psi
- Media: Gas
- Actuation: Manual / Hand
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are
-
Description: TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 6
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching positions: Without enery closed (Standard) or
- Media: Air, Gas, Water
- Valve Type: Control Valves, Pressure Relief Valves
-
Supplier: Linde North America, Inc.
Description: needs of every business from the sole trader to the large enterprise – scaling from low-volume cylinders through high-capacity tanks to customizable on-site supply systems. Our product portfolio extends far beyond gas molecules, however. We back up our extensive gas
- Maximum Output Pressure: 4,500 psi
- Maximum Outlet Flow: 5,039.998652498652 to 132,479.96457996455 in³/min
- Technology Type: Electric Motor
- Features: Other
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers minimum requirements for indicating pressure gauges of the elastic element type. 1.2 Indicating pressure gauges include: a) High pressure gauges employed in the high-pressure side of regulators or reducing valves used on compressed
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the design of our popular PRD3HP high pressure regulator with a new
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: SAE International
Description: This AS covers oxygen filler valves for use in aircraft to ensure safe servicing of high pressure oxygen system cylinders. The intent is that the valve shall automatically control the rate of fill such that the temperature rise in the oxygen system caused by compression heating
-
Supplier: Linde North America, Inc.
Description: Eliminate high-pressure nitrogen cylinders from your facility and generate a continuous source of high purity nitrogen gas from a compressed air supply.
- Output Flow Rate: 0.4999999999999995 to 30.00000000000014 SLM
- Generator Type: Nitrogen
-
Supplier: Rogers Machinery Company, Inc.
Description: between pump piston & cylinder Clearances are filled with oil Unequaled durability, even in dirty applications Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low-Pressure Chemical Vapor Deposition (LPCVD) Silicon Crystal Growing Leak
- Mechanical: Rotary Piston
Find Suppliers by Category Top
Featured Products Top
-
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Gas Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ VENT (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
• Suitable for inlet pressure up to 100 bar • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Samping Systems • Service (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
& Gas Installations: Reliable performance in high-pressure, safety-critical environments Power Generation Facilities: Protects sensitive equipment from pressure fluctuations (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Why Gas Mixers are More Cost-effective than Cylinders in GC Calibration Gas mixers are not a novel option for gas chromatography (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
Safety risks – the use of high-pressure cylinders in calibration requires controlled storage and handling to ensure operator safety. Cost and inventory demand – multiple cylinders may be required for different (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
Eliminating Need For Gas Preheat in Pressure Regulation
The Vortex Tube (VT) is a specially. designed cylindrical device with no moving. parts. It takes high-pressure gas and, in the. course of its depressurizing, converts (vortex. phenomenon) the inlet gas flow energy into. two low pressure streams - cold and hot. which exit the VT separately
-
An Insight into the Gas Generation Industry
On-site gas generation offers a cost-effective, reliable, and safe alternative to liquid or cylinder supplies of oxygen or nitrogen. With the latest developments in pressure swing absorption (PSA) technology, on-site generation of high-quality oxygen and nitrogen is also possible. Process Sensing
-
How Does a Gas Delivery System Aid Modified Atmosphere Packaging
Gas delivery systems are used in a wide range of industries and applications. They are used to safely decrease the pressure from high-pressure cylinders to supply various instruments and tools in pharmaceutical, semiconductor, and R &D facilities. In this article, we explore how gas delivery
-
Testing of HFC Fluids on Common Seal Materials in High Temperature Applications
Introduction. As the oil and gas industry moves to recover more challenging reserves and enters the development of High Pressure High Temperature (HPHT) fields, the risk of fire is ever present. Therefore, there is a need for the use of water-based hydraulic fluids, which present unique sealing
More Information Top
-
Proceedings of the 13th International Conference on Metal Forming
Feasibility of sinking with rotary swaging for high pressure gas cylinders . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-9-gc.pdf
An economical alternative to high pressure gas cylinders , this unit should pay for itself in a year or two.
-
Accident Fault Trees for Defense Waste Processing Facility
backup supply of carbon dioxide from a bank of high pressure gas cylinders .
-
29th International Symposium on Shock Waves 2
The shock wave generator is constructed by high pressure gas cylinder 1, round cross high pressure .
-
Hydrogen as a Future Energy Carrier
6.1.1.1 High Pressure Gas Cylinders The most common storage systems are high pressure gas cylinders with a maximum pressure of 20 MPa.
-
ASTM DS67C - Handbook of Comparative World Steel Standards
… Prepainted hot-dip 55% aluminium-zinc alloy-coated steel sheets and coils Light gauge sections for general structure Expanded metals Steel decks Welded light gauge H steels for general structures Seamless steel tubes for high pressure gas cylinder Alloy steel tubes for …
Indicates content that may require registration and/or purchase.