-
Supplier: Eaton
Description: construction High efficiency over wide flow range Removes over 99% of liquid and solid entrainment particles larger than 0.5 microns - dependent on filter installed Gas, steam or air applications Options High Pressure Models Support Legs ASME U Code Stamp Exclusive
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Champion
Description: CWSA Liquid Separator For compressed air systems where excessive free liquid and solid contamination is a problem, choose Champion's CWSA Liquid Separators. Our unique design combines the techniques of centrifugal action and other mechanical separation principles
- Function: Oil Filtering / Removal
-
Supplier: Schutte & Koerting
Description: pressure of the gas and to clean the gas at the same time. The Separator is recommended whenever space for gravity separation is not possible, desirable, or combined discharge of the liquid gas streams is undesirable. The continued contact through the impact
- Pollutants Scrubbed: Ammonia, Chlorine Gas
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
-
Supplier: CCR Containers
Description: • Stainless steel 304 L / 1.4307 • Manlid inside diameter: 420 mm • Closures: 16 bolts • Safety: relief valve 1‘’1/2 set at 22 bar, rupture disc at 24,2 bar, manometer 40 bar • Liquid line: ball valve 1’’ on dip tube • Gas line: ball valve 1’’ • Spare ports: 1 x 3/4 ’’ manometer with
- Application: Shipping
-
Supplier: Munters DH
Description: DF 2100 is a ready-to-install droplet separator for use in many application areas. It is available in various material combinations and configurations to fit a wide range of operating conditions. DF 2100 droplet separator provides high efficiency droplet separation and low
-
Supplier: Eaton
Description: surrounding objects. Features Choice of Cast or Fabricated Construction Removes 99% of Liquid and Solid Entrainment Particles Larger Than 10 Microns No Required Maintenance Highly Efficient Virtually No Back Pressure Operation The moisture laden gas, air or steam enters at the
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Edwards Vacuum
Description: Within Edwards’ full range of liquid ring vacuum pumps, the EHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps
- Pumping Speed: 111.72 to 126.42 CFM
- Motor Power: 10.05165288677115 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
-
Supplier: Travaini Pumps USA
Description: valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High temperature switch to
- Ultimate Operating Vacuum: 379 to 10.7 torr
- Pumping Speed: 200 CFM
- Motor Power: 15 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, valve to control the flow of the liquid
- Ultimate Operating Vacuum: 30 torr
- Pumping Speed: 14.7 CFM
- Motor Power: 1.5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is completely isolated from low side to prevent fluid movement between ports
- Working Pressure Range: 1,500 to 3,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Fisher-Klosterman
Description: maintain VTS Venturi Scrubber This reliable design utilizes open pipe liquid introduction, a vertical throat, and a flooded elbow inlet to the cyclonic separator. Open pipes will not plug like high pressure spray nozzles if large particulate enters the recycle system and
-
Supplier: Schutte & Koerting
Description: Packaged Scrubber System is a completely "packaged", movable gas scrubber separator system that is designed for use in pilot plants, laboratories, or temporary locations in full size processing plants. The Packaged Scrubber System uses water or other liquid to clean large
- Airflow: 5 to 50,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Pollutants Scrubbed: Acid
- Filter Type: Venturi
-
Supplier: Ducon Environmental Systems
Description: To remove sub-micron particles from flue gas Ducon's Venturi scrubber uses a wet process utilizing high pressure drop. Our venturi scrubber features a wetted wall inlet that eliminates wet-dry build-up. Distributing the scrubbing liquid over a inlet perimeter of the
- Efficiency: 99.9 %
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Munters DH
Description: and it provides energy saving operations due to the very low pressure loss. Target applications Gas cooling processes Removal of condensed liquids Gas cleaning devices Absorbers Exhaust air treatment plants Chemical plants Benefits Cross flow drainage Collected
-
Supplier: Flottweg SE
Description: what actually is an adjustable impeller? Normally, the clarified liquid runs out of a decanter without pressure. As an alternative, it is possible to transport the clarified liquid away using an impeller. This means it runs out in a closed system under pressure. A further
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Branch Environmental Solutions
Description: Branch will provide the design value and guarantee the performance. Since the gas and liquid is co-current in the Venturi scrubber, a separation vessel is required. To keep the design as open as possible, the gas out of the Venturi is usually directed into a Cyclone
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Busch Vacuum Solutions
Description: separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload. Vacuum
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: IPI Fabrication
Description: BUILD SOLUTION. From design to fabrication to field installations, we are certain to provide the most economic and time saving approach to any industrial project. Our goal has always been to develop long-term relationships with our clients by providing consistently high level of service and
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery, VOC Recovery / Abatement, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Milling, Reactor / Fermentation
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning
Find Suppliers by Category Top
Featured Products Top
-
water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump Liquid ring vacuum pumps and (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are also available as Multi-Convolution Seals. JE (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
McCrometer's corrosion-resistant V-Cone® Flow Meter is designed for high accuracy liquid, steam or gas measurement in rugged, hazardous (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
harmful gas exposure, reliable hermetic sealing is critical to maintaining safety, performance, and long-term system integrity. The company manufactures hermetic wire feedthroughs that create high-density, customized seals for wires passing through transformer housings. These feedthroughs (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Liquid Chemical Delivery Module (CDM) for Semiconductor Fabrication and Ultra-High Purity (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Bulk Specialty Gas Systems (BSGS) are critical for delivering high-purity specialty gases in industries like semiconductor manufacturing, pharmaceuticals, and chemical processing. These systems ensure safe, efficient, and contamination-free gas delivery through specialized gas cabinets and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Computing, Control and Industrial Engineering IV
Biogas goes into the high pressure gas liquid separator by the inlet pipe, and through the role of the guide screw plate to make gas move centrifugally.
-
Hydrodenitrogenation and Hydrodesulphurization of Heavy Gas Oil Using NiMo/Al 2 O 3 Catalyst Containing Phosphorus: Experimental and Kinetic Studies
… set-up: (1) Liquid feed tank; (2) weighing balance; (3) liquid feed pump; (4) mass flow controller for hydrogen and helium; (5) check valve; (6) reactor and furnace assembly; (7) water scrubber; (8) high pressure gas liquid separator ; (9) back pressure; and …
-
Development of Hydroprocessing Route to Transportation Fuels from Non-Edible Plant-Oils
The product from the reactor was flashed into a high pressure gas liquid separator (HPS) from which the liquid product was passed through a liquid control valve into the low pressure separator (LPS).
-
ZMETB1203P565
Gaseous products, mostly hydrogen, were passed through a demister in the upper portion of the high pressure gas - liquid separator , S-2, and were then depressurized through valve, PCV-1.
-
Optimization of reaction variables and macrokinetics for the hydrodeoxygenation of full range low temperature coal tar
The product part was composed of low pressure gas–liquid separator, high pressure gas – liquid separator and product storage tank.
-
Modeling the hydrotreatment of full range medium temperature coal tar by using a lumping kinetic approach
TBR#2 Cooler High Pressure Gas - Liquid Separator .
-
Influence of tin content on the texture properties and catalytic performance of bi-metallic Pt–Re and tri-metallic Pt–Re–Sn catalyst for n -octane reforming
In order to calculate the LY (reformat) and avoid weight loss in liquid products due to evaporation, the condenser and the high pressure gas – liquid separator were kept at -15 °C by using a cryostate contained ethylene glycol liquid.
-
Hydrotreating of light gas oil using a NiMo catalyst supported on activated carbon produced from fluid petroleum coke
The high pressure reaction set up consists of a liquid and gas feed section, a reaction section, a high pressure gas - liquid separator , and a heater with a temperature controller.
-
Studies on textural properties of lanthanum-exchanged Y zeolites as promising materials for value upgradation of Jatropha oil
GAS METER HIGH PRESSURE LIQUID SEPARATOR .
-
In Situ Combustion as a Followup Process to CHOPS
The production system was composed of a high pressure gas / liquid separator in which the liquid level was controlled automatically.
Indicates content that may require registration and/or purchase.