Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOBOLD Instruments, Inc.
Description: Compressed Gases and Viscous Media The KDV series are high quality glass tube variable-area flowmeters (rotameters). This classic design is still the most widely used flowmeter style in the world today. The simple variable-area design makes the flowmeter a perfect choice when
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: SCHOTT AG
Description: Technical areas of application are solar collectors, laboratory glass applications (test tubes, measuring cylinders, pipettes for non-aggressive liquids), food packaging and blown-glass items such as Christmas ornaments. Soft glass is acid-resistant and has high
-
Supplier: Brooks Instrument
Description: The GT130x Series glass tube VA flow meters are a family of versatile and economical meters designed for general use in applications with moderate metering accuracy requirements — typical accuracy ranges are 1% to 10% full scale, depending on the model selected. They are ideal for
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Brooks Instrument
Description: For a wide range of chemical, petrochemical, biotechnology, research and analytical applications, Sho-Rate™ Series glass tube variable area flow meters provide industry-leading repeatability and reliability in two versatile lines. Sho-Rate™ 1350/1355 flow meters deliver up to 3%
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive hazardous
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Mercury lbs. 2 295 Fluid lbs. .5 Fl. Oz. 2 Weight lbs. 12 Designed for the measurement of pressures, vacuums or differential pressures with a maximum operating pressure of 400 PSI This manometer is of very rigid construction designed primarily for high
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for the measurement of pressures, vacuums or differential pressures with a maximum operating pressure of 400 PSI This manometer is of very rigid construction designed primarily for high line pressure operation Only carefully selected,
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for the measurement of pressures, vacuums or differential pressures with a maximum operating pressure of 400 PSI This manometer is of very rigid construction designed primarily for high line pressure operation Only carefully selected,
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Designed for the measurement of pressures, vacuums or differential pressures with a maximum operating pressure of 400 PSI This manometer is of very rigid construction designed primarily for high line pressure operation Only carefully selected,
- Type: Gauge
-
Description: ISO 16934:2007 specifies a shock tube test method and classification requirements for explosion-pressure-resistant glazing, including glazing fabricated from glass, plastic, glass-clad plastics, laminated glass, glass/plastic glazing materials, and
-
Supplier: CSA Group
Description: ISO 16934:2007 specifies a shock tube test method and classification requirements for explosion-pressure-resistant glazing, including glazing fabricated from glass, plastic, glass-clad plastics, laminated glass, glass/plastic glazing materials, and
-
Supplier: Gems Sensors & Controls
Description: Instant Warm-Up Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb Low Power Consumption The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver a great value in environmental pressure measurement. Gems'™ glass-fused
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Voltage
-
Supplier: Kintech Engineering
Description: Setra Systems has been a technology leader in Environmental Pressure Measurement for over three decades. The Model 276 is an extremely accurate and stable transducer based on the proven SetraceramTM sensing element. The glass fused ceramic capacitive sensing capsule is the heart of
- Operating Temperature: 0 to 175 F
- Measurement Type: Gauge
- Device Category: Sensor, Transducer
-
Supplier: CSA Group
Description: ceramic and/or glass matrix composite tubes with a continuous fibrous-reinforcement: unidirectional (1D filament winding and tape lay-up), bi-directional (2D braid and weave) and tri-directional (xD, with 2 < x < 3), loaded along the tube axis. Values expressed in this document
-
Supplier: SCHOTT AG
Description: Duran tubular gage glass is offered as Red Line, Standard, Heavy Wall, High Pressure, and Heavy Wall Red Line. Diameters range from 1/2" OD to 1 1/2" OD. End finishes may be cut, ground, or fire polished depending on application. Pressure ratings range from 90 psi to 600
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Width / O.D.: 0.25 to 1 inch
- Thickness / Wall Thickness: 0.125 to 1 inch
- Max Use Temperature: 371.1111111111111 C
- Thermal Conductivity: 0.41 W/m-K
-
Supplier: Brooks Instrument
Description: Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Pressure Washers Direct
Description: Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 13 HP GX 390 Engine •Quiet and reliable power pushes 3600 PSI easily Comet Direct Drive Pump With Thermal Relief Valve •4 gallons per minute cleans quickly
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartolab P pressure filters for reliable sterile filtration of tissue culture solutions. Ready-to-use unit which, attached to a membrane pump or tube pump, quickly and reliably sterilize 100 ml to 5 liters (Sartolab P20) or up to 10 liters (Sartolab P20 Plus) of media and aqueous
- Sample Size: 100 to 9,999.996214588899 cc
- Pore Size: 0.2 µm
- Filtration Area: 0.002 mm²
- Flow Rate: 0.0660430125 GPM
-
Supplier: Pressure Washers Direct
Description: Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda GC 160 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX705 Direct Drive Axial Pump •2.3 gallons per minute cleans quickly and economically
- Water Jet Pressure: 2,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Ideal for Estates, Farms, And Light Commercial Applications •High quality pressure washer components save time & money Honda 6.0 HP GC 190 Engine •Quiet and reliable power pushes 2500 PSI easily BE RX703 Direct Drive Axial Pump •2.5 gallons per minute cleans quickly and
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Description: components Metal tube forming rolls and dies Welding nozzles Welding pins Precision shafts and axles in high wear environments Thermocouple tubes Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality gas pressure sintered
- Max Use / Curie Temperature: 1,400 C
- Modulus of Elasticity: 43,511,051.8071591 to 46,411,788.594303 psi
- Density: 3.1999979803934133 g/cc
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: single cylinders, bulk systems are engineered to manage massive volumes of specialty gases from sources like tube trailers or cryogenic tanks. This scale is essential for high-volume wafer fabrication, where an uninterrupted, high-flow supply of process gases is required 24/7.
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Restek
Description: High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive
- Outside Diameter / Size: 0.125 to 0.375 inch
- Maximum Inside Diameter / Size: 0.055 to 0.277 inch
- Application: Chemical
- Features: Coiled / Spiral, Stainless Steel
-
Description: depending on materials and geometry Insulation Resistance: Typically exceeds 1 GΩ @ 100 VDC Ceramic-to-Metal Sealing Features: High Abrasion Resistance High Mechanical Strength Pressures over 10,000 PSI High Temperature Usage Low Dielectric Loss Mass Spectrometer Leak
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Restek
Description: Our most popular grade of tubing. Recommended for: chromatography applications. gas delivery systems. lower pressures. inert applications. Maximum temperature of 450 °C in an inert atmosphere. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys
- Outside Diameter / Size: 0.022 to 0.25 inch
- Maximum Inside Diameter / Size: 0.011 to 0.21 inch
- Temperature Range: 842 F
- Application: Chemical
-
Supplier: International Hydraulics
Description: steel to prevent failure under high pressure. Cylinder Shaft - 1045 high strength steel, hard chrome plated shaft provides extended cylinder life in harsh applications. Tube - Precision finished skive and burnished heavy wall steel tubing for extended seal and cylinder
- Stroke: 12 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: steel to prevent failure under high pressure. Cylinder Shaft - 1045 high strength steel, hard chrome plated shaft provides extended cylinder life in harsh applications. Tube - Precision finished skive and burnished heavy wall steel tubing for extended seal and cylinder
- Stroke: 24 inch
- Rated Load/Force: 6,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: tensile steel to prevent failure under high pressure. Cylinder Shaft - 1045 high strength steel, hard chrome plated shaft provides extended cylinder life in harsh applications. Tube - Precision finished skive and burnished heavy wall steel tubing for extended seal and
- Stroke: 16 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
-
Supplier: International Hydraulics
Description: steel to prevent failure under high pressure. Cylinder Shaft - 1045 high strength steel, hard chrome plated shaft provides extended cylinder life in harsh applications. Tube - Precision finished skive and burnished heavy wall steel tubing for extended seal and cylinder
- Stroke: 16 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.5 inch
-
Supplier: J. W. Winco, Inc.
Description: Fluid level sight glasses GN 743.2 offer the following features: 1. Genuine natural glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3.
-
Supplier: J. W. Winco, Inc.
Description: Fluid level sight glasses GN 743.5 offer the following features: 1. Genuine glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3. Outside
-
Supplier: J. W. Winco, Inc.
Description: Fluid level sight glasses GN 743.3 offer the following features: 1. Genuine ESG glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3.
Find Suppliers by Category Top
Featured Products Top
-
excellent thermal stability and corrosion resistance for high temperatures, high pressures and highly corrosive environments. Sapphire balls exhibit excellent optical transmittance in the ultraviolet (UV), visible (VIS), and infrared (IR) wavelength bands (transmission range (read more)
Browse Ball Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
What are the advantages of step glass windows? 1. Precise positioning and mounting. 2. Enhanced sealing performance (for vacuum or high pressure environments). 3. Improved structural stability. 4 (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
(Corning Glass) Macor® is a machinable glass ceramic which withstands high temperatures while providing tight tolerance capability. Macor® is a great compromise material when contemplating the need for... Read (read more)
Browse Datasheets for Insaco, Inc. -
Automatic system for measuring brimful capacity of glass containers without water ATMOS™ is an innovative automatic system for measuring brimful internal (read more)
Browse Interface Level Measurement Equipment Datasheets for Marposs Corp -
, non-magnetic MR-compatible parts High-Temperature / Optical Equipment: Furnace supports, thermocouple protection tubes, optical mounts (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
defined by a gauge number. Smaller gauge numbers indicate larger outside diameters. The inside diameter (ID) is theoretical. Tubes can come in different shapes such as square, rectangular and cylindrical, whereas piping is always round. The circular shape of the pipe makes the pressure force evenly (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Corecovery of lipids and fermentable sugars from R hodosporidium toruloides using ionic liquid cosolvents: Application of recycle to batch fermentation
Cell mass processing and recycling Freeze dried R. toruloides yeast from batch one was added to high pressure glass tubes filled with a 70:30 (w/w) ratio of [C2mim][Ac]-MeOH cosolvent to a final yeast cell mass load- ing of 20% …
-
Novel animation reactions of dihydrofurano[2,3‐ d ] pyrimidines
To 50 ml. of a saturated methanolic ammonia solution in a high pressure glass tube was added 2.61 g. (0.01mole) of V.
-
Pressure response of protein backbone structure. Pressure‐induced amide 15 N chemical shifts in BPTI
The principle of the high resolution–high pressure NMR technique employed here is the on-line high pressure glass tube method originally reported by Yamada ~1974!; presently the tube is made of synthetic quartz ~1 mm inner diameter, 3 mm outer diameter, and …
-
15 N and 1 H NMR study of histidine containing protein (hpr) from staphylococcus carnosus at high pressure
The high resolution–high pressure NMR technique employed here is a modification of the on-line high pressure glass tube method .
-
Over the explosion disaster in Bodio (Tessin) II
The starkwandige high pressure glass tube was surrounded by an E i s e n m a n t e 1.
-
Hanford Works monthly report, December 1952
High speed movies that were taken of bubble formation on the "venturi" slug in the glass tube confirmed the observation that the bubbles formed at the constriction° The high pressure glass tube has been received and installed° .
-
The heterogenious solubility of oxygen in aqueous lecithin dispersions and its relation to chain mobility
To enable a sufficient gas concentration in the samples, special high pres- sure glass tubes were used (Kimmich and Peters, 1975).
-
The Conversion of 2,4-Dinitrophenylhydrazine derivatives of monocarbonyls to ethylenethioacetals and ethylenethioketals for analysis by gas liquid chromatograp...
The reaction was carried out in 50 or 100 ml glass high pressure tubes obtained from Fischer- Porter Co.
-
A coaxial capacitive voltage divider for oscilloscopic recording of nanosecond high voltage pulses
Using high pressure glass tubes or a metal cover tube with sight glasses, measurements at pressures of hundreds of atmospheres are possible.
-
A new type of capillary viscometer
Using high pressure glass tubes or a metal cover tube with sight glasses, measurements at pressures of hundreds of atmospheres are possible.
Indicates content that may require registration and/or purchase.