Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schutte & Koerting
Description: Eductors Using Liquid in Handling Dry Solids use liquid under pressure which issues through a nozzle in the eductor and produces a high velocity jet. This creates a suction in the body of the eductor and causes the suction material to be drawn into the eductor and entrained by liquid.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Schutte & Koerting
Description: against some backpressure. Hopper Equipped Eductors are excellent for mixing dry product that is difficult to combine into a solution. Advantages Hopper-Equipped Eductors both mix and pump solids using no moving parts and only a pressure liquid for motivating power. They are
-
Supplier: SEEPEX Inc.
Description: Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 0.75 inch
- Pump Type: Dosing Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Screw Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
-
Supplier: SEEPEX Inc.
Description: Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 6 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 0.75 inch
- Pump Type: Dosing Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Screw Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: U.S. Plastic Corporation
Description: also provides chemical resistant applications such as linings; protective wrapping for wires, cables, conduits, etc. Great for electronic insulation for high voltage, high temperature wire and cable, and many more. Rolls are 36 yards long.
- Width: 1 inches
- Thickness: 0.005 inches
- Backing: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Airflow Systems, Inc.
Description: High Efficiency After-Filter: Provides 99.97% filtration efficiency. Oversized Wheels: Ideal for rolling over rough surfaces, provides additional stability. Hopper with Floor Stand: For 5-gallon pail. Regulator Specifications Construction: 12/14/16 ga. steel cabinet, powder coated
-
Supplier: Filtertech, Inc.
Description: The Filtertech Model MPF Deep Bed Gravity Filter provides an effective means of filtration. A single discharge point allows the solids and media to be collected in a hopper located at the discharge end of the filter. The use of a deep 6″ (153 mm) liquid pool allows a high
- Equipment Type: Gravity Sedimentation
-
Supplier: Deca Vibrator
Description: Deca's CR & DR Series Pneumatic External High Frequency Roller Vibrators impart high frequencies with high centrifugal forces at large amplitudes needed for the consolidation and compaction of Precast & Prestressed Concrete. These vibrators generate pressure waves that
-
Supplier: AIRBRASIVE
Description: adapted to automation equipment. Along with our Model K and H, the Model HME utilizes our patented vibratory feed for uniform powder flow. Powder flow can be accurately controlled via the independent powder flow and pressure controls. The Model HME can perform more tasks than the other models
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Rotork plc
Description: The AH Series high-cycle actuator is ideal for the demanding service found under precipitators on the ash hopper flap gates. The totally-enclose design eliminates the high maintenance cylinder of low-pressure canister actuators.
- Features: Hydraulic
-
Supplier: Seedburo Equipment Company
Description: hopper. The 10" rolls are constructed of cast chilled iron combining high-hardness with high-compressive strength making the rolls extremely resistant to wear. The mill uses the momentum created by a heavy, rotating cylinder to gently reduce the particulate to a desired size.
-
Supplier: Seedburo Equipment Company
Description: hopper. The 10" rolls are constructed of cast chilled iron combining high-hardness with high-compressive strength making the rolls extremely resistant to wear. The mill uses the momentum created by a heavy, rotating cylinder to gently reduce the particulate to a desired size.
-
Supplier: Seedburo Equipment Company
Description: hopper. The 10" rolls are constructed of cast chilled iron combining high-hardness with high-compressive strength making the rolls extremely resistant to wear. The mill uses the momentum created by a heavy, rotating cylinder to gently reduce the particulate to a desired size.
-
Supplier: Seedburo Equipment Company
Description: hopper. The 10" rolls are constructed of cast chilled iron combining high-hardness with high-compressive strength making the rolls extremely resistant to wear. The mill uses the momentum created by a heavy, rotating cylinder to gently reduce the particulate to a desired size.
-
Supplier: Oerlikon Metco
Description: units Easy powder cleanout and refill procedures Space-saving tabletop design Switching power supply for use with 120 or 230 VAC, 50 or 60 Hz High-pressure hopper has 3.2 L (195.3 in3) capacity
-
Supplier: Deca Vibrator
Description: operation. Application The PLV range of heavy duty linear vibrators have the powerful force necessary to move materials in bins and hoppers. This high output force is also suitable for powering large feeders and compaction tables with high loading.
-
Supplier: Solimar Pneumatics
Description: Models for high pressure/low volume air or low pressure/high volume air.
-
Supplier: Deca Vibrator
Description: Deca's DTV Series Rotary Pneumatic Turbine Vibrators combine high frequencies with high centrifugal forces at large amplitudes. These vibrators operate lubrication-free with filtered compressed air. They do not require any maintenance and they are successfully used as flow aids on
-
Supplier: Komline
Description: A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley,
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: FLSmidth
Description: blower and rotary air lock. Automatic Pressure Sensing When the hopper is full, the overhead diverter automatically switches flow to the next activated spreader when this pressure exceeds a preset level. The last spreader in a set is the KEY spreader which senses the material
- Loader / Unloader: Loader / Filler
-
Supplier: Sames North American Corporation
Description: Outstanding atomization quality Improved ergonomics, light & compact Special cup design: the gun holds by itself anywhere between two spray operations ► For configurations and part numbers, please refer to the Documents tab. Performance Very fine atomization for a high-gloss finish Perfectly
- Air / Supply Pressure: 43.51131 psi
- Air Flow Consumption: 5.589135 to 3.294648 SCFM
- Air Supply Pressure: 43.51131 psi
- Air Flow / Gas Consumption: 5.589135 to 3.294648 SCFM
-
Supplier: Sames North American Corporation
Description: The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the
- Air Supply Pressure: 101.52639 psi
- Air Flow / Gas Consumption: 5 to 15 SCFM
- Tank / Cup Capacity: 50 gallons
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: GT Schmidt Marking Systems
Description: integrated with an automatic hopper and bowl feed system. A spring loaded die head insures constant marking force with a maximum pressure capacity of 1 ton. It also has variable speed DC motor and an automatic parts exit chute
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
- Operation: Mechanical
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal®
-
Supplier: Fisher-Klosterman
Description: temperature fabrics, pleated media, special finishes Top or bottom filter access Hopper, high side with wear plate, and tangential gas entry designs available Bin vent Access steel Internal finishes High pressure or vacuum operation (ASME Code stamp available) High
-
Supplier: Precision Machinery Systems Inc.
Description: lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control size and weight of compacted package. The machine is fully automatic, with activation by a photoeye when trash enters the hopper. When the filled bag has been compacted to the desired
- Operating Force: 3.925 tons
- Equipment Type: Compactor
- Material Condition: Dry
- Applications: Scrap / Solid Waste
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Dual 10-ft. E-Z Arm® High Flow Extractors: Increases collection efficiency over ambient systems. Class II Direct-Drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-Electrostatic
- Voltage: 208 to 575 volts
- Application: Industrial
-
Supplier: NRD, LLC
Description: The model P-2031 is designed to deliver high volumes of ionized compressed gases at low pressure. Similar to the P-2021, it is easily installed on any clean, dry compressed air or inert gas line. As the compressed gas passes through the device, it is ionized and does not require a
- Features: Other
-
Supplier: GT Schmidt Marking Systems
Description: provides pressure as parts roll through the marking area. Round parts can be hand loaded or automatically using a hopper feed rail or shuttle feed. At a minimum production rate of 3,000 parts per hour with a variable speed DC motor, Model 20 marking systems are ideal for quickly
- Operation: Air / Pneumatic
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: GEA Process Engineering Inc.
Description: For various low- and high-viscosity fluids Max. operating pressure: 1500 bar (21750 psi) Capacity: ~160 ml/min A Small Unit with Great Potential The Panda homogenizer is a tabletop model designed for the laboratory needs of companies processing biochemicals, chemicals, cosmetics,
- Features: Homogenizer
Find Suppliers by Category Top
Featured Products Top
-
Screw Press: A physical dewatering equipment that separates liquids from solids using mechanical pressure. It consists of a drive system, feed hopper, screw conveyor, screen mesh, pneumatic back-pressure device, water collection tank, and a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop & optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop & optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
of compressed air to produce a vacuum on one end, resulting in high output flows on the other. The response is instantaneous. Regulating the compressed air pressure provides infinite control of the conveying rate. High Temperature Line Vacs are CE compliant and available in seven sizes from 3/4" to (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR -
simulation of existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop and optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
simulation of existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop and optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
a high-tonnage ejector which must be installed below floor level. This 500 ton model (left) automatically feeds a weighed charge of powder into a segmented mold. Up to 500 tons of pressure compact the powder into shape. The mold segments automatically open, the press ejects the part and (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
, and high-performance elastomer solutions that meet — and often exceed — the expectations of OEMs in specialized industries. Our molded, extruded, and inflatable seals play a vital role in helping OEMs overcome complex sealing challenges. Backed by a dedicated engineering and (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Interphex Preview, Part Deux
. These next-generation doors are designed to meet GMP guidelines and to be the tightest sealing, most reliable high-performance pharmaceutical doors available today. is introducing the new Micro-Cal Model 869, an ultra low-pressure documenting calibrator. The new calibrator has been specifically designed
More Information Top
-
Advanced Gasifier Pilot Plant Concept Definition
A carbon dioxide (CO2) slurry based system and a dry solids pump were evaluated for conveying coal into a high pressure hopper for dry, dense phase transport.
-
Modeling the coupled effects of heat transfer. thermochemistry, and kinetics during biomass torrefaction
Then, the valve between the lock hopper and high pressure hopper is opened.
-
Oxidation and corrosion behaviour of CoNiCrAlY bond coats
The powders were fed through a high pressure hopper , mixed with the preheated gas in a mixing chamber inside the gun and were deposited at a very high pressure onto the substrate.
-
Coal to Gasoline
For example, a Shell gasifier would be able to gasify both wood and other biomass with the same lock- hopper high pressure feeding system.
-
The Phase Inversion-based Coal-CO₂ Slurry (PHICCOS) feeding system : design, coupled multiscale analysis, and technoeconomic assessment
High - Pressure Hopper .
-
Molten Regolith Electrolysis reactor modeling and optimization of in-situ resource utilization systems
This design included an excava- tor, hauler, magnetic feedstock beneficiation, low-pressure and high - pressure hoppers , a hydrogen recycling system, water electrolysis cell, hydrogen makeup tank, oxygen liquefaction and storage, a thermal control system, and many other subsystems.
-
Effect of N2 and He Carrier Gases on Oxidation Behavior of Cold Sprayed CoNiCrAlY Powder to Deposit Bond Coats
The powder was fed through a high - pressure hopper , mixed with the preheated gas in a mixing chamber inside the gun, and was deposited at a very high pressure on to the substrate.
-
Turning Dust to Gold
Reactor auxiliaries included low and high pressure feed hoppers , gas-solid .
-
A channel flow analysis for porous beds moving under high G forces
into the eye of the rotor, the rotor and drive system, a vent line and an educator system for removing excess gases from the eye ofthe rotor and, finally, a high pressure receiver hopper .
-
Blast Furnace Granulated Coal Injection System Demonstration Project public design report. Topical report
The dome valve beneath the lockhopper opens allowing the coal to gravity flow into the high pressure injection hopper .
Indicates content that may require registration and/or purchase.