-
Supplier: ControlAir LLC
Description: The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.49 to 216
- Pressure Rating: 1,500 psi
- Port Size: 1 to 2 inch
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a range of pressure regulators that provide accuracy, reliable flow capacity regulation and economic control of natural gas, air and other gasses in commercial and industrial applications, including compressor stations, treatment facilities,
- Valve Size: 0.25 to 2 inch
- Port Size: 0.25 to 2 inch
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 to 2 inch
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with higher flow capacity.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: The Numatics ServotronicDigital is provided with a precision-lapped steel spool and sleeve with a hardened and tempered surface enabling very high pulse frequencies with extremely short response times. It excels in flowing applications and its control parameters can be optimized for an
- Pressure Rating: 0 to 580.1508 psi
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
-
Supplier: SAE International
Description: Obtaining reliable spark ignition is difficult however with high pressure and dilution. There will be a limit to the amount of EGR that can be tolerated for each operating point. Open loop operation based on steady state maps is difficult since there is substantial dynamics both from
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are
- Maximum Output Pressure: 750 psi
- Pressure Intensification Factor: 10
- Maximum Inlet Flow: 43,200.04320004312 in³/min
- Maximum Outlet Flow: 1.9499999999999997 in³/min
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 140 F
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Digital
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Eaton
Description: Some examples of applications are separating liquid, such as water or oil from: compressed refrigeration gases, evaporator overhead steam, compressed air prior to desiccant dryer beds, high pressure gas at injection wells, fuel gas lines to engines in power and industrial
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Cole-Parmer
Description: • Don't waste time with threaded fittings • Unique quick-connect CGA 580 connection allows you to rapidly attach or remove the regulator from a standard compressed nitrogen cylinder • Obtain stable pressures with the piston-sensed reducing pressure regulator and connect
- Environmental Properties: Pressure / Vacuum
-
Supplier: Honeywell International, Inc.
Description: REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH X 3/4 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE DIRECT OVERALL DIMENSION 2-11/16 INCH WIDTH X 4-1/16 INCH DEPTH X
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: Eaton
Description: Y-strainer is very strong and can readily accommodate the high pressures that are common in this type of service. Pressures up to 6000 psi are not unusual. When steam is being handled, high temperature can be an additional complicating factor. A steam pressure of
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
Find Suppliers by Category Top
Featured Products Top
-
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
pressures, and regulators will generally be used to reduce the high pressures of storage cylinders to those usable for cutting and welding. Oxygen and fuel gas regulators usually have two stages: The first stage of the regulator releases the gas at a constant pressure from the cylinder despite the pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
) Product Features • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Engine generators in outside plant applications
At the lower left of this figure, either natural gas enters the high pressure regulator through a meter, or propane enters directly with no metering.
-
States > New Jersey > State > Proposed Regulations > 2006 Documents > January 17, 2006 > [2006 NJ Proposed nj-20060117-0020-0001919] N.J.A.C. 14:6-7 - Gas Mete...
High pressure natural gas meter sets, including regulators and associated piping, may present a significant hazard if damaged by vehicular impact because the subsequent release of a large volume of gas may lead to ignition with resulting explosion, death, injury or property …
-
CR4 - Thread: LPG Burner Shuts Off With a Blast
Natural gas operated regulators has a higher working pressure since they are designed to be connected to much bigger commercial burners!
-
Railplug Ignition System for Enhanced Engine Performance and Reduced Maintenance
Natural gas was provided from a 20.6 MPa (3,000 psig) natural gas tank through a high - pressure regulator , a low-pressure regulator, and a mixer.
-
Low Cost, High Efficiency, Ultra-Low NOx ARICE Solution Using HCCI Combustion
The natural gas was tapped upstream of the building regulator to have natural gas available at the highest pressure .
-
Manufacturing Engineering and Process II
The high - pressure natural gas passes from CNG tank to regulator , and then the pressure falls to 0.4~0.6Mpa (high-pressure regulator is heated up by the engine coolant), and finally it is injected to the mixer by CNG nozzle and …
-
Low Emission Propane-Fueled Lawn and Garden Engines
In addition, the high storage pressure of natural gas requires high pressure fuel lines and a high pressure regulator , which makes the fuel system too complicated for lawn and garden equipment.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2157.pdf
High Pressure Regulator: V4843/8843B,C,N and V4844/8844B,C,L,N: High pressure regulator setpoint factory set at 3.5 in. wc natural gas (B,N models) or 10.0 in. wc LP gas (C,L models).
Indicates content that may require registration and/or purchase.