-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Analytical Industries Inc.
Description: This galvanic oxygen sensor ensures high stability and accuracy when measuring oxygen in gas mixtures containing hydrogen and helium. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: High operational availability, top performance and easy maintenance InPro6960i designed for brewery application offers high operational availability, top performance and easy maintenance for the measurement of dissolved oxygen in wort aeration in breweries. The optical
- Oxygen Range: 0.008 to 25 ppm
- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
-
-
Supplier: CO2Meter.com
Description: high temperature, high pressure, cleaning agents and anti-bacterial compounds. The ability to measure 0% oxygen levels means that it can be used to measure dew point to determine if you have dry gas - important in welding and other metallurgy applications. Models All
-
Supplier: GasLab
Description: air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen Sensor
-
Supplier: Mettler-Toledo Technologies GmbH
Description: (174 psi absolute) Segment /Application The most demanding low ppb power and microelectronics pure water applications Measurement range .8ppb Measurement Parameters Oxygen Measurement Technology Optical fluorescence quenching Sensor Length Various Anti-Bubble Design No Features and
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: T69oC/T81oC/T109oC/ T161oC Da/Db As with all oxygen sensors from METTLER TOLEDO also the ISM sensors fulfill highest requirements for hygienic design in compliance with EHEDG and 3-A standards. The proven maintenance concept with
- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
- Cell Type: Polarographic
-
Supplier: Sensore Electronic GmbH
Description: zirconia oxygen sensor and dry electrolyte cell ensure consistent performance even in challenging conditions, preventing poor oxygen control. Whether it's ambient oxygen monitoring in security technology or oxygen monitoring in electrical sectors, this
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: The LuminOX LOX-02 Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of durability, immunity to cross-sensitivity to other gases, and a longer lifespan than typical electochemical oxygen
-
Supplier: GasLab
Description: The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence. Features 0.1 to 20.9%
-
Supplier: Process Sensing Technologies USA
Description: fast response coupled with a stable oxygen output. In addition to this, the OXY-LC Oxygen sensor interface electronics offers a high accuracy linear output for all of our zirconium dioxide oxygen sensors. The built in pressure sensor allows for
-
Supplier: GasLab
Description: The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact & maintenance
-
Supplier: Process Sensing Technologies USA
Description: The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide
-
Supplier: Analytical Industries Inc.
Description: in: Nuvair Pro O2 (external Sensor, high output) Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: TecMicro Oxygen Sensors are optochemical gas sensors that can measure oxygen levels from a few parts per billion to 100% O2 by volume in ambient air or in liquid depending on the model. This makes them useful for breweries, modified atmosphere packaging, testing
- Operating Temperature: 14 F
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The O2-A2 Alphasense Oxygen Sensor is designed to monitor 25% oxygen levels by volume. The sensor is most sought after as a replacement sensor for handheld gas detectors that use the O2-A2 sensor. Features Electrochemical Sensor measures up to 25%
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
-
Supplier: Micro Sensor Co., Ltd.
Description: MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature is
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Cole-Parmer
Description: • Plug-and-play digital sensor technology for pH, conductivity and dissolved oxygen • Add additional parameters by simply adding optional Memosens sensors The Memosens sensors digitally store their serial number, electrode type, unique ID, and calibration data. Easily
-
Supplier: CoorsTek
Description: CoorsTek provides components for ultra-sensitive pressure and temperature sensors used in all kinds of vehicle and equipment sensors for fuel, oil, water, and more — performing across challenging environments and temperature ranges. Why Ceramic Sensor Components?
- Density: 3.719997652207343 to 4.049997443935413 g/cc
- Thermal Conductivity: 12 to 35 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 181,296.049196496 psi
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed
- Response Time: 2 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45D Dissolved Oxygen monitor provides reliable oxygen measurement and reduced maintenance costs. The galvanic dissolved oxygen sensor uses a rugged 5 mil Teflon membrane to resist mechanical abrasions and tears. The membrane serves as a barrier to allow
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45D-ODO Optical Dissolved Oxygen monitor utilizes a fluorescence-based sensor to provide a reliable oxygen measurement. This sensor will provide years of service and, unlike other optical sensors, will not be degraded by exposure to direct sunlight. The
-
Supplier: Micro Sensor Co., Ltd.
Description: differential pressure transducer supplier, MicroSensor ensures its high accuracy · 0bar~0.35bar…20bar · Accuracy: ±0.5%FS · Oxygen Measurement Optional Used For: The MDM491 different pressure transmitter and transducer is with high accuracy for low range
- Accuracy: 0.5 ±% FS
- Measurement Type: Differential
- Device Category: Transducer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: biotechnology, pharmaceutical, and food and beverage industries. The sensor combines ruggedness with high performance. The steel-mesh reinforced membrane tolerates high temperature and pressure as well as repeated SIP cycles, but still provides high sensitivity and
- Oxygen Range: 0 to 20 ppm
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 4.724412 to 16.7322925 inch
- Operating Temperature Range: 14 to 284 F
-
Supplier: Hamilton Company
Description: The OxyGold G is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. It is also suitable for processes where high pressures are applied.
- Oxygen Range: 0.001 to 40 ppm
- Response Time: 60 seconds
- Minimum Flow Rate: 1 cm/sec
- Maximum Diameter / Width: 0.4724412 inch
-
Supplier: Hamilton Company
Description: The OxyGold G is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. It is also suitable for processes where high pressures are applied.
- Oxygen Range: 0.001 to 40 ppm
- Response Time: 60 seconds
- Minimum Flow Rate: 1 cm/sec
- Maximum Diameter / Width: 0.4724412 inch
-
Supplier: Hamilton Company
Description: The OxyGold G Arc is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. It is also suitable for processes where high pressures are applied.
- Oxygen Range: 0.001 to 40 ppm
- Response Time: 60 seconds
- Minimum Flow Rate: 10 cm/sec
- Maximum Diameter / Width: 0.4724412 inch
-
Supplier: Hamilton Company
Description: The OxyGold G Arc is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. It is also suitable for processes where high pressures are applied.
- Oxygen Range: 0.001 to 40 ppm
- Response Time: 60 seconds
- Minimum Flow Rate: 10 cm/sec
- Maximum Diameter / Width: 0.4724412 inch
Find Suppliers by Category Top
Featured Products Top
-
The Zirconia Oxygen Sensor System is a complete solution for measuring oxygen in high-temperature industrial processes. Based on zirconium dioxide sensing technology, it delivers accurate and stable O? measurement for combustion control and process monitoring (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Miniature Zirconium Dioxide Oxygen Sensor is designed to deliver accurate oxygen measurement in high-temperature environments where space is limited. Using zirconia sensing technology, it offers fast response times and reliable performance for combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Amperometric zirconia oxygen sensors are extensively employed in many different industrial sectors like power plants, chemical plants, and food processing etc., where precise oxygen measurement is essentially needed. With over 30 years of experience, Angst Pfister Sensors and Power (formerly (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
temperature range from –100°C to 400°C. At its core, the analyser uses a zirconium dioxide oxygen sensor that requires no reference gas, providing long-term reliability and low maintenance. Housed in a robust stainless steel probe with a sintered stainless steel cap, the (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Flange Mount Zirconium Dioxide Oxygen Sensor is engineered for demanding industrial environments requiring accurate oxygen measurement at elevated temperatures. Using zirconia sensing technology, it provides rapid response and reliable oxygen readings in (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
this oxygen sensor does not dry out even at high temperatures of up to 85 degrees C and can be stored for several years. The tiny design delivers extremely fast measurement results. Key Properties Smallest O2 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Many types of LVDTs from RDP's comprehensive range have been supplied to suit different customer requirements including the LIN series where pressure additionally associated with high temperatures is involved. We have standard models from .020 to 37 inches with a variety of outputs and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
High Pressure Inductive Proximity Sensors: Housing Size from 04mm to M18 with sensing ranges from 1.5mm to 3mm and pressure ranges from 20 to 500 bars Please Visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
Electrode sticking during micro-resistance welding of thin metal sheets
He also worked as a Post-Doctoral Research Fellow in the field of sensor development for high temperature high - pressure oxygen sensors , and as a Senior Research Engineer at the Microjoining and Plastics Group, Edison Welding Institute, Columbus, OH.
-
An analytical study of resistive oxygen gas sensors
Figure 6(b) shows the calculated re- sponse of SrTi0.65Fe0.35O3−δ based sensors at high oxygen pressure (>10−1 Pa), i.e. in the p-type region.
-
A System for Measurement of the Oxidation Kinetics of Metals Based on Solid-State Electrochemistry
Obviously, the sensitivity of the gas- pressure sensor is much better than that of the zirconia–oxygen sensor at higher oxygen pressures , which is beneficial for determining the oxidation kinetics of metals or alloys.
-
Chemical techniques for measuring and controlling the thermodynamic properties of aqueous fluids at high pressures and temperatures
KEY WORDS: activity-composition relations; aqueous fluid mixtures; hydrogen fugacity sensor; H20 fugacity buffer; oxygen fugacity sensor ; high pressures ; high temperatures.
-
Development of Resistive Oxygen Sensors Based on Cerium Oxide Thick Film
Next, the fast response time for the oxygen sensor in high oxygen partial pressure was investigated.
-
Thin Film Praseodymium-Cerium Oxide Langasite-Based Microbalance Gas Sensor
In this study, we investigate the oxygen sensitivity of a langasite-based resonant gas sensor at high oxygen partial pressures .
-
Radiation monitoring at Sizewell B PWR
There are three main pethways for a liquid sanple: through a dissolved oxygen sensor , under high pressure ; to a de-gassing vessel; or directly through t o the rest of the ISAP.
-
Embedded seal cavity preparation technology based on the zirconia
At present, it is very important for the emerging miniaturization of electronic systems that HTCC technology has ability to form embedded cavity, especially in the application of capacitive-type high -temperature pressure sensor , oxygen sensor, flow sensor [3-7].
-
Oxygen measurements at high pressures with vertical cavity surface-emitting lasers
We therefore demonstrate WMS 2 f measurements of high - pressure oxygen to establish sensors for the low oxy- gen absorption expected in many practical systems of interest.
-
Thermodynamic data from redox reactions at high temperatures. V. Thermodynamic properties of NiO−MnO solid solutions from emf measurements
The assemblage (Ni, Mn)O +Ni should make a useful oxygen sensor for hydrothermal and high pressure ex- periments (Taylor et al. 1992).
Indicates content that may require registration and/or purchase.