-
Supplier: New England Tubing Technologies
Description: your application needs specific pressure performance with a thin wall requirement or high absolute pressure withstand to 30,000 psi or higher, New England Tubing can deliver the solution. Our experience providing solutions for challenging high pressure
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Watson Marlow Pumps Group
Description: PVC has a high shore hardness giving excellent pressure and suction performance. Low gas permeability. FDA approved for food; NSF listed. Working Temperature range: 20C - 60C Other information: Clear. High pressure resistance. Medium restitution. Low permeability.
- Maximum Inside Diameter / Size: 0.3149608 inch
- Wall Thickness: 0.0024803163 inch
- Temperature Range: 68 to 140 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: U.S. Plastic Corporation
Description: Maximum working pressure - 230 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.
- Outside Diameter / Size: 0.75 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Application: High Purity
- Type: Plastic Tubing
-
-
Supplier: Total Plastics, Inc.
Description: Clear Tygon® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the tubing walls may create inconsistencies in final product results. Tygon® 2275
- Color / Clarity: Clear
- Application: General Purpose, High Purity, Medical / Pharmaceutical
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Oil-Rite Corp.
Description: 1/4" OD Nylon Tubing HP (High Pressure) With .050" Wall Thickness.
- Outside Diameter / Size: 0.25 inch
- Wall Thickness: 0.05 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Total Plastics, Inc.
Description: Natural and Black Our Nylon tubing is high quality pressure tubing, available in five formulations and a wide range of sizes. Used for applications that require toughness, resilience, a small bend radius and high burst strength. Nylon pressure tubing
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.079 to 0.375 inch
- Pressure Rating: 750 to 2,500 psi
- Application: Chemical, Food Processing / Beverage, General Purpose
-
Supplier: Cole-Parmer
Description: Pump Tubing
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: Pump Tubing
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: Pump Tubing
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: Pump Tubing
- Type: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: Clear Tygon® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid
- Outside Diameter / Size: 0.1875 to 1.375 inch
- Maximum Inside Diameter / Size: 0.0625 to 1 inch
- Wall Thickness: 0.0625 to 0.1875 inch
- Color / Clarity: Clear
-
Supplier: U.S. Plastic Corporation
Description: Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 25'.
- Outside Diameter / Size: 1.375 inch
- Maximum Inside Diameter / Size: 1 inch
- Application: High Purity
- Type: Plastic Tubing
-
Supplier: FIPA Inc.
Description: High flexibility enables small bending curve to build compact tubing systems Suitable for air and tap water Cut marks at 500 mm intervals facilitate installation
- Outside Diameter / Size: 0.1181103 to 0.6299216 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.4330711 inch
- Pressure Rating: 420.6 psi
- Minimum Bend Radius: 0.3149608 to 2.362206 inch
-
Supplier: FIPA Inc.
Description: Unpressurized and low-pressure applications with concurrent pivoting motions and oscillations High flexibility enables sharp turning radii for compact tubing systems FDA approval for aqueous foods Extremely resistant to acids and bases Color transparent
- Outside Diameter / Size: 0.1574804 to 0.4724412 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.3543309 inch
- Pressure Rating: 0 to 14.5 psi
- Minimum Bend Radius: 0.1968505 to 1.3779535 inch
-
Supplier: FIPA Inc.
Description: High flexibility enables small bending curve to build compact tubing systems Suitable for air and tap water Cut marks at 500 mm intervals facilitate installation High chemical and mechanical resistance Very high oil resistance
- Outside Diameter / Size: 0.1181103 to 0.4724412 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.3543309 inch
- Pressure Rating: 420.6 psi
- Minimum Bend Radius: 0.3149608 to 1.181103 inch
-
Supplier: Oil-Rite Corp.
Description: This is a semi-transparent nylon tubing suitable for use with Hydracision®. It is flexible enough to accommodate longer bends with some rigidity to prevent saging. The wall thickness is .050" and the tubing is rated to a pressure of 625 psi at 73° F. It achieves a leak tight
- Outside Diameter / Size: 0.25 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Watts
Description: in. hose connection, 1/4 in. gauge, strainer, gauge port, quick disconnect for plastic tubing and mounting kit. Series P60 is compact and lightweight with a high flow capacity. It is also suitable for deionized water applications. Maximum Working Pressure: 300psi (20.7
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 30' (9.1 m), 1/16" high-pressure tubing, (0.062", 1.6 mm) OD x {0.020", 0.5 mm) ID, for system connections post-pump Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon
- Outside Diameter / Size: 0.06299216 inch
- Maximum Inside Diameter / Size: 0.01968505 inch
- Type: Plastic Tubing
-
Supplier: Beswick Engineering Co., Inc.
Description: High pressure Nylon tubing for use with compression fittings. Max Pressure Rating: @ 75F: 420psig @ 150F: 250psig Features MNT-1018 compatible with 1/8†Beswick compression fitting series MCB-1018 and MCN-1018 Beswick nylon tubing is sold in rolls of 100ft.
- Features: Nylon / Polyamide
- Type: Plastic Tubing
-
Supplier: Pexco
Description: pressure) Lubricants Vacuum lines Fuel lines General chemicals Air-logic Oil lines Gases Applications Commercial Misting Misting/cooling tubing systems Variety of tubing colors and sizes available Custom tubing colors/sizes upon request Commercial Fogging High
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.065 to 0.32 inch
- Wall Thickness: 0.03 to 0.09 inch
- Pressure Rating: 2,000 to 2,800 psi
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, 1/16" OD x 0.030" ID x 30', high-pressure tubing, rated to 3,000 psi, green Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon FEP tubing — recommended
- Outside Diameter / Size: 0.12598432 inch
- Maximum Inside Diameter / Size: 0.02 inch
- Type: Plastic Tubing
- Features: Polyketones (PEEK, PEK, PEKK)
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, 1.6 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options Silicone tubing — recommended when
- Maximum Inside Diameter / Size: 0.06299216 inch
- Wall Thickness: 0.03149608 inch
- Type: Plastic Tubing
- Features: Tygon
-
Supplier: DME Company
Description: • Good All-PurposeTubing • Extremely Low Cost • Many Plant Uses • High Burst Pressure & Temperature • More flexible than standard nylon • Bends tighter without kinking
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.085 to 0.438 inch
- Pressure Rating: 500 to 1,000 psi
- Temperature Range: -60 to 250 F
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 15' (4.6 m), 1/8" medium-pressure tubing, (0.125", 3.2 mm) OD x (0.062", 1.6 mm) ID, for pre-pump buffer inlet lines to the pumpheads Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in
- Outside Diameter / Size: 0.12598432 inch
- Maximum Inside Diameter / Size: 0.02362206 inch
- Features: PTFE
- Type: Plastic Tubing
-
Supplier: ASCO
Description: tubing. Features: Numatrol™ polyurethane tubing offers superior performance to other plastic tubing with regard to kink resistance. Low temperature flexibility, higher working pressures, and resistance to ambient ozone oil, grease, fuels and most chemicals.
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.0625 inch
- Wall Thickness: 0.015 inch
- Pressure Rating: 135 psi
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91052 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating 1/8 inch OD tubes, this valve is
- Pressure Rating: 0.029 psi
- Media: Air, Water
- Valve Type: Check Valves
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: This is a tough, heat-resistant tubing, ideal for the transfer of hot liquids or gases. It is recommended for low pressure systems and uses where higher temperatures and pressures are encountered. It has good compatibility with acids and alkalis.
- Outside Diameter / Size: 0.25 to 2 inch
- Maximum Inside Diameter / Size: 1.75 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 272 psi
-
Supplier: U.S. Plastic Corporation
Description: This .250" ID x 3/8" OD with 1/16" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing
-
Supplier: U.S. Plastic Corporation
Description: This .170" ID x 1/4" OD with .040" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes. Ideal for high pressure applications with excellent chemical
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: 41 to 176 F
- Features: Coiled / Spiral, Other
- Application: Medical / Pharmaceutical
-
Supplier: New England Tubing Technologies
Description: New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
- Color / Clarity: Translucent
-
Supplier: NIBCO INC.
Description: PEX tubing in spool, coil or stick for a wide range of residential and commercial plumbing applications, including potable water systems. Pressure/temperature rating 160 psi at 73°F, Pressure/temperature rating 100 psi at 180°F, Pressure/temperature rating 80 psi at 200°F
- Maximum Inside Diameter / Size: 0.5 to 1 inch
- Wall Thickness: 0.07 to 0.146 inch
- Pressure Rating: 100 psi
- Design Units: English
-
Supplier: IDEX Health & Science
Description: Biocompatible, PEEK Tubing is optimized for use in high-pressure applications. Its distinct materials make it inert to most solvents and give it a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding
- Outside Diameter / Size: 0.0625 inch
- Maximum Inside Diameter / Size: 0.01968505 inch
- Pressure Rating: 6,000 psi
- Type: Plastic Tubing
-
Supplier: IDEX Health & Science
Description: Biocompatible, PEEK Tubing is optimized for use in high-pressure applications. Its distinct materials make it inert to most solvents and give it a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding
- Outside Diameter / Size: 0.03125 inch
- Maximum Inside Diameter / Size: 0.0068897675 inch
- Pressure Rating: 5,000 psi
- Type: Plastic Tubing
Find Suppliers by Category Top
Featured Products Top
-
tubing for high pressure applications New England Tubing manufactures high pressure tubing to meet the exacting requirements of the medical industry. Using state of the art extrusion, reinforcement, and (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Specialty Tubing We custom manufacture unique tubing such as High Pressure Tubing and Extruded Parallel Tubing. What We Make: eTubing® Wires in the (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Products has been leading the US high pressure thermoplastic hose market since 1959. Their state of the art productions facility provides high quality, reliable hydraulic hose products; as well as specially engineered and value add products such as the Piranhaflex Plus, with its (read more)
Browse Plastic Tubing Datasheets for Kuriyama of America, Inc. -
. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure. Silcon may be low pressure steam sterilized in-line or autoclaved at up to 250°F in a normal autoclaving cycle. However, if exposed to repeated steam (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
, polypropylene, and polyethylene, among others. Rubber tubing and plastic hose styles are available in unreinforced tubing, corrugated or convoluted tubing, and braid-reinforced hose for extra strength and pressure capabilities. Our silicone manufacturing areas include separate clean rooms for producing platinum and peroxide silicone for tubing and hose, as well as molded products. (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking Applications (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. PFA is both EtO and autoclave sterilizable. Alternatively, HDPE offers both good adhesion and lubricity, and can be Gamma sterilized. Pebax® has high material strength and is good for high-pressure applications. NETT has the capability to line our custom tubing with FEP, ETFE, PFA (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
service temperatures. PFA is both EtO and autoclave sterilizable. Alternatively, HDPE offers both good adhesion and lubricity, and can be Gamma sterilized. Pebax® has high material strength and is good for high-pressure applications. NETT has the capability to line our custom tubing with (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Pexco's High-Pressure Nylon Tubing offers a variety of benefits including flexibility, durability, and chemical resistance, making it a popular choice for a wide range of industrial and medical applications. Benefits include: 1. Wear and tear resistance 2. Flexible 3. Easy to install Watch the video or request a quote! (read more)
Browse Tubing Datasheets for Pexco
More Information Top
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Multi-line_and_Progressive.PDF
The QLS family includes pumps available with or without a mounted SSV metering devices (valves) and are made for the standard high pressure plastic tubing .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_102/QLS_pumps.pdf
The QLS family includes pumps available with or without a mounted SSV metering devices (valves) and are made for the standard high pressure plastic tubing .
-
HEAVY AND THERMAL OIL RECOVERY PRODUCTION MECHANISMS
The pressure ports are connected using high pressure plastic tubing (EFTE) to a 12 port multiplexer (Scannivalve 12L8- 175), that leads to a central pressure transducer (Scannivalve).
-
HEAVY AND THERMAL OIL RECOVERY PRODUCTION MECHANISMS
The pressure ports are connected using high pressure plastic tubing (EFTE) to a 12 port multiplexer (Scannivalve 12L8-175), which leads to a central pressure transducer (Scannivalve).
-
Correlation of hole size in support windows with calculated yield strengths
The pressure inside the apparatus was monitored using a pressure transducer (OmegaModel PX181- 5OOG5V)attachedto theinletlinewith a 114"O.D. piece of high pressure plastic tubing .
-
University/NETL Student Partnership Program
One end of the reference chamber is connected to a carbon dioxide tank and regulator, via a 1/8 – inch high pressure plastic tube and appropriate fittings.
-
Influence of mist pH and acid anion on cation efflux from pinto bean foliage
Liquid was delivered to the nozzles in high pressure plastic tubing from stainless steel tanks pressurized to 27.6 Pa, and all fittings were stainless steel.
-
Vacuum‐Aspiration Of Uterine Contents In Legal Abortion And Allied Conditions
The suction tube is connected to a glass bottle by a transparent, high - pressure plastic tube .
-
Apparatus and Techniques for Static Triaxial Testing of Ballast
The connections from the control panel to the reservoirs and the triaxial cell are made of high - pressure plastic tubing .
-
AIAA Journal > Electrostatic probe measurements in solid- propellant rocket exhausts
In order to insulate the probe structure effectively from the ground, the coolant is supplied through several feet of high - pressure plastic tubing .
Indicates content that may require registration and/or purchase.