Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weiss Technik North America, Inc.
Description: coating Test chamber door is hinged on the left for the whole cross section of test space Test chamber door has optimum pressure when closed Maintenance-friendly position The entire power electronics is located in a switch cabinet at the right side wall of
- Temperature Control: Cooling
- Configuration: Reach-In
-
Description: AST (Highly Accelerated Stress Test) is a type of test that is used to evaluate the reliability of electronic components and other materials under high temperatures and humidity. A HAST test chamber is a device that provides controlled conditions of high
- Chamber Capacity: 1.5185302626020651 to 8.828664317453867 cubic feet
- Temperature Range: 100 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 70 to 100 % RH
-
Supplier: Weiss Technik North America, Inc.
Description: The SWT Spray & Splash testing equipment is for testing the protection of housings against water penetration. The SWT tests in accordance to DIN VDE 0470 T1, EN 60529 and for protection code testing (IP-Code). The SWT has a test timer, this allows for the test cycle to be
-
-
Supplier: Weiss Technik North America, Inc.
Description: of our basic systems can be added for testing Lithium-Ion energy storage: Temperature and climate test chambers Climate test chambers Stress screening test chambers Emission test chambers Vibration test chambers Temperature shock
- Features: Alarm(s)
- Configuration: Walk-In
-
Description: HAST test is generally called pressure cooker cooking test or saturated steam test. The most important thing is to test the test object under severe temperature, humidity (70%~100%RH) [saturated water vapor] and pressure environment. The product is
- Chamber Capacity: 1.2360130044435413 to 2.295452722538005 cubic feet
- Temperature Range: 142.99999999999997 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 70 to 100 % RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product usage: Temperature Shock Chambers can test the material’s chemical change or physics change by expansion and contraction in high and low temperature environment within short time. This type climatic environmental shcok test chamber is application to metal,
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Weiss Technik North America, Inc.
Description: Weiss Techniks’ EA (temperature/altitude) and EAH (temperature/altitude/humidity) chambers are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy
- Features: Alarm(s), Chart Recorder, Shelves
- Temperature Control: Cooling
-
Description: JESD22-A101 PCT Pressure Accelerate Environmental Aging Test Chamber is mainly used to test the performance of products in storage, transportation and use under high temperature, high temperature, high humidity and pressure climate. It is
- Chamber Capacity: 1.5185302626020651 to 8.828664317453867 cubic feet
- Temperature Range: 100 to 142.99999999999997 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 100 % RH
-
Description: 100%R. H. Steam Humidity Saturated Pct Pressure Cooker Test Chamber is mainly used to test the physical and other related properties of electrical, electronic products, components, parts, metal materials and their magnetic materials under the simulated climate conditions
- Chamber Capacity: 1.5185302626020651 to 8.828664317453867 cubic feet
- Temperature Range: 100 to 135 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 100 % RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Product introduction Ozone Resistance Test Chamber is a one kind of environmental test chamber. main for rubber products to test the change degree of cracking or other properties in climatic natural ozone environment. 2. Main function Ozone Resistance
- Temperature Range: 10 to 60 C
- Configuration: Floor Mount
- Features: Programmable
- Parameters: Temperature
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
-
Supplier: Haida International Equipment Co., Ltd.
Description: LED lights Thermal Shock Test Chamber Product Introduction: LED lights Thermal Shock Test Chamber is used to test led solar lights, garden lights, buried lights, tunnel lights, car lights, fountain lights, the display ...etc LED lights series in an instant and
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
-
Supplier: Haida International Equipment Co., Ltd.
Description: failure protection, alarm, record test curve, emergency stop, display test time Circulated cooling water: pressure: 0.2~0.4MPa, temperature: ≤30℃ Standard configuration: indication lamp of test chamber, time meter, test hole for wire routing, 6pcs castor,
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Description: ESPEC can provide custom-built chambers for simultaneous testing of temperature and low-pressure altitude conditions. Two common applications are: Testing of avionics or other aerospace equipment to simulate actual conditions it might experience, and simulation of high-altitude
- Temperature Range: -70 to 170 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: ASTM International
Description: high pressure and two-component, low pressure formulations of open-cell and closed-cell SPF insulation. 1.4 VOCs that can be sampled and analyzed by this test method generally include organic blowing agents such as 1,1,1,3,3-pentafluoropropane, formaldehyde and other
-
Supplier: Cincinnati Sub-Zero Products
Description: High temperature ramp rates at >90 degrees C per minute for increased thermal stresses to speed precipitation. Low LN2 and power consumption in total for a given screen dramatically decreases operating costs. Pressure gauges allow operating pressures to be continuously
- Chamber Capacity: 22.749999999999996 cubic feet
- Temperature Range: -100 to 200 C
- Features: Alarm(s), Data Logger, Other, Programmable, Windows
- Temperature Control: Cooling, Heating
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental
- Maximum Discharge Pressure: -14 to 3,000 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental
- Maximum Discharge Pressure: -14 to 3,000 psi
- Features: Other
-
Supplier: CiMa-Pak Corporation
Description: A very large heavy duty swing lid vacuum chamber for high levels of continuous production for larger items. • Stainless steel machine • Auto weight protector, will detect when moist and fluid products start to boil when under vacuum and will stop the vacuum cycle automatically. This
- Machine Type: Vacuum Chamber Machines
-
Supplier: Parameter Generation & Control, Inc.
Description: high grade, thin film temperature compensated RH/temperature sensor/transmitter which allows for very convenient, low cost calibrations. Safety devices including over-temperature safety switch, high and low refrigeration pressure switch and low water cutoff. Three
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC 204 HP Phoenix® - High-pressure DSC Numerous physical processes and chemical reactions are influenced by the surrounding gas pressure. In practise it is therefore often necessary to conduct DSC measurements under an increased pressure. With the
- Temperature Range: -150 to 600 C
- User Interface: Analog Front Panel
- Remote Interface: Computer Interface
- Features: Cooling Available
-
Supplier: Viatran
Description: Viatran's 346 pressure sensor is an electronic pressure transmitter designed to accurately measure barometric pressure to within 0.01 inHgA. The 346 measures pressures over standard ranges of 25 inHgA to 32 inHgA. The 346 pressure transducer meets the requirements
- Working Pressure Range: 12.28 to 15.7184 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Signal Output: Analog Current
-
Supplier: SAE International
Description: This research compares the spray development and combustion characteristics of jet propellant 8 (JP-8) and iso-paraffinic kerosene (IPK) through a range of diesel engine in-cylinder operating conditions. Non-reacting spray experiments were performed in a constant-pressure flow chamber
-
Supplier: SAE International
Description: are related to the turbocharger operation, and which may radiate from the high-pressure side from the compressor outlet to the charge air cooler. Medium frequencies may be controlled with the use of different typologies of resonators, but these are not so effective for relatively
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The flow path of the inlet is devided downstream the first chamber into two subsequent chambers, which have to be operated separately. The function is similar to two single valves assembled in line with a redirection of a flow path. One of the outgoing chamber can be designed as
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 3
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental
- Maximum Discharge Pressure: -14 to 1,500 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental
- Maximum Discharge Pressure: -6 to 6 psi
- Features: Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Both chambers are operated simultaneously to increase reliability. The function is similar to two single valves assembled in line. The outgoing chamber can be designed as a direct acting valve on request. The valve will close completely in case of low pressure, because a minimum
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: ASTM International
Description: This is achieved by using the pressure plate test apparatus. This technique was originally developed to study soil moisture content and eventually had been adapted to building construction materials. 1.2 At higher RH levels (≈ 95 to 100% RH) of the sorption isotherm (see Test
-
Supplier: SAE International
Description: Turbulent Jet Ignition is an advanced spark-initiated pre-chamber combustion system for otherwise standard spark ignition engines. Combustion in the main chamber is initiated by jets of partially combusted (reacting) pre-chamber products which provide a high energy
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized pressure
- Working Pressure Range: 0.00906480245982479 to 0.362592098392993 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
Find Suppliers by Category Top
Featured Products Top
-
parts; and evaluating the product's sealing performance, pressure resistance, and airtightness. The PCT test is a saturated (100% humidity) accelerated humidity test, primarily simulating the high temperature, high temperature and high humidity, and pressure (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
, the air pressure inside the chamber is reduced and combined with a temperature control system to simulate low-pressure and low-temperature (or high-temperature) combined environments found in high-altitude regions, effectively reproducing atmospheric conditions at different altitudes. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
By reducing the internal pressure of the chamber through a vacuum system, combined with a temperature control system, the equipment can simulate the combined low-pressure and low-temperature (or high-temperature) environment of plateau regions, effectively reproducing atmospheric conditions at (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
? Chamber: SUS304 stainless steel is recommended; it is corrosion-resistant and easy to clean. ? Door Seal: Silicone material is resistant to high temperature and pressure to prevent moisture leakage after long-term use. ? Sealing Ring: Double-layer sealing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers
HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100°C and increasing the pressure, simulation of normal humidity tests can be made while maintaining the same failure mechanisms. Tests can (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
system’s efficiency and longevity. Pressure management in cooling systems is particularly crucial. Water pressure that is too high or too low can create performance issues that may lead to system shutdowns. These interruptions not only delay testing but can also compromise test results by creating (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
survivability and performance is conducted within a Thermal Vacuum Chamber (TVAC). As a cornerstone of space qualification, TVAC testing subjects aerospace products to the dual extremes of deep space: a high vacuum and severe thermal cycles. This process is not (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Sizes: benchtop to large field-constructed test chambers from 1ft to 40ft+ Thermal vacuum chambers may be cylindrical, cube/rectangular or D-shaped Working pressure levels of <1E-06 Torr (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
People count on your products to be safe and reliable. Cincinnati Sub-Zero (CSZ) environmental chambers can aid reliability testing by subjecting products to environmental extremes like temperature, humidity, altitude, vibration, and more. CSZ has been assisting manufacturing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
4500lx strong light, used for strong light damage tests, either alone or as a two-in-one integrated machine. 3. High and Low Temperature Humidity Stability Box (Comprehensive) Can be used for freeze-thaw, low-temperature retention, and accelerated damage tests. 4. Walk-In Pharmaceutical Stability Laboratory Used for large-scale samples, pilot production, and batch retention. (read more)
Browse Stability Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Study on Deepwater Submerged Pump Skid for Installation of Suction Piles
Its basic reliability has been successfully verified by high pressure chamber test , locking and unlocking test and hydraulic performance test.
-
Transverse Fatigue Crack Growth Or Graphite/Epoxy Composites In High Pressure Seawater
Load sensing clevis pin mounted in the high pressure test chamber .
-
Meeting the Challenge of Potential Deepwater Spills: Cooperative Research Effort Between Industry and Government
Dr. Masutani’s portion focuses on the use of both an atmospheric and high pressure test chamber to study: 1) oil droplet formation and size distribution, and 2) the effect of oil films on gas bubble behavior and natural gas hy- drate formation …
-
Qualification Testing of Large Bore, HP Tubing Retrievable Safety Valves for Gas Wells
Figure 6: TRSSSV being lowered in high pressure test chamber after slam test at SwRI .
-
Transverse Fatigue Crack Growth In a Graphite/Epoxy Composite Subjected to Combined Hydrostatic And Axial Loading
Schematic of high pressure test chamber and load sensing clevis pin.
-
Drill pipe protector development
A lower cost high pressure test chamber , based on ASTM E-1068, was fabricated for the laboratory static tests.
-
Multi-property characterization chamber for geophysical-hydrological investigations of hydrate bearing sediments.
This study introduces a newly developed high pressure testing chamber , i.e., multi-property characterization chamber (MPCC), that allows simultaneous investigation of a series of fundamental properties of HBS, including small-strain stiffness (i.e., P- and S-waves), shear strength, large …
-
Effects of Formation Compressive Strength on Perforator Performance
HIGH PRESSURE TEST CHAMBER .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50551/44616076-MIT.pdf?sequence=2
A high pressure test chamber .
-
United States Department of Energy, Nevada Operations Office, completion report Operation KLAXON, Fiscal Year 1993
high pressure test chamber for fiber-optic .
Indicates content that may require registration and/or purchase.