Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABSOPULSE Electronics Ltd.
Description: Operation up to 85ºC No optocouplers, no electrolytics Rugged, railway quality Cooling by conduction/convection (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, railway quality
- DC Input Voltage: 43 to 154 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 300 watts
- Features: DC/DC Converter, Switching
-
Supplier: Abbott Technologies, Inc.
Description: Low Voltage DC-DC Power Converter for Railway Applications Nominal 74VDC INPUT Wide DC Input High Reliability Rugged Construction Wide Temperature Range
- DC Input Voltage: 50 to 80 volts
- DC Output Voltage: 13.6 volts
- DC Output Current: 14 amps
- Number of Outputs: 1 #
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 34 to 75 volts
- DC Output Voltage: 0.25 to 62 volts
- DC Output Current: 114 amps
- DC Output Power: 450.00000000000006 watts
-
-
Supplier: VPT, Inc.
Description: Building on a proven hybrid converter design heritage, the HTD Series of high temperature DC-DC converters is specifically designed for harsh and extreme temperature environments including downhole oil and gas, MWD/LWD and wireline logging tools, aircraft engine
- DC Input Voltage: 7 to 20 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 0 to 300 amps
- DC Output Power: 1.5 watts
-
Supplier: VPT, Inc.
Description: The DVCH Series of DC-DC converters delivers just 1.5 watts in the most efficient, small-size package available today for use in critical-reliability applications. The extra-wide input voltage range, very low output noise, and high reliability ensures the
- DC Input Voltage: 12 to 50 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 0 to 0.24 amps
- DC Output Power: 1.5 watts
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to
- DC Input Voltage: 24 volts
- DC Output Voltage: 50 to 100 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: VPT, Inc.
Description: The SGRBX Series is a box solution that contains four SGRB Series DC-DC converters. The individual SGRB slices are configured within the box framework to deliver up to 1600 watts of output power. Customers may select different SGRB Series units to be paralleled inside of the box
- DC Input Voltage: 98 to 141 volts
- DC Output Voltage: 28 volts
- DC Output Power: 1,600 watts
- Features: DC/DC Converter
-
Supplier: ABSOPULSE Electronics Ltd.
Description: No optocouplers, low component count Cooling by convection only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, industrial quality DC/DC converter is designed
- DC Input Voltage: 42 to 125 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 1,000.0000000000001 watts
- Number of Outputs: 1 to 2 #
-
Supplier: Analytic Systems
Description: The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 #
-
Supplier: SEC America, LLC
Description: The ST 240 DC-DC converter interfaces between 24 Volt DC battery or vehicular sources and communications equipment that is designed to operate from 12 VDC electrical sources. This converter furnishes harmonic and noise free pure DC power, which makes it
- DC Input Voltage: 24 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 10 amps
- Number of Outputs: 1 #
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic
- Features: DC/DC Converter
-
Supplier: GAIA Converter
Description: The MGDM-75 high input series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed switching topology at 500 KHz providing wide input range,
- Output Voltage (Volt): 3.3 to 28 volts
- Input Voltage (VIN): 155 to 480 volts
- Output Current (IOUT): 0.06 to 15 amps
- Output Power: 74.99999999999963 watts
-
Supplier: Analytic Systems
Description: The RWD 200 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. A built‐in output separation diode allows for redundant operation. It is a mature product with a track‐record in numerous applications. This
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Power: 200 watts
- Number of Outputs: 1 #
-
Supplier: SEC America, LLC
Description: Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses
- DC Input Voltage: 22 to 29 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 50 amps
- Number of Outputs: 1 #
-
Supplier: SEC America, LLC
Description: Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts
- DC Input Voltage: 11 to 15 volts
- DC Output Voltage: 48 volts
- DC Output Current: 0 to 25 amps
- Number of Outputs: 1 #
-
Supplier: Infineon Technologies AG
Description: Potential Applications Server and storage Artificial Intelligence (AI) Datacom Telecom High-end consumer Applications 48 V intermediate bus converter (IBC) Body electronics and power distribution Data center and AI data center solutions Edge computing Telecommunication infrastructure
- DC Input Voltage: 4.25 to 16 volts
- DC Output Current: 90 amps
- Features: DC/DC Converter
-
Supplier: PREMIUM S.A.
Description: The CKR-2000 series is designed for applications where a high degree of reliability is required. It consists of modular DC/DC converters that allow a set of up to 8 modules of 240W or 280W installed in a subrack of 19″. It can be configured according to needs of
- DC Input Voltage: 48 to 110 volts
- DC Output Voltage: 12 to 48 volts
- Number of Outputs: 1 #
- Features: Hot Swappable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PWM CONTROLLER, HIGH-RELIABILITY Product overview: SG1846F from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
- Operating Temperature: -55 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0, HIGH-RELIABILITY ISOLATED SWI Product overview: SG2843DM-TR from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
- Operating Temperature: -25 C
- Features: Other
-
Supplier: PREMIUM S.A.
Description: he CRS-500 are high power DC/DC converters for industrial environments which require the highest performance and reliability. All models are also offered to fit in railway applications that need to comply with the EN50155 standard. The CRS-500 are single output
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 24 to 110 volts
- Number of Outputs: 1 #
- Features: Adjustable Voltage
-
Supplier: Infineon Technologies AG
Description: Optimized package for automotive use Automotive AEC-Q100 Rev H Grade 1 Benefits Simple and Easy to use High efficiency by EV board net link Minimum external components needed High frequency reduced BOM size and cost Increased system reliability Simplified fault root cause
- DC Input Voltage: 4.25 to 20 volts
- DC Output Voltage: 0.225 to 5.5 volts
- DC Output Current: 90 amps
- Features: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: and long-term reliability and robustness. It contains a low quiescent current synchronous buck gate-driver IC which is co-packed with control and synchronous MOSFETs. The package is optimized for reliability in harsh automotive environment, PCB layout, heat transfer, driver/MOSFET
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 5.5 volts
- DC Output Current: 90 amps
- Features: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: Powerline Series Designed for high reliability. Space Saving Package with Industry Standard Pins 4:1 Wide Input Voltage Range Regulated Outputs 1.6 VDC Isolation Over-Current and Over-Voltage Protection Included Efficiency to 88%
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Liquid cooled Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection This rugged, liquid cooled, industrial quality DC-DC converter utilizes field-proven technology to generate the required output power. It is based on a
- DC Input Voltage: 400 to 800 volts
- DC Output Voltage: 24 volts
- DC Output Current: 80 amps
- DC Output Power: 2,000.0000000000002 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W Type: Single output Ripple: < 10,000 ppm Control
- DC Input Voltage: 11 to 32 volts
- DC Input Current: 3 to 12 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.015 to 2 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt AA series of regulated DC-to-DC supplies provide reliable general-purpose high voltage power for many applications in compact form factors. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 100 ppm Control Interface:
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.4 to 1.35 amps
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.032 to 0.48 amps
-
Supplier: Daburn Electronics & Cable
Description: Our RLPB15 Series of regulated 4:1 wide input range 15-watt single- and dual-output DC-DC converters come in a miniature 1.0” x 1.0” x 0.39” package to fit space constraints in railway applications. This series features high efficiency up to 91%, low standby power,
- DC Input Voltage: 9 to 160 volts
- DC Input Current: 0.008 to 0.012 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1.5 to 4.5 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt XS series of regulated DC-to-DC supplies provides modest high voltage power in a convenient, micro-size package. Maximum Output Voltage/Power: 0.1 kV DC/0.1 W Type: Single output Ripple: < 500 ppm (0.05 Vpp) Control Interface: Analog
- DC Input Voltage: 5 to 12 volts
- DC Input Current: 0.0016 to 0.05 amps
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0.001 amps
-
Supplier: Solid State Devices, Inc.
Description: reputation has been built upon our unsurpassed technology and quality in the areas of high density/high power and high voltage discrete semiconductors and modules.
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Operating And Storage Temperature -25 to +65°C, Standards UL1950, C22.2, Power Supplies Theses DC to DC converters are compact, rugged power supplies designed to power industrial control instrumentation devices and equipment where AC power is not convenient or accessible. With
-
Supplier: Allied Electronics, Inc.
Description: Operating And Storage Temperature -25 to +65°C, Standards UL1950, C22.2, Power Supplies Theses DC to DC converters are compact, rugged power supplies designed to power industrial control instrumentation devices and equipment where AC power is not convenient or accessible. With
-
Supplier: ABSOPULSE Electronics Ltd.
Description: DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to
- DC Input Voltage: 21 to 150 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 300 watts
- Features: DC/DC Converter, Switching
-
Supplier: Richardson RFPD
Description: The R24C2T25 series 2W isolated DC/DC converter is a versatile solution for isolated gate bias voltages, particularly for IGBTs and Si and SiC MOSFETs. This compact converter features programmable asymmetrical output voltages, ensuring precise control and performance
- Output Voltage (Volt): 25 volts
- Input Voltage (VIN): 21 to 27 volts
- Output Power: 2.5 watts
-
Supplier: Infineon Technologies AG
Description: IPOL 3 A single output high-efficiency buck regulator module with integrated inductor The TDM3883 IPOL power module with an integrated inductor is an easy-to-design, fully integrated 3 A buck converter. It offers a high-efficiency load and line regulation over a wide input
- Regulated Output Voltage (Volt): 0.5 to 5 volts
- Output Current (IOUT): 3 amps
- Output Voltage Type: Adjustable
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
XP Power DC-DC Converters – High Performance and Versatility for Critical Applications XP Power specializes in designing and manufacturing a broad range of DC-DC (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. What you need, we can design and manufacture. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The DIODES AL17050WT-7 offline buck converter offers reliable and efficient AC-DC power conversion in a small SC-74A (SOT-753) package. Operating within a broad temperature range of -40 to 105°C, this compact converter is suitable for a variety of applications (read more)
Browse AC-DC Converter Chips Datasheets for Nova Technology(HK) Co.,Ltd -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Proper Temperature Measurement and PCB Mounting for DC-DC Power Converters
Critical applications range from undersea to military ground to commercial and military avionics to deep space. DC-DC converters, point of load converters, EMI filters and other power modules are offered by various manufacturers, all claiming high reliability. The question is, how do you know what
-
VPT Series DC-DC Converters and Power Accessory Modules
The VPT series of high reliability COTS DC-DC converters and EMI filters supports the need for a low cost power solution without compromising performance and severely reducing reliability. Designed from the ground up for high reliability applications, the VPT series blends a proven design heritage
-
Selecting the Correct Level of DC-DC Converter for your Application
Most power systems for high reliability applications can be constructed from standard power modules. The typical scenario requires various DC output voltages and power levels, and is usually met with standard DC-DC converters, EMI filters and accessory modules. A modular power system can
-
Fixed Input Voltage DC/DC Converters R3 Series are to bring the Ultimate Customer Experience
When it comes to industrial power supply, the first idea in mind is excellent performance, high quality and cost-effective, which is also the intuitive impression that MORNSUN fixed input voltage DC/DC converters R1 series left on customers. Then following fixed input voltage R2 series further
-
Minimizing the Impact of Source Resistance on High-Voltage DC to DC Converters
Resistance between a low-voltage power supply and the input terminals of a DC to HV-DC converter results in not only power-loss but reduced long-term reliability in the converter. The impact of source resistance to a converter is measured using XP EMCO A-Series models. Design guidelines are given
-
Point-of-Load Power Solutions for Low Voltage Systems (HERO Power System)
VPT's High Efficiency Reliability Optimized (HERO) Power System includes a set of hybrid DC-DC converters that offer a new solution to the low voltage problem, and allow the military designer to assemble the smallest, most reliable, and most efficient system possible.
-
Designing VME Power Systems from Standard Modules
For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K
More Information Top
-
Page 4. Semiconductor parts with 815 in root number
28V Input, Single Output HYBRID- HIGH RELIABILITY DC / DC CONVERTER .
-
Page 8. Semiconductor parts with 700 in root number
28V Input, Single Output HYBRID- HIGH RELIABILITY DC / DC CONVERTER .
-
Page 12. Semiconductor parts with 005 in root number
HYBRID- HIGH RELIABILITY DC / DC CONVERTER .
-
Page 25. Semiconductor parts with 500 in root number
HYBRID- HIGH RELIABILITY DC / DC CONVERTER .
-
Page 6. Semiconductor parts with 009 in root number
28V Input, Single Output HYBRID- HIGH RELIABILITY DC / DC CONVERTER .
-
Page 2. Semiconductor parts with 281 in root number
HIGH RELIABILITY DC - DC CONVERTERS .
-
Page 3. Semiconductor parts with 812 in root number
HIGH RELIABILITY DC - DC CONVERTERS .
-
Page 9. Semiconductor parts with 502 in root number
28V Input, Single Output HYBRID- HIGH RELIABILITY DC / DC CONVERTER .
-
Page 2. Semiconductor parts with 285 in root number
HIGH RELIABILITY DC - DC CONVERTERS .
Indicates content that may require registration and/or purchase.