Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CMOSIS nv
Description: The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined global shutter pixels allowing exposure during read out and CDS operation.
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Pixel Size: 7.4 µm
- Maximum Frame Rate: 480 fps
-
Supplier: Sharp Microelectronics of the Americas
Description: High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match
- Pixel Size: 5 µm
- Optical Format: 1 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
-
Supplier: BAE Systems - Fairchild Imaging
Description: pixels. The sensor supports both Rolling Shutter and Global Shutter readout modes. The sensor has two ADC channels per row with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a single
- Horizontal Pixels: 1,920
- Vertical Pixels: 1,080
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
-
Supplier: BAE Systems - Fairchild Imaging
Description: The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Teledyne DALSA
Description: speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Photron
Description: High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 500,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
CMOS Image Sensors - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- NOM02B4-DR11GSupplier: Acme Chip Technology Co., Limited
Description: MODULE IMAGE SENSOR HIGH SPEED
-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: CMOSIS nv
Description: Designing high-speed highand resolution line-scan sensors were always in the core of AWAIBA’s development activities. Repeatedly, AWAIBA has set a bench mark in the resolution and speed sensitivity of its custom line scan sensor design. With the Dragster series of
- Pixel Size: 7 µm
- Dynamic Range: 44 dB
- Operating Temperature: 0 to 60 C
- Supply Voltage: 3.3 volt
-
Supplier: Hamamatsu Photonics Europe
Description: 1024 pixels, high-speed line rate near infrared sensor (0.95 to 1.7 μm) The G14714-1024DG is an InGaAs linear image sensor designed for foreign object detection. The CMOS chip consists of charge amplifiers, shift registers, and timing generator. Charge
- Horizontal Pixels: 1,024
- Pixel Size: 250 µm
-
Supplier: JC Cherry, Inc.
Description: High Current High Speed Interface Manual/Handler/Burn in ●Test socket for CCD and CMOS sensor. ●Customizable for various package such as BGA, LGA, PGA. ●Using our high reliable spring probes, stamping pins and socket pins. ●We manufacture test sockets for
- Voltage Rating: 100 volts
- Current Rating: 0.5 amps
- Contact Resistance: 200 milliohms
- Operating Temperature: -40 to 150 C
-
Supplier: CMOSIS nv
Description: conversion capacitance, resulting in a full well capacity of 300ke- results in outstandingly high SNR. The smaller conversion capacitance, resulting in a full well capacity of 30ke- results in very high sensitivity, ideal for high speed scanning applications or detecting
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The high speed camera PCE-HSC 1660 is suitable for simple slow motion recordings in industry and research. With the help of this camera the filming can take place with the refresh rate of 2420 images per second. This slow motion camera is distinguished by its compact design and
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 2,420 fps
- Vertical Resolution: 1,280 lines
- Resolution: 10 bits
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 1,490 fps
- Operating Temperature: 113 F
- Vertical Resolution: 1,080 lines
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 150 fps
- Operating Temperature: 113 F
- Vertical Resolution: 5,120 lines
-
Supplier: Photron
Description: from other high speed cameras provide, perhaps it is time you took a look at the SA2. Operating as fast as 86,400 frames per second at reduced resolution, the SA2's CMOS sensor is perfectly suited to provide our PIV and DIC customers with a new solution for their
- Horizontal Resolution: 256 to 2,048 lines
- Maximum Frame Rate: 86,400 fps
- Shutter Speed: 0.016699999999999982 to 0.00000269999999999892 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Photron
Description: The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image
- Horizontal Resolution: 512 to 1,024 lines
- Maximum Frame Rate: 50 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 5.9 inch
-
Supplier: Vision Research
Description: full-resolution frame rates of 800 frames-per-second (fps). Shutter speeds down to 1 microsecond and a global electronic shutter allow for crisp, sharp images with little or no image blur or motion artifacts. Take the wide view with our custom-designed 2560 x 1600 pixel
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 800 to 61,800 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 5.5 inch
-
Supplier: Photron
Description: 1,125fps, 1920x1080 full HD resolution at frame rates up to 1,500fps and recording rates up to 75,000fps at reduced resolution. The system utilizes a high performance CMOS image sensor to provide excellent light sensitivity allowing high speed recordings to
- Horizontal Resolution: 256 to 1,920 lines
- Maximum Frame Rate: 75,000 fps
- Shutter Speed: 0.016699999999999982 to 0.000002759999999998896 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Nikon Metrology
Description: than conventional models. It allows the capture of brighter images with higher S/N ratios in fluorescence observation. High-speed Live Display Due to the high-speed data readout by the CMOS image sensor and high-speed USB3.0 data
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00009999999999996 to 30 seconds
- Vertical Resolution: 2,880 lines
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: to high-speed recording. Ultra-High-Speed Continuous Recording at up to 10 Million Frames per Second The HPV-X is equipped with FTCMOS, Shimadzu's proprietary high-speed CMOS image sensor. The world's fastest sensor, it achieves
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 4,000 fps
- Width / Diameter: 5.2362233 inch
- Height: 4.9606326 inch
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Vision Research
Description: rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Vision Research
Description: The Phantom® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput ISO Color 2,000D* 2,500T* ISO Mono 6,400D* 20,000T 1280 x 800 maximum resolution Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional) 1
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 680,000 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: Teledyne FLIR IIS
Description: The award-winning Oryx 10GigE camera family allows systems designers to take advantage of the latest sensors by supporting transfer speeds of up to 10 Gbit/s enabling capture of 4K resolution, 12-bit images at over 60 FPS. Oryx features include IEEE1588 clock synchronization and
- Horizontal Resolution: 1,536 lines
- Maximum Frame Rate: 216 fps
- Quantum Efficiency: 59 %
- Width / Diameter: 2.362206 inch
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed video data rate: 50 MHz The S11105 is a CMOS linear image sensor that delivers a video data rate of 50 MHz.
- Horizontal Pixels: 512
- Pixel Size: 250 µm
-
Supplier: PixeLINK
Description: demanding machine vision applications. Full field-of-view images can be decimated for high-speed transmission. The CMOS sensor architecture provides excellent anti-blooming capability.
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: BAE Systems - Fairchild Imaging
Description: Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity,
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 90 to 197 fps
- Width / Diameter: 3.45 inch
- Height: 3.45 inch
-
Supplier: PixeLINK
Description: demanding machine vision applications. Full field-of-view images can be decimated for high-speed transmission. The CMOS sensor architecture provides excellent anti-blooming capability.
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: Hamamatsu Photonics Europe
Description: The ORCA®-spark is a high-sensitivity digital CMOS camera using a 2.3 megapixel CMOS sensor. It has global shutter to achieve a high-speed readout of approx. 65 frames/s, making it ideal for imaging fast moving objects. The ORCA-spark also delivers readout
- Features: CMOS
-
Supplier: Cirrus Logic, Inc.
Description: The WM8235 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 23MSPS. The device has nine analog signal processing channels each of which contains reset
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: The WM8233 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS. The device has six analog signal processing channels each of which contains reset
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
Find Suppliers by Category Top
Featured Products Top
-
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
Borne out of decades of experience in fluorescent imaging for research, whole slide scanning for pathology, and robust, high performing detectors for medical imaging, MoxiePlex is the bold new entry into world of spatial proteomics. Hamamatsu’s vision is to bring the power of multiplex (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
. Powered by Teledyne’s multiline CMOS image sensors, AxCIS delivers superior image quality with up to a 60 kHz x 3-line rate of native RGB colors, at a pixel size of 28 µm or 900 dpi resolution, so that defects can be detected with (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
High-Speed Thermography Infrared camera systems allow thermographic precision at highest speeds Snapshot detectors and complementary components provide for highest (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
industrial manipulators, ensuring precise motion control and real-time data feedback. 2.Material Handling Systems: Supports high-speed conveyor systems, rotating cranes, and automated sorting equipment, maintaining uninterrupted communication for sensor data and control commands (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
processes and rapid temperature changes in a range of (-10 … 1,700) °C (optionally up to 3,000 °C) can be examined. In the high-speed mode (binning) thermographic images can be captured in full frame mode at up to 1,600 Hz. Brilliant image quality with interchangeable (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
Conduct Research Top
-
CMOS Cameras Rise to Speed Challenge
-intensified cameras that use CCD sensors are still required. There are several inherent advantages CMOS sensors offer over traditional CCD sensors in high-speed imaging. Firstly, high-speed imaging requires high frame-rates. This necessitates short exposure times and strong illumination, which can cause blooming
-
Case Study: Deep Learning and High-Speed Cameras Help Track Large Collectives of Unmarked Animals
Learn how our 10GigE camera with 20MP CMOS sensor helped a deep learning -based imaging system understand collective movement patterns of unmarked animals. The idtracker.ai tool tracked a large collective of up to 100 juvenile zebrafish with 99.9% accuracy. idtracker.ai is a tool designed
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
as fab shells fill up Canon plans new materials plant to support ramp in 193-nm scanners Photobit adds electronic shutter to CMOS image sensor Intel backs away from CDMA chip market Marvell's 2Q sales jump 91% LinkUp forges partnership with Arm TI completes Burr-Brown purchase to strengthen analog
More Information Top
-
A high speed 1000 fps CMOS image sensor with low noise global shutter pixels
Abstract A low read noise 8T global shutter pixel for high speed CMOS image sensor is proposed in this paper.
-
A low-power column-parallel ADC for high-speed CMOS image sensor
A 10-bit column-parallel cyclic ADC for high speed CMOS image sensor was designed and implemented in a 0.18μm CMOS image sensor process.
-
High-speed CMOS image sensor for high-throughput lensless microfluidic imaging system
System architecture simulation results comparison for (a) single-frame super-resolution algorithm and (b) multi-frame super- resolution algorithm when integrate with high speed CMOS image sensor .
-
Image lag optimization of four-transistor pixel for high speed CMOS image
The optimizing design effectively improves the charge transfer characteristics of large size 4T pixel and the performance of high speed CMOS image sensor .
-
High speed column-parallel CDS/ADC circuit with nonlinearity compensation for CMOS image sensors
The proposed CDS and ADC circuit used for high speed CMOS image sensor with 640×480 pixel array is designed by Chartered 0.18 μm process.
-
A 10-bit column-parallel cyclic ADC for high-speed CMOS image sensors
A 10-bit column-parallel cyclic ADC for a high speed CMOS image sensor was designed and implemented in a 0.13 m CMOS image sensor process.
-
A prototype high-speed CMOS image sensor with
10,000,000 fps burst-frame rate and 10,000 fps continuous-frame rate
Guy Meynants “ High speed CMOS image sensor architectures,” ISSCC Forum, F4, (2010) 5.
-
A 12-bit compact column-parallel SAR ADC with dynamic power control technique for high-speed CMOS image sensors
High speed CMOS image sensors (CIS) find many appli- cations in motion capture, crash testing, machine vision and scientific researchŒ1 .
-
A block-parallel ADC with digital noise cancelling for 3-D stacked CMOS image sensor
Fixed pattern noise (FPN) does not change with time, and causes fixed distortion pattern on the image, hence FPN correction is especially challenging in the high speed CMOS image sensor .
-
Page 6. Semiconductor parts with 130 in root number
1.3MPxl High Speed CMOS Image Sensor .
Indicates content that may require registration and/or purchase.