-
Supplier: Dapra Corporation
Description: Pneumatic grinding spindles with oil-free vane motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, assure excellent grinding and milling patterns Very accurate concentric running Low noise level The patented oil-free
-
Supplier: Mannesman Demag
Description: Oilfree, nearly no wear Spindle floating support conserves inserted tools Compensation of unbalanced mass Precision bearings with steel balls Resistant to remaining cooling fluids Maximum speed at small design High true running accuracy for long continous operations Powerful
- Rated Free Speed (output): 35,000 to 100,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: Colonial Tool Group Inc.
Description: Motorized spindles require less space since they have a direct-drive built in. From the slim shape of a simple surface grinding spindle to the robustness and complexity of a cylinder boring spindle, Colonial has designed and built a full spectrum of motorized
- Application: Boring, Grinding
- Drive: Direct / Shaft Drive, Motorized
-
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Competitive priced standard spindles due to modular system Special solutions developed in close cooperation with the customers Reliable components of brand name products; including the use of GMN high precision ball bearings High availability of spare parts Competent service by
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: ABTech, Inc.
Description: ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning,
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
-
Supplier: ABTech, Inc.
Description: ABTech’s precision mechanical spindles address the high-speed motion needs for different weight and part size. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
- Application: Grinding
-
Supplier: Precision Surfacing Solutions
Description: cleaning operations and with no additional cost for lapping waste disposal. The three basic models of Lapmaster fine grinding systems incorporate high power variable speed drives for the fine grinding wheel. Models 850 & 1200 include variable speed drives for the
- Rotary Speed: 0 to 150 rpm
- Power: 4.95881542414043 to 10.0516528867711 HP
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Features: Disc Sander, Floor Mounted / Stationary (Machine Tools), Multiple Heads / Spindles, Sander
-
Supplier: Precision Surfacing Solutions
Description: slides of the machine are made from cast iron high stock removal rates achievable efficient vibration damping high thermal stability water-cooled spindles and spindle drives different rotary speeds and power levels available stable temperature during
- Rotary Speed: 3,200 to 16,000 rpm
- Power: 14.742424233931 to 49.5881542414043 HP
- Applications / Materials Abraded: Aerospace, Metals / Metalworking
- Automation: Automatic / Indexing, PLC
-
Supplier: ABTech, Inc.
Description: ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning,
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: Schütte North America
Description: base and spindle housing are made of a cast mineral compound with impeccable credentials in system damping and thermostability. The outstanding vibration damping properties are the basis for improved surface fi nishes and extended tool life. The high-precision spindle drum is
- Rotary Speed: 335 to 3,000 rpm
- Surface / Linear Speed: 82.020997375328 ft/min
- Power: 37.526170777279 HP
- Automation: Automatic / Indexing, CNC
-
Supplier: Schütte North America
Description: base and spindle housing are made of a cast mineral compound with impeccable credentials in system damping and thermostability. The outstanding vibration damping properties are the basis for improved surface fi nishes and extended tool life. The high-precision spindle drum is
- Rotary Speed: 560 to 4,000 rpm
- Surface / Linear Speed: 82.020997375328 ft/min
- Power: 37.526170777279 HP
- Automation: Automatic / Indexing, CNC
-
Supplier: CS UNITEC
Description: wood and rigid plastic. Balanced straight-line handling, high torque and electronic speed control enable the PTX to easily produce matte, satin and other decorative surfaces up to a mirror finish. Besides fine finishing, the PTX is ideal for coarse grinding to remove welds, deep
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Precision Surfacing Solutions
Description: Features of the Machines DDG 450 / 600 Tiltable, compact dressing system Vertical grinding spindle arrangement CBN and diamond grinding wheels optional use Minimal space requirement Modern, ergonomic construction Options • Rotary throughfeed grinding • Linear throughfeed
- Power: 29.484848467862 to 60.3099173206269 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing
- Features: Floor Mounted / Stationary (Machine Tools), Single Sided / Disc
- Automation: None / Manual
-
Supplier: Precision Surfacing Solutions
Description: This series offers numerous models capable of honing bore diameters ranging from 2” (152 mm) to 60” (1.2m). Models are available with stroke capacity from 4’ (101 mm) to 80’ (24.4m) with reciprocating speeds from 10” to 80’ per minute (.3m to 27.5m/minute). Spindle horsepower is
- Power: 25 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Walter Surface Technologies
Description: faster Maximum power, durability and comfort More powerful, high torque motor Powerful, high efficiency motor Safety paddle switch without lock-on Superior performance, cool cutting, non-loading Super powerful motor Applications Cutting - steel and stainless Heavy grinding, weld
- Rotary Speed: 11,000 rpm
- Current: 10.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Gesswein Co., Inc.
Description: Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm
- Rotary Speed: 1,500 to 15,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: Timken Company (The)
Description: Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical
- Bore Size: 0.393701 to 11.81103 inch
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Spindle / Super Precision
-
Supplier: Gesswein Co., Inc.
Description: Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual
- Rotary Speed: 800 to 8,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: United Grinding Technologies Inc.
Description: converter Standard constant cutting speed Two grinding wheels Ø 500mm (2nd grinding wheel optional) Optional high-frequency internal grinding spindle
-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 V INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 10-1/4 LB WEIGHT ELECTRIC GRINDER 7000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD SIZE BALL BEARING MOUNTED ARMATURE COATED SPINDLE HOUSING GEAR AND SHAFT MATERIAL HARDENED ALLOY STEEL
- Rotary Speed: 7,000 rpm
- Current: 12 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: United Grinding Technologies Inc.
Description: The Blohm PROFIMAT 220 DK, 230 DK and 260 DK in travelling column design have been designed to grind high precision linear guideways up to a length of 6,000 mm. Two programmable horizontal grinding spindles are used to machine the opposing guideway profiles simultaneously. An
-
Supplier: United Grinding Technologies Inc.
Description: Precision for Small Workpieces The NEW KRONOS S 250 by Mikrosa is an innovative new system for grinding small workpieces. Designed for infeed and throughfeed grinding, its high performance grinding wheel spindles and maintenance-free hybrid roller bearings make
-
Supplier: United Grinding Technologies Inc.
Description: 14/20/26” 0...200” V-axis Wheelhead dressing Roll width Roll drive 8.3” max. 6000 rpm Grinding spindle drive Spindle power Speed range Grinding Wheel speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s
-
Supplier: PSI Repair Services, Inc.
Description: monitored on an isolated test stand for a specified run-in period. Your spindle assembly can be tested at either maximum RPM or its usual running speed, and is monitored and measured for displacement, velocity, acceleration and spike energy with our IRD 880 vibration analyzer. An
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: Walter Surface Technologies
Description: the ergonomic housing minimizes fatigue. You need speed for deburring applications? This is the perfect tool to use with carbide burrs. FEATURES DIALSPEED electronic speed control DYNAMAX for maintaining selected speed constant Exclusive spindle lock More powerful,
- Rotary Speed: 10,000 to 30,500 rpm
- Current: 6.4 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, MRO / Resurfacing, Metals / Metalworking
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 13.0 Amp AC/DC, 8,000 rpm motor provides high power and speed for 7" grinding applications High power-to-weight ratio for greater efficiency and reduced user fatigue Adjustable guard can be adjusted to redirect sparks away from user Rear handle design for
- Rotary Speed: 8,000 rpm
- Power: 3.01549586603134 HP
- Current: 13 amps
- Type: Angle Grinder
-
Supplier: DCM Tech Inc.
Description: variable speed table 20HP Variable speed grinding spindle motor Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Thru-spindle vacuum/pressure feed Integral air mist collection and coolant flow systems for clean
- Rotary Speed: 0 to 2,400 rpm
- Power: 20 HP
- Current: 80 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: DEPRAG, Inc.
Description: High power output at a low weight Ergonomic Highly durable Our powerful die-grinders are designed to fullfil the highest quality demans when they are used on industrial applications. The integrated - reaction-fast speed regulator - which keeps the speed steady under load -
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Walter Surface Technologies
Description: is the perfect tool for a professional job. Features Dialspeed electronic speed control Exclusive spindle lock More powerful, high torque motor New slim-line design with recessed spindle housing Applications Cleaning Deburring, brushing, polishing Line finishing
- Rotary Speed: 2,500 to 8,700 rpm
- Current: 8.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Power Source: Electric Motor / Vibrator
-
Supplier: Bluetools
Description: 1260DVL-07: Lock-off Lever Throttle Governor-controlled Speeds Includes 7" Wheel Guard and Spindle Wrench Free Speed: 6000 RPM Abrasive Capacity: 7" Max. Power: 2.0 HP Exhaust: Side Weight: 7.5 lb. Height: 7.5 in. Spindle Size: 5/8-11 Air Inlet Size: 1/2" Min. Hose. I.D.:
-
Supplier: Bluetools
Description: 1760BVL-09: Lock-off Lever Throttle Governor-controlled Speeds Includes 9" Wheel Guard and Spindle Wrench Free Speed: 6000 RPM Abrasive Capacity: 9" Max. Power: 3.0 HP Exhaust: Side Weight: 9.1 lb. Height: 7.0 in. Spindle Size: 5/8-11 Air Inlet Size: 1/2" Min. Hose. I.D.:
-
Supplier: Bluetools
Description: 1960BVL-09: Lock-off Lever Throttle Governor-controlled Speeds Includes 9" Wheel Guard and Spindle Wrench Free Speed: 6000 RPM Abrasive Capacity: 9" Max. Power: 4.1 HP Exhaust: Side Weight: 12.8 lb. Height: 8.3 in. Spindle Size: 5/8-11 Air Inlet Size: 1/2" Min. Hose.
-
Supplier: Bluetools
Description: 1760BVL-07: Lock-off Lever Throttle Governor-controlled Speeds Includes 7" Wheel Guard and Spindle Wrench Free Speed: 6000 RPM Abrasive Capacity: 7" Max. Power: 3.0 HP Exhaust: Side Weight: 9.1 lb. Height: 7.0 in. Spindle Size: 5/8-11 Air Inlet Size: 1/2" Min. Hose. I.D.:
-
Supplier: Weldon Solutions
Description: Compact Precision The AGN4 has been designed to produce high precision small parts and is capable of performing plunge, contour, and traverse grinding operations. This compact machine occupies only 30 square feet of floor space, but its standard configuration makes it adaptable for
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: cylindrical shank diameter allows the Spirec Micro Drill to be used in high speed spindles on modern machines. Sphinx's Spirec Micro Drill geometry includes four facet point grinding of the highest quality. Together, paired with fine-grained, high transverse
- Product: Individual Drill
Find Suppliers by Category Top
Featured Products Top
-
Multi-Spindle Screwdriver for High-Speed Qualified Assembly Delivering seamless screw rundowns, Visumatic’s automatic screwdriver system comes ready to mount and (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
traceability. BALANCING AND MONITORING The new OTX wheel monitoring and automatic balancing system delivers a compact, high?performance solution tailored to the demands of modern grinding technology. Its streamlined design, higher operating speeds, and adaptable layout make (read more)
Browse Grinders and Grinding Machines Datasheets for Marposs Corp -
instability in high-speed spindles. This innovation improves the overall performance and longevity of the bearings while addressing issues such as friction, wear, and corrosion. For engineers involved in precision spindle development, these bearings offer (read more)
Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
aid helps to significantly reduce heat generation for cooler cuts and longer life on a range of materials such as carbon steel, aluminum, stainless steel, nickel alloys and other hard-to-grind metals. Enabling exceptionally high cut rates and material removal, the engineered shaped grain in (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
; reduced dressing time 3. And increased strength on high-speed applications Visit the website to learn more about the technology advantages of Norton Vitrium3. (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
. But have you ever wondered at what point a grinding wheel reaches it maximum potential of stock removal and how to find that point? Although there are many factors included, such as wheel speeds and feeds and (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
echnology Brief Increased demand, product improvements, change in raw material supplier, custom orders and many other situations can cause mixing processes to outgrow the original equipment. This bulletin offers some insights into the operation of high speed dispersers and how to address (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
bearings, high-speed spindles, or precision mechanical assemblies, they provide consistent performance under stress, ensuring reliable operation and minimal maintenance. Key Advantages: (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Reliable High-Torque Motor for Efficient Grinding Wide (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
designs, they offer high torsional stiffness with zero backlash—making them ideal for precision motion control and high-speed rotating equipment. How They Work: Thin metal disc packs flex to absorb angular (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
机械工程学报
[5] YEO S H, RAMESH K, ZHONG Z W. Ultra- high speed grinding spindle characteristics upon using oil/air mist lubrication[J].
-
Development and Experimental Investigation of a High Speed Grinding Spindle Equipped with Fully-Ceramic Bearings and Ceramic Shaft
• Development and Experimental Investigation of a High Speed Grinding Spindle Equipped with Fully-Ceramic Bearings and Ceramic Shaft p.1366 .
-
Diamond Grinding of Optical Surfaces on Aspheric Lens Molds
To accomplish this, the mandrel (with bonded wheel) was mounted in the high speed grinding spindle and was finish dressed with an "on- machine" dressing attachment.
-
Advances in Information Technology and Education
Ultra- high speed grinding spindle system mainly consisted of bearings, spindle, motor rotor, and additional parts (locking nut, bearing retainer ring, encoder, sealing rings, etc.).
-
Active and Passive Vibration Control of Structures
High speed grinding spindles in AMBs are best suited in order to carry out these measures( figure 8).
-
Ultra-Precision Machining Technologies, CJUMP2011
The stiffness coefficients and damping coefficients of the bearings can be obtained by the optimization of operating parameters and structural parameters for their applications to high speed grinding spindle .
-
Vibration Problems ICOVP 2005
High speed grinding spindles in AMBs are best suited in order to carry out these measures (Figure 8).
-
Grinding aspheric and freeform micro-optical molds
High speed grinding spindles that can reach speed of 200,000 rpm are fitted to these machines in order to grind brittle materials.
-
Materials Processing and Manufacturing III
Development and experimental investigation of a high speed grinding spindle equipped with fully-ceramic bearings and ceramic shaft.
-
The Preparation of Bevelled Surfaces for Spreading Resistance Probing by Diamond Grinding and Laser Measurement of Bevel Angles
Photograph of grinding assembly consisting of a microtome (x), a high speed grinding spindle (y) and a mounting block and hold, fixture (z).
Indicates content that may require registration and/or purchase.