Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CMOSIS nv
Description: The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined global shutter pixels allowing exposure during read out and CDS operation. The user can
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Pixel Size: 7.4 µm
- Maximum Frame Rate: 480 fps
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: 250,000 points per second can be captured for high-speed digitizing. The short measuring times lead to a considerable increase in productivity. CALYPSO measuring software and the automatic sensor change out on machines featuring MASS technology also contribute to the high
- Features: Other
- Probe Type: Proximity (Noncontact) Probe
- Mounting: Vertical
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PHOTODIODE HIGH SPEED
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools HIGH-SPEED CIS HB
-
CMOS Image Sensors - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- NOM02B4-DR11GSupplier: Acme Chip Technology Co., Limited
Description: MODULE IMAGE SENSOR HIGH SPEED
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 1,490 fps
- Operating Temperature: 113 F
- Vertical Resolution: 1,080 lines
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 150 fps
- Operating Temperature: 113 F
- Vertical Resolution: 5,120 lines
-
Supplier: Intellisense Microelectronics Ltd.
Description: -40℃ to +85℃; robust ESD tolerance (HMB). 3. Typical Applications Programmable Smart Photoelectric sensor such as: • Programmable diffuse-reflective sensors with teach-in or IO-LINK • Programmable Transparent Object Detection • Small Object counting sensor/drop detection
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Process Sensing Technologies USA
Description: applications as it only requires 3.3V. SprintIR®-R is built on our unique patented LED technology platform and optical designs. It’s this solid-state technology that enables best-in-class speed, power consumption and durability. For customers looking for high-speed
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Supplier: PMC Engineering LLC
Description: The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the
- Measurement Range: 24 inch
- Sampling Frequency: 0.25 to 4 kHz
- Linearity: 0.1 ±% Full Scale
- Resolution: 0.02032 mm
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Newport MKS
Description: essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need
-
Description: Description Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: Description Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: KEYENCE
Description: LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about
- Measurement Range: 1.58 to 2.36 inch
- Sampling Frequency: 1 to 392 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Description: High-speed pyrometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 160 °C and 2500 °C. Key Features Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes High quality optics for
- Temperature Range: 320 to 4,532 F
- Spectral Range: 1.58 to 2.2 microns
- Response Time: 0.009 milliseconds
- Operating Temperature: 32 to 104 F
-
Supplier: KEYENCE
Description: LJ-V7000 Smart High-Speed 2D/3D Laser Profiler The LJ-V7000 is a Smart High-Speed 2D/3D Laser Profiler for inline part inspection. Built-in measurements can allow part inspection data to be fed back instantly to your control system or profiles can be offloaded to a PC via
- Measurement Range: 0.68 to 0.89 inch
- Sampling Frequency: 0 to 64,000 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 113 F
-
Supplier: MTI Instruments Inc.
Description: The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800
- Measurement Range: 5.905515 to 9.055123 inch
- Standoff: 5.905515 inch
- Operating Temperature: 32 to 104 F
- Features: CMOS, Class 2/2M, Class 3B, Class 3R, Laser, Line / 2-Dimentional
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Fast Response, Reduced Maintenance METTLER TOLEDO Thornton's Pure Water Optical Dissolved Oxygen Sensor with ISM has been designed specifically for demanding power plant and microelectronics applications. Low maintenance optical measurement technology provides exceptional
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous
-
Supplier: Mad City Labs, Inc.
Description: position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer resolution under closed loop control. Features High speed piezo nanopositioner Stackable for multi-axis motion 30, 50, and 100 μm ranges of motion Closed
- Stroke or X-Axis Travel: 0.001181103 to 0.00393701 inch
- Y-Axis Travel: 0.001181103 to 0.00393701 inch
- Carriage Load: 1.1025 to 2.205 lbs
- Features: Electrical, Other, Stackable
-
Supplier: RainWise, Inc.
Description: Wind Speed & Direction Sensor The RainWise multivane wind speed and wind direction sensor consists of a multi-vane rotor and wind direction vane mounted on a anodized aluminum support tube. RainWise modeled the multi-vane rotor after a similar design that was used to
- Features: Battery Powered, Electrical Heater (For winter environments)
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: PI (Physik Instrumente) L.P.
Description: Industrial design for high performance and high load The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Dart Controls, Inc.
Description: The OPU Series pick-up is another motor speed pick-up available from Dart. It can be used in place of the PU-E pick-up, when limited space prevents physical contact with the motor shaft. The OPU is designed for use in applications which are shielded from ambient light, especially sunlight.
- Operating Distance: 0.125 to 4 inch
- Output Load: DC Load
- Beam Type: Infrared
- Mode: Light-on
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CAP one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact industrial design for applications with low power requirements The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Sensor Developments, Inc.
Description: These unique rotating torque sensors feature a bearing system that allows the structure to be exposed to very high radial loads without damage. Most standard torque sensors require their housings to float to minimize any extraneous loading other than the torque applied to the
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: KEYENCE
Description: LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about
- Features: Autoloading / In-line, Non-contact, Non-destructive, Other
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: Mad City Labs, Inc.
Description: The Nano-F25HS is a high speed piezo nanopositioner focusing element with 25 microns of travel. Twice as fast as standard longer range objective lens nanopositioners, the Nano-F25HS uses a compact direct drive flexure design to reduce the step response time while maintaining a size
- Load Capacity: 1.1025 lbs
- Overall Length: 1.772 inch
- Overall Width: 2 inch
- Overall Height: 1.7 inch
-
Supplier: Piezosystem Jena, Inc.
Description: system shows a very short settling time and the resonant frequency is greater than 6.5 kHz when unloaded. Because of the special flexure hinge design (FEA calculated) the system is free of friction and mechanical play. The PSH 4/1 is available in cryogenic and vacuum versions as well. Optical
- Tilt Angle: 0.114591559026165 degrees
- Number of Axes: 1
- Supply Voltage: -10 to 150 volts
- Form Factor: Module / Standalone
-
Supplier: Exergen Corp.
Description: Reduce scrap in your manufacturing process. Detect the presence of hot objects (such as hot melt adhesive, labels, laser engravings, seals, and pressed fit parts) with the photo-cell like, thermally sensitive, fast thermal switch.
- Response Time: 5 milliseconds
- Technology: Optical Pyrometer, Thermal Pyrometer / Detector
- Category: Sensor / Transducer
- Electrical Output: Switch / Alarm
Find Suppliers by Category Top
Featured Products Top
-
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
sensor technology, precision calibration, and engineering support, Hypersen provides reliable force measurement solutions that improve robotic accuracy, system responsiveness, and production efficiency. Key Features High-Speed Digital 6-Axis Force Sensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations! With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
O6D laser distance sensor The O6D laser distance sensor from ifm detects any target (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
ABB acquires innovative optical sensor company to expand smart water management offering Group press release | Zürich, Switzerland | 2024 (read more)
Browse Liquid Level Sensors Datasheets for ABB Measurement & Analytics -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Supporting Speed-to-Power Initiatives in Data Centers As data centers race to keep up with the exponential growth of AI and digital infrastructure, one idea has taken center stage: Speed (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic® ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. The (read more)
Browse Gas Sensors Datasheets for MSA Safety
Conduct Research Top
-
Magnetic Field Sensors as Speed Monitors
Magnetic field sensors are generally based on the magneto-resistive or Hall-principle. Compared to optical speed sensors, resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings. An aspect allowing them
-
How to Reach Unrivaled Precision in Distance and Thickness Measurements with Confocal Sensors
Sensors that measure the distance to an object have. many application areas in the manufacturing industry and in quality control. The requirements for the measurement system differ substantially depending on the respective application. The distance to be measured, the speed, the accuracy required
-
Case Study: High-Speed Cameras Aid Wing Deformation Measurement Test in Wind Tunnels
In this wind tunnel testing application, German-Dutch Wind Tunnels chose Emergent 10GigE cameras with 20MP CMOS sensors because its optical fiber interface allowed them to run all four cameras from the wind tunnel simulation to a single remote PC. German-Dutch Wind Tunnels (DNW) is one
-
Fire, Water, Air & Earth - Precise Measurement Technology For Every Element
Modern industrial processes place high demands on optical measurement technologies. As well as increasing production speeds and a need for ease of integration with these processes, harsh operating conditions pose additional challenges. Sensor specialist Micro-Epsilon outlines the latest technical
-
Laser Triangulation: Getting from Point to Line
can be used to automatically correct and control the production process. Optimised sequences improve product quality, reduce raw materials and energy and therefore minimise production costs. With a wide product range that includes high precision, high speed optical displacement and distance sensors
-
Buses and Networks for Contemporary Avionics (.pdf)
MIL-STD-1553 has served the needs of military system integrators for over 30 years, particularly in the area of command and control applications. Nevertheless, contemporary applications such as high-speed digitized sensors, file transfers, processor clusters, and displays require much higher data
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
hard-drive media plant in Singapore. Hot products: GPS/Galileo chip set, ARM-7 microcontroller This week's hot products include a dual GPS/Galileo chip set, an ARM-7 microcontroller with dual high-speed buses, an arbitrary waveform generator and an infrared thermometer. Hynix launches 300-mm R &D fab
-
Motion Control and Encoder Technology: A Tutorial
Sensors and encoders are used everyday in manufacturing environments and high precision equipment to monitor the proximity or presence of an object, as well as the position, distance, direction, and speed of rotating equipment. Encoders enable design engineers to control motion by providing
More Information Top
-
Development of an integrated high speed silicon PIN photodiode sensor
In a laser beam printer, the high speed optical sensor is required to detect the edge trigger in about 100 ns for synchronizing the laser beam [8].
-
Sensor based robot control systems
The promise of fast vision system and special purpose high speed optical sensors would permit the synthesis of dynamic visual servo control system.
-
High-speed three-dimensional measurements with a fringe projection-based optical sensor
In this paper, a high - speed optical sensor based on a fringe projection technique for the surface 3-D measurement of flat measurement objects was presented.
-
Integrated photodiodes in standard BiCMOS technology
So this photodiodes are suitable for a wide variety of low-cost high - speed optical sensor applications, for optical fiber communication and fiber in home applications.
-
Optically-activated GaAs switches for compact accelerators and short pulse sensors
Two specific examples of applications which are making use of high gain PCSS technology were discussed: a compact, repetitive, 700 kV accelerator and high speed active optical sensor systems.
-
[A Method to Measure the Velocity of Fragments of Large Equivalence Explosion Field Based on Explosion Flame Spectral Analysis].
…the basis of this, the optical system applies the principle of determining the fixed distance by measuring the time and the reflector technology, which consists of single longitudinal mode laser, cylindrical Fresnel lens, narrow-band filters and high - speed optical sensors , etc.
-
2kW WPT System Prototyping for Moving Electric Vehicle (SS-2: Wireless Power Transfer (Moving EVs))
We introduced a high speed optical position sensor in order to .
-
A Temperature sensor based on a slot waveguide with a liquid crystal filling
Methods of constructing and the operating principles of a high - speed optical sensor for highly accurate measurements of small temperature variations are considered.
Indicates content that may require registration and/or purchase.