Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Next-generation spindle motor, equipped with high speed and high efficiency. High-performance New Type Spindle Motors SJ-D Series High-performance Spindle Motors SJ-V Series Low-inertia,High-speed Spindle Motors SJ-VL
- Other Output Power: 2.01033057735423 to 60.3099173206269 HP
- Continuous Torque: 84.070796460177 to 3,309.73451327434 In-lbs
- Rotor Inertia: 0.9912 to 120.36 oz-in-sec²
- Shaft Speed: 3,450 to 10,000 rpm
-
Supplier: DEPRAG, Inc.
Description: available for every application case. The strength of the MINIMAT-E spindle screwdriver lies in the screw assembly torque range of 0.3 Nm to 4.8 Nm. High speeds of 650 up to 2000 rpm guarantee short cycle times.
- Operating Speed: 650 to 2,000 rpm
- Maximum Torque: 2.65486725663717 to 42.4778761061947 In-lbs
- Input Voltage (if applicable): 48 volts
- Tool / Wheel / Work Mounting Diameter: 0.25 inch
-
Supplier: Colonial Tool Group Inc.
Description: supporting our name: "Rigidity-At-Speed". Integrated spindle systems feature ultra precision components and patented technology resulting in improved productivity, reduced downtime and maintenance; quiet, safe operation, high power and "World Class" bore geometry. Some of the
- Operating Speed: 60,000 rpm
- Spindle Power: 200 HP
- Configuration: Cartridge
- Features: Coolant Feed, Liquid Cooled, Other
-
-
Supplier: Colonial Tool Group Inc.
Description: "Rigidity-At-Speed", our logo, is also a necessary characteristic in all spindle applications, but, coupled with a compact, high horsepower integral motor, automatic tool actuator and compensator it makes for state-of-the-art spindle technology that packs a big punch in a
- Application: Boring, Grinding
- Drive: Direct / Shaft Drive, Motorized
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Competitive priced standard spindles due to modular system Special solutions developed in close cooperation with the customers Reliable components of brand name products; including the use of GMN high precision ball bearings High availability of spare parts Competent service by
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: Barden Precision Bearings
Description: Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity
- Bearing Class: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental, Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: None (Open Bearing), Single Seal
-
Supplier: DEPRAG, Inc.
Description: Flexible Documentation features High precision The EC screwdriver spindle with brushless drive technology combined with the AST6 or AST11 screwdriver controller offers maximum flexibility and process control. The integrated torque and angle measurement system enables precise control of
- Operating Speed: 100 to 1,500 rpm
- Maximum Torque: 0.265486725663717 to 7.07964601769911 In-lbs
- Input Voltage (if applicable): 48 volts
- Tool / Wheel / Work Mounting Diameter: 0.118 to 0.25 inch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: movement to achieve high sensitivity, fast response, high accuracy, and high reliability. Features and Benefits Compatible: Incremental ABZ Signal Precision: High accuracy and high resolution Flexible: Customizable on demand Reliable: Designed for harsh environment
- Encoder Technology: Magnetic
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: particularly suitable for bearing arrangements with very high requirements for guidance accuracy and speed capacity. They have proved highly suitable for the bearing arrangements of spindles in machine tools.
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle
- Operating Speed: 9,000 rpm
- Power Type: Pneumatic
- Type: Straight
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: HG and UP according to GMN factory standard Suitable for very high speeds
- Bore Size: 2.9527575 to 4.724412 inch
- Outside Diameter: 4.1338605 to 7.086618 inch
- Overall Width: 0.6299216 to 1.1023628 inch
- Bore: 2.9527575 to 4.724412 inch
-
Supplier: Total Lubricants USA, Inc.
Description: Machine tool high speed spindle lubricant.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
- Features: Specialty
-
Supplier: BP Lubricants North America
Description: BP® Spindle Oils are a series of light colored and low viscosity oils for the lubrication of high-speed spindles. BP® Spindle Oils effectively lubricate textile equipment and machine tools where the original equipment manufacturer recommends this family of
- Type / Function: Specialty / Other
-
Supplier: Alpine Bearing, Inc.
Description: separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have
- Bore Size: 3.7401595 inch
- Outside Diameter: 5.118113 inch
- Overall Width: 0.7086618 inch
- Rated Speed (Oil): 18,600 rpm
-
Supplier: Alpine Bearing, Inc.
Description: separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have
- Bore Size: 3.3464585 inch
- Outside Diameter: 5.118113 inch
- Overall Width: 0.8661422 inch
- Rated Speed (Oil): 17,010 rpm
-
Supplier: ABTech, Inc.
Description: ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
-
Supplier: Dapra Corporation
Description: Pneumatic grinding spindles with oil-free vane motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, assure excellent grinding and milling patterns Very accurate concentric running Low noise level The patented oil-free vane motor
-
Supplier: Dupont Molykote
Description: of solid lubricants makes Molykote® G-2001 well suited for small to medium sized rolling element bearings at high speeds. APPLICATIONS High speed bearings Spindles Fast moving positioners Moulding cutters Chemical industry and paper processing FEATURES Wide service
- Operating / Use Temperature: -58 to 266 F
- Kinematic Viscosity (@ 40°C): 35 cSt
- Applications: Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, Synthetic / Semi-synthetic
-
Supplier: Aerotech, Inc.
Description: Design Features High-speed brushless servomotor Instrument-grade precision ABEC-7 angular contact bearings Balanced to ISO 1940 G 1.0 High acceleration capability (6000 rpm in < 1 second) Custom configurations available
- Operating Speed: 6,000 rpm
- Maximum Torque: 14.875 to 24.4375 In-lbs
- Tool / Wheel / Work Mounting Diameter: 100 inch
- Specialty Bearings: Angular Contact Bearings
-
Supplier: Syntegon Packaging Technology, Inc.
Description: available globally and supported locally. New features on the Pack 401 provide a high degree of reliability and efficiency. The latest technology in gap control results in consistent and precise seal integrity. A standard dual spindle backstand with power feed roller allows for full
- Features: Aseptic / Sanitary, Processor Interface
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle
- Operating Speed: 1,200 to 19,000 rpm
- Power: 0.509283746263072 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Spindle Oil is a high-quality spindle oil developed for the lubrication of high-speed needle and spindle bearings found in industrial, agricultural and textile equipment. Spindle Oil is available in one viscosity grade: ISO 15. It
- Kinematic Viscosity: 3.4 cSt
- Viscosity Index: 90
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: LeBlond Ltd.
Description: dynamically balanced. Large through hole with convenient D1-6 cam-lock mount. Special attention was given to lubrication channels providing a constant bath of oil to the supporting high grade two precision tapered roller and one precision ball bearing for long life. VARIABLE SPEED
-
Supplier: Alfa Laval Inc.
Description: The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency and low power consumption The complete range for all needs Within
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Food and Beverage
-
Supplier: ABTech, Inc.
Description: ABTech’s high precision air bearing spindles provide the ultimate performance utilizing a proven and robust design. High stiffness, load capacity and very low error motion make these spindles ideal for precision machining, grinding, single point diamond turning, and
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle
- Operating Speed: 520 to 5,000 rpm
- Power: 0.509283746263072 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: SAE International
Description: In order to machine a wide variety of materials with a single spindle and setup, a multi-purpose spindle for machine tools has been developed. The spindle achieves both high power/ torque for heavy duty milling operations and higher rotational speed. The developed
-
Supplier: SKF/North America
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). Low
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Features: Bearings, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Mannesman Demag
Description: Oilfree, nearly no wear Spindle floating support conserves inserted tools Compensation of unbalanced mass Precision bearings with steel balls Resistant to remaining cooling fluids Maximum speed at small design High true running accuracy for long continous operations Powerful
- Rated Free Speed (output): 35,000 to 100,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 120.833333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Pneumatic Drive
Find Suppliers by Category Top
Featured Products Top
-
Multi-Spindle Screwdriver for High-Speed Qualified Assembly Delivering seamless screw rundowns, Visumatic’s automatic screwdriver system comes ready to mount and (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
instability in high-speed spindles. This innovation improves the overall performance and longevity of the bearings while addressing issues such as friction, wear, and corrosion. For engineers involved in precision spindle development, these bearings offer (read more)
Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
bearings, high-speed spindles, or precision mechanical assemblies, they provide consistent performance under stress, ensuring reliable operation and minimal maintenance. Key Advantages: (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
designs, they offer high torsional stiffness with zero backlash—making them ideal for precision motion control and high-speed rotating equipment. How They Work: Thin metal disc packs flex to absorb angular (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Built for Ultra-Precision Motion Control In high-end automation, robotics, and precision machinery, even a small positioning error can lead to quality loss, vibration, or (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
CNC Machine Tools: Spindle and feed system connections requiring high precision Marine Propulsion: Engine to propeller shaft connections in vessels up to 50,000 DWT (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
rotation,lower friction and heat generation,and improve operating stability in high speed equipment.Silicon nitride ceramic bearings are particularly suitable for high speed spindles,precision machine tools,high speed motors,vacuum equipment and other high-speed rotating systems. Main (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
to have specialized inspection equipment, but the manufacturing equipment is important. High RPM equipment is one of the most important tools for success. Protomatic has various high speed spindles capable in the 0-85K RPM range. This allows us to use small drills and cut at their optimum revolutions per minute. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
, flying probe systems, and multi-carrier stages. Why choose Unano? ? A compact alternative to piezo and spindle motor solutions ? High accuracy across the entire speed range (read more)
Browse Linear Motors Datasheets for Tecnotion -
bandwidth drive to increase amplifier response at high speeds and overcome rapid changes in spindle inertia Analog or EtherCAT interface for easy integration with the control networks of existing machining systems Full regen power converter conserves power to cut energy bills (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
3-D Imaging Spindles For High Speed European Rail Inspection
ABTech designed a set of three high-speed air-bearing spindles which were synchronized for the 3-dimensional image scanning and inline inspection of the European high-speed rail system.
-
FOC Technology of High Speed Motor
, compressors, etc. for new energy vehicles. Besides, it has excellent performance at high speeds and is commonly used in machine tool spindles, centrifuges, and household appliances.
-
18,000 RPM Air Bearing Spindles for Image Scanning in Harsh Conditions
18,000 RPM Air Bearing Spindles. for Image Scanning in Harsh Conditions. The Challenge: Design an inspection system for a European high-speed rail system - that must function accurately in harsh conditions while moving 75 mph. To achieve the necessary rotational speeds of 18,000 rpm, the design
-
Feature Article - New Developments in High-Speed Machining Technology - 03/03
a variety of tools and have sufficient torque in the low ranges for drilling and tapping operations. Spindles here are generally in the 16,000 to 24,000 rpm range. New synchronous spindles that generate high torque at low speeds offer good potential for the future. For high-speed positioning
-
Machining - Smart Machining: A New Development in High-Speed Machining to Consider - 03/06
Maximum RPM Machining: Necessities of High-Speed Moldmaking Mold shops will thrive if they practice an 'all-aspects ' process to HSM, which includes the machine, cutting tool, toolholder, proper balance and application support. High-speed machining has been around for a few years now
-
Higher rotational speeds for micro gas turbines
High speeds are not only required in applications where a motor is used to drive a compressor, micromachining spindle or a mirror. More and more high-speed generators, with speeds of 300,000 rpm and beyond...
-
Application of Ceramic Sliding Bearing
The use of fluid floating and sliding bearing in high precision spindles has attracted wide attention in recent years. Because of the viscostic nature of lubricating oil causinghigh heat dissipation in high-speed rotation, thermal stability of friction pair and hence the adherent spindle becomes
-
Case Study from Modern Machine Shop - Gantry Loaded Chuckers Turn Up Productivity (Brenco, a subsidiary of Amsted Rail in Petersburg, Virginia)
Chucker. Muratec's MW120GT Twin Spindle CNC Chucker is ideal for high speed lathe operations. The machine features two automated three-axis gantry loaders and can accommodate chucks of 165 or 210 mm (6.496 and 8.268 inches) in diameter. "The MW120GT Twin Spindle Chucker is ideal for manufacturers who
More Information Top
-
Limits, Modeling and Design of High-Speed Permanent Magnet Machines
H. Aramaki, Y. Shoda, Y. Morishita, T. Sawamoto, The performance of ball bearings with silicon nitride ceramic balls in high speed spindles for machine tools.
-
Advances in Precision Instrumentation and Measurement
Research on the Dynamic Loading Method of High Speed Spindle .
-
Machine Tools for High Performance Machining
386 11.6 The High Speed Spindle and Collet..
-
Advanced Mechanical Engineering III
Research of Double Internal Model Control for High Speed Spindle .
-
Advances in Manufacturing and Materials Engineering
Dali et al. [7] attained ductile mode machining in CNC end milling of silicon using diamond coated tools by using a combination of high speed spindle (60,000 to 80,000 rpm), low axial depth of cut (10 µm), and low feed…
-
Advances in Abrasive Technology XV
High speed spindle .
-
Comprehensive measurement and evaluation system of high-speed motorized spindle
A theory thermal growth control techniques of high speed spindles .
-
Machine Tool Metrology
& Hsu, W-Y., Characterizations and models for the thermal growth of a motorized high speed spindle , Int. J. of Mach.
Indicates content that may require registration and/or purchase.