Products/Services for High Temp Silicone Grommets

  • Grommets-Image
    Grommets - (327 companies)
    ...a hole. Materials Grommets are made from a variety of metal, plastic, and rubber materials. Brass provides good strength, excellent high temperature ductility, reasonable cold ductility, good electrical conductivity, excellent corrosion resistance...
  • O-rings-Image
    O-rings - (749 companies)
    Neoprene (chloroprene) (-45 to 230 F). Nitrile (Buna-N) (-30 to 275 F). Polyacrylate (-25 to 350 F). Polyurethane (Millable) (-40 to 180 F). SBR (BUNA-S) (-30 to 275 F). Silicone (-65 to 450 F). Thiokol (-30 to 300 F). Exact specifications should...
  • Silicone Adhesives and Sealants-Image
    Silicone Adhesives and Sealants - (336 companies)
    Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment...
  • Silicone Molding Services-Image
    Silicone Molding Services - (219 companies)
    ...that supplies the rubber to the injection machine's barrel-and-nozzle assembly on a continual basis. The rubber is a high-consistency silicone rubber (HCR) known as gum stock. Liquid injection molding (LIM) services are silicone molding services which use...
  •  
    Eyelet and Grommet Equipment - (20 companies)
    Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...is a steel alloy containing over 10.5% chromium. It is used in applications where excellent corrosion resistance and high strength are required. Plastics. Ethyl vinyl acetate (EVA) is a transparent thermoplastic elastomer. It remains flexible at low...
  •  
    High Voltage Diodes - (110 companies)
    High voltage diodes are designed for use in high-voltage applications. High voltage diodes are designed for use in high-voltage applications. There are many types of high-voltage diodes, generally based on their construction. Here we introduce some...
  •  
    Strain Reliefs - (264 companies)
    Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing.
  •  
    High Vacuum Pumps - (115 companies)
    High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems. High vacuum pumps provide evacuation of chambers or systems into the high vacuum (10-3 to 10-8 torr) or ultra-high...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: Liquid Head Gaskets - Do They Work?
    They used to use a varnish when gaskets were installed, but now they use high temp silicone in addition to the above gaskets with grommets and holes etc.
  • Grainger.com
    … 500 Degrees F, Flash Point -20 Degrees F, Dielectric Strength Not Specified, VOC Content 55 Percent, Specific Gravity 0.72, Application O-Rings, Rubber Gaskets, Tools, Mold Release, Grommets , Locks, Food Manufacturing Equipment, Electronic Equipment, Plastic Parts, High Speed Machinery, Weather Stripping … Multipurpose Silicone Aerosol, Size 11 oz., Container Type Aerosol Can, Base Silicone, Color Clear, Temp .
  • Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
    NBR, BR, EPDM, silicone , SBR, NR, adhesives Features: Fast cure rate, high crosslink dens. … Can be processed by inj. molding, extrusion, and blow molding to produce clamps, grommets , profiles, and boots … 18 MPa; hardness (Shore A) 40 (5 s) Storage: Several yrs. storage life @ normal temps .
  • New Items Adhesives, Sealants and Tape - Grainger Industrial Supply
    … Strength (PSI) 4000, Full Cure 24 hr., Filling Gap Size 0.015 In., High Strength, Slip Fitted … Retaining Compound, Methacrylate Ester, 50mL, Max. Temp . • Silicone Rubber Compound, Black, 1/3 lb. … Degrees to 392 Degrees F, Work Life Variable, Full Cure Heat Cure, Gaskets, Grommets , Rubber Feet, Electrical …
  • $400-$500 Hardware - Grainger Industrial Supply
    • O-Ring Assortment, SAE, Material Silicone and EPDM, Number of Pieces 1168, Number of Sizes 19, Durometer 70 Shore A, Hardness Medium Hard … … Each of 210 to 214, Case Type Plastic Box with Lid Chart, Meets/Exceeds SAE J200, ASTM D2000, Temp . FIRE-RESISTANT VINYL—UV- and tear-resistant tarps have brass grommets and feature heat-sealed seams to prevent … • Spring Assortment, Extension and Compression, High Carbon Steel, Finish Zinc Plated, Number of Pieces 123, Number …
  • $900-$1000 Welding - Grainger Industrial Supply
    Welding Curtain Roll, Width 147.6 ft., Height 5.08 ft., Color Pink, Silicone Coated Fiberglass, Thickness... … ft., Color Tan, Silica Dioxide, Thickness 0.030 In., Material Weight 18 oz./sq. yd., Withstand Temp . 1800 Degrees F, Without Grommet , Features Extra Heavy-Duty Weld Blanket Material, Standards ANSI FM 4950 … @20 Percent Duty Cycle 225/125, Overall Width (In.) 17-1/4, Welding Amp Range High 225, Application For …
  • Isolation systems for electronic black-box transportation to orbit
    … that same foam, a low density ( II lb.Icu.ft.) Furon COl-IRlastic Silicone consisting of both … The outgassing requirements were met by high temperature (60' C) thermal vacuum bake-out. … considered for implementing an SSR isolation system, including constrained-layer damping, elastomeric springs, grommet isolators and the … … design, isolator pads were cast then bonded using a 3M 2 Mil Hi- Temp acrylic adhesive transfer …
  • Industrial Chemical Thesaurus
    See Silicone emulsion Burcosperse® AP Liq.. … 0; EINECS/ELINCS 203-450-8 Synonyms: Biethylene; Bivinyl; Buta-1,3-diene; --Butadiene; Butadiene monomer; Divinyl; Erythrene; Pyrrolylene; Vinylethylene Empirical: C4H6 Formula: H2C:CHHC:CH2 Properties: Colorless gas @ R.T.; colorless liq. at lower temps . or higher pressures; mild aromatic odor … … purpose oil-resist. applics., shoe soles, kitchen mats, printing rolls (med. ACN), gaskets, grommets , o-rings (low …


Product Announcements
Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.