Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ControlAir LLC
Description: aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 to 176 F
- Port Size: 0.25 inch
-
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 to 176 F
- Port Size: 0.25 inch
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with higher flow capacity.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: New Beta HT Series Extends Temperature to 450C Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: accuracy • Features non-rising internal adjustment • For applications where zero air consumption is required (non-bleed) Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Ports: #10-32 Repeatability:**+/- 0.15 psi Set Point Sensitivity: 0.1 psi Set Point Stability: 0.1
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Features: Air, Brass / Bronze, Gas, Regulator (general), Water
-
Supplier: Nex Flow Air Products Corp.
Description: High Temperature Stainless Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: High Temperature Threaded Stainless Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Equilibar, LLC.
Description: capabilities of the Equilibar® LPR2. The LPR2 has been designed with our High Precision Back Pressure Regulators in mind. Ultra low pressure control of high temperature, high flow, liquid or two phase flow and corrosive chemicals is no longer a
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Description: TESCOM™ 44-5800 Series offers superior heat transfer technology. With a high tolerance to voltage spikes and high ambient temperatures, this regulator is designed for worldwide applications. Ideal for use in liquid petroleum analyzers, petrochemcial/refinery analyzers and
- Valve Size: 0.25 inch
- Flow (Cv): 1 to 1.8
- Pressure Rating: 6,000 psi
- Media Temperature: -40 to 500 F
-
Supplier: Nex Flow Air Products Corp.
Description: High Temperature Stainless Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: High Temperature Threaded Stainless Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Reid Supply
Description: In-Line Air Regulators are lightweight and control the volume of air reaching the tool. These regulators are designed for fine-tuning tool performance when the supply air pressure is at the correct level. . 1.87 in high In-Line Air
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Primary Material: Aluminum
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Parker Sporlan Division
Description: The Sporlan Type (S)ORIT-PI evaporator regulating valves have a brass body and extended copper connections. They are available with a range of adjustable settings and pressure tap. The primary function of these valves, referred to as EPR valves, is to prevent the evaporator pressure
- Valve Size: 1 inch
- Pressure Rating: 100 psi
- Port Size: 1 inch
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: ControlAir LLC
Description: harsh environments. Large porting ensures stable and repeatable output pressures, even during wide supply pressure variations from large volume valve actuators. Oversized valving helps the units achieve high flow rates with minimal pressure drop. Specifications Output
- Pressure Rating: 290 psi
- Features: Air, Manual / Hand, Mechanical Device, Regulator (general), Stainless Steel, Threaded
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HGS Series Screw Compressors, the ideal choice for all kind of industry and applications. A new range of intake regulators has been developed by using sophisticated software as well as FEM (finite element analysis) and fluid-dynamics to create low-pressure drop. Long
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 565.0352 to 805.17516 SCFM
- Horse Power: 176.909090807172 HP
- Compressor Technology: Rotary Screw
-
Supplier: Festo Corporation
Description: Sturdy thanks to full metal design High corrosion resistance (corrosion resistance class CRC 3 to Festo standard 940 070) Ambient temperature -40 ... +80 °C Resistant to UV radiation and corrosive environments Use in zone 1, 21, 2, 22 Reliable manual drain Energy efficient: excellent
- Pressure Rating: 14.50377 to 290.0754 psi
- Media Temperature: 176 to -40 F
- Controlled Pressure Range: 7.251885 to 174.04524 psi
- Features: Air, Compressed Air, Gas, Other, Regulator (general)
-
Supplier: Air Compressors Direct
Description: Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Air Compressors Direct
Description: easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable filter
- Flow Capacity: 16.2 SCFM
- Horse Power: 8 HP
-
Supplier: Gilson Company, Inc.
Description: high test volumes. This state of the art system meets all ASTM and AASHTO requirements and includes a platinum RTD device to insure accurate temperature values to ±0.1°C. A pressure relief valve and high-temperature thermal shut-down are included as standard safety
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Air Compressors Direct
Description: flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help regulate
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Nordson EFD
Description: Ideal for dispensing high-viscosity adhesives and sealants at ambient temperatures, the Nordson EFD Rhino™ Bulk Unloader provides superior flow properties and ease of operation. Its output fittings are designed to fit a 3/8" high-pressure hose. Packaging includes one
- Volumetric Capacity: 6.0156326239788465 to 8.822927848502308 ft³/hr
- Application / Operation: Filling
- Features: Other
- Loader / Unloader: Unloader / Discharger
-
Supplier: MSA Safety
Description: This full-face, pressure-demand, Type-C supplied-air respirator features a patented waist-mounted manifold for incredible flexibility. Can be converted from a supplied-air device to an air-purifying system. Dual-supply option lets users connect from one pressurized
- Application: Chemical / Hazmat, Electrical, Fire Resistant, Radiation / Nuclear, Smoke / Fumes, Welding
- Industry: Fire, Utilities
- Type: Full Shield
- Features: Independent Air, Other, Ventilated
Find Suppliers by Category Top
Featured Products Top
-
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Long-neck bonnet for wider pressure adjustment range Heat-radiation bonnet for 350°C–550°C applications Supports high-temperature (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ultra-light weight yet have high flow rates of up to 350 l/min. Installation is a breeze with convenient push to connect porting options. They can be installed directly in the machine for use close to the process for optimized pressure control and control, as required for gripping applications and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
consistent output voltage accuracy for each phase. Its heat dissipation method is mainly air cooling, and some high-end models integrate intelligent temperature control systems. By optimizing the heat dissipation structure, it reduces operating noise and is suitable for scenarios that are sensitive (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
Engineering and economic indicators and maneuverability characteristics of a PGU-80 double unit and PGU-39 single units at the Sochi thermal power plant
In order to reduce the error in processing the measure- ment data owing to the introduction of correction factors (outside air temperatures , steam pressure ahead of the high pressure regulator valve, absolute pressure in the steam tur- bine condenser, etc.), the test…
-
Air line products and accessories
High -capacity air line regulators Model Maximum Temperature range Material of construction Secondary pressure Body Bonnet Valve seal Bottom plug Connections .
-
Journal of Propulsion and Power > Experiment on multiple fuel supplies to air breathing rocket combustors
Air was fed from a high pressure reser- voir at room temperature through a pressure regulator and a choked orifice so that the air flow rate was kept constant, in- dependent of conditions in the combustor.
-
The Wärme‐ and mass transfer in the current dryer
A vapor pressure regulator p just the temperature of the air on the passage into the MeDstrecke on constant High .
-
Limiting Conductivities of Univalent Cations and the Chloride Ion in H2 O and D2 O Under Hydrothermal Conditions
…injection system: (1) Pyrex or Nalgene solution bottles; (2) peristaltic pump; (3) delay loop; (4) six-port injection valves; (5) HPLC pumps; (6) deionized water reservoir; (7) back pressure regulator ; (8) temperature -controlled insulated air oven; (9) high temperature conductance cell; (10…
-
Flow dynamics across end-to-end vascular bypass graft anastomoses
The experi- mental setup, as shown in Fig. 1, was made up of a high air pressure source, an air pressure regulator unit, an ex- perimental specimen chamber and a constant- temperature bath.
Indicates content that may require registration and/or purchase.