Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: 3M 433 is a 2 mil dead soft aluminum foil backing with a silicone adhesive that can be used in many high temperature applications.
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 363 is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials.
- Thickness: 0.007299999999999999 inches
- Peel Strength / Adhesion: 4.1875 lbs/in
- Features: Specialty / Other
-
Supplier: Accuris
Description: TAPE, ALUMINUM FOIL, HIGH TEMPERATURE, PRESSURE SENSITIVE
-
-
Supplier: Zippertubing Co. (The)
Description: ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up to 1,022 F (550 C). The base cloth material will stand short-term exposures as
- Sleeving: Wrap Around Sleeving
-
Supplier: Newark, An Avnet Company
Description: 3M(TM) HIGH TEMPERATURE ALUMINUM FOIL/GLASS CLOTH TAPE 363 SILVER, 1/2 IN X 36 YD 7.3 MIL
-
Supplier: Newark, An Avnet Company
Description: 3M High Temperature Aluminum Foil Tape 433 Silver, 2 in x 60 yd 3.6 mil, 24 rolls per case
-
Supplier: Intertape Polymer Group, Inc.
Description: Engineered for superior bonding when exposed to either sub-zero or elevated temperatures in addition to excellent adhesion when exposed to elevated temperatures. Developed for general purpose HVAC duct seaming, patching and sealing to enhance appearance and maintain vapor barrier
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such
- Thickness: 0.007086614173228346 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Metal Foil / Sheet
-
Description: A high strength aluminum foil tape with a higher tack, special cold weather acrylic adhesive system. Combines extremely high quick stick at normal temperatures with superior performance at low temperatures and high humidity Application: Thinner
- Adhesive: Acrylic
- Features: UV / Weather Resistant
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1520CW Aluminum Foil Tape is a 2 mil, (50 micron) high strength aluminum foil tape coated with an aggressive, high temperature, acrylic adhesive system. The foil tape conforms well to both fibrous and sheet metal ducts, providing an excellent
- Thickness: 0.00325 inches
- Peel Strength / Adhesion: 6 lbs/in
- Temperature Resistance: -32 to 127.00000000000001 C
- Adhesive: Acrylic
-
Supplier: Zippertubing Co. (The)
Description: Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
-
Supplier: Intertape Polymer Group, Inc.
Description: pressure-sensitive adhesive provides long-lasting adhesion to clean/dry surfaces. Flame retardant, high shear adhesion, UV and mold resistant. Excellent reflective properties (i.e. heat, light). Superior bonding when exposed to either sub-zero or elevated temperatures. Release coated
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive
-
Supplier: Newark, An Avnet Company
Description: 3M(TM) High Temperature Aluminum Foil/Glass Cloth Tape 363 Silver, 2 in x 36 yd 7.3 mil, 24 rolls per case
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has good thermal conductivity, shading,
- Thickness: 0.0033464566929133858 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Electrically Conductive
-
Description: Polyken 332 ALUMINUM FOIL TAPE Eco0my Aluminum Foil Duct Tape Applications --Seal duct work for heating, air conditioning, and refrigeration systems. --Designed for taping joints and seams against moisture and vapor on foil jacketing insulation. --Ideal for a
- Thickness: 0.0032 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet, Paper
-
Supplier: DeWAL
Description: DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating Easy
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
-
Supplier: Budnick Converting, Inc.
Description: 4005-5R is a 6.5 mil, aluminum foil coated with a high temperature, pressure sensitive silicone adhesive.
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Specialty / Other
-
Supplier: Total Plastics, Inc.
Description: Metallic 3M™ Aluminum Foil Tape 425 has dead-soft aluminum foil backing and excellent heat and light reflection to protect against high temperatures and U.V. degradation. The foil also serves as an excellent barrier against moisture, dust, flame, and
- Width: 2 inches
- Adhesive: Acrylic
- Features: UV / Weather Resistant
-
Description: Polyken 337 PREMIUM FOIL TAPE - RIGID PREFORMED DUCTS 2 mil, dead-soft aluminum foil backing, for rigid pre-formed aluminum foil-faced duct systems. Applications Seal duct work for heating, air conditioning and refrigeration systems. Features & Benefits High
- Thickness: 0.0037 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive Tape, Foil Tape, Industrial Tape, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Budnick Converting, Inc.
Description: P10 is a 6.5 mil, aluminum foil tape laminated to a glass cloth. It is the perfect tape for high temperature applications.
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 2 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Polyonics
Description: Polyonics HIGHdegree ML-3703 is an aluminum label with a permanent, pressure sensitive, high temperature silicone adhesive and a high opacity thermal transfer printable white topcoat designed to be applied to metal surfaces below 1112 ºF (600 ºC) that have started the
- Thickness: 0.0024000000000000002 inches
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Other, Permanent, Print Receptive / Treated
-
Description: A high strength aluminum foil tape coated with a cold weather acrylic adhesive system. Combines high quick stick at normal temperatures with excellent performance at low temperatures and high humidity. Application: Vapor sealing tape for foil
- Type: Acrylic, Foil Tape
- Features: Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: IPS Limited
Description: A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone
- Temperature Resistance: -71 to 260 C
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Description: A high strength aluminum foil coated with special cold weather acrylic adhesive system that combines quick stick at normal temperatures with low temperature performance at freezing (32°F / 0°C).The foil conforms well to both fibrous and sheet metal ducts,
- Thickness: 0.0035 inches
- Adhesive: Acrylic
- Features: UV / Weather Resistant
-
Description: High strength foil, coated with a high temperature acrylic adhesive system. Bonds well to provide an excellent vapor seal. Combines quick stick at normal temperatures with low temperature performance down to freezing Applications: Vapor sealing fiberglass
- Type: Acrylic, Foil Tape
- Features: Thermally Insulating / Insulative
-
Supplier: Ellsworth Adhesives
Description: 3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat
- Temperature Resistance: -54 to 315.99999999999994 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat
- Temperature Resistance: -54 to 315.99999999999994 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat
- Temperature Resistance: -54 to 315.99999999999994 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat
- Temperature Resistance: -54 to 315.99999999999994 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 26020 is manufactured from aluminium foil coated with high-temperature silicone pressure-sensitive adhesive. 26020 offers easy handling and high temperature resistance. Applications: Specialty shielding applications Often find usage as a high performance
- Thickness: 0.007992125984251969 inches
- Temperature Resistance: -73 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: Polyonics
Description: Polyonics HIGHdegree ML-3721 is an aluminum label with a heat-activated dry adhesive and a high opacity thermal transfer printable white topcoat designed to be applied to metal surfaces ranging between 275 ºF - 1112 ºF (135 ºC - 600 ºC) that have started the cooling process. The
- Thickness: 0.0024000000000000002 inches
- Materials of Construction: Metal Foil / Sheet, Thermal Bond / Activated
- Features: Other, Print Receptive / Treated
-
Supplier: Polyonics
Description: Polyonics XF-803 is an aluminum label material with a permanent, pressure sensitive, high-temperature silicone adhesive and a high opacity, white topcoat specifically designed for thermal transfer printing.
- Thickness: 0.0035 inches
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Other, Permanent
-
Supplier: Polyonics
Description: Polyonics XF-808 is an aluminum label material with a permanent, pressure sensitive, high-temperature acrylic adhesive and a high opacity, white topcoat specifically designed for thermal transfer printing.
- Thickness: 0.0044 inches
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Other, Permanent
-
Supplier: Maxi Adhesive Products, Inc.
Description: Heat reflective aluminum back glass cloth, single coated with a high temperature pressure sensitive silicone adhesive. Non Flammable
- Width: 1 inches
- Backing: Metal Foil / Sheet
-
Description: strength at high temperatures to about 1300 °F (700 °C). The poor age-hardening response of alloy 718 permits annealing and welding without spontaneous hardening during heating and cooling. This alloy has excellent weldability compared to the nickel-base super alloys hardened by
- UNS Number: 7,718
- Tensile Strength (UTS, Break): 120,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 30 %
Find Suppliers by Category Top
Featured Products Top
-
durability for tools, bearings, and industrial valves Chemical resistance, capable of withstanding acids, solvents, and high-temperature chemical processes (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
High Temperature/High-Pressure Conditions We provide a wide range of materials to solve problems where plastics and metals fail. Ceramics are ideally suited to provide the strength and electrical, thermal, and corrosion-resistant properties needed for analytical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, high temperature, insulation parts requiring heat conduction. Compare to conventional mica or silicon pad materials, the ceramic insulators material is more beneficial for (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
corrosion resistance with high-temperature stability. It minimizes damage during wafer handling by maintaining dimensional stability and structural strength under harsh conditions. Precision manufacturing delivers excellent parallelism and accuracy to meet strict semiconductor process requirements (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
dissipation effect is better than that of the super copper and aluminum. Ceramics are insulated, resistant to high temperatures, oxidation, acid and alkali, cold and thermal shock, and low coefficient of thermal expansion, ensuring stability in high and low temperatures or other harsh environments (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Alumina ceramic parts are precision components manufactured from aluminum oxide (Al?O?)materials. They provide excellent hardness, electrical insulation, wear resistance, corrosion resistance, high temperature stability, and dimensional accuracy, making (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
energy applications. With outstanding resistance to high temperature, acid, and alkali corrosion, these substrates ensure stable performance even in demanding environments. Their precision machining and customizable sizes provide reliable solutions for thick and thin film resistors, low-power LEDs, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
How Critical is Measurement of Temperatures in the Aluminium Industry? The measurement of temperatures in the aluminium industry is of (read more)
Browse Thermal Imagers Datasheets for LAND -
Dexmet® Corporation, a part of PPG’s engineered materials division
Metal foils improve rechargeable batteries
that can expand aluminum and copper foils down to 25 microns (.001") providing an opportunity for secondary battery developers to utilize expanded products in their battery designs and realize the performance enhancements an open area product can provide. By incorporating MicroGrid materials (read more)
Browse Electrodes and Electrode Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Product Overview 99% alumina ceramic positioning rings are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials. They provide excellent hardness, wear resistance, electrical insulation, corrosion resistance, and dimensional (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
High-Temperature Heat-Resistant Pressure-Sensitive Adhesives: Revolutionizing Aerospace, Automotive, and Electronics Industries
. Here are some key features and uses of high-temperature heat-resistant tape: Material Composition: High-temp heat-resistant tapes are typically made from advanced materials such as silicone, polyimide (Kapton), fiberglass, aluminum foil, or a combination of these materials. These materials offer
More Information Top
-
Effect of proccessing on flow properties of some linear polyethylene resins
At tem- peratures below 220"C., Mylar filmwas satisfactory, but at higher tempera- tures aluminum foil was used.
-
Foil Tapes
3M - EMI Shieldinf Foil Tapes; 3M Metal Foil Tapes; 3M Copper Foil Shielding Tape; Metal Foil Tapes Selection Guide; 3M High Temperature Aluminum Foil /Glass Cloth Tape 363; 3M Aluminum Foil Tape; 3M Lead Foil Tape 421; 1183 Tape Tin-Plated Copper…
-
Evaluation of ISABELLE full cell ultra high vacuum system
and held together with high temperature aluminum foil tape.
-
Interfacial micromechanics and effect of moisture on fluorinated epoxy carbon fiber composites
The fiber was mounted using ‘‘5-min’’ epoxy (Devcon Dev-Pak Adhesive Cartridge 14265, 5-Minute Epoxy Gel) and high temperature alumi- num tape (McMaster part no. 7594A8, High - Temperature Aluminum Foil Tape 100 Wide 3 5 Yards Long, 0.003600 Thick).
-
Chemical vapor deposition of functionalized isobenzofuran polymers
To achieve a slightly higher temperature , aluminum foil was wrapped around the quartz tube.
Indicates content that may require registration and/or purchase.